- Resistance
- Manufacturer
- Manufacturer Part Number
- Package Quantity
- Number of Turns
- Composition
- Mounting Styles
- Operating Temperature
- RoHS
- Shaft Type
- Wattage
- Tolerance
Attribute column
Manufacturer
NTE ELECT Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Housing Material | Weight | Insert Material | Body Material | Package Quantity | Approvals | Manufacturer | Manufacturer Part Number | Mounting | Mounting Styles | RoHS | Shaft Type | Voltage, Rating | Operating Temperature | Resistance | Composition | Current Rating | Output Type | Number of Turns | Bearing Type | Connection Type | Wattage | Power Type | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 500-0078 NTE ELECT | In Stock | - | - | - | - | - | - | - | - | - | NTE Electronics | 500-0078 | - | PC Board | No | Slotted | - | -67 to 257 Degrees F | 5000 | Cermet | - | - | 1 | - | - | 0.5 | - | - | - | - | - | ||
![]() 500-0273 NTE ELECT | In Stock | - | - | - | - | - | - | - | 1 | - | NTE Electronics | 500-0273 | - | PC Board | No | Slotted | - | -67 to 257 Degrees F | 200000 | Cermet | - | - | - | - | - | 0.25 | - | - | - | - | - | ||
![]() 500-0250 NTE ELECT | In Stock | - | - | - | - | - | - | - | - | - | NTE Electronics | 500-0250 | - | PC Board | No | Slotted | - | -67 to 257 Degrees F | 20000 | Cermet | - | - | - | - | - | 0.5 | - | - | - | - | - | ||
![]() 500-0085 NTE ELECT | In Stock | - | - | - | - | - | - | - | 1 | - | NTE Electronics | 500-0085 | - | PC Board | No | Slotted | - | -67 to 257 Degrees F | 250000 | Cermet | - | - | 1 | - | - | 0.5 | - | - | - | - | - | ||
![]() 500-0005 NTE ELECT | In Stock | - | - | - | - | - | - | - | 1 | - | NTE Electronics | 500-0005 | - | PC Board | No | Slotted | - | -67 to 257 Degrees F | 200 | Cermet | - | - | 20 | - | - | 0.5 | - | - | - | - | - | ||
![]() 500-0176 NTE ELECT | In Stock | - | - | - | - | - | - | - | 1 | - | NTE Electronics | 500-0176 | - | PC Board | No | Slotted | - | -67 to 257 Degrees F | 1000 | Cermet | - | - | - | - | - | 0.5 | - | - | - | - | - | ||
![]() 500-0107 NTE ELECT | In Stock | - | - | - | - | - | - | - | 1 | - | NTE Electronics | 500-0107 | - | PC Board | Non-Compliant | Knob | - | -67 to 257 Degrees F | 50000 | Cermet | - | - | 1 | - | - | 0.5 | - | - | - | - | - | ||
![]() 500-0220 NTE ELECT | In Stock | - | - | - | - | - | - | - | 1 | - | NTE Electronics | 500-0220 | - | PC Board | No | Slotted | - | -67 to 257 Degrees F | 500 | Cermet | - | - | - | - | - | 0.5 | - | - | - | - | - | ||
![]() 500-0247 NTE ELECT | In Stock | - | - | - | - | - | - | - | 1 | - | NTE Electronics | 500-0247 | - | PC Board | No | Slotted | - | -67 to 257 Degrees F | 2000 | Cermet | - | - | - | - | - | 0.5 | - | - | - | - | - | ||
![]() 500-0350 NTE ELECT | In Stock | - | - | - | - | - | - | - | 1 | - | NTE Electronics | 500-0350 | - | PC Board | No | Slotted | - | -67 to 257 Degrees F | 20000 | Cermet | - | - | 1 | - | - | 0.5 | - | - | - | - | - | ||
![]() 500-0368 NTE ELECT | In Stock | - | - | - | - | - | - | - | 1 | - | NTE Electronics | 500-0368 | - | PC Board | No | Slotted | - | -67 to 257 Degrees F | 100 | Cermet | - | - | 1 | - | - | 0.5 | - | - | - | - | - | ||
![]() 500-0378 NTE ELECT | In Stock | - | - | - | - | - | - | - | 1 | - | NTE Electronics | 500-0378 | - | PC Board | No | Slotted | - | -67 to 257 Degrees F | 100000 | Cermet | - | - | 1 | - | - | 0.5 | - | - | - | - | - | ||
![]() 500-0395 NTE ELECT | In Stock | - | - | - | - | - | - | - | 1 | - | NTE Electronics | 500-0395 | - | PC Board | No | Slotted | - | -67 to 302 Degrees F | 500 | Cermet | - | - | 20 | - | - | 1 | - | - | - | - | - | ||
![]() 500-0195 NTE ELECT | In Stock | - | - | - | - | - | - | - | - | - | NTE Electronics | 500-0195 | - | PC Board | No | Slotted | - | -67 to 257 Degrees F | 100 | Cermet | - | - | - | - | - | 0.5 | - | - | - | - | - | ||
![]() 500-0267 NTE ELECT | In Stock | - | - | - | - | - | - | - | 1 | - | Pepperl Fuchs | 299650-100010 | - | PC Board | No | Slotted | - | -67 to 257 Degrees F | 2000 | Cermet | - | - | - | - | - | 0.25 | - | - | - | - | - | ||
![]() 500-0352 NTE ELECT | In Stock | - | - | - | - | 4.535924 g | - | - | 1 | - | Turck | 4686001 | - | PC Board | Yes | Slotted | - | -67 to 257 Degrees F | 100000 | Cermet | - | N/O | 1 | - | 2 Meter Cable | 0.5 | DC | - | 6.35 mm | 12.7 mm | 6.35 mm | ||
![]() 500-0369 NTE ELECT | In Stock | - | - | 5 | - | - | - | Plastic | 1 | - | Turck | 500-0369 | - | PC Board | No | Slotted | 48 VDC | -67 to 257 Degrees F | 200 | Cermet | - | - | 1 | - | - | 0.5 | - | IP67 | - | - | - | ||
![]() 500-0084 NTE ELECT | In Stock | - | - | - | Cast Iron | - | Cast Steel;Black Oxide | - | 1 | - | Sealmaster | SP-39TC | - | PC Board | No | Slotted | - | -67 to 257 Degrees F | 200000 | Cermet | - | - | 1 | Two Bolt Pillow Block | - | 0.5 | - | - | - | - | - | ||
![]() 500-0086 NTE ELECT | In Stock | - | - | - | - | - | - | - | - | CE, CSA, UL | Cutler Hammer, Div of Eaton Corp | PDG54K1200P4YN | Panel | PC Board | No | Slotted | - | -67 to 257 Degrees F | 500000 | Cermet | 1,200 A | - | 1 | - | - | 0.5 | - | - | - | - | - | ||
![]() 500-0172 NTE ELECT | In Stock | - | - | - | - | - | - | - | 1 | - | Miscellaneous | 500-0172 | - | PC Board | No | Slotted | - | -67 to 257 Degrees F | 50 | Cermet | - | - | - | - | - | 0.5 | - | - | - | - | - |