- Resistance
- Manufacturer
- Manufacturer Part Number
- Package Quantity
- Number of Turns
- Composition
- Mounting Styles
- Operating Temperature
- RoHS
- Shaft Type
- Wattage
- Tolerance
Attribute column
Manufacturer
NTE ELECT Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Material | Weight | Shape | Package Cooled | Resistive Material | Package Quantity | Manufacturer | Manufacturer Part Number | Mfr | Mounting Styles | Package | Product Status | RoHS | Shaft Type | Operating Temperature | Series | Size / Dimension | Tolerance | Temperature Coefficient | Resistance | Composition | Power (Watts) | Termination Style | Adjustment Type | Number of Turns | Wattage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 500E-0013 NTE Electronics, Inc | In Stock | - | - | - | Through Hole | - | - | - | - | Cermet | 1 | NTE Electronics | 500E-0013 | NTE Electronics, Inc | - | Bag | Active | - | - | - | - | Rectangular - 0.250" x 0.190" Face (6.35mm x 4.83mm) | ±10% | ±100ppm/°C | 50 kOhms | - | 0.75W, 3/4W | PC Pins | Side Adjustment | 22 | - | - | - | - | ||
![]() 500E-0253 NTE Electronics, Inc | In Stock | - | - | - | Through Hole | - | - | - | - | Cermet | 1 | NTE Electronics | 500E-0253 | NTE Electronics, Inc | - | Bag | Active | - | - | - | - | Rectangular - 0.374" x 0.197" Face (9.50mm x 5.00mm) | ±10% | ±100ppm/°C | 100 kOhms | - | 0.5W, 1/2W | PC Pins | Top Adjustment | 28 | - | - | - | - | ||
![]() 500E-0008 NTE Electronics, Inc | In Stock | - | - | - | Through Hole | - | - | - | - | Cermet | 1 | NTE Electronics | 500E-0008 | NTE Electronics, Inc | - | Bag | Active | - | - | - | - | Rectangular - 0.250" x 0.190" Face (6.35mm x 4.83mm) | ±10% | ±100ppm/°C | 2 kOhms | - | 0.75W, 3/4W | PC Pins | Side Adjustment | 22 | - | - | - | - | ||
![]() 500E-0198 NTE Electronics, Inc | In Stock | - | - | - | Through Hole | - | - | - | - | Cermet | - | NTE Electronics | 500E-0198 | NTE Electronics, Inc | - | Bag | Active | - | - | - | - | Rectangular - 0.374" x 0.197" Face (9.50mm x 5.00mm) | ±10% | ±100ppm/°C | 1 kOhms | - | 0.5W, 1/2W | PC Pins | Top Adjustment | 28 | - | - | - | - | ||
![]() 500E-0201 NTE Electronics, Inc | In Stock | - | - | - | Through Hole | - | - | - | - | Cermet | 1 | - | - | NTE Electronics, Inc | - | Bag | Active | - | - | - | - | Rectangular - 0.374" x 0.197" Face (9.50mm x 5.00mm) | ±10% | ±100ppm/°C | 10 kOhms | - | 0.5W, 1/2W | PC Pins | Top Adjustment | 28 | - | - | - | - | ||
![]() 500E-0217 NTE Electronics, Inc | In Stock | - | - | - | Through Hole | - | - | - | - | Cermet | 1 | NTE Electronics | 500E-0217 | NTE Electronics, Inc | - | Bag | Active | - | - | - | - | Rectangular - 0.394" x 0.197" Face (10.00mm x 5.00mm) | ±10% | ±100ppm/°C | 50 Ohms | - | 0.5W, 1/2W | PC Pins | Side Adjustment | 28 | - | - | - | - | ||
![]() 500E-0288 NTE Electronics, Inc | In Stock | - | - | - | Through Hole | - | - | - | - | Cermet | 1 | NTE Electronics | 500E-0288 | NTE Electronics, Inc | - | Bag | Active | - | - | - | - | Rectangular - 0.264" x 0.185" Face (6.70mm x 4.70mm) | ±10% | ±100ppm/°C | 5 kOhms | - | 0.25W, 1/4W | PC Pins | Top Adjustment | 12 | - | - | - | - | ||
![]() 500E-0371 NTE Electronics, Inc | In Stock | - | - | - | Through Hole | - | - | - | - | Cermet | 1 | NTE Electronics | 500E-0371 | NTE Electronics, Inc | - | Bag | Active | - | - | - | - | Square - 0.375" x 0.375" Face (9.53mm x 9.53mm) | ±10% | ±100ppm/°C | 1 kOhms | - | 0.5W, 1/2W | PC Pins | Side Adjustment | 1 | - | - | - | - | ||
![]() 500E-0370 NTE Electronics, Inc | In Stock | - | - | - | Through Hole | - | - | - | - | Cermet | 1 | NTE Electronics | 500E-0370 | NTE Electronics, Inc | - | Bag | Active | - | - | - | - | Square - 0.375" x 0.375" Face (9.53mm x 9.53mm) | ±10% | ±100ppm/°C | 500 Ohms | - | 0.5W, 1/2W | PC Pins | Side Adjustment | 1 | - | - | - | - | ||
![]() 500E-0373 NTE Electronics, Inc | In Stock | - | - | - | Through Hole | - | - | - | - | Cermet | 1 | NTE Electronics | 500E-0373 | NTE Electronics, Inc | - | Bag | Active | - | - | - | - | Square - 0.375" x 0.375" Face (9.53mm x 9.53mm) | ±10% | ±100ppm/°C | 5 kOhms | - | 0.5W, 1/2W | PC Pins | Side Adjustment | 12 | - | - | - | - | ||
![]() 500E-0289 NTE Electronics, Inc | In Stock | - | - | - | Through Hole | - | - | - | - | Cermet | 1 | NTE Electronics | 500E-0289 | NTE Electronics, Inc | - | Bag | Active | - | - | - | - | Rectangular - 0.264" x 0.185" Face (6.70mm x 4.70mm) | ±10% | ±100ppm/°C | 10 kOhms | - | 0.25W, 1/4W | PC Pins | Top Adjustment | 12 | - | - | - | - | ||
![]() 500E-0078 NTE Electronics, Inc | In Stock | - | - | - | Through Hole | - | - | - | - | Cermet | 1 | NTE Electronics | 500E-0078 | NTE Electronics, Inc | - | Bag | Active | - | - | - | - | Square - 0.375" x 0.375" Face (9.53mm x 9.53mm) | ±10% | ±100ppm/°C | 5 kOhms | - | 0.5W, 1/2W | PC Pins | Top Adjustment | 1 | - | - | - | - | ||
![]() 500-0083 NTE ELECT | In Stock | - | - | - | - | - | - | - | - | - | - | NTE Electronics | 500-0083 | - | PC Board | - | - | No | Slotted | -67 to 257 Degrees F | - | - | - | - | 100000 | Cermet | - | - | - | 1 | 0.5 | - | - | - | ||
![]() 500-0244 NTE ELECT | In Stock | - | - | - | - | - | - | - | - | - | - | NTE Electronics | 500-0244 | - | PC Board | - | - | No | Slotted | -67 to 257 Degrees F | - | - | - | - | 200 | Cermet | - | - | - | - | 0.5 | - | - | - | ||
![]() 500-0015 NTE ELECT | In Stock | - | - | - | - | - | - | - | - | - | - | NTE Electronics | 500-0015 | - | PC Board | - | - | No | Slotted | -67 to 257 Degrees F | - | - | - | - | 200000 | Cermet | - | - | - | 20 | 0.5 | - | - | - | ||
![]() 500-0082 NTE ELECT | In Stock | - | - | - | - | - | - | - | - | - | - | NTE Electronics | 500-0082 | - | PC Board | - | - | No | Slotted | -67 to 257 Degrees F | - | - | - | - | 50000 | Cermet | - | - | - | 1 | 0.5 | - | - | - | ||
![]() 500-0202 NTE ELECT | In Stock | - | - | - | - | - | - | - | - | - | - | NTE Electronics | 500-0202 | - | PC Board | - | - | No | Slotted | -67 to 257 Degrees F | - | - | - | - | 20000 | Cermet | - | - | - | - | 0.5 | - | - | - | ||
![]() 500-0260 NTE ELECT | In Stock | - | - | Push Pin | - | Aluminium | - | Fins, Square | ASIC | - | 1 | NTE Electronics | 500-0260 | - | PC Board | - | - | Compliant | Slotted | -67 to 257 Degrees F | - | - | - | - | 10 | Cermet | - | - | - | - | 0.25 | - | 35.0012 mm | 35.0012 mm | ||
![]() 500-0230 NTE ELECT | In Stock | - | - | - | - | - | - | - | - | - | 1 | NTE Electronics | 500-0230 | - | PC Board | - | - | No | Slotted | -67 to 257 Degrees F | - | - | - | - | 250000 | Cermet | - | - | - | - | 0.5 | - | - | - | ||
![]() 500-0013 NTE ELECT | In Stock | - | - | - | - | - | 4.535924 g | - | - | - | - | NTE Electronics | 500-0013 | - | PC Board | - | - | No | Slotted | -67 to 257 Degrees F | - | - | - | - | 50000 | Cermet | - | - | - | 20 | 0.5 | 6.35 mm | 25.4 mm | 12.7 mm |