- Coil Voltage
- Contact Form
- Contact Materials
- Contact Rating (Current)
- Contacts
- Enclosure
- Manufacturer
- Mfr
- Mounting
- Operating Temperature
- Package
- Package Quantity
Attribute column
Manufacturer
NTE ELECT Automotive Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package Quantity | CoilResistance | Contact Materials | Enclosure | LED Indicator | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Mounting Styles | Operating Temp Range | Package | Product Depth (mm) | Product Status | Rad Hardened | Relay Construction | Seal | Terminals | Voltage Rating (VDC) | Operating Temperature | Series | Termination | Type | Pin Count | Termination Style | Voltage | Contact Current Rating | Contact Form | Operate Time | Coil Voltage | Coil Current | Contact Rating (Current) | Coil Voltage (DC) | Contact Arrangement | Coil Suppression Diode | Contacts | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R53-5D20-6 NTE Electronics, Inc | In Stock | - | - | 1 | - | Silver Tin Oxide | Sealed Plastic | - | NTE Electronics | R53-5D20-6 | NTE Electronics, Inc | PCB, Thru-Hole | - | - | Bulk | - | Active | - | - | - | - | - | -55°C ~ 85°C | R53 | PCB Pin | - | - | PC Pin | - | - | SPDT (1 Form C) | - | 6VDC | - | 20 A | - | - | - | SPDT | - | - | ||
![]() R51-1D40-24FW NTE Electronics, Inc | In Stock | - | - | 1 | - | Silver Tin Oxide | Plastic | - | NTE Electronics | - | NTE Electronics, Inc | Flange | - | - | Bulk | - | Active | - | - | - | .250 Inch Quick Connect | - | -40°C ~ 125°C | R51 | 3 Pin Blade | - | - | Quick Connect - 0.250" (6.3mm) | 24 vdc | - | SPST-NO (1 Form A) | - | 24VDC | - | 50 A | - | - | - | 1NO | - | - | ||
![]() R53-5D20-48 NTE Electronics, Inc | In Stock | - | - | 1 | - | Silver Tin Oxide | Sealed Plastic | - | NTE Electronics | R53-5D20-48 | NTE Electronics, Inc | PCB, Thru-Hole | - | - | Bulk | - | Active | - | - | - | - | - | -55°C ~ 85°C | R53 | PCB Pin | - | - | PC Pin | 48 VDC | - | SPDT (1 Form C) | - | 48VDC | - | 20 A | - | - | - | SPDT | - | - | ||
![]() R53-1D30-24 NTE Electronics, Inc | In Stock | - | - | 1 | - | Silver Tin Oxide | Sealed Plastic | - | NTE Electronics | R53-1D30-24 | NTE Electronics, Inc | PCB, Thru-Hole | - | - | Bulk | - | Active | - | - | - | - | - | -55°C ~ 85°C | R53 | PCB Pin | - | - | PC Pin | 24 vdc | - | SPST-NO (1 Form A) | - | 24VDC | - | 30 A | - | - | - | 1NO | - | - | ||
![]() R51-5D40-12FW NTE Electronics, Inc | In Stock | - | - | 1 | 90(ohm) | Silver Tin Oxide | Plastic | No | NTE Electronics | - | NTE Electronics, Inc | Flange | Flange | -40C to 125C | Bulk | 36(mm) | Active | No | Non-Latching | Unsealed | .250 Inch Quick Connect | 14(V) | -40°C ~ 125°C | R51 | 3 Pin Blade | Automotive Relay | 5 | Quick Connect - 0.250" (6.3mm) | 12 vdc | - | SPDT (1 Form C) | 20(ms) | 12VDC | 133.33(mA) | 50 A | 12 | SPDT | No | SPDT | 42.8(mm) | 68(mm) | ||
![]() R51-5D40-24FW NTE Electronics, Inc | In Stock | - | - | 1 | 360(ohm) | Silver Tin Oxide | Plastic | No | NTE Electronics | - | NTE Electronics, Inc | Flange | Flange | -40C to 125C | Bulk | 36(mm) | Active | No | Non-Latching | Unsealed | .250 Inch Quick Connect | 14(V) | -40°C ~ 125°C | R51 | 3 Pin Blade | Automotive Relay | 5 | Quick Connect - 0.250" (6.3mm) | 24 vdc | - | SPDT (1 Form C) | 20(ms) | 24VDC | 66.7(mA) | 50 A | 24 | SPDT | No | SPDT | 42.8(mm) | 68(mm) | ||
![]() R52-1D40-12 NTE Electronics, Inc | In Stock | - | - | 1 | - | Silver Tin Oxide | Open Frame | - | NTE Electronics | R52-1D40-12 | NTE Electronics, Inc | PC Board | - | - | Bulk | - | Active | - | - | - | - | - | -30°C ~ 85°C | R52 | 6 Pin PC Mount | - | - | PC Pin | 12 vdc | - | SPST-NO (1 Form A) | - | 12VDC | - | 40 A | - | - | - | 1NO | - | - | ||
![]() R51-1D40-12FW NTE Electronics, Inc | In Stock | - | - | 1 | 90(ohm) | Silver Tin Oxide | Plastic | No | NTE Electronics | - | NTE Electronics, Inc | Flange | Flange | -40C to 125C | Bulk | 36(mm) | Active | No | Non-Latching | Unsealed | .250 Inch Quick Connect | 14(V) | -40°C ~ 125°C | R51 | 3 Pin Blade | Automotive Relay | 4 | Quick Connect - 0.250" (6.3mm) | 12 vdc | 50(A) | SPST-NO (1 Form A) | 20(ms) | 12VDC | 133.33(mA) | 50 A | 12 | SPST-NO | No | 1NO | 42.8(mm) | 68(mm) | ||
![]() R51-5D40-24F NTE Electronics, Inc | In Stock | - | - | 1 | - | Silver Tin Oxide | Plastic | - | NTE Electronics | R51-5D40-24F | NTE Electronics, Inc | Flange | - | - | Bulk | - | Active | - | - | - | .250 Inch Quick Connect | - | -40°C ~ 125°C | R51 | 5 Pin Blade | - | - | Quick Connect - 0.250" (6.3mm) | 24 vdc | - | SPDT (1 Form C) | - | 24VDC | - | 50 A | - | - | - | SPDT | - | - | ||
![]() R51-5D40-12 NTE Electronics, Inc | In Stock | - | - | 1 | 90(ohm) | Silver Tin Oxide | Plastic | No | NTE Electronics | R51-5D40-12 | NTE Electronics, Inc | Plug In | Flange | -40C to 125C | Bulk | 32.7(mm) | Active | No | Non-Latching | Unsealed | .250 Inch Quick Connect | - | -40°C ~ 125°C | R51 | 5 Pin Blade | - | 5 | Quick Connect - 0.250" (6.3mm) | 12 vdc | - | SPDT (1 Form C) | 20(ms) | 12VDC | 133.33(mA) | 50 A | 12 | SPDT | No | SPDT | 28.5(mm) | 52.7(mm) |