- Manufacturer
- Manufacturer Part Number
- Coil Voltage
- Contact Form
- Contact Rating (Current)
- Mfr
- Operating Temperature
- Package
- Product Status
- Relay Type
- Series
- Termination Style
Attribute column
Manufacturer
NTE ELECT Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Material | Weight | Shape | Package Cooled | Material Finish | Package Quantity | Approvals | Coil Voltage AC | CoilResistance | Contact Materials | Dropout Volt | Enclosure | For Use With/Related Products | LED Indicator | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Mounting Styles | Operating Temp Range | Package | Pick-up Voltage (Max) | Product Depth (mm) | Product Status | Rad Hardened | Relay Construction | RoHS | Schedule B | Seal | Terminals | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating (VDC) | Operating Temperature | Series | Termination | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Power Rating | Voltage - Supply | Current Rating | Pin Count | Termination Style | Function | Approval Agency | Circuit | Voltage | Max Voltage Rating (AC) | Max Current Rating | Attachment Method | Thermal Resistance @ Forced Air Flow | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Form | Relay Type | Operate Time | Coil Voltage | Coil Current | Release Time | Contact Rating (Current) | Power Consumption | Contact Rating @ Voltage | Coil Voltage (DC) | Contact Arrangement | Thermal Resistance @ Natural | Mode of Operation | Power Dissipation @ Temperature Rise | Coil Suppression Diode | Contacts | Voltage Rating (VAC) | Product Length (mm) | Diameter | Height | Length | Width | Product Height (mm) | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R51-1D40-24F NTE Electronics, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | Silver Tin Oxide | - | Plastic | - | - | NTE Electronics | R51-1D40-24F | NTE Electronics, Inc | Flange | - | - | Bulk | - | - | Active | - | - | - | - | - | .250 Inch Quick Connect | - | - | - | -40°C ~ 125°C | R51 | 4 Pin Blade | - | - | - | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | 24 vdc | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | 24 VDC | - | - | 50 A | - | - | - | - | - | - | - | - | 1NO | - | - | - | - | - | - | - | - | - | ||
![]() R53-1D30-12 NTE Electronics, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | Silver Tin Oxide | - | Sealed Plastic | - | - | NTE Electronics | R53-1D30-12 | NTE Electronics, Inc | PCB, Thru-Hole | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | -55°C ~ 85°C | R53 | PCB Pin | - | - | - | - | - | - | - | - | PC Pin | - | - | - | 12 vdc | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | 12VDC | - | - | 30 A | - | - | - | - | - | - | - | - | 1NO | - | - | - | - | - | - | - | - | - | ||
![]() R22-5D16-12 NTE Electronics, Inc. | In Stock | - | - | PCB, Through Hole | - | - | 5 | - | 13 g | - | - | - | 1 | CSA, UL | 12 V | 270 Ω | Silver Cadmium Oxide | - | Sealed Plastic | - | - | NTE Electronics | R22-5D16-12 | NTE Electronics, Inc | PCB, Thru-Hole | - | - | Bulk | - | - | Active | - | - | Compliant | - | - | - | 120 V | - | - | -30°C ~ 70°C | R22 | PCB Pin | - | - | 70 °C | -30 °C | - | - | 16 A | - | PC Pin | - | - | - | 12 vdc | 120 V | 16 A | - | - | SPDT | 30 V | 16 A | SPDT (1 Form C) | General Purpose | 30 ms | 12VDC | 44.4 mA | 8 ms | 16 A | 540 mW | - | 12 V | - | - | - | - | - | SPDT | - | - | - | 38.1 mm | 139.7 mm | 76.2 mm | - | No SVHC | - | ||
![]() R06-11D10-24 NTE Electronics, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | Silver Cadmium Oxide | - | Open Frame | - | - | NTE Electronics | R06-11D10-24 | NTE Electronics, Inc | Stud | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | -10°C ~ 60°C | R06 | Solder Terminals | - | - | - | - | - | - | - | - | Solder Lug | - | - | - | 24 vdc | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | 25 ms | 24VDC | - | 20 ms | 10 A | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | - | - | - | ||
![]() R95-112 NTE Electronics, Inc. | In Stock | - | - | - | Panel Mount | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | R18 Series | - | - | - | NTE Electronics, Inc | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | Socket | 8 | - | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R95-186 NTE Electronics, Inc. | In Stock | - | - | - | - | - | - | Aluminum | - | Rectangular, Fins | RS3 | - | 1 | - | - | - | - | - | - | - | - | NTE Electronics | R95-186 | NTE Electronics, Inc | - | - | - | Bag | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bolt On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.50°C/W | - | - | - | - | - | - | - | - | 0.335 (8.50mm) | 2.060 (52.32mm) | - | - | - | ||
![]() RLY9135 NTE Electronics, Inc. | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | R16 Series | - | - | - | NTE Electronics, Inc | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | Socket | 22 | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R30-11D10-24L NTE Electronics, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | NTE Electronics | R30-11D10-24L | NTE Electronics, Inc | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | R30 | - | - | - | - | - | - | 24VDC | - | - | Plug In, 8 Pin (Octal) | Interval | - | DPDT (2 Form C) | 24 vdc | - | - | - | - | - | - | - | - | Mechanical Relay | - | - | - | - | - | - | 10A @ 120VAC/30VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R95-124 NTE Electronics, Inc. | In Stock | - | - | - | Panel Mount | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | R10 Series | - | - | - | NTE Electronics, Inc | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | Socket | 12 | - | - | - | - | - | - | Quick Connect - 0.187 (4.7mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R61-11AD10-12 NTE Electronics, Inc. | In Stock | - | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NTE Electronics | R61-11AD10-12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11 Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Triggered Off Delay | - | - | DPDT | - | - | - | - | - | - | - | - | - | ||
![]() R46-5D12-12 NTE Electronics | In Stock | - | Datasheet | PCB, Through Hole | - | - | 5 | - | 12 g | - | - | - | - | CSA, UL | 12 V | 400 Ω | Cadmium, Silver | 1.2VDC | Sealed Plastic | - | No | NTE Electronics | R46-5D12-12 | NTE Electronics, Inc | PCB, Thru-Hole | Through Hole | -45C to 85C | Bulk | 9VDC | 16.4(mm) | Active | No | Non-Latching | Compliant | - | Sealed | - | 120 V | - | 30(V) | -40°C ~ 85°C | R46 | PC Pin | - | - | 85 °C | -45 °C | 360 mW | - | 12 A | 5 | PC Pin | - | CSA, UL | - | - | 120 V | 5 A | - | - | SPDT | 30 V | 12 A | 1 Form C | General Purpose | 10 ms | 12VDC | 30 mA | - | 12 A | 360 mW | - | 12 V | SPDT | - | - | - | No | SPDT | 120(V) | 21.5(mm) | - | 31.75 mm | 133.35 mm | 38.1 mm | 16.4(mm) | No SVHC | RoHS Compliant | ||
![]() R95-102 NTE Electronics, Inc. | In Stock | - | - | - | Through Hole | - | 10 | - | - | - | - | - | 1 | - | - | - | - | - | - | R16 Series | - | NTE Electronics | R95-102 | NTE Electronics, Inc | - | PCB | - | Bulk | - | - | Active | - | - | Non-Compliant | - | - | - | - | 1 kV | - | - | - | - | Socket | 10 | - | - | - | - | 5 A | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 m | 0 m | 0 m | - | - | - | ||
![]() RLY9170 NTE Electronics, Inc. | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | R16 Series | - | - | - | NTE Electronics, Inc | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | Socket | 10 | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R95-121 NTE Electronics, Inc. | In Stock | - | - | - | DIN Rail | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | R14 Series | - | NTE Electronics | R95-121 | NTE Electronics, Inc | - | Panel | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | Socket | 8 | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R25-11D10-48 NTE Electronics, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | Silver Cadmium Oxide | - | Sealed Plastic | - | - | NTE Electronics | R25-11D10-48 | NTE Electronics, Inc | PCB, Thru-Hole | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | -40°C ~ 70°C | R25 | PCB Pin | - | - | - | - | - | - | - | - | PC Pin | - | - | - | 48 VDC | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | 48VDC | - | - | 10 A | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | - | - | - | ||
![]() R95-133 NTE Electronics, Inc. | In Stock | - | - | - | Through Hole | - | 5 | - | 4.535924 g | - | - | - | 1 | - | - | - | - | - | - | R22, R49 Series | - | - | - | NTE Electronics, Inc | - | - | - | Bulk | - | - | Active | - | - | Compliant | - | - | - | - | - | - | - | - | - | Socket | 5 | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.7 mm | 133.35 mm | 38.1 mm | - | - | - | ||
![]() R48-5D10-12 NTE Electronics | In Stock | - | Datasheet | PCB, Through Hole | - | - | 5 | - | 42 g | - | - | - | 1 | - | 12 V | 600 Ω | Silver | 1.2VDC | Sealed Plastic | - | No | NTE Electronics | R48-5D10-12 | NTE Electronics, Inc | PCB, Thru-Hole | Through Hole | -55C to 85C | Bulk | 9.6VDC | 19.28(mm) | Active | No | Non-Latching | - | 8536410050 | Sealed | - | - | 28 V | 28(V) | -55°C ~ 85°C | R48 | PC Pin | - | - | 85 °C | -55 °C | 110 mW | - | 10 A | 5 | PC Pin | - | CSA, UL | - | 12 vdc | - | 10 A | - | - | SPDT | 28 V | 10 A | 1 Form C | General Purpose | 25 ms | 12VDC | 20 mA | - | 10 A | 250 mW | - | 12 V | SPDT | - | - | - | No | SPDT | - | 31.12(mm) | - | 29.11 mm | 139.7 mm | 19.28 mm | 29.11(mm) | No SVHC | RoHS Compliant | ||
![]() R14-5D15-12 NTE Electronics | In Stock | - | Datasheet | Plug-In, Socket | - | - | 8 | - | 45 g | - | - | - | 1 | CSA, UL | 12 V | 160 Ω | Cadmium, Gold, Silver | - | Plastic | - | - | NTE Electronics | R14-5D15-12 | NTE Electronics, Inc | Plug In | - | - | Bulk | - | - | Active | - | - | Compliant | - | - | - | 150 V | - | - | -30°C ~ 55°C | R14 | Plug | - | - | 55 °C | -30 °C | 900 mW | - | 15 A | - | Plug In, Quick Connect - 0.187 (4.7mm) | - | CSA, UL | - | 12 vdc | 120 V | 15 A | - | - | SPDT | 28 V | 15 A | SPDT (1 Form C) | General Purpose | 25 ms | 12VDC | 75 mA | 25 ms | 15 A | 900 mW | - | 12 V | - | - | - | - | - | SPDT | - | - | - | 34.4 mm | 139.7 mm | 21.8 mm | - | No SVHC | RoHS Compliant | ||
![]() R22-5D16-24 NTE Electronics | In Stock | - | Datasheet | PCB | - | - | 5 | - | 18.143695 g | - | - | - | 1 | CSA, UL | 24 V | 1.1 kΩ | Cadmium, Silver | - | Sealed Plastic | - | - | NTE Electronics | R22-5D16-24 | NTE Electronics, Inc | PCB, Thru-Hole | - | - | Bulk | - | - | Active | - | - | Compliant | - | - | - | 120 V | - | - | -30°C ~ 70°C | R22 | Solder | - | - | 70 °C | -30 °C | - | - | 16 A | - | PC Pin | - | CSA, UL | - | 24 vdc | - | - | - | - | SPDT | - | 16 A | SPDT (1 Form C) | General Purpose | 30 ms | 24VDC | - | 8 ms | 16 A | 540 mW | - | 24 V | - | - | - | - | - | SPDT | - | - | - | 25.4 mm | 139.7 mm | 76.2 mm | - | No SVHC | RoHS Compliant | ||
![]() R14-11D10-12 NTE Electronics | In Stock | - | Datasheet | Plug-In, Socket | - | 120 | 8 | - | 45 g | - | - | - | 1 | - | 12 V | 160 Ω | Cadmium, Silver | - | Plastic | - | No | NTE Electronics | R14-11D10-12 | NTE Electronics, Inc | Plug In | Plug-In | -30C to 55C | Bulk | 9VDC | 14.2(mm) | Active | No | Non-Latching | - | - | Unsealed | - | 300 V | - | 28(V) | -30°C ~ 55°C | R14 | .187 in. Flat Blade | - | - | 55 °C | -30 °C | 900 mW | - | 10 A | 8 | 0.187Quick Connect | - | CSA, UL | - | 12 vdc | 120 V | 10 A | - | - | DPDT | 28 V | 10 A | 2 Form C | General Purpose | 25 ms | 12VDC | 75 mA | 25 ms | 15 A | 900 mW | - | 12 V | DPDT | - | - | - | No | DPDT | 120(V) | 28.2(mm) | - | 25.4 mm | 139.7 mm | 76.2 mm | 41.8(mm) | No SVHC | RoHS Compliant |