- Manufacturer
- Manufacturer Part Number
- Coil Voltage
- Contact Form
- Contact Rating (Current)
- Mfr
- Operating Temperature
- Package
- Product Status
- Relay Type
- Series
- Termination Style
Attribute column
Manufacturer
NTE ELECT Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Package Quantity | Approvals | Coil Voltage AC | CoilResistance | Contact Materials | Dropout Volt | Enclosure | For Use With/Related Products | LED Indicator | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Mounting Styles | Operating Temp Range | Package | Pick-up Voltage (Max) | Product Depth (mm) | Product Status | Rad Hardened | Relay Construction | RoHS | Schedule B | Seal | Terminals | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating (VDC) | Operating Temperature | Series | Termination | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Power Rating | Current Rating | Pin Count | Termination Style | Approval Agency | Operating Supply Voltage | Contact Resistance | Voltage | Max Voltage Rating (AC) | Max Current Rating | Accessory Type | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Form | Relay Type | Operate Time | Coil Voltage | Coil Current | Release Time | Contact Rating (Current) | Power Consumption | Coil Power | Coil Voltage (DC) | Input Current | Contact Arrangement | Coil Suppression Diode | Contacts | Voltage Rating (VAC) | Product Length (mm) | Height | Length | Width | Product Height (mm) | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R73-5D10-5/6 NTE Electronics, Inc. | In Stock | - | - | - | - | - | - | - | 1 | - | - | 80(ohm) | Silver Cadmium Oxide | 0.6VDC | Sealed Plastic | - | No | NTE Electronics | R73-5D10-5/6 | NTE Electronics, Inc | PCB, Thru-Hole | Through Hole | -55C to 85C | Bulk | 4.5VDC | 17.3(mm) | Active | No | Non-Latching | - | - | Sealed | - | - | - | 28(V) | -55°C ~ 85°C | R73 | PCB Pin | - | - | - | - | - | - | 5 | PC Pin | - | - | - | 6 VDC | - | - | - | - | - | 10(A) | 1 Form C | General Purpose | 5(ms) | 5/6VDC | 75(mA) | - | 10 A | - | - | 6 | - | SPDT | No | SPDT | 120(V) | 22.3(mm) | - | - | - | 15(mm) | - | - | ||
![]() R95-021 NTE Electronics, Inc. | In Stock | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | R95-115 Sockets | - | NTE Electronics | R95-021 | NTE Electronics, Inc | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Clip, Hold Down | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R25-5D16-24 NTE Electronics | In Stock | - | Datasheet | PCB, Through Hole | - | - | 6 | 22.679619 g | 1 | - | 24 V | 1.1 kΩ | Cadmium, Silver | - | Sealed Plastic | - | - | NTE Electronics | R25-5D16-24 | NTE Electronics, Inc | PCB, Thru-Hole | - | - | Bulk | - | - | Active | - | - | - | 8536490075 | - | - | 440 V | - | - | -40°C ~ 70°C | R25 | Solder | - | - | 70 °C | -40 °C | 500 mW | 16 A | - | PC Pin | CSA, UL | - | - | 24 vdc | 440 V | 16 A | - | SPDT | - | 16 A | SPDT (1 Form C) | General Purpose | - | 24VDC | - | - | 16 A | 5 mW | - | 24 V | - | - | - | SPDT | - | - | 25.4 mm | 139.7 mm | 76.2 mm | - | No SVHC | RoHS Compliant | ||
![]() R10-11A10-24F NTE Electronics | In Stock | - | Datasheet | Flanges | - | - | 11 | 88 g | 1 | - | 24 V | - | Cadmium, Silver | - | Plastic | - | - | NTE Electronics | R10-11A10-24F | NTE Electronics, Inc | Side Flange | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | -30°C ~ 50°C | R10 | Solder | - | - | 50 °C | -30 °C | 2 W | - | - | Plug In, Quick Connect - 0.187 (4.7mm) | - | - | - | 24 vac | - | 10 A | - | DPDT | 28 V | 10 A | DPDT (2 Form C) | General Purpose | 20 ms | 24VAC | - | 28 ms | 10 A | - | - | - | - | - | - | DPDT | - | - | 35.72 mm | 139.7 mm | 38.89 mm | - | No SVHC | RoHS Compliant | ||
![]() R73-5D10-12 NTE Electronics | In Stock | - | Datasheet | PCB | - | - | 5 | - | 1 | CSA, UL | 12 V | 320 Ω | Cadmium, Silver | - | Sealed Plastic | - | - | NTE Electronics | R73-5D10-12 | NTE Electronics, Inc | PCB, Thru-Hole | - | - | Bulk | - | - | Active | - | - | Compliant | 8536410050 | - | - | 240 V | - | - | -55°C ~ 85°C | R73 | Solder | - | - | 85 °C | -55 °C | 450 mW | 10 A | - | PC Pin | CSA, UL | - | - | 12 vdc | - | - | - | SPDT | - | 10 A | SPDT (1 Form C) | General Purpose | - | 12VDC | - | - | 10 A | 450 mW | - | 12 V | - | - | - | SPDT | - | - | 14.5 mm | - | 17.3 mm | - | No SVHC | RoHS Compliant | ||
![]() R24-5D10-12V NTE Electronics | In Stock | - | Datasheet | PCB | - | - | 5 | 45.359237 g | 1 | - | 12 V | 215 Ω | Cadmium, Silver | - | Sealed Plastic | - | - | NTE Electronics | R24-5D10-12V | NTE Electronics, Inc | PCB, Thru-Hole | - | - | Bulk | - | - | Active | - | - | - | 8536490050 | - | - | 380 V | 12 V | - | -55°C ~ 70°C | R24 | Solder | - | - | 70 °C | -40 °C | - | 10 A | - | PC Pin | CSA, UL | 12 V | 1 GΩ | 12 vdc | - | - | - | SPDT | - | 10 A | SPDT (1 Form C) | General Purpose | 6 ms | 12VDC | - | 2 ms | 10 A | 600 mW | - | 12 V | 10 A | - | - | SPDT | - | - | 31.75 mm | 139.7 mm | 76.2 mm | - | No SVHC | RoHS Compliant | ||
![]() R02-11A10-120 NTE Electronics | In Stock | - | Datasheet | Plug-In, Socket | - | 120 | 8 | 99.2 g | 1 | - | 120 V | - | Cadmium, Silver | - | Plastic | - | No | NTE Electronics | R02-11A10-120 | NTE Electronics, Inc | Plug In | Plug-In | -10C to 50C | Bulk | 96VAC | 35.56(mm) | Active | No | Non-Latching | - | 8536410050 | Unsealed | - | 240 V | - | 28(V) | -10°C ~ 50°C | R02 | Circular | - | - | 50 °C | -10 °C | 2 W | 10 A | 8 | 8-Pin Circular Plug | CSA, UL | - | - | 120 VAC | 120 V | 10 A | - | DPDT | 28 V | 10 A | 2 Form C | General Purpose | 25 ms | 120VAC | - | 20 ms | 10 A | 2 W | - | - | - | DPDT | No | DPDT | 120(V) | 34.04(mm) | 44.45 mm | 139.7 mm | 76.2 mm | 58.93(mm) | No SVHC | RoHS Compliant | ||
![]() R02-14D10-24 NTE Electronics | In Stock | - | Datasheet | Plug-In, Socket | - | 120 | 11 | 99.2 g | 1 | - | 24 V | 470 Ω | Cadmium, Silver | - | Plastic | - | - | NTE Electronics | R02-14D10-24 | NTE Electronics, Inc | Plug In | - | - | Bulk | - | - | Active | - | - | - | - | - | - | 240 V | - | - | -10°C ~ 60°C | R02 | Circular | - | - | 60 °C | -10 °C | 1 W | 10 A | - | Plug In, 11 Pin (Octal) | CSA, UL | - | - | 24 vdc | 120 V | 10 A | - | 3PDT | 28 V | - | 3PDT (3 Form C) | General Purpose | 25 ms | 24VDC | 51.06 mA | 20 ms | 10 A | 1 W | - | 24 V | - | - | - | 3PDT | - | - | 71.1 mm | 33 mm | 35.6 mm | - | - | RoHS Compliant | ||
![]() R45-1D30-12F NTE Electronics | In Stock | - | Datasheet | Panel | - | - | - | 453.59237 mg | - | CSA, UL | 12 V | 155 Ω | Silver Tin Oxide | - | Sealed Plastic | - | - | NTE Electronics | R45-1D30-12F | NTE Electronics, Inc | Top Flange | - | - | Bulk | - | - | Active | - | - | Compliant | - | - | - | 300 V | 28 V | - | -55°C ~ 125°C | R45 | .250 in. Flat Blade | - | - | 85 °C | -55 °C | 900 mW | 30 A | - | Quick Connect - 0.187/0.250 | CSA, UL | - | - | - | - | - | - | SPST | - | 30 A | SPST-NO (1 Form A) | General Purpose | - | 12VDC | - | - | 30 A | 900 mW | - | 12 V | - | - | - | 1NO | - | - | 28 mm | 635 µm | 27.5 mm | - | No SVHC | RoHS Compliant | ||
![]() R51-1D70-12F NTE Electronics | In Stock | - | Datasheet | Flanges | - | - | 4 | 31 g | 1 | - | 12 V | 90 Ω | Silver, Tin | - | Plastic | - | - | NTE Electronics | R51-1D70-12F | NTE Electronics, Inc | Flange | - | - | Bulk | - | - | Active | - | - | - | - | - | .250 Inch Quick Connect | - | - | - | -40°C ~ 125°C | R51 | 4 Pin Blade | - | - | 125 °C | -40 °C | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | 12 vdc | - | 70 A | - | SPST | - | 70 A | SPST-NO (1 Form A) | - | 20 ms | 12 VDC | 133.33 mA | - | 70 A | 2 W | - | 12 V | - | - | - | 1NO | - | - | 25.2 mm | 139.7 mm | 26.5 mm | - | No SVHC | RoHS Compliant | ||
![]() R02-11D10-24 NTE Electronics | In Stock | - | Datasheet | Plug-In, Socket | - | 120 | 8 | 99.2 g | 1 | - | 24 V | 470 Ω | Cadmium, Silver | - | Plastic | - | No | NTE Electronics | R02-11D10-24 | NTE Electronics, Inc | Plug In | Plug-In | -10C to 60C | Bulk | 19.2VDC | 35.56(mm) | Active | No | Non-Latching | - | 8536410050 | Unsealed | - | 240 V | - | 28(V) | -10°C ~ 60°C | R02 | Circular | - | - | 60 °C | -10 °C | 1 W | 10 A | 8 | 8-Pin Circular Plug | CSA, UL | - | - | 24 vdc | 120 V | 10 A | - | DPDT | 28 V | 10 A | 2 Form C | General Purpose | 25 ms | 24VDC | 51.06 mA | 20 ms | 10 A | 1 W | - | 24 V | - | DPDT | No | DPDT | 120(V) | 34.04(mm) | 44.45 mm | 139.7 mm | 76.2 mm | 58.93(mm) | No SVHC | RoHS Compliant | ||
![]() R02-11D10-6 NTE Electronics | In Stock | - | Datasheet | Plug-In, Socket | - | - | 8 | - | 1 | - | 6 V | 30 Ω | Cadmium, Silver | - | Plastic | - | - | NTE Electronics | R02-11D10-6 | NTE Electronics, Inc | Plug In | - | - | Bulk | - | - | Active | - | - | - | - | - | - | 240 V | - | - | -10°C ~ 60°C | R02 | Round Pin | - | - | 60 °C | -10 °C | - | 10 A | - | Plug In, 8 Pin (Octal) | CSA, UL | - | - | 6 VDC | 120 V | 10 A | - | DPDT | 28 V | - | DPDT (2 Form C) | General Purpose | 25 ms | 6VDC | 200 mA | 20 ms | 10 A | 1.2 W | - | 6 V | - | - | - | DPDT | - | - | 0 m | 0 m | 0 m | - | - | RoHS Compliant | ||
![]() R02-11D10-12 NTE Electronics | In Stock | - | Datasheet | Plug-In, Socket | - | 120 | 8 | 99.2 g | 1 | - | 12 V | 120 Ω | Cadmium, Silver | - | Plastic | - | No | NTE Electronics | R02-11D10-12 | NTE Electronics, Inc | Plug In | Plug-In | -10C to 60C | Bulk | 9.6VDC | 35.56(mm) | Active | No | Non-Latching | - | 8536410050 | Unsealed | - | 240 V | - | 28(V) | -10°C ~ 60°C | R02 | Circular | - | - | 60 °C | -10 °C | 1 W | 10 A | 8 | 8-Pin Circular Plug | CSA, UL | - | - | 12 vdc | 120 V | 10 A | - | DPDT | 28 V | 10 A | 2 Form C | General Purpose | 25 ms | 12VDC | 100 mA | 20 ms | 10 A | 1 W | - | 12 V | - | DPDT | No | DPDT | 120(V) | 34.04(mm) | 44.45 mm | 139.7 mm | 76.2 mm | 58.93(mm) | No SVHC | RoHS Compliant | ||
![]() R04-11A30-120 NTE Electronics | In Stock | - | Datasheet | Panel | - | 120 | - | 311 g | - | - | 120 V | - | Cadmium, Silver | - | - | - | No | - | - | NTE Electronics, Inc | - | - | -30C to 50C | Bulk | - | 63.5(mm) | Active | No | Non-Latching | - | 8536410050 | Unsealed | - | 600 V | - | 28(V) | -30°C ~ 50°C | R04 | Screw | - | - | 50 °C | -30 °C | 10 W | 30 A | - | Screw Terminal | CSA, UL | - | - | - | 120 V | 30 A | - | DPDT | 28 V | 30(A) | 2 Form C | General Purpose | 40 ms | 120VAC | - | 30 ms | 30 A | 1 W | - | - | - | DPDT | No | - | 120(V) | 79.4(mm) | 57.15 mm | 177.8 mm | 107.95 mm | 58.7(mm) | - | RoHS non-compliant | ||
![]() R51-1D40-24 NTE Electronics, Inc. | In Stock | - | - | - | - | - | - | - | 1 | - | - | - | Silver Tin Oxide | - | Plastic | - | - | NTE Electronics | R51-1D40-24 | NTE Electronics, Inc | Plug In | - | - | Bulk | - | - | Active | - | - | - | - | - | .250 Inch Quick Connect | - | - | - | -40°C ~ 125°C | R51 | 4 Pin Blade | - | - | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | 24 vdc | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | 24 VDC | - | - | 50 A | - | - | - | - | - | - | 1NO | - | - | - | - | - | - | - | - | ||
![]() RLY7522 NTE Electronics, Inc. | In Stock | - | - | Socket | Chassis Mount | - | 5 | - | - | - | - | 50 Ω | Silver Cadmium Oxide | - | Open Frame | - | - | NTE Electronics | RLY7522 | NTE Electronics, Inc | Surface | - | - | Bulk | - | - | Active | - | - | Non-Compliant | - | - | - | - | - | - | - | RLY75 | .250 in. Flat Blade | - | - | 65 °C | -10 °C | - | - | - | - | - | - | - | - | 277 V | 20 A | - | SPDT | 28 V | 20 A | SPDT (1 Form C) | - | - | 12VDC | 240 mA | - | 20 A | - | 4VA | 12 V | - | - | - | SPDT | - | - | 0 m | 0 m | 0 m | - | - | - | ||
![]() R95-108 NTE Electronics, Inc. | In Stock | - | - | - | Through Hole | - | 16 | - | 1 | - | - | - | - | - | - | R16 Series | - | - | - | NTE Electronics, Inc | - | - | - | Bulk | - | - | Active | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | Socket | 16 | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 m | 0 m | 0 m | - | - | - | ||
![]() R02-14A10-24 NTE Electronics | In Stock | - | Datasheet | Plug-In | - | - | 11 | 99.2 g | 1 | - | 24 V | - | Cadmium, Silver | - | Plastic | - | - | NTE Electronics | R02-14A10-24 | NTE Electronics, Inc | Plug In | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | -10°C ~ 50°C | R02 | Circular | - | - | 50 °C | -10 °C | 2.75 W | 10 A | - | Plug In, 11 Pin (Octal) | - | - | - | 24 vac | 120 V | 10 A | - | 3PDT | 28 V | 10 A | 3PDT (3 Form C) | General Purpose | 25 ms | 24VAC | - | 20 ms | 10 A | 2.75 W | - | - | - | - | - | 3PDT | - | - | 56.64 mm | 139.7 mm | 33.02 mm | - | No SVHC | RoHS Compliant | ||
![]() R02-11A10-120N NTE Electronics | In Stock | - | Datasheet | Plug-In, Socket | - | 120 | 8 | 99.2 g | - | - | 120 V | - | Cadmium, Silver | - | Plastic | - | - | NTE Electronics | R02-11A10-120N | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | 240 V | - | - | - | - | Circular | - | - | 50 °C | -10 °C | 2 W | 10 A | - | - | CSA, UL | - | - | - | 120 V | 10 A | - | DPDT | 28 V | - | - | - | 25 ms | - | - | - | - | 2 W | - | - | - | - | - | DPDT | - | - | 71.1 mm | 33 mm | 35.6 mm | - | - | RoHS Compliant | ||
![]() R46-5D12-24 NTE Electronics | In Stock | - | Datasheet | PCB, Through Hole | - | - | 5 | 45.359237 g | 1 | CSA, UL | 24 V | 1.6 kΩ | Cadmium, Silver | 2.4VDC | - | - | No | - | - | NTE Electronics, Inc | - | Through Hole | -45C to 85C | Bulk | 18VDC | 16.4(mm) | Active | No | Non-Latching | Compliant | - | Sealed | - | 120 V | - | 30(V) | -40°C ~ 85°C | R46 | Solder | - | - | 85 °C | -45 °C | 360 mW | 12 A | 5 | PC Pin | CSA, UL | - | - | 24 vdc | 120 V | 5 A | - | SPDT | 30 V | 12 A | 1 Form C | General Purpose | 10(ms) | 24VDC | 15 mA | - | 12 A | 360 mW | - | 24 V | - | SPDT | No | - | 120(V) | 21.5(mm) | 31.75 mm | 139.7 mm | 76.2 mm | 16.4(mm) | No SVHC | RoHS Compliant |