- Coil Current (mA)
- Coil Resistance (Ohm)
- Coil Suppression Diode
- Coil Voltage
- Contact Arrangement
- Contact Form
- Contact Rating (Current)
- Contact Type
- Contacts
- DC Coil Voltage (V)
- ECCN (US)
- Enclosure
Attribute column
Manufacturer
NTE ELECT Reed Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Number of Terminals | Package Quantity | Product Weight (g) | Coil Current (mA) | Coil Resistance (Ohm) | Coil Voltage AC | CoilResistance | DC Coil Voltage (V) | ECCN (US) | Enclosure | HTS | Isolation Across Coil and Contacts | Isolation Across Contacts | LED Indicator | Manufacturer | Manufacturer Part Number | Maximum Carry Current (A) | Maximum Contact Resistance (mOhm) | Maximum DC Switching Voltage (V) | Maximum Operating Temperature (°C) | Maximum Pick-Up Voltage | Maximum Switching Current (A) | Mfr | Minimum Dropout Voltage | Minimum Operating Temperature (°C) | Mounting | Operate Time (ms) | Package | Package Type | Product Depth (mm) | Product Status | Push to Test Button | Relay Construction | Release Time (ms) | RoHS | Seal | Packaging | Series | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Contact Type | Max Power Dissipation | Military Standard | Termination Style | Voltage | Throw Configuration | Contact Current Rating | Contact Form | Coil Voltage | Switching Voltage | Contact Rating (Current) | Power Consumption | Coil Voltage (DC) | Switching Current | Contact Arrangement | Features | Electrical Life Cycles | Coil Suppression Diode | Contacts | Product Length (mm) | Diameter | Height | Length | Width | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HG-1003 NTE ELECT | In Stock | - | - | Lead, Tin | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Bulk | - | 0.1 % | - | 2 | - | 25 ppm/°C | - | 156 Ω | 175 °C | -65 °C | Metal Film | 100 mW | - | 100 mW | MIL-PRF-55182 | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | 1.78 mm | - | 3.81 mm | 1.78 mm | - | No | - | - | Contains Lead | ||
![]() R57-1D.5-12 NTE Electronics | In Stock | - | Datasheet | - | - | Through Hole | 8 | 1 | 1 | 10 | 1.2K | - | - | 12 | EAR99 | Epoxy Case | 8536.49.00.55 | 1KVDC | 200VDC | No | NTE Electronics | R57-1D.5-12 | 0.5 | 200 | 100 | 85 | 9VDC | 0.5 | NTE Electronics, Inc | 1VDC | -45 | Through Hole | 0.4 | Bulk | DIP | 9.52 | Active | No | Non-Latching | 0.075 | - | Unsealed | - | R57 | - | Active | - | 8 Pin PC Mount | - | Dry | - | - | - | - | - | Dry Reed | - | - | PC Pin | 12 vdc | - | - | SPST-NO (1 Form A) | 12 VDC | - | 500 mA | - | - | - | SPST-NO | - | 5M | No | 1NO | 19.05 | - | - | - | - | 7 | - | - | RoHS Compliant | - | ||
![]() R57-1D.5-12D NTE Electronics | In Stock | - | Datasheet | - | - | Through Hole | 4 | 1 | 1 | 10 | 1.2K | 12 V | - | 12 | EAR99 | Epoxy Case | 8536.41.00.20 | 1KVDC | 200VDC | No | NTE Electronics | R57-1D.5-12D | 0.5 | - | 100 | 85 | 9VDC | 0.5 | NTE Electronics, Inc | 1VDC | -45 | Through Hole | 0.4 | Bulk | - | 9.52 | Active | No | Non-Latching | 0.15 | Compliant | - | - | R57 | - | Active | - | 8 Pin PC Mount | - | - | - | - | - | - | - | Dry Reed | - | - | PC Pin | 12 vdc | SPST | - | SPST-NO (1 Form A) | 12 VDC | - | 500 mA | 33 mW | - | - | SPST-NO | - | - | No | 1NO | 19.05 | - | 0 m | 0 m | 0 m | 7 | - | - | RoHS Compliant | - | ||
![]() R56S-5D.5-6D NTE Electronics | In Stock | - | Datasheet | - | - | Through Hole | 8 | 1 | 1 | 25 | 200 | 5 V | 200 Ω | 5 | EAR99 | Epoxy Case | 8536.49.00.55 | 1KVDC | 200VDC | No | NTE Electronics | R56S-5D.5-6D | 0.5 | 200 | 100 | 85 | 3.8VDC | 0.5 | NTE Electronics, Inc | 0.5VDC | -45 | Through Hole | 0.5 | Bulk | DIP | 9.52 | Active | No | Non-Latching | 0.5 | Compliant | Unsealed | - | R56 | - | Active | - | 8 Pin PC Mount | - | Dry | - | - | - | - | - | Dry Reed | - | - | PC Pin | 6 VDC | SPDT | 5 A | SPDT (1 Form C) | 5 VDC | 100 V | 500 mA | - | 5 V | 500 mA | SPDT | - | 5M | No | SPDT | 19.05 | - | 0 m | 0 m | 0 m | 7 | - | No SVHC | RoHS Compliant | - |