- Manufacturer
- Manufacturer Part Number
- Termination
- Mounting
- Contacts
- Enclosure
- Mfr
- Package
- Product Status
- Series
- Termination Style
- Coil Voltage
Attribute column
Manufacturer
NTE ELECT Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Number of Pins | Weight | Package Quantity | Coil Voltage AC | CoilResistance | Contact Materials | Dropout Volt | Enclosure | LED Indicator | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Mounting Styles | Operating Temp Range | Package | Pick-up Voltage (Max) | Product Depth (mm) | Product Status | Rad Hardened | Relay Construction | RoHS | Seal | Terminals | Voltage Rating (VDC) | Operating Temperature | Series | Termination | Type | Max Operating Temperature | Min Operating Temperature | Contact Type | Pin Count | Termination Style | Voltage | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Form | Relay Type | Operate Time | Coil Voltage | Coil Current | Release Time | Contact Rating (Current) | Power Consumption | Coil Voltage (DC) | Contact Arrangement | Coil Suppression Diode | Contacts | Voltage Rating (VAC) | Product Length (mm) | Height | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R57-1D.5-24D NTE Electronics, Inc | In Stock | - | - | Clamp | Through Hole | - | - | 1 | - | - | - | - | Epoxy Case | - | NTE Electronics | R57-1D.5-24D | NTE Electronics, Inc | PC Board | - | - | Bulk | - | - | Active | - | - | Compliant | - | - | - | - | R57 | 8 Pin PC Mount | - | - | - | Dry Reed | - | PC Pin | 24 vdc | - | - | - | - | SPST-NO (1 Form A) | - | - | 24VDC | - | - | 500 mA | - | - | - | - | 1NO | - | - | - | - | - | - | ||
![]() RLY3920 NTE Electronics, Inc | In Stock | - | - | - | Through Hole | - | - | - | - | 75(ohm) | Gold Clad Silver Palladium | 0.5VDC | Sealed Plastic | No | NTE Electronics | RLY3920 | NTE Electronics, Inc | PCB, Thru-Hole | Through Hole | -35C TO 70C | Bulk | 4VDC | 14.99(mm) | Active | No | Non-Latching | - | Sealed | - | 24(V) | - | RLY39 | PCB Pin | Miniature Relay | - | - | - | 5 | PC Pin | - | - | - | - | 2(A) | SPDT (1 Form C) | - | 4(ms) | 5VDC | 66.67(mA) | - | 2 A | - | 5 | SPDT | No | SPDT | - | 27.69(mm) | - | - | - | 11.68(mm) | ||
![]() R74-11D1-6SM NTE Electronics, Inc | In Stock | - | - | - | Through Hole | - | - | 1 | - | - | Silver | - | Plastic | - | NTE Electronics | R74-11D1-6SM | NTE Electronics, Inc | PCB, Surface | - | - | Bulk | - | - | Active | - | - | Non-Compliant | - | - | - | - | R74 | Surface Mount | - | - | - | - | - | PC Pin | 6 VDC | - | - | - | - | DPDT (2 Form C) | - | - | 6VDC | - | - | 1 A | - | - | - | - | DPDT | - | - | 0 m | 0 m | 0 m | - | ||
![]() R45-1D30-12 NTE Electronics, Inc. | In Stock | - | - | - | - | - | - | 1 | - | 155(ohm) | Silver Tin Oxide | 1.2VDC | Sealed Plastic | No | NTE Electronics | R45-1D30-12 | NTE Electronics, Inc | PCB, Thru-Hole | Through Hole | -55C to 85C | Bulk | 9VDC | 32.5(mm) | Active | No | Non-Latching | No | Sealed | .250 Inch Terminals | 28(V) | -55°C ~ 125°C | R45 | PCB Pin | Industrial Relay | - | - | - | 4 | PC Pin | 12 vdc | - | - | - | 30(A) | 1 Form A | General Purpose | 15(ms) | 12VDC | 77.4(mA) | - | 30 A | - | 12 | SPST-NO | No | 1NO | 240(V) | 27.7(mm) | - | - | - | 28.2(mm) | ||
![]() R21-5D2-24 NTE Electronics, Inc | In Stock | - | - | - | Through Hole | - | - | 1 | - | - | Gold Plated, Silver Nickel | - | Sealed Plastic | - | NTE Electronics | R21-5D2-24 | NTE Electronics, Inc | PCB, Thru-Hole | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | R21 | PCB Pin | - | - | - | - | - | PC Pin | 24 vdc | - | - | - | - | SPDT (1 Form C) | - | - | 24VDC | - | - | 2 A | - | - | - | - | SPDT | - | - | - | - | - | - | ||
![]() R21-5D1-24 NTE Electronics, Inc | In Stock | - | - | - | Through Hole | - | - | 1 | - | - | Gold Plated, Silver Nickel | - | Sealed Plastic | - | NTE Electronics | R21-5D1-24 | NTE Electronics, Inc | PCB, Thru-Hole | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | R21 | PCB Pin | - | - | - | - | - | PC Pin | 24 vdc | - | - | - | - | SPDT (1 Form C) | - | - | 24VDC | - | - | 1 A | - | - | - | - | SPDT | - | - | - | - | - | - | ||
![]() R12-17D3-24T NTE Electronics, Inc | In Stock | - | - | - | Socketable | - | - | 1 | - | - | Silver Gold Flashed | - | Plastic | - | NTE Electronics | R12-17D3-24T | NTE Electronics, Inc | Plug In | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | R12 | .110 in. Flat Blade | - | - | - | - | - | Plug In | 24 vdc | - | - | - | - | 4PDT (4 Form C) | - | - | 24VDC | - | - | 1 A | - | - | - | - | 4PDT | - | - | - | - | - | - | ||
![]() R56S-5D.5-12 NTE Electronics, Inc | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | Epoxy Case | - | NTE Electronics | R56S-5D.5-12 | NTE Electronics, Inc | PC Board | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | R56 | 8 Pin PC Mount | - | - | - | Dry Reed | - | PC Pin | - | - | - | - | - | SPDT (1 Form C) | - | - | 12VDC | - | - | 500 mA | - | - | - | - | SPDT | - | - | - | - | - | - | ||
![]() R21-5D2-5/6 NTE Electronics, Inc | In Stock | - | - | Sealed | Through Hole | - | - | 1 | - | - | Gold Plated, Silver Nickel | - | Sealed Plastic | - | NTE Electronics | R21-5D2-5/6 | NTE Electronics, Inc | PCB, Thru-Hole | - | - | Bulk | - | - | Active | - | - | Non-Compliant | - | - | - | - | R21 | PCB Pin | - | - | - | - | - | PC Pin | 6 VDC | - | - | - | - | SPDT (1 Form C) | - | - | 5/6VDC | - | - | 2 A | - | - | - | - | SPDT | - | - | - | - | - | - | ||
![]() R74-11D1-24 NTE Electronics, Inc | In Stock | - | - | - | Through Hole | - | - | 1 | - | - | Silver | - | Plastic | - | NTE Electronics | R74-11D1-24 | NTE Electronics, Inc | PCB, Thru-Hole | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | R74 | PCB Pin | - | - | - | - | - | PC Pin | 24 vdc | - | - | - | - | DPDT (2 Form C) | - | - | 24VDC | - | - | 1 A | - | - | - | - | DPDT | - | - | - | - | - | - | ||
![]() R56-1D.5-12 NTE Electronics, Inc | In Stock | - | - | - | Through Hole | - | - | 1 | - | - | - | - | Epoxy Case | - | NTE Electronics | R56-1D.5-12 | NTE Electronics, Inc | PC Board | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | R56 | 8 Pin PC Mount | - | - | - | Dry Reed | - | PC Pin | 12 vdc | - | - | - | - | SPST-NO (1 Form A) | - | - | 12VDC | - | - | 500 mA | - | - | - | - | 1NO | - | - | - | - | - | - | ||
![]() R14-11D10-24F NTE Electronics, Inc. | In Stock | - | - | - | - | - | - | 1 | - | - | Silver Cadmium Oxide | - | Plastic | - | NTE Electronics | R14-11D10-24F | NTE Electronics, Inc | Top Flange | - | - | Bulk | - | - | Active | - | - | - | - | - | - | -30°C ~ 55°C | R14 | .187 in. Flat Blade | - | - | - | - | - | Plug In, Quick Connect - 0.187 (4.7mm) | 24 vdc | - | - | - | - | DPDT (2 Form C) | General Purpose | 25 ms | 24VDC | - | 25 ms | 15 A | - | - | - | - | DPDT | - | - | - | - | - | - | ||
![]() R12-17A3-24B NTE Electronics, Inc. | In Stock | - | - | - | - | - | - | 1 | - | - | Silver Cadmium Oxide | - | Plastic | - | NTE Electronics | R12-17A3-24B | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | .110 in. Flat Blade | - | - | - | - | - | - | 24 vac | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4PDT | - | - | - | - | - | - | ||
![]() R55-11D20-24F NTE Electronics, Inc. | In Stock | - | - | - | - | - | - | 1 | - | - | Gold Flashed, Silver Cadmium Oxide | - | Plastic | - | NTE Electronics | R55-11D20-24F | - | Side Flange | - | - | - | - | - | - | - | - | - | - | .250 Inch Quick Connect | - | - | - | .250 in. Flat Blade | - | - | - | - | - | - | 24 vdc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | ||
![]() R21-5D1-12 NTE Electronics, Inc | In Stock | - | - | - | Through Hole | - | - | 1 | - | - | Gold Plated, Silver Nickel | - | Sealed Plastic | - | NTE Electronics | R21-5D1-12 | NTE Electronics, Inc | PCB, Thru-Hole | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | R21 | PCB Pin | - | - | - | - | - | PC Pin | 12 vdc | - | - | - | - | SPDT (1 Form C) | - | - | 12VDC | - | - | 1 A | - | - | - | - | SPDT | - | - | - | - | - | - | ||
![]() R40-11D2-12C NTE Electronics, Inc | In Stock | - | - | - | Through Hole | - | - | 1 | - | - | Gold Clad Palladium Rutenium Alloy | - | Epoxy Sealed Plastic | - | NTE Electronics | R40-11D2-12C | NTE Electronics, Inc | PCB, Thru-Hole | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | R40 | 10 Pin PC Mount | - | - | - | - | - | PC Pin | 12 vdc | - | - | - | - | DPDT (2 Form C) | - | - | 12VDC | - | - | 2 A | - | - | - | - | DPDT | - | - | - | - | - | - | ||
![]() R10-11A10-24 NTE Electronics, Inc. | In Stock | - | - | Plug-In | - | 11 | - | 1 | 24 V | - | Silver Cadmium Oxide | - | Plastic | - | NTE Electronics | R10-11A10-24 | NTE Electronics, Inc | Plug In | - | - | Bulk | - | - | Active | - | - | Compliant | - | - | - | -30°C ~ 50°C | R10 | .187 in. Flat Blade | - | 50 °C | -30 °C | - | - | Plug In, Quick Connect - 0.187 (4.7mm) | 24 vac | 10 A | DPDT | 28 V | - | DPDT (2 Form C) | General Purpose | 20 ms | 24VAC | - | 28 ms | 10 A | 2 W | - | - | - | DPDT | - | - | 0 m | 0 m | 0 m | - | ||
![]() R48-5D10-6 NTE Electronics, Inc. | In Stock | - | - | Through Hole | - | 5 | 42 g | 1 | 6 V | 100 Ω | Silver Gold Plated | - | Sealed Plastic | - | NTE Electronics | R48-5D10-6 | NTE Electronics, Inc | PCB, Thru-Hole | - | - | Bulk | - | - | Active | - | - | Compliant | - | - | - | -55°C ~ 85°C | R48 | PCB Pin | - | 85 °C | -55 °C | - | - | PC Pin | 6 VDC | 10 A | SPDT | 28 V | - | SPDT (1 Form C) | General Purpose | 25 ms | 6VDC | 60 mA | - | 10 A | 250 mW | 6 V | - | - | SPDT | - | - | - | - | - | - | ||
![]() R65-11AD10 NTE Electronics, Inc. | In Stock | - | - | - | - | - | - | 1 | - | - | - | - | - | - | NTE Electronics | R65-11AD10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24-240 vac | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R10-14A10-240 NTE Electronics, Inc. | In Stock | - | - | - | - | - | - | 1 | - | - | Silver Cadmium Oxide | - | Plastic | - | NTE Electronics | R10-14A10-240 | NTE Electronics, Inc | Plug In | - | - | Bulk | - | - | Active | - | - | - | - | - | - | -30°C ~ 50°C | R10 | .187 in. Flat Blade | - | - | - | - | - | Plug In, Quick Connect - 0.187 (4.7mm) | 240 VAC | - | - | - | - | 3PDT (3 Form C) | General Purpose | 24 ms | 240VAC | - | 26 ms | 10 A | - | - | - | - | 3PDT | - | - | - | - | - | - |