- Coating, Housing Type
- Composition
- Features
- Height Seated (Max)
- Lead Diameter
- Lead Length
- Lead Style
- Manufacturer
- Manufacturer Part Number
- Mfr
- Mounting Feature
- Operating Temperature
Attribute column
Manufacturer
NTE ELECT Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Mounting Feature | Manufacturer | Manufacturer Part Number | Mfr | Package | Package Type | Product Status | RoHS | Operating Temperature | Series | Size / Dimension | Tolerance | Temperature Coefficient | Resistance | Composition | Power (Watts) | Lead Length | Failure Rate | Lead Diameter | Lead Style | Terminal Type | Coating, Housing Type | Features | Wattage | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10WM2D0 NTE Electronics, Inc | In Stock | - | - | Axial, Box | Flanges | NTE Electronics | 10WM2D0 | NTE Electronics, Inc | Bag | Aluminum Housed | Active | - | -55°C ~ 275°C | - | 0.750" L x 0.430" W (19.05mm x 10.92mm) | ±1% | ±50ppm/°C | 2 Ohms | Wirewound | 10W | 0.312 | - | 0.14 | Solder Lugs | Axial Lugs | Aluminum | - | 10 | 0.400" (10.16mm) | ||
![]() 10WM235 NTE Electronics, Inc | In Stock | - | - | Axial, Box | Flanges | NTE Electronics | 10WM235 | NTE Electronics, Inc | Bag | Aluminum Housed | Active | - | -55°C ~ 275°C | - | 0.750" L x 0.430" W (19.05mm x 10.92mm) | ±1% | ±20ppm/°C | 3.5 kOhms | Wirewound | 10W | 0.312 | - | 0.14 | Solder Lugs | Axial Lugs | Aluminum | - | 10 | 0.400" (10.16mm) | ||
![]() 25WF150 NTE Electronics, Inc | In Stock | - | - | Radial, Tubular | Brackets (not included) | NTE Electronics | 25WF150 | NTE Electronics, Inc | Bag | Tubular | Active | Compliant | - | - | 0.310" Dia x 1.750" L (7.90mm x 44.50mm) | ±5% | ±260ppm/°C | 500 Ohms | Wirewound | 25W | 0.56 | - | 0.25 | Solder Lugs | Radial Lugs | Vitreous Enamel Coated | - | 25 | - | ||
![]() 10WM250 NTE Electronics, Inc | In Stock | - | - | Axial, Box | Flanges | NTE Electronics | 10WM250 | NTE Electronics, Inc | Bag | Aluminum Housed | Active | - | -55°C ~ 275°C | - | 0.750" L x 0.430" W (19.05mm x 10.92mm) | ±1% | ±20ppm/°C | 5 kOhms | Wirewound | 10W | 0.312 | - | 0.14 | Solder Lugs | Axial Lugs | Aluminum | - | 10 | 0.400" (10.16mm) | ||
![]() 50WM350 NTE Electronics, Inc | In Stock | - | - | Axial, Box | Flanges | NTE Electronics | 50WM350 | NTE Electronics, Inc | Bag | Aluminum Housed | Active | - | -55°C ~ 275°C | - | 1.968" L x 0.615" W (49.99mm x 15.62mm) | ±5% | ±20ppm/°C | 50 kOhms | Wirewound | 50W | 0.438 | - | 0.14 | Solder Lugs | Axial Lugs | Aluminum | - | 50 | 0.615" (15.62mm) | ||
![]() 5WM230 NTE Electronics, Inc | In Stock | - | - | Axial, Box | Flanges | NTE Electronics | 5WM230 | NTE Electronics, Inc | Bag | Aluminum Housed | Active | - | -55°C ~ 275°C | - | 0.600" L x 0.334" W (15.24mm x 8.48mm) | ±1% | - | 3 kOhms | Wirewound | 5W | 0.266 | - | 0.085 | Solder Lugs | Axial Lugs | Aluminum | - | 5 | 0.320" (8.13mm) | ||
![]() 50WM035 NTE Electronics, Inc | In Stock | - | - | Axial, Box | Flanges | NTE Electronics | 50WM035 | NTE Electronics, Inc | Bag | Aluminum Housed | Active | Non-Compliant | -55°C ~ 275°C | - | 1.968" L x 0.615" W (49.99mm x 15.62mm) | ±1% | ±20ppm/°C | 35 Ohms | Wirewound | 50W | 0.438 | - | 0.14 | Solder Lugs | Axial Lugs | Aluminum | - | 50 | 0.615" (15.62mm) | ||
![]() 25WM1D0 NTE Electronics, Inc | In Stock | - | - | Axial, Box | Flanges | NTE Electronics | 25WM1D0 | NTE Electronics, Inc | Bag | Aluminum Housed | Active | Non-Compliant | -55°C ~ 275°C | - | 1.062" L x 0.530" W (26.97mm x 13.46mm) | ±1% | ±50ppm/°C | 1 Ohms | Wirewound | 25W | 0.438 | - | 0.14 | Solder Lugs | Axial Lugs | Aluminum | - | 25 | 0.560" (14.22mm) | ||
![]() 10WM012 NTE Electronics, Inc | In Stock | - | - | Axial, Box | Flanges | NTE Electronics | 10WM012 | NTE Electronics, Inc | Bag | Aluminum Housed | Active | - | -55°C ~ 275°C | - | 0.750" L x 0.430" W (19.05mm x 10.92mm) | ±1% | ±20ppm/°C | 12 Ohms | Wirewound | 10W | 0.312 | - | 0.14 | Solder Lugs | Axial Lugs | Aluminum | - | 10 | 0.400" (10.16mm) | ||
![]() 10WM016 NTE Electronics, Inc | In Stock | - | - | Axial, Box | Flanges | NTE Electronics | 10WM016 | NTE Electronics, Inc | Bag | Aluminum Housed | Active | - | -55°C ~ 275°C | - | 0.750" L x 0.430" W (19.05mm x 10.92mm) | ±1% | ±20ppm/°C | 16 Ohms | Wirewound | 10W | 0.312 | - | 0.14 | Solder Lugs | Axial Lugs | Aluminum | - | 10 | 0.400" (10.16mm) | ||
![]() 50WF050 NTE Electronics, Inc | In Stock | - | - | Radial, Tubular | Brackets (not included) | NTE Electronics | 50WF050 | NTE Electronics, Inc | Bag | Tubular | Active | - | - | - | 0.560" Dia x 4.000" L (14.20mm x 102.00mm) | ±5% | ±260ppm/°C | 50 Ohms | Wirewound | 50W | 0.56 | - | 0.25 | Solder Lugs | Radial Lugs | Vitreous Enamel Coated | - | 50 | - | ||
![]() 5WM2D0 NTE Electronics, Inc | In Stock | - | - | Axial, Box | Flanges | NTE Electronics | 5WM2D0 | NTE Electronics, Inc | Bag | Aluminum Housed | Active | - | -55°C ~ 275°C | - | 0.600" L x 0.334" W (15.24mm x 8.48mm) | ±1% | - | 2 Ohms | Wirewound | 5W | 0.266 | - | 0.085 | Solder Lugs | Axial Lugs | Aluminum | - | 5 | 0.320" (8.13mm) | ||
![]() 10WM175 NTE Electronics, Inc | In Stock | - | - | Axial, Box | Flanges | NTE Electronics | 10WM175 | NTE Electronics, Inc | Bag | Aluminum Housed | Active | Non-Compliant | -55°C ~ 275°C | - | 0.750" L x 0.430" W (19.05mm x 10.92mm) | ±1% | ±20ppm/°C | 750 Ohms | Wirewound | 10W | 0.312 | - | 0.14 | Solder Lugs | Axial Lugs | Aluminum | - | 10 | 0.400" (10.16mm) | ||
![]() 25WM250 NTE Electronics, Inc | In Stock | - | - | Axial, Box | Flanges | NTE Electronics | 25WM250 | NTE Electronics, Inc | Bag | Aluminum Housed | Active | Non-Compliant | -55°C ~ 275°C | - | 1.062" L x 0.530" W (26.97mm x 13.46mm) | ±1% | ±20ppm/°C | 5 kOhms | Wirewound | 25W | 0.438 | - | 0.14 | Solder Lugs | Axial Lugs | Aluminum | - | 25 | 0.560" (14.22mm) | ||
![]() 5WMD50 NTE Electronics, Inc | In Stock | - | - | Axial, Box | Flanges | NTE Electronics | 5WMD50 | NTE Electronics, Inc | Bag | Aluminum Housed | Active | - | -55°C ~ 275°C | - | 0.600" L x 0.334" W (15.24mm x 8.48mm) | ±1% | - | 500 mOhms | Wirewound | 5W | 0.266 | - | 0.085 | Solder Lugs | Axial Lugs | Aluminum | - | 5 | 0.320" (8.13mm) | ||
![]() 100WF210 NTE Electronics, Inc | In Stock | - | - | Radial, Tubular | Brackets (not included) | NTE Electronics | 100WF210 | NTE Electronics, Inc | Bag | Tubular | Active | Compliant | - | - | 0.750" Dia x 6.500" L (19.00mm x 165.00mm) | ±5% | ±260ppm/°C | 1 kOhms | Wirewound | 100W | 0.56 | - | 0.25 | Solder Lugs | Radial Lugs | Vitreous Enamel Coated | - | 100 | - | ||
![]() 10WM033 NTE Electronics, Inc | In Stock | - | - | Axial, Box | Flanges | NTE Electronics | 10WM033 | NTE Electronics, Inc | Bag | Aluminum Housed | Active | - | -55°C ~ 275°C | - | 0.750" L x 0.430" W (19.05mm x 10.92mm) | ±1% | ±20ppm/°C | 33 Ohms | Wirewound | 10W | 0.312 | - | 0.14 | Solder Lugs | Axial Lugs | Aluminum | - | 10 | 0.400" (10.16mm) | ||
![]() 5WM133 NTE Electronics, Inc | In Stock | - | - | Axial, Box | Flanges | NTE Electronics | 5WM133 | NTE Electronics, Inc | Bag | Aluminum Housed | Active | - | -55°C ~ 275°C | - | 0.600" L x 0.334" W (15.24mm x 8.48mm) | ±1% | - | 330 Ohms | Wirewound | 5W | 0.266 | - | 0.085 | Solder Lugs | Axial Lugs | Aluminum | - | 5 | 0.320" (8.13mm) | ||
![]() 5WM175 NTE Electronics, Inc | In Stock | - | - | Axial, Box | Flanges | NTE Electronics | 5WM175 | NTE Electronics, Inc | Bag | Aluminum Housed | Active | - | -55°C ~ 275°C | - | 0.600" L x 0.334" W (15.24mm x 8.48mm) | ±1% | - | 750 Ohms | Wirewound | 5W | 0.266 | - | 0.085 | Solder Lugs | Axial Lugs | Aluminum | - | 5 | 0.320" (8.13mm) | ||
![]() 25WMD05 NTE Electronics, Inc | In Stock | - | - | Axial, Box | Flanges | NTE Electronics | 25WMD05 | NTE Electronics, Inc | Bag | Aluminum Housed | Active | - | -55°C ~ 275°C | - | 1.062" L x 0.530" W (26.97mm x 13.46mm) | ±1% | ±90ppm/°C | 50 mOhms | Wirewound | 25W | 0.438 | - | 0.14 | Solder Lugs | Axial Lugs | Aluminum | - | 25 | 0.560" (14.22mm) |