- Coating, Housing Type
- Composition
- Features
- Height Seated (Max)
- Lead Diameter
- Lead Length
- Lead Style
- Manufacturer
- Manufacturer Part Number
- Mfr
- Mounting Feature
- Operating Temperature
Attribute column
Manufacturer
NTE ELECT Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Mounting Feature | Number of Terminals | Case Size | Case Style | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Mfr | Mounting Styles | Operating Temp Range | Package | Package Type | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | RoHS | Tolerance (+ or -) | Operating Temperature | Series | Size / Dimension | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Power Rating | Military Standard | Termination Style | Lead Length | Failure Rate | Lead Diameter | Lead Style | Terminal Type | Coating, Housing Type | Features | Wattage | Product Length (mm) | Height Seated (Max) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10WM1D0 NTE Electronics, Inc | In Stock | - | - | - | Axial, Box | Flanges | - | - | - | - | NTE Electronics | 10WM1D0 | NTE Electronics, Inc | - | - | Bag | Aluminum Housed | - | - | - | Active | - | - | -55°C ~ 275°C | - | 0.750" L x 0.430" W (19.05mm x 10.92mm) | ±1% | - | ±50ppm/°C | - | 1 Ohms | Wirewound | 10W | - | - | - | 0.312 | - | 0.14 | Solder Lugs | Axial Lugs | Aluminum | - | 10 | - | 0.400" (10.16mm) | - | ||
![]() 5WM140 NTE Electronics, Inc | In Stock | - | - | - | Axial, Box | Flanges | - | - | - | - | NTE Electronics | 5WM140 | NTE Electronics, Inc | - | - | Bag | Aluminum Housed | - | - | - | Active | - | - | -55°C ~ 275°C | - | 0.600" L x 0.334" W (15.24mm x 8.48mm) | ±1% | - | - | - | 400 Ohms | Wirewound | 5W | - | - | - | 0.266 | - | 0.085 | Solder Lugs | Axial Lugs | Aluminum | - | 5 | - | 0.320" (8.13mm) | - | ||
![]() 5WM4D0 NTE Electronics, Inc | In Stock | - | - | Flanges | Axial, Box | Flanges | - | - | - | - | NTE Electronics | 5WM4D0 | NTE Electronics, Inc | - | - | Bag | Aluminum Housed | - | - | - | Active | Non-Compliant | - | -55°C ~ 275°C | - | 0.600" L x 0.334" W (15.24mm x 8.48mm) | ±1% | Axial | 50 ppm/°C | - | 4 Ohms | Wirewound | 5W | 5 W | - | - | 0.266 | - | 0.085 | Solder Lugs | Axial Lugs | Aluminum | - | 5 | - | 0.320" (8.13mm) | - | ||
![]() 5WM010 NTE Electronics, Inc | In Stock | - | - | - | Axial, Box | Flanges | - | Not Required | Aluminum Housed | - | NTE Electronics | 5WM010 | NTE Electronics, Inc | Flange | -55C to 275C | Bag | Aluminum Housed | 5(W) | 16.41(mm) | Not Required(mm) | Active | - | 1% | -55°C ~ 275°C | - | 0.600" L x 0.334" W (15.24mm x 8.48mm) | ±1% | - | ±50(ppm/°C) | Wirewound | 10 Ohms | Wirewound | 5W | - | Not Required | Axial | 0.266 | - | 0.085 | Solder Lugs | Axial Lugs | Aluminum | - | 5 | 28.58(mm) | 0.320" (8.13mm) | 8.13(mm) | ||
![]() 25WM4D0 NTE Electronics, Inc | In Stock | - | - | - | Axial, Box | Flanges | - | - | - | - | NTE Electronics | 25WM4D0 | NTE Electronics, Inc | - | - | Bag | Aluminum Housed | - | - | - | Active | - | - | -55°C ~ 275°C | - | 1.062" L x 0.530" W (26.97mm x 13.46mm) | ±1% | - | ±50ppm/°C | - | 4 Ohms | Wirewound | 25W | - | - | - | 0.438 | - | 0.14 | Solder Lugs | Axial Lugs | Aluminum | - | 25 | - | 0.560" (14.22mm) | - | ||
![]() 50WMD50 NTE Electronics, Inc | In Stock | - | - | - | Axial, Box | Flanges | - | - | - | - | NTE Electronics | 50WMD50 | NTE Electronics, Inc | - | - | Bag | Aluminum Housed | - | - | - | Active | - | - | -55°C ~ 275°C | - | 1.968" L x 0.615" W (49.99mm x 15.62mm) | ±1% | - | ±90ppm/°C | - | 500 mOhms | Wirewound | 50W | - | - | - | 0.438 | - | 0.14 | Solder Lugs | Axial Lugs | Aluminum | - | 50 | - | 0.615" (15.62mm) | - | ||
![]() 50WM010 NTE Electronics, Inc | In Stock | - | - | - | Axial, Box | Flanges | 2 | Not Required | Aluminum Housed | Not Required(mm) | NTE Electronics | 50WM010 | NTE Electronics, Inc | Chassis | -55C to 275C | Bag | Aluminum Housed | 50(W) | 28.96(mm) | Not Required(mm) | Active | - | 1% | -55°C ~ 275°C | - | 1.968" L x 0.615" W (49.99mm x 15.62mm) | ±1% | - | ±50ppm/°C | Wirewound | 10 Ohms | Wirewound | 50W | - | Not Required | Axial | 0.438 | - | 0.14 | Solder Lugs | Axial Lugs | Aluminum | - | 50 | 70.64(mm) | 0.615" (15.62mm) | 15.62(mm) | ||
![]() 10WM060 NTE Electronics, Inc | In Stock | - | - | - | Axial, Box | Flanges | - | Not Required | Aluminum Housed | - | NTE Electronics | 10WM060 | NTE Electronics, Inc | Flange | -55C to 275C | Bag | Aluminum Housed | 10(W) | 20.32(mm) | Not Required(mm) | Active | - | 1% | -55°C ~ 275°C | - | 0.750" L x 0.430" W (19.05mm x 10.92mm) | ±1% | - | ±20ppm/°C | Wirewound | 60 Ohms | Wirewound | 10W | - | Not Required | Axial | 0.312 | - | 0.14 | Solder Lugs | Axial Lugs | Aluminum | - | 10 | 34.93(mm) | 0.400" (10.16mm) | 10.16(mm) | ||
![]() 25WM110 NTE Electronics, Inc | In Stock | - | - | - | Axial, Box | Flanges | - | - | - | - | NTE Electronics | 25WM110 | NTE Electronics, Inc | - | - | Bag | Aluminum Housed | - | - | - | Active | - | - | -55°C ~ 275°C | - | 1.062" L x 0.530" W (26.97mm x 13.46mm) | ±1% | - | ±20ppm/°C | - | 100 Ohms | Wirewound | 25W | - | - | - | 0.438 | - | 0.14 | Solder Lugs | Axial Lugs | Aluminum | - | 25 | - | 0.560" (14.22mm) | - | ||
![]() 50WM012 NTE Electronics, Inc | In Stock | - | - | - | Axial, Box | Flanges | - | - | - | - | NTE Electronics | 50WM012 | NTE Electronics, Inc | - | - | Bag | Aluminum Housed | - | - | - | Active | - | - | -55°C ~ 275°C | - | 1.968" L x 0.615" W (49.99mm x 15.62mm) | ±1% | - | ±20ppm/°C | - | 12 Ohms | Wirewound | 50W | - | - | - | 0.438 | - | 0.14 | Solder Lugs | Axial Lugs | Aluminum | - | 50 | - | 0.615" (15.62mm) | - | ||
![]() 25WM2D5 NTE Electronics, Inc | In Stock | - | - | - | Axial, Box | Flanges | - | - | - | - | NTE Electronics | 25WM2D5 | NTE Electronics, Inc | - | - | Bag | Aluminum Housed | - | - | - | Active | Non-Compliant | - | -55°C ~ 275°C | - | 1.062" L x 0.530" W (26.97mm x 13.46mm) | ±1% | - | ±50ppm/°C | - | 2.5 Ohms | Wirewound | 25W | - | - | - | 0.438 | - | 0.14 | Solder Lugs | Axial Lugs | Aluminum | - | 25 | - | 0.560" (14.22mm) | - | ||
![]() 50WM3D0 NTE Electronics, Inc | In Stock | - | - | - | Axial, Box | Flanges | - | - | - | - | NTE Electronics | 50WM3D0 | NTE Electronics, Inc | - | - | Bag | Aluminum Housed | - | - | - | Active | - | - | -55°C ~ 275°C | - | 1.968" L x 0.615" W (49.99mm x 15.62mm) | ±5% | - | ±50ppm/°C | - | 3 Ohms | Wirewound | 50W | - | - | - | 0.438 | - | 0.14 | Solder Lugs | Axial Lugs | Aluminum | - | 50 | - | 0.615" (15.62mm) | - | ||
![]() 25WM025 NTE Electronics, Inc | In Stock | - | - | - | Axial, Box | Flanges | - | - | - | - | NTE Electronics | 25WM025 | NTE Electronics, Inc | - | - | Bag | Aluminum Housed | - | - | - | Active | - | - | -55°C ~ 275°C | - | 1.062" L x 0.530" W (26.97mm x 13.46mm) | ±1% | - | ±20ppm/°C | - | 25 Ohms | Wirewound | 25W | - | - | - | 0.438 | - | 0.14 | Solder Lugs | Axial Lugs | Aluminum | - | 25 | - | 0.560" (14.22mm) | - | ||
![]() 50WM210 NTE Electronics, Inc | In Stock | - | - | - | Axial, Box | Flanges | - | - | - | - | NTE Electronics | 50WM210 | NTE Electronics, Inc | - | - | Bag | Aluminum Housed | - | - | - | Active | - | - | -55°C ~ 275°C | - | 1.968" L x 0.615" W (49.99mm x 15.62mm) | ±1% | - | ±20ppm/°C | - | 1 kOhms | Wirewound | 50W | - | - | - | 0.438 | - | 0.14 | Solder Lugs | Axial Lugs | Aluminum | - | 50 | - | 0.615" (15.62mm) | - | ||
![]() 50WM4D0 NTE Electronics, Inc | In Stock | - | - | - | Axial, Box | Flanges | - | - | - | - | NTE Electronics | 50WM4D0 | NTE Electronics, Inc | - | - | Bag | Aluminum Housed | - | - | - | Active | - | - | -55°C ~ 275°C | - | 1.968" L x 0.615" W (49.99mm x 15.62mm) | ±1% | - | ±50ppm/°C | - | 4 Ohms | Wirewound | 50W | - | - | - | 0.438 | - | 0.14 | Solder Lugs | Axial Lugs | Aluminum | - | 50 | - | 0.615" (15.62mm) | - | ||
![]() 50WM125 NTE Electronics, Inc | In Stock | - | - | - | Axial, Box | Flanges | - | - | - | - | NTE Electronics | 50WM125 | NTE Electronics, Inc | - | - | Bag | Aluminum Housed | - | - | - | Active | - | - | -55°C ~ 275°C | - | 1.968" L x 0.615" W (49.99mm x 15.62mm) | ±1% | - | ±20ppm/°C | - | 250 Ohms | Wirewound | 50W | - | - | - | 0.438 | - | 0.14 | Solder Lugs | Axial Lugs | Aluminum | - | 50 | - | 0.615" (15.62mm) | - | ||
![]() 25WM210 NTE Electronics, Inc | In Stock | - | - | - | Axial, Box | Flanges | - | - | - | - | NTE Electronics | 25WM210 | NTE Electronics, Inc | - | - | Bag | Aluminum Housed | - | - | - | Active | - | - | -55°C ~ 275°C | - | 1.062" L x 0.530" W (26.97mm x 13.46mm) | ±1% | - | ±20ppm/°C | - | 1 kOhms | Wirewound | 25W | - | - | - | 0.438 | - | 0.14 | Solder Lugs | Axial Lugs | Aluminum | - | 25 | - | 0.560" (14.22mm) | - | ||
![]() 5WM5D0 NTE Electronics, Inc | In Stock | - | - | Flanges | Axial, Box | Flanges | - | - | - | - | NTE Electronics | 5WM5D0 | NTE Electronics, Inc | - | - | Bag | Aluminum Housed | - | - | - | Active | Non-Compliant | - | -55°C ~ 275°C | - | 0.600" L x 0.334" W (15.24mm x 8.48mm) | ±1% | Axial | 50 ppm/°C | - | 5 Ohms | Wirewound | 5W | 5 W | - | - | 0.266 | - | 0.085 | Solder Lugs | Axial Lugs | Aluminum | - | 5 | - | 0.320" (8.13mm) | - | ||
![]() 300WF5D0 NTE Electronics, Inc | In Stock | - | - | - | Radial, Tubular | Brackets (not included) | - | - | - | - | NTE Electronics | 300WF5D0 | NTE Electronics, Inc | - | - | Bag | Edgewound | - | - | - | Active | - | - | - | - | 1.130" Dia x 8.500" L (28.60mm x 215.90mm) | ±10% | - | ±260ppm/°C | - | 5 Ohms | Ceramic | 300W | - | - | - | 0.63 | - | 0.31 | Solder Lugs | Radial Lugs | Vitreous Enamel Coated | - | 300 | - | - | - |