- Composition
- Features
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
NTE ELECT Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Number of Terminals | Base Product Number | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Length | Package Style | Package Type | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Subcategory | Power Rating | Technology | Construction | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Terminal Type | Features | Wattage | Height Seated (Max) | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SR1-0805-391C NTE ELECT | In Stock | - | - | - | - | - | - | - | - | - | - | 033472 | - | - | - | Molex | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SR1-0805-5D1C NTE ELECT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Sfernice | - | - | Bag | - | - | - | - | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1W330-BULK NTE ELECT | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | 2 % | - | Axial | - | 200 ppm/°C | 30 kΩ | 200 °C | -55 °C | - | - | - | 1 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2W210-BULK NTE ELECT | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | 2 % | - | Axial | - | 200 ppm/°C | 1 kΩ | 200 °C | -55 °C | - | - | - | 2 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 25W8D2-BULK NTE ELECT | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 10 % | - | Axial | - | 150 ppm/°C | 8.2 Ω | 155 °C | -55 °C | Wirewound | - | - | 25 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2W220-BULK NTE ELECT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HW4D7-BULK NTE ELECT | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | 5 % | - | Axial | - | 100 ppm/°C | 4.7 Ω | 155 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SR1-1206-440 NTE ELECT | In Stock | - | - | - | 1206 (3216 Metric) | - | - | - | - | 1206 | - | - | - | - | - | NTE Electronics, Inc | - | - | Bag | - | - | - | - | - | - | Active | - | - | - | - | - | -55°C ~ 155°C | SR1 | 0.126 L x 0.061 W (3.20mm x 1.55mm) | ±5% | 2 | - | - | ±200ppm/°C | 400 kOhms | - | - | Thick Film | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.024 (0.61mm) | - | - | ||
![]() SR1-1206-136C NTE ELECT | In Stock | - | - | - | 1206 (3216 Metric) | - | - | - | - | 1206 | - | - | - | - | - | NTE Electronics, Inc | - | - | Bag | - | - | - | - | - | - | Active | - | - | - | - | - | -55°C ~ 155°C | SR1 | 0.126 L x 0.061 W (3.20mm x 1.55mm) | ±5% | 2 | - | - | ±200ppm/°C | 360 Ohms | - | - | Thick Film | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.024 (0.61mm) | - | - | ||
![]() HW210 NTE Electronics, Inc. | 993 | - | - | Through Hole | Axial | - | - | - | 2 | Axial | - | - | - | NTE Electronics | HW210 | NTE Electronics, Inc | - | - | Bag | - | - | - | - | Axial Lead | - | Active | - | Compliant | - | 400 V | 400 V | -55°C ~ 155°C | - | 0.138 Dia x 0.355 L (3.50mm x 9.02mm) | 2 % | 2 | Axial | - | 200 ppm/°C | 1K Ohms | 155 °C | -55 °C | Metal Oxide Film | 0.5W, 1/2W | - | 500 mW | - | - | - | - | - | 1.5 | - | - | 0.032 | Axial Leads | Flame Proof, Safety | 0.5 | - | No SVHC | - | ||
![]() 1W1D8 NTE Electronics, Inc. | In Stock | - | - | - | Axial | - | - | - | - | Axial | 2 | - | NTE ELECTRONICS INC | NTE Electronics | 1W1D8 | NTE Electronics, Inc | - | - | Bag | Axial, | 3.9 mm | 10.8 mm | Axial | Axial Lead | Active | Active | 5.6 | - | - | - | - | -55°C ~ 200°C | - | 0.154 Dia x 0.425 L (3.90mm x 10.80mm) | ±5% | 2 | - | EAR99 | ±200ppm/°C | 1.8 Ohms | - | - | Metal Oxide Film | 1W | Fixed Resistors | - | METAL OXIDE FILM | Flameproof | FIXED RESISTOR | unknown | 1 W | 1.375 | 350 V | - | 0.027 | Axial Leads | Flame Proof, Safety | 1 | - | - | - | ||
![]() 5W010 NTE Electronics, Inc. | In Stock | - | - | Through Hole | Axial | - | - | - | 2 | Axial | - | - | - | NTE Electronics | 5W010 | NTE Electronics, Inc | - | - | Bag | - | - | - | - | Axial Lead | - | Active | - | Compliant | - | 200 V | 200 V | -55°C ~ 155°C | - | 0.380 Square x 0.866 L (9.65mm x 22.00mm) | 5 % | 2 | Axial | - | 300 ppm/°C | 10 Ohms | 155 °C | -55 °C | Wirewound | 5W | - | 5 W | - | - | - | - | - | 1.5 | - | - | 0.036 | Axial Leads | - | 5 | - | No SVHC | - | ||
![]() 1W210 NTE Electronics, Inc. | In Stock | - | - | Through Hole | Axial | - | - | - | 2 | Axial | - | - | - | NTE Electronics | 1W210 | NTE Electronics, Inc | - | - | Bag | - | - | - | - | Axial Lead | - | Active | - | No | - | 500 V | 500 V | -55°C ~ 200°C | - | 0.154 Dia x 0.465 L (4.00mm x 11.80mm) | 2 % | 2 | Axial | - | 200 ppm/°C | 1K Ohms | 200 °C | -55 °C | Metal | 1W | - | 1 W | - | - | - | - | - | 1.18 | - | - | 0.032 | Axial Leads | Flame Proof, Safety | 1 | - | No SVHC | - | ||
![]() 1W1D5 NTE Electronics, Inc. | In Stock | - | - | - | Axial | - | - | - | - | Axial | 2 | - | NTE ELECTRONICS INC | NTE Electronics | 1W1D5 | NTE Electronics, Inc | - | - | Bag | Axial, | 3.9 mm | 10.8 mm | Axial | Axial Lead | Active | Active | 5.57 | - | - | - | - | -55°C ~ 200°C | - | 0.154 Dia x 0.425 L (3.90mm x 10.80mm) | ±5% | 2 | - | EAR99 | ±200ppm/°C | 1.5 Ohms | - | - | Metal Oxide Film | 1W | Fixed Resistors | - | METAL OXIDE FILM | Flameproof | FIXED RESISTOR | unknown | 1 W | 1.375 | 350 V | - | 0.027 | Axial Leads | Flame Proof, Safety | 1 | - | - | - | ||
![]() 1W3D3 NTE Electronics, Inc. | In Stock | - | - | - | Axial | - | - | - | - | Axial | 2 | - | NTE ELECTRONICS INC | NTE Electronics | 1W3D3 | NTE Electronics, Inc | - | - | Bag | Axial, | 3.9 mm | 10.8 mm | Axial | Axial Lead | Active | Active | 5.6 | - | - | - | - | -55°C ~ 200°C | - | 0.154 Dia x 0.425 L (3.90mm x 10.80mm) | ±5% | 2 | - | EAR99 | ±200ppm/°C | 3.3 Ohms | - | - | Metal Oxide Film | 1W | Fixed Resistors | - | METAL OXIDE FILM | Flameproof | FIXED RESISTOR | unknown | 1 W | 1.375 | 350 V | - | 0.027 | Axial Leads | Flame Proof, Safety | 1 | - | - | - | ||
![]() 1W182 NTE Electronics, Inc. | In Stock | - | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | Axial | 2 | - | NTE ELECTRONICS INC | NTE Electronics | 1W182 | NTE Electronics, Inc | 275 °C | -55 °C | Bag | Axial, | 4 mm | 11.8 mm | Axial | Axial Lead | Active | Active | 2.11 | - | Yes | - | - | -55°C ~ 200°C | - | 0.154 Dia x 0.465 L (4.00mm x 11.80mm) | ±2% | 2 | - | EAR99 | ±200ppm/°C | 820 Ohms | - | - | Metal Oxide Film | 1W | Fixed Resistors | - | METAL OXIDE FILM | Flameproof | FIXED RESISTOR | unknown | 1 W | 1.18 | 500 V | - | 0.032 | Axial Leads | Flame Proof, Safety | 1 | - | - | - | ||
![]() 1W282 NTE Electronics, Inc. | In Stock | - | - | - | Axial | - | - | - | - | Axial | 2 | - | NTE ELECTRONICS INC | NTE Electronics | 1W282 | NTE Electronics, Inc | - | - | Bag | Axial, | 4 mm | 11.8 mm | Axial | Axial Lead | Active | Active | 5.6 | - | - | - | - | -55°C ~ 200°C | - | 0.154 Dia x 0.465 L (4.00mm x 11.80mm) | ±2% | 2 | - | EAR99 | ±200ppm/°C | 8.2K Ohms | - | - | Metal Oxide Film | 1W | Fixed Resistors | - | METAL OXIDE FILM | Flameproof | FIXED RESISTOR | unknown | 1 W | 1.18 | 500 V | - | 0.032 | Axial Leads | Flame Proof, Safety | 1 | - | - | - | ||
![]() 10W212 NTE Electronics, Inc. | In Stock | - | - | Through Hole | Axial | - | - | - | - | Axial | - | - | NTE ELECTRONICS INC | NTE Electronics | 10W212 | NTE Electronics, Inc | - | - | Bag | - | - | - | - | Axial Lead | Active | Active | 5.71 | Non-Compliant | - | - | - | -55°C ~ 155°C | - | 0.380 Square x 1.890 L (9.65mm x 48.00mm) | 5 % | 2 | Axial | - | 300 ppm/°C | 1.2K Ohms | 155 °C | -55 °C | Wirewound | 10W | - | 10 W | - | - | - | unknown | - | 1.5 | - | - | 0.036 | Axial Leads | - | 10 | - | - | - | ||
![]() SR1-0805-310 NTE Electronics, Inc. | In Stock | - | - | - | 0805 (2012 Metric) | - | - | - | - | 0805 | - | - | - | NTE Electronics | SR1-0805-310 | NTE Electronics, Inc | - | - | Bag | - | - | - | - | SMT | - | Active | - | - | - | - | - | -55°C ~ 155°C | SR1 | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±5% | 2 | - | - | ±200ppm/°C | 10K Ohms | - | - | Metal Film | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1 | 0.020 (0.50mm) | - | - | ||
![]() QW410 NTE Electronics, Inc. | In Stock | - | - | Through Hole | Axial | - | - | - | 2 | Axial | - | - | - | NTE Electronics | QW410 | NTE Electronics, Inc | - | - | Bag | - | - | - | - | Axial Lead | - | Active | - | Compliant | - | 250 V | - | -55°C ~ 155°C | - | 0.091 Dia x 0.256 L (2.30mm x 6.50mm) | 2 % | 2 | Axial | - | 200 ppm/°C | 100K Ohms | 155 °C | -55 °C | Metal Oxide Film | 0.25W, 1/4W | - | 250 mW | - | - | - | - | - | 1.18 | - | - | 0.024 | Axial Leads | Flame Proof, Safety | 0.25 | - | - | - |