- Composition
- Features
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
NTE ELECT Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Supplier Device Package | Weight | Number of Terminals | Case Style | Flame-Proof Support | Ihs Manufacturer | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Mfr | Operating Temp Range | Package | Package Description | Package Diameter | Package Length | Package Style | Package Type | Part Life Cycle Code | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | Risk Rank | RoHS | Tolerance (+ or -) | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Subcategory | Power Rating | Technology | Construction | Resistor Type | Reach Compliance Code | Military Standard | Termination Style | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Terminal Type | Features | Wattage | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height (mm) | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1W010 NTE Electronics, Inc. | In Stock | - | - | - | Axial | - | Axial | - | - | - | - | - | - | NTE Electronics | 1W010 | NTE Electronics, Inc | - | Bag | - | - | - | - | Axial Lead | - | - | - | - | Active | - | - | - | - | - | -55°C ~ 200°C | - | - | 0.154 Dia x 0.465 L (4.00mm x 11.80mm) | ±2% | 2 | - | - | ±200ppm/°C | - | 10 Ohms | - | - | Metal Oxide Film | 1W | - | - | - | - | - | - | - | - | - | 1.18 | - | - | 0.032 | Axial Leads | Flame Proof, Safety | 1 | - | - | - | - | - | - | - | - | ||
![]() SR1-1206-222 NTE Electronics, Inc. | 242 | - | - | Surface Mount | 1206 (3216 Metric) | 2 | 1206 | 45.359237 mg | - | - | - | - | - | NTE Electronics | SR1-1206-222 | NTE Electronics, Inc | - | Bag | - | - | - | - | SMT | - | - | - | - | Active | - | Compliant | - | 200 V | - | -55°C ~ 155°C | Tape & Reel | SR1 | 0.126 L x 0.061 W (3.20mm x 1.55mm) | 5 % | 2 | SMD/SMT | - | 200 ppm/°C | - | 2.2K Ohms | 155 °C | -55 °C | Metal Film | 0.25W, 1/4W | - | 140 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1 | - | 6.35 mm | 0.024 (0.61mm) | 6.35 mm | 6.35 mm | - | - | - | ||
![]() HW010 NTE Electronics, Inc. | In Stock | - | - | Through Hole | Axial | 2 | Axial | - | 2 | - | - | NTE ELECTRONICS INC | - | NTE Electronics | HW010 | NTE Electronics, Inc | - | Bag | - | 3.76 mm | 9.02 mm | Axial | Axial Lead | Active | - | - | - | Active | 1.94 | Compliant | - | 350 V | 350 V | -55°C ~ 155°C | - | - | 0.138 Dia x 0.355 L (3.50mm x 9.02mm) | 2 % | 2 | Axial | EAR99 | 200 ppm/°C | - | 10 Ohms | 155 °C | -55 °C | Metal Oxide Film | 0.5W, 1/2W | Fixed Resistors | 500 mW | METAL OXIDE FILM | Flameproof | FIXED RESISTOR | unknown | - | - | 0.5 W | 1.5 | 350 V | - | 0.032 | Axial Leads | Flame Proof, Safety | 0.5 | - | - | - | - | - | - | No SVHC | - | ||
![]() QW212 NTE Electronics, Inc. | In Stock | - | - | - | Axial | - | Axial | - | - | - | - | - | - | NTE Electronics | QW212 | NTE Electronics, Inc | - | Bag | - | - | - | - | Axial Lead | - | - | - | - | Active | - | - | - | - | - | -55°C ~ 155°C | - | - | 0.091 Dia x 0.256 L (2.30mm x 6.50mm) | ±2% | 2 | - | - | ±200ppm/°C | - | 1.2K Ohms | - | - | Metal Oxide Film | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | 1.18 | - | - | 0.024 | Axial Leads | Flame Proof, Safety | 0.25 | - | - | - | - | - | - | - | - | ||
![]() SR1-0603-210 NTE Electronics, Inc. | In Stock | - | - | - | 0603 (1608 Metric) | - | 0603 | - | - | - | - | - | - | NTE Electronics | SR1-0603-210 | NTE Electronics, Inc | - | Bag | - | - | - | - | SMT | - | - | - | - | Active | - | - | - | - | - | -55°C ~ 155°C | - | SR1 | 0.061 L x 0.031 W (1.55mm x 0.80mm) | ±5% | 2 | - | - | ±200ppm/°C | - | 1K Ohms | - | - | Metal Film | 0.063W, 1/16W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.0625 | - | - | 0.016 (0.40mm) | - | - | - | - | - | ||
![]() SR1-1206-047 NTE Electronics, Inc. | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | - | 1206 | 4.535924 g | - | - | - | - | - | NTE Electronics | SR1-1206-047 | NTE Electronics, Inc | - | Bag | - | - | - | - | SMT | - | - | - | - | Active | - | Non-Compliant | - | 200 V | - | -55°C ~ 155°C | - | SR1 | 0.126 L x 0.061 W (3.20mm x 1.55mm) | 5 % | 2 | SMD/SMT | - | 200 ppm/°C | - | 47 Ohms | 155 °C | -55 °C | Metal Film | 0.25W, 1/4W | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1 | - | 609.6 µm | 0.024 (0.61mm) | 3.2004 mm | 1.5494 mm | - | - | - | ||
![]() QW210 NTE Electronics, Inc. | In Stock | - | - | Through Hole | Axial | 2 | Axial | - | - | - | - | - | - | NTE Electronics | QW210 | NTE Electronics, Inc | - | Bag | - | - | - | - | Axial Lead | - | - | - | - | Active | - | Compliant | - | - | - | -55°C ~ 155°C | - | - | 0.091 Dia x 0.256 L (2.30mm x 6.50mm) | 2 % | 2 | Axial | - | 200 ppm/°C | - | 1K Ohms | 155 °C | -55 °C | Metal Oxide Film | 0.25W, 1/4W | - | 250 mW | - | - | - | - | - | - | - | 1.18 | - | - | 0.024 | Axial Leads | Flame Proof, Safety | 0.25 | - | - | - | - | - | - | No SVHC | - | ||
![]() QW112 NTE Electronics, Inc. | In Stock | - | - | Through Hole | Axial | - | Axial | - | - | - | - | - | - | NTE Electronics | QW112 | NTE Electronics, Inc | - | Bag | - | - | - | - | Axial Lead | - | - | - | - | Active | - | Compliant | - | 250 V | 250 V | -55°C ~ 155°C | - | - | 0.091 Dia x 0.256 L (2.30mm x 6.50mm) | 2 % | 2 | Axial | - | 200 ppm/°C | - | 120 Ohms | 155 °C | -55 °C | Metal Oxide Film | 0.25W, 1/4W | - | 250 mW | - | - | - | - | - | - | - | 1.18 | - | - | 0.024 | Axial Leads | Flame Proof, Safety | 0.25 | - | - | - | - | - | - | No SVHC | - | ||
![]() QW310 NTE Electronics, Inc. | In Stock | - | - | Through Hole | Axial | 2 | Axial | - | - | - | - | - | - | NTE Electronics | QW310 | NTE Electronics, Inc | - | Bag | - | - | - | - | Axial Lead | - | - | - | - | Active | - | Compliant | - | 250 V | - | -55°C ~ 155°C | - | - | 0.091 Dia x 0.256 L (2.30mm x 6.50mm) | 2 % | 2 | Axial | - | 200 ppm/°C | - | 10K Ohms | 155 °C | -55 °C | Metal Oxide Film | 0.25W, 1/4W | - | 250 mW | - | - | - | - | - | - | - | 1.18 | - | - | 0.024 | Axial Leads | Flame Proof, Safety | 0.25 | - | - | - | - | - | - | - | - | ||
![]() QW247 NTE Electronics, Inc. | In Stock | - | - | Through Hole | Axial | 2 | Axial | - | - | - | - | - | - | NTE Electronics | QW247 | NTE Electronics, Inc | - | Bag | - | - | - | - | Axial Lead | - | - | - | - | Active | - | Compliant | - | 250 V | - | -55°C ~ 155°C | - | - | 0.091 Dia x 0.256 L (2.30mm x 6.50mm) | 2 % | 2 | Axial | - | 200 ppm/°C | - | 4.7K Ohms | 155 °C | -55 °C | Metal Oxide Film | 0.25W, 1/4W | - | 250 mW | - | - | - | - | - | - | - | 1.18 | - | - | 0.024 | Axial Leads | Flame Proof, Safety | 0.25 | - | - | - | - | - | - | - | - | ||
![]() QW127 NTE Electronics, Inc. | In Stock | - | - | Through Hole | Axial | 2 | Axial | - | - | - | - | - | - | NTE Electronics | QW127 | NTE Electronics, Inc | - | Bag | - | - | - | - | Axial Lead | - | - | - | - | Active | - | Compliant | - | 250 V | - | -55°C ~ 155°C | - | - | 0.091 Dia x 0.256 L (2.30mm x 6.50mm) | 2 % | 2 | Axial | - | 200 ppm/°C | - | 270 Ω | 155 °C | -55 °C | Metal Oxide Film | 0.25W, 1/4W | - | 250 mW | - | - | - | - | - | - | - | 1.18 | - | - | 0.024 | Axial Leads | Flame Proof, Safety | 0.25 | - | - | - | - | - | - | - | - | ||
![]() EW222 NTE Electronics, Inc. | In Stock | - | - | Through Hole | Axial | 2 | Axial | - | - | - | - | - | - | NTE Electronics | EW222 | NTE Electronics, Inc | - | Bag | - | - | - | - | Axial Lead | - | - | - | - | Active | - | Compliant | - | 150 V | - | -55°C ~ 155°C | - | - | 0.063 Dia x 0.146 L (1.60mm x 3.70mm) | 2 % | 2 | Axial | - | 200 ppm/°C | - | 2.2K Ohms | 155 °C | -55 °C | Metal Oxide Film | 0.125W, 1/8W | - | 125 mW | - | - | - | - | - | - | - | 1.18 | - | - | 0.016 | Axial Leads | Flame Proof, Safety | 0.125 | - | - | - | - | - | - | - | - | ||
![]() 1W3D9 NTE Electronics, Inc. | In Stock | - | - | - | Axial | - | Axial | - | 2 | - | - | NTE ELECTRONICS INC | - | NTE Electronics | 1W3D9 | NTE Electronics, Inc | - | Bag | Axial, | 3.9 mm | 10.8 mm | Axial | Axial Lead | Active | - | - | - | Active | 5.6 | - | - | - | - | -55°C ~ 200°C | - | - | 0.154 Dia x 0.425 L (3.90mm x 10.80mm) | ±5% | 2 | - | EAR99 | ±200ppm/°C | - | 3.9 Ohms | - | - | Metal Oxide Film | 1W | Fixed Resistors | - | METAL OXIDE FILM | Flameproof | FIXED RESISTOR | unknown | - | - | 1 W | 1.375 | 350 V | - | 0.027 | Axial Leads | Flame Proof, Safety | 1 | - | - | - | - | - | - | - | - | ||
![]() 1W2D7 NTE Electronics, Inc. | In Stock | - | - | Through Hole | Axial | 2 | Axial | - | 2 | - | - | NTE ELECTRONICS INC | - | NTE Electronics | 1W2D7 | NTE Electronics, Inc | - | Bag | Axial, | 3.9 mm | 10.8 mm | Axial | Axial Lead | Active | - | - | - | Active | 5.6 | Compliant | - | 350 V | 350 V | -55°C ~ 200°C | - | - | 0.154 Dia x 0.425 L (3.90mm x 10.80mm) | 5 % | 2 | Axial | EAR99 | 200 ppm/°C | - | 2.7 Ohms | 200 °C | -55 °C | Metal Oxide Film | 1W | Fixed Resistors | 1 W | METAL OXIDE FILM | Flameproof | FIXED RESISTOR | unknown | - | - | 1 W | 1.375 | 350 V | - | 0.027 | Axial Leads | Flame Proof, Safety | 1 | - | - | - | - | - | - | - | - | ||
![]() HW222 NTE Electronics, Inc. | In Stock | - | - | - | Axial | - | Axial | - | 2 | - | - | NTE ELECTRONICS INC | - | NTE Electronics | HW222 | NTE Electronics, Inc | - | Bag | - | 3.76 mm | 9.02 mm | Axial | Axial Lead | Active | - | - | - | Active | 1.95 | No | - | - | - | -55°C ~ 155°C | - | - | 0.138 Dia x 0.355 L (3.50mm x 9.02mm) | ±2% | 2 | - | - | ±200ppm/°C | - | 2.2K Ohms | - | - | Metal | 0.5W, 1/2W | Fixed Resistors | - | METAL OXIDE FILM | Flameproof | FIXED RESISTOR | unknown | - | - | 0.5 W | 1.5 | 350 V | - | 0.032 | Axial Leads | Flame Proof, Safety | 0.5 | - | - | - | - | - | - | - | - | ||
![]() QW147 NTE Electronics, Inc. | In Stock | - | - | Through Hole | Axial | 2 | Axial | - | - | - | - | - | - | - | - | NTE Electronics, Inc | - | Bag | - | - | - | - | - | - | - | - | - | Active | - | Compliant | - | 250 V | 250 V | -55°C ~ 155°C | - | - | 0.091 Dia x 0.256 L (2.30mm x 6.50mm) | 2 % | 2 | Axial | - | 200 ppm/°C | - | 470 Ω | 155 °C | -55 °C | Metal Oxide | 0.25W, 1/4W | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | Flame Proof, Safety | - | - | - | - | - | - | - | No SVHC | - | ||
![]() 2W382 NTE Electronics, Inc. | In Stock | - | - | Through Hole | Axial | 2 | Axial | 1.088622 g | 2 | Conformal Coated | NO | - | Not Required(mm) | NTE Electronics | 2W382 | NTE Electronics, Inc | -55C to 200C | Bag | - | - | - | - | Axial Lead | - | 2(W) | Not Required(mm) | 5.6(mm) | Active | - | Compliant | 2% | 500 V | - | -55°C ~ 200°C | - | - | 0.220 Dia x 0.610 L (5.60mm x 15.50mm) | 2 % | 2 | Axial | - | ±200(ppm/°C) | Metal Film | 82K Ohms | 200 °C | -55 °C | Metal Oxide Film | 2W | - | 2 W | - | Cylindrical | - | - | Not Required | Axial | - | 1.18 | - | Not Required | 0.032 | Axial Leads | Flame Proof, Safety | 2 | 15.5(mm) | 6.35 mm | - | 82.55 mm | 6.35 mm | Not Required(mm) | - | - | ||
![]() 10W168 NTE Electronics, Inc. | In Stock | - | - | Through Hole | Axial | - | Axial | - | - | - | - | NTE ELECTRONICS INC | - | NTE Electronics | 10W168 | NTE Electronics, Inc | - | Bag | - | - | - | - | Axial Lead | Active | - | - | - | Active | 5.71 | Compliant | - | - | - | -55°C ~ 155°C | - | - | 0.380 Square x 1.890 L (9.65mm x 48.00mm) | 5 % | 2 | Axial | - | 300 ppm/°C | - | 680 Ohms | 155 °C | -55 °C | Wirewound | 10W | - | 10 W | - | - | - | unknown | - | - | - | 1.5 | - | - | 0.036 | Axial Leads | - | 10 | - | - | - | - | - | - | - | - | ||
![]() 1W315 NTE Electronics, Inc. | In Stock | - | - | - | Axial | - | Axial | - | 2 | - | - | NTE ELECTRONICS INC | - | NTE Electronics | 1W315 | NTE Electronics, Inc | - | Bag | Axial, | 4 mm | 11.8 mm | Axial | Axial Lead | Active | - | - | - | Active | 5.6 | - | - | - | - | -55°C ~ 200°C | - | - | 0.154 Dia x 0.465 L (4.00mm x 11.80mm) | ±2% | 2 | - | EAR99 | ±200ppm/°C | - | 15K Ohms | - | - | Metal Oxide Film | 1W | Fixed Resistors | - | METAL OXIDE FILM | Flameproof | FIXED RESISTOR | unknown | - | - | 1 W | 1.18 | 500 V | - | 0.032 | Axial Leads | Flame Proof, Safety | 1 | - | - | - | - | - | - | - | - | ||
![]() SR1-1206-310 NTE Electronics, Inc. | In Stock | - | - | - | 1206 (3216 Metric) | - | 1206 | - | - | - | - | - | - | NTE Electronics | SR1-1206-310 | NTE Electronics, Inc | - | Bag | - | - | - | - | SMT | - | - | - | - | Active | - | - | - | - | - | -55°C ~ 155°C | - | SR1 | 0.126 L x 0.061 W (3.20mm x 1.55mm) | ±5% | 2 | - | - | ±200ppm/°C | - | 10K Ohms | - | - | Metal Film | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1 | - | - | 0.024 (0.61mm) | - | - | - | - | - |