- Composition
- Features
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
NTE ELECT Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Supplier Device Package | Weight | Manufacturer | Manufacturer Part Number | Mfr | Package | Package Type | Product Status | RoHS | Voltage Rating (DC) | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Power Rating | Lead Length | Failure Rate | Lead Diameter | Terminal Type | Features | Wattage | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SR1-1206-227 NTE Electronics, Inc. | In Stock | - | - | - | 1206 (3216 Metric) | - | 1206 | - | NTE Electronics | SR1-1206-227 | NTE Electronics, Inc | Bag | SMT | Active | - | - | -55°C ~ 155°C | SR1 | 0.126 L x 0.061 W (3.20mm x 1.55mm) | ±5% | 2 | ±200ppm/°C | 2.7K Ohms | - | - | Metal Film | 0.25W, 1/4W | - | - | - | - | - | - | 0.1 | - | 0.024 (0.61mm) | - | - | - | ||
![]() SR1-1206-410 NTE Electronics, Inc. | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | 2 | 1206 | 45.359237 mg | NTE Electronics | SR1-1206-410 | NTE Electronics, Inc | Bag | SMT | Active | Compliant | 200 V | -55°C ~ 155°C | SR1 | 0.126 L x 0.061 W (3.20mm x 1.55mm) | 5 % | 2 | 200 ppm/°C | 100K Ohms | 155 °C | -55 °C | Metal Film | 0.25W, 1/4W | 250 mW | - | - | - | - | - | 0.25 | 6.35 mm | 0.024 (0.61mm) | 6.35 mm | 6.35 mm | - | ||
![]() QW227 NTE Electronics, Inc. | In Stock | - | - | - | Axial | - | Axial | - | NTE Electronics | QW227 | NTE Electronics, Inc | Bag | Axial Lead | Active | - | - | -55°C ~ 155°C | - | 0.091 Dia x 0.256 L (2.30mm x 6.50mm) | ±2% | 2 | ±200ppm/°C | 2.7K Ohms | - | - | Metal Oxide Film | 0.25W, 1/4W | - | 1.18 | - | 0.024 | Axial Leads | Flame Proof, Safety | 0.25 | - | - | - | - | - | ||
![]() QW0499BR NTE Electronics, Inc. | In Stock | - | - | - | Axial | - | Axial | - | - | - | NTE Electronics, Inc | Bag | - | Active | - | - | -55°C ~ 155°C | - | 0.094 Dia x 0.256 L (2.40mm x 6.50mm) | ±1% | 2 | ±100ppm/°C | 499 Ohms | - | - | Metal Oxide Film | 0.25W, 1/4W | - | - | - | - | - | Flame Proof, Safety | - | - | - | - | - | - |