- Composition
- Features
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Resistance
- Series
- Size / Dimension
Attribute column
Manufacturer
NTE ELECT Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Supplier Device Package | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Package | Package Description | Package Diameter | Package Height | Package Length | Package Style | Package Type | Package Width | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | HTS Code | Subcategory | Power Rating | Technology | Construction | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Size Code | Terminal Type | Features | Wattage | Height Seated (Max) | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QW133 NTE Electronics, Inc | In Stock | - | - | Through Hole | Axial | Axial | - | - | NTE Electronics | QW133 | NTE Electronics, Inc | Bag | - | - | - | - | - | Axial Lead | - | - | Active | - | Compliant | 250 V | - | -55°C ~ 155°C | - | 0.091" Dia x 0.256" L (2.30mm x 6.50mm) | ±2% | 2 | Axial | - | ±200ppm/°C | 330 Ohms | 155 °C | -55 °C | Metal Oxide Film | 0.25W, 1/4W | - | - | 250 mW | - | - | - | - | - | 1.18 | - | - | 0.024 | - | Axial Leads | Flame Proof, Safety | 0.25 | - | - | ||
![]() HW310 NTE Electronics, Inc | In Stock | - | - | Through Hole | Axial | Axial | - | - | NTE Electronics | HW310 | NTE Electronics, Inc | Bag | - | - | - | - | - | Axial Lead | - | - | Active | - | No | 350 V | 350 V | -55°C ~ 155°C | - | 0.138" Dia x 0.355" L (3.50mm x 9.02mm) | ±2% | 2 | Axial | - | ±200ppm/°C | 10 kOhms | 155 °C | -55 °C | Metal Oxide Film | 0.5W, 1/2W | - | - | 500 mW | - | - | - | - | - | 1.5 | - | - | 0.032 | - | Axial Leads | Flame Proof, Safety | 0.5 | - | No SVHC | ||
![]() HWD12 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | 2 | NTE ELECTRONICS INC | NTE Electronics | HWD12 | NTE Electronics, Inc | Bag | - | 3.5 mm | - | 9.5 mm | Axial | Axial Lead | - | Active | Active | 5.6 | No | - | - | -55°C ~ 155°C | - | 0.138" Dia x 0.374" L (3.50mm x 9.50mm) | ±5% | 2 | - | EAR99 | ±100ppm/°C | 120 mOhms | - | - | Metal Oxide Film | 0.5W, 1/2W | - | Fixed Resistors | - | METAL OXIDE FILM | Flameproof | FIXED RESISTOR | unknown | 0.5 W | 1.02 | 300 V | - | 0.027 | - | Axial Leads | Flame Proof, Safety | 0.5 | - | - | ||
![]() 1W143 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | 2 | NTE ELECTRONICS INC | NTE Electronics | 1W143 | NTE Electronics, Inc | Bag | Axial, | 4 mm | - | 11.8 mm | Axial | Axial Lead | - | Active | Active | 5.6 | Non-Compliant | - | - | -55°C ~ 200°C | - | 0.154" Dia x 0.465" L (4.00mm x 11.80mm) | ±2% | 2 | - | EAR99 | ±200ppm/°C | 430 Ohms | - | - | Metal Oxide Film | 1W | - | Fixed Resistors | - | METAL OXIDE FILM | Flameproof | FIXED RESISTOR | unknown | 1 W | 1.18 | 500 V | - | 0.032 | - | Axial Leads | Flame Proof, Safety | 1 | - | - | ||
![]() EW212 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | NTE Electronics | EW212 | NTE Electronics, Inc | Bag | - | - | - | - | - | Axial Lead | - | - | Active | - | - | - | - | -55°C ~ 155°C | - | 0.063" Dia x 0.146" L (1.60mm x 3.70mm) | ±2% | 2 | - | - | ±200ppm/°C | 1.2 kOhms | - | - | Metal Oxide Film | 0.125W, 1/8W | - | - | - | - | - | - | - | - | 1.18 | - | - | 0.016 | - | Axial Leads | Flame Proof, Safety | 0.125 | - | - | ||
![]() QWCC310 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | NTE Electronics | QWCC310 | NTE Electronics, Inc | Bag | - | - | - | - | - | Axial Lead | - | - | Active | - | - | - | - | -55°C ~ 150°C | - | 0.090" Dia x 0.250" L (2.29mm x 6.35mm) | ±5% | 2 | - | - | - | 10 kOhms | - | - | Carbon Composition | 0.25W, 1/4W | - | - | - | - | - | - | - | - | 0.09 | - | - | 0.024 | - | Axial Leads | - | 0.25 | - | - | ||
![]() 2W582 NTE Electronics, Inc | In Stock | - | - | Through Hole | Axial | Axial | 2 | NTE ELECTRONICS INC | NTE Electronics | 2W582 | NTE Electronics, Inc | Bag | - | 5.6 mm | - | 15.5 mm | Axial | Axial Lead | - | Active | Active | 5.6 | Non-Compliant | - | - | -55°C ~ 200°C | - | 0.220" Dia x 0.610" L (5.60mm x 15.50mm) | ±2% | 2 | Axial | EAR99 | ±200ppm/°C | 8.2 MOhms | 200 °C | -55 °C | Metal Oxide Film | 2W | - | Fixed Resistors | 2 W | METAL OXIDE FILM | Flameproof | FIXED RESISTOR | unknown | 2 W | 1.5 | 500 V | - | 0.032 | - | Axial Leads | Flame Proof, Safety | 2 | - | - | ||
![]() 10W127 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | NTE ELECTRONICS INC | NTE Electronics | 10W127 | NTE Electronics, Inc | Bag | - | - | - | - | - | Axial Lead | - | Active | Active | 5.71 | - | - | - | -55°C ~ 155°C | - | 0.380" Square x 1.890" L (9.65mm x 48.00mm) | ±5% | 2 | - | - | ±300ppm/°C | 270 Ohms | - | - | Wirewound | 10W | - | - | - | - | - | - | unknown | - | 1.5 | - | - | 0.036 | - | Axial Leads | - | 10 | - | - | ||
![]() HWCC422 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | NTE Electronics | HWCC422 | NTE Electronics, Inc | Bag | - | - | - | - | - | Axial Lead | - | - | Active | - | - | - | - | -55°C ~ 150°C | - | 0.140" Dia x 0.375" L (3.56mm x 9.53mm) | ±5% | 2 | - | - | - | 220 kOhms | - | - | Carbon Composition | 0.5W, 1/2W | - | - | - | - | - | - | - | - | 1 | - | - | 0.028 | - | Axial Leads | - | 0.5 | - | - | ||
![]() 25WD68 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | NTE ELECTRONICS INC | NTE Electronics | 25WD68 | NTE Electronics, Inc | Bag | - | - | - | - | - | Axial Lead | - | Active | Active | 5.71 | - | - | - | -55°C ~ 155°C | - | 0.500" Square x 2.500" L (12.50mm x 63.50mm) | ±5% | 2 | - | - | ±300ppm/°C | 680 mOhms | - | - | Wirewound | 25W | - | - | - | - | - | - | unknown | - | 1.5 | - | - | 0.04 | - | Axial Leads | - | 25 | - | - | ||
![]() 5W227 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | 2 | NTE ELECTRONICS INC | NTE Electronics | 5W227 | NTE Electronics, Inc | Bag | - | - | 9.65 mm | 22 mm | Axial | Axial Lead | 9.65 mm | Active | Active | 5.6 | - | - | - | -55°C ~ 155°C | - | 0.380" Square x 0.866" L (9.65mm x 22.00mm) | ±5% | 2 | - | EAR99 | ±300ppm/°C | 2.7 kOhms | - | - | Wirewound | 5W | 8533.21.00.80 | Fixed Resistors | - | WIRE WOUND | Wirewound | FIXED RESISTOR | unknown | 5 W | 1.5 | 200 V | - | 0.036 | 8738 | Axial Leads | - | 5 | - | - | ||
![]() 5W212 NTE Electronics, Inc | In Stock | - | - | Through Hole | Axial | Axial | 2 | NTE ELECTRONICS INC | NTE Electronics | 5W212 | NTE Electronics, Inc | Bag | - | - | 9.65 mm | 22 mm | Axial | Axial Lead | 9.65 mm | Active | Active | 5.6 | Non-Compliant | - | - | -55°C ~ 155°C | - | 0.380" Square x 0.866" L (9.65mm x 22.00mm) | ±5% | 2 | Axial | EAR99 | ±300ppm/°C | 1.2 kOhms | 155 °C | -55 °C | Wirewound | 5W | 8533.21.00.80 | Fixed Resistors | 5 W | WIRE WOUND | Wirewound | FIXED RESISTOR | unknown | 5 W | 1.5 | 200 V | - | 0.036 | 8738 | Axial Leads | - | 5 | - | - | ||
![]() 10W122 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | NTE ELECTRONICS INC | NTE Electronics | 10W122 | NTE Electronics, Inc | Bag | - | - | - | - | - | Axial Lead | - | Active | Active | 5.71 | - | - | - | -55°C ~ 155°C | - | 0.380" Square x 1.890" L (9.65mm x 48.00mm) | ±5% | 2 | - | - | ±300ppm/°C | 220 Ohms | - | - | Wirewound | 10W | - | - | - | - | - | - | unknown | - | 1.5 | - | - | 0.036 | - | Axial Leads | - | 10 | - | - | ||
![]() 3W333 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | NTE Electronics | 3W333 | NTE Electronics, Inc | Bag | - | - | - | - | - | Axial Lead | - | - | Active | - | Non-Compliant | - | - | -55°C ~ 200°C | - | 0.354" Dia x 0.965" L (9.00mm x 24.50mm) | ±5% | 2 | - | - | ±200ppm/°C | 33 kOhms | - | - | Metal Oxide Film | 3W | - | - | - | - | - | - | - | - | 1.18 | - | - | 0.032 | - | Axial Leads | Flame Proof, Safety | 3 | - | - | ||
![]() HW322 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | 2 | NTE ELECTRONICS INC | NTE Electronics | HW322 | NTE Electronics, Inc | Bag | - | 3.76 mm | - | 9.02 mm | Axial | Axial Lead | - | Active | Active | 5.6 | - | - | - | -55°C ~ 155°C | - | 0.138" Dia x 0.355" L (3.50mm x 9.02mm) | ±2% | 2 | - | EAR99 | ±200ppm/°C | 22 kOhms | - | - | Metal Oxide Film | 0.5W, 1/2W | - | Fixed Resistors | - | METAL OXIDE FILM | Flameproof | FIXED RESISTOR | unknown | 0.5 W | 1.5 | 350 V | - | 0.032 | - | Axial Leads | Flame Proof, Safety | 0.5 | - | - | ||
![]() HW082 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | 2 | NTE ELECTRONICS INC | NTE Electronics | HW082 | NTE Electronics, Inc | Bag | - | 3.76 mm | - | 9.02 mm | Axial | Axial Lead | - | Active | Active | 5.6 | - | - | - | -55°C ~ 155°C | - | 0.138" Dia x 0.355" L (3.50mm x 9.02mm) | ±2% | 2 | - | EAR99 | ±200ppm/°C | 82 Ohms | - | - | Metal Oxide Film | 0.5W, 1/2W | - | Fixed Resistors | - | METAL OXIDE FILM | Flameproof | FIXED RESISTOR | unknown | 0.5 W | 1.5 | 350 V | - | 0.032 | - | Axial Leads | Flame Proof, Safety | 0.5 | - | - | ||
![]() 10WD68 NTE Electronics, Inc | In Stock | - | - | Through Hole | Axial | Axial | - | NTE ELECTRONICS INC | NTE Electronics | 10WD68 | NTE Electronics, Inc | Bag | - | - | - | - | - | Axial Lead | - | Active | Active | 5.71 | Non-Compliant | - | - | -55°C ~ 155°C | - | 0.380" Square x 1.890" L (9.65mm x 48.00mm) | ±5% | 2 | Axial | - | ±300ppm/°C | 680 mOhms | 155 °C | -55 °C | Wirewound | 10W | - | - | 10 W | - | - | - | unknown | - | 1.5 | - | - | 0.036 | - | Axial Leads | - | 10 | - | - | ||
![]() 3W322 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | NTE Electronics | 3W322 | NTE Electronics, Inc | Bag | - | - | - | - | - | Axial Lead | - | - | Active | - | Non-Compliant | - | - | -55°C ~ 200°C | - | 0.354" Dia x 0.965" L (9.00mm x 24.50mm) | ±5% | 2 | - | - | ±200ppm/°C | 22 kOhms | - | - | Metal Oxide Film | 3W | - | - | - | - | - | - | - | - | 1.18 | - | - | 0.032 | - | Axial Leads | Flame Proof, Safety | 3 | - | - | ||
![]() HW016 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | 2 | NTE ELECTRONICS INC | NTE Electronics | HW016 | NTE Electronics, Inc | Bag | - | 3.76 mm | - | 9.02 mm | Axial | Axial Lead | - | Active | Active | 5.58 | Non-Compliant | 350 V | - | -55°C ~ 155°C | - | 0.138" Dia x 0.355" L (3.50mm x 9.02mm) | ±2% | 2 | - | EAR99 | ±200ppm/°C | 16 Ohms | - | - | Metal Oxide Film | 0.5W, 1/2W | - | Fixed Resistors | 500 mW | METAL OXIDE FILM | Flameproof | FIXED RESISTOR | unknown | 0.5 W | 1.5 | 350 V | - | 0.032 | - | Axial Leads | Flame Proof, Safety | 0.5 | - | - | ||
![]() 25W282 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | 2 | NTE ELECTRONICS INC | NTE Electronics | 25W282 | NTE Electronics, Inc | Bag | - | - | 12.5 mm | 63.5 mm | Axial | Axial Lead | 12.5 mm | Active | Active | 5.6 | - | - | - | -55°C ~ 155°C | - | 0.492" Square x 2.50" L (12.50mm x 63.50mm) | ±5% | 2 | - | EAR99 | ±300ppm/°C | 8.2 kOhms | - | - | Wirewound | 25W | 8533.21.00.80 | Fixed Resistors | - | WIRE WOUND | Power | FIXED RESISTOR | unknown | 25 W | 1.5 | 800 V | - | 0.04 | 49 | Axial Leads | - | 25 | - | - |