- Composition
- Features
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Resistance
- Series
- Size / Dimension
Attribute column
Manufacturer
NTE ELECT Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Supplier Device Package | Weight | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Package | Package Diameter | Package Length | Package Style | Package Type | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Subcategory | Power Rating | Technology | Construction | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Terminal Type | Features | Wattage | Height | Height Seated (Max) | Length | Width | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2W620 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | - | NTE Electronics | 2W620 | NTE Electronics, Inc | Bag | - | - | - | Axial Lead | - | Active | - | - | - | - | -55°C ~ 200°C | - | 0.220" Dia x 0.610" L (5.60mm x 15.50mm) | ±2% | 2 | - | - | ±200ppm/°C | 20 MOhms | - | - | Metal Oxide Film | 2W | - | - | - | - | - | - | - | 1.5 | - | - | 0.032 | Axial Leads | Flame Proof, Safety | 2 | - | - | - | - | - | ||
![]() 2W1D6 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | - | NTE Electronics | 2W1D6 | NTE Electronics, Inc | Bag | - | - | - | Axial Lead | - | Active | - | - | - | - | -55°C ~ 200°C | - | 0.220" Dia x 0.591" L (5.60mm x 15.00mm) | ±2% | 2 | - | - | ±200ppm/°C | 1.6 Ohms | - | - | Metal Oxide Film | 2W | - | - | - | - | - | - | - | 1.5 | - | - | 0.032 | Axial Leads | Flame Proof, Safety | 2 | - | - | - | - | - | ||
![]() 3W124 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | - | NTE Electronics | 3W124 | NTE Electronics, Inc | Bag | - | - | - | Axial Lead | - | Active | - | - | - | - | -55°C ~ 200°C | - | 0.354" Dia x 0.965" L (9.00mm x 24.50mm) | ±5% | 2 | - | - | ±200ppm/°C | 240 Ohms | - | - | Metal Oxide Film | 3W | - | - | - | - | - | - | - | 1.18 | - | - | 0.032 | Axial Leads | Flame Proof, Safety | 3 | - | - | - | - | - | ||
![]() EW062 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | - | NTE Electronics | EW062 | NTE Electronics, Inc | Bag | - | - | - | Axial Lead | - | Active | - | - | - | - | -55°C ~ 155°C | - | 0.063" Dia x 0.146" L (1.60mm x 3.70mm) | ±2% | 2 | - | - | ±200ppm/°C | 62 Ohms | - | - | Metal Oxide Film | 0.125W, 1/8W | - | - | - | - | - | - | - | 1.18 | - | - | 0.016 | Axial Leads | Flame Proof, Safety | 0.125 | - | - | - | - | - | ||
![]() 1WCC315 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | - | NTE Electronics | 1WCC315 | NTE Electronics, Inc | Bag | - | - | - | Axial Lead | - | Active | - | Compliant | - | - | -55°C ~ 150°C | - | 0.225" Dia x 0.562" L (5.72mm x 14.27mm) | ±10% | 2 | - | - | - | 15 kOhms | - | - | Carbon Composition | 1W | - | - | - | - | - | - | - | 1 | - | - | 0.036 | Axial Leads | - | 1 | - | - | - | - | - | ||
![]() 3W212 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | - | NTE Electronics | 3W212 | NTE Electronics, Inc | Bag | - | - | - | Axial Lead | - | Active | - | Non-Compliant | - | - | -55°C ~ 200°C | - | 0.354" Dia x 0.965" L (9.00mm x 24.50mm) | ±5% | 2 | - | - | ±200ppm/°C | 1.2 kOhms | - | - | Metal Oxide Film | 3W | - | - | - | - | - | - | - | 1.18 | - | - | 0.032 | Axial Leads | Flame Proof, Safety | 3 | - | - | - | - | - | ||
![]() QW0523BR NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | - | NTE Electronics | QW0523BR | NTE Electronics, Inc | Bag | - | - | - | Axial Lead | - | Active | - | - | - | - | -55°C ~ 155°C | - | 0.094" Dia x 0.256" L (2.40mm x 6.50mm) | ±1% | 2 | - | - | ±100ppm/°C | 523 Ohms | - | - | Metal Oxide Film | 0.25W, 1/4W | - | - | - | - | - | - | - | 1.024 | - | - | 0.024 | Axial Leads | Flame Proof, Safety | 0.25 | - | - | - | - | - | ||
![]() EW116 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | - | NTE Electronics | EW116 | NTE Electronics, Inc | Bag | - | - | - | Axial Lead | - | Active | - | - | - | - | -55°C ~ 155°C | - | 0.063" Dia x 0.146" L (1.60mm x 3.70mm) | ±2% | 2 | - | - | ±200ppm/°C | 160 Ohms | - | - | Metal Oxide Film | 0.125W, 1/8W | - | - | - | - | - | - | - | 1.18 | - | - | 0.016 | Axial Leads | Flame Proof, Safety | 0.125 | - | - | - | - | - | ||
![]() 2W611 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | NTE ELECTRONICS INC | NTE Electronics | 2W611 | NTE Electronics, Inc | Bag | - | - | - | Axial Lead | Active | Active | 5.71 | Non-Compliant | - | - | -55°C ~ 200°C | - | 0.220" Dia x 0.610" L (5.60mm x 15.50mm) | ±2% | 2 | - | - | ±200ppm/°C | 11 MOhms | - | - | Metal Oxide Film | 2W | - | - | - | - | - | unknown | - | 1.5 | - | - | 0.032 | Axial Leads | Flame Proof, Safety | 2 | - | - | - | - | - | ||
![]() 3W318 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | - | NTE Electronics | 3W318 | NTE Electronics, Inc | Bag | - | - | - | Axial Lead | - | Active | - | Non-Compliant | - | - | -55°C ~ 200°C | - | 0.354" Dia x 0.965" L (9.00mm x 24.50mm) | ±5% | 2 | - | - | ±200ppm/°C | 18 kOhms | - | - | Metal Oxide Film | 3W | - | - | - | - | - | - | - | 1.18 | - | - | 0.032 | Axial Leads | Flame Proof, Safety | 3 | - | - | - | - | - | ||
![]() 5WRD50 NTE Electronics, Inc | In Stock | - | - | Through Hole | Axial | Axial | - | - | - | NTE Electronics | 5WRD50 | NTE Electronics, Inc | Bag | - | - | - | Axial Lead | - | Active | - | Compliant | - | - | -65°C ~ 250°C | - | 0.312" Dia x 1.000" L (7.92mm x 25.40mm) | ±5% | 2 | Axial | - | ±90ppm/°C | 500 mOhms | 250 °C | -65 °C | Wirewound | 5W | - | 5 W | - | - | - | - | - | 1.5 | - | - | 0.04 | Axial Leads | - | 5 | - | - | - | - | - | ||
![]() 10WD43 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | NTE ELECTRONICS INC | NTE Electronics | 10WD43 | NTE Electronics, Inc | Bag | - | - | - | Axial Lead | Active | Active | 5.71 | - | - | - | -55°C ~ 155°C | - | 0.380" Square x 1.890" L (9.65mm x 48.00mm) | ±5% | 2 | - | - | ±300ppm/°C | 430 mOhms | - | - | Wirewound | 10W | - | - | - | - | - | unknown | - | 1.5 | - | - | 0.036 | Axial Leads | - | 10 | - | - | - | - | - | ||
![]() F1W022 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | 2 | NTE ELECTRONICS INC | NTE Electronics | F1W022 | NTE Electronics, Inc | Bag | 3.4 mm | 9.5 mm | Axial | Axial Lead | Active | Active | 5.74 | Non-Compliant | - | - | -55°C ~ 200°C | - | 0.135" Dia x 0.375" L (3.43mm x 9.52mm) | ±5% | 2 | - | EAR99 | ±200ppm/°C | 22 Ohms | - | - | - | 1W | Fusible Resistors | - | METAL OXIDE FILM | Fusible | FIXED RESISTOR - FUSIBLE | unknown | 1 W | 1.3 | - | - | 0.027 | Axial Leads | Fusible, Safety | 1 | - | - | - | - | - | ||
![]() QWCC422 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | - | NTE Electronics | QWCC422 | NTE Electronics, Inc | Bag | - | - | - | Axial Lead | - | Active | - | - | - | - | -55°C ~ 150°C | - | 0.090" Dia x 0.250" L (2.29mm x 6.35mm) | ±5% | 2 | - | - | - | 220 kOhms | - | - | Carbon Composition | 0.25W, 1/4W | - | - | - | - | - | - | - | 0.09 | - | - | 0.024 | Axial Leads | - | 0.25 | - | - | - | - | - | ||
![]() 3W230 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | - | NTE Electronics | 3W230 | NTE Electronics, Inc | Bag | - | - | - | Axial Lead | - | Active | - | - | - | - | -55°C ~ 200°C | - | 0.354" Dia x 0.965" L (9.00mm x 24.50mm) | ±5% | 2 | - | - | ±200ppm/°C | 3 kOhms | - | - | Metal Oxide Film | 3W | - | - | - | - | - | - | - | 1.18 | - | - | 0.032 | Axial Leads | Flame Proof, Safety | 3 | - | - | - | - | - | ||
![]() HWD11 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | 2 | NTE ELECTRONICS INC | NTE Electronics | HWD11 | NTE Electronics, Inc | Bag | 3.5 mm | 9.5 mm | Axial | Axial Lead | Active | Active | 5.58 | - | - | - | -55°C ~ 155°C | - | 0.138" Dia x 0.374" L (3.50mm x 9.50mm) | ±5% | 2 | - | EAR99 | ±100ppm/°C | 110 mOhms | - | - | Metal Oxide Film | 0.5W, 1/2W | Fixed Resistors | - | METAL OXIDE FILM | Flameproof | FIXED RESISTOR | unknown | 0.5 W | 1.02 | 300 V | - | 0.032 | Axial Leads | Flame Proof, Safety | 0.5 | - | - | - | - | - | ||
![]() 5W112 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | - | NTE Electronics | 5W112 | NTE Electronics, Inc | Bag | - | - | - | Axial Lead | - | Active | - | - | - | - | -55°C ~ 155°C | - | 0.380" Square x 0.866" L (9.65mm x 22.00mm) | ±5% | 2 | - | - | ±300ppm/°C | 120 Ohms | - | - | Wirewound | 5W | - | - | - | - | - | - | - | 1.5 | - | - | 0.036 | Axial Leads | - | 5 | - | - | - | - | - | ||
![]() 10W018 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | NTE ELECTRONICS INC | NTE Electronics | 10W018 | NTE Electronics, Inc | Bag | - | - | - | Axial Lead | Active | Active | 5.71 | - | - | - | -55°C ~ 155°C | - | 0.380" Square x 1.890" L (9.65mm x 48.00mm) | ±5% | 2 | - | - | ±300ppm/°C | 18 Ohms | - | - | Wirewound | 10W | - | - | - | - | - | unknown | - | 1.5 | - | - | 0.036 | Axial Leads | - | 10 | - | - | - | - | - | ||
![]() 10WD30 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | - | NTE Electronics | 10WD30 | NTE Electronics, Inc | Bag | - | - | - | Axial Lead | - | Active | - | - | - | - | -55°C ~ 155°C | - | 0.380" Square x 1.890" L (9.65mm x 48.00mm) | ±5% | 2 | - | - | ±300ppm/°C | 300 mOhms | - | - | Wirewound | 10W | - | - | - | - | - | - | - | 1.5 | - | - | 0.036 | Axial Leads | - | 10 | - | - | - | - | - | ||
![]() 25W110 NTE Electronics, Inc | In Stock | - | - | Through Hole | Axial | Axial | 27.215542 g | - | - | NTE Electronics | 25W110 | NTE Electronics, Inc | Bag | - | - | - | Axial Lead | - | Active | - | Compliant | 800 V | 800 V | -55°C ~ 155°C | - | 0.492" Square x 2.50" L (12.50mm x 63.50mm) | ±5% | 2 | Axial | - | ±300ppm/°C | 100 Ohms | 155 °C | -55 °C | Wirewound | 25W | - | 25 W | - | - | - | - | - | 1.5 | - | - | 0.04 | Axial Leads | - | 25 | 12.7 mm | - | 76.2 mm | 12.7 mm | No SVHC |