- Composition
- Features
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Resistance
- Series
- Size / Dimension
Attribute column
Manufacturer
NTE ELECT Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Supplier Device Package | Number of Terminals | Case Style | Flame-Proof Support | Ihs Manufacturer | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Mfr | Operating Temp Range | Package | Package Description | Package Diameter | Package Length | Package Style | Package Type | Part Life Cycle Code | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | Risk Rank | RoHS | Tolerance (+ or -) | Voltage Rating (DC) | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Subcategory | Power Rating | Technology | Construction | Resistor Type | Reach Compliance Code | Military Standard | Termination Style | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Terminal Type | Features | Wattage | Product Length (mm) | Height Seated (Max) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2W043 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | - | NTE ELECTRONICS INC | - | NTE Electronics | 2W043 | NTE Electronics, Inc | - | Bag | - | - | - | - | Axial Lead | Active | - | - | - | Active | 5.69 | - | - | - | -55°C ~ 200°C | - | 0.220" Dia x 0.610" L (5.60mm x 15.50mm) | ±2% | 2 | - | - | ±200ppm/°C | - | 43 Ohms | - | - | Metal Oxide Film | 2W | - | - | - | - | - | unknown | - | - | - | 1.18 | - | - | 0.032 | Axial Leads | Flame Proof, Safety | 2 | - | - | - | ||
![]() QW2287BR NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | 2 | Conformal Coated | NO | - | Not Required(mm) | NTE Electronics | QW2287BR | NTE Electronics, Inc | -55C to 155C | Bag | - | - | - | - | Axial Lead | - | 0.25 (1/4)(W) | Not Required(mm) | 2.4(mm) | Active | - | - | 1% | - | -55°C ~ 155°C | - | 0.094" Dia x 0.256" L (2.40mm x 6.50mm) | ±1% | 2 | - | - | ±100ppm/°C | Metal Film | 28.7 kOhms | - | - | Metal Oxide Film | 0.25W, 1/4W | - | - | - | Cylindrical | - | - | Not Required | Axial | - | 1.024 | - | - | 0.024 | Axial Leads | Flame Proof, Safety | 0.25 | 6.5(mm) | - | Not Required(mm) | ||
![]() 1W343 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | 2 | - | - | NTE ELECTRONICS INC | - | NTE Electronics | 1W343 | NTE Electronics, Inc | - | Bag | Axial, | 4 mm | 11.8 mm | Axial | Axial Lead | Active | - | - | - | Active | 5.6 | - | - | - | -55°C ~ 200°C | - | 0.154" Dia x 0.465" L (4.00mm x 11.80mm) | ±2% | 2 | - | EAR99 | ±200ppm/°C | - | 43 kOhms | - | - | Metal Oxide Film | 1W | Fixed Resistors | - | METAL OXIDE FILM | Flameproof | FIXED RESISTOR | unknown | - | - | 1 W | 1.18 | 500 V | - | 0.032 | Axial Leads | Flame Proof, Safety | 1 | - | - | - | ||
![]() 1W327 NTE Electronics, Inc | In Stock | - | - | Through Hole | Axial | Axial | - | - | - | - | - | NTE Electronics | 1W327 | NTE Electronics, Inc | - | Bag | - | - | - | - | Axial Lead | - | - | - | - | Active | - | Non-Compliant | - | - | -55°C ~ 200°C | - | 0.154" Dia x 0.465" L (4.00mm x 11.80mm) | ±2% | 2 | Axial | - | ±200ppm/°C | - | 27 kOhms | 200 °C | -55 °C | Metal Oxide Film | 1W | - | 1 W | - | - | - | - | - | - | - | 1.18 | - | - | 0.032 | Axial Leads | Flame Proof, Safety | 1 | - | - | - | ||
![]() QW030 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | NTE Electronics | QW030 | NTE Electronics, Inc | - | Bag | - | - | - | - | Axial Lead | - | - | - | - | Active | - | - | - | - | -55°C ~ 155°C | - | 0.091" Dia x 0.256" L (2.30mm x 6.50mm) | ±2% | 2 | - | - | ±100ppm/°C | - | 30 Ohms | - | - | Metal Oxide Film | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | 1.18 | - | - | 0.024 | Axial Leads | Flame Proof, Safety | 0.25 | - | - | - | ||
![]() 1W051 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | 2 | - | - | NTE ELECTRONICS INC | - | NTE Electronics | 1W051 | NTE Electronics, Inc | - | Bag | Axial, | 4 mm | 11.8 mm | Axial | Axial Lead | Active | - | - | - | Active | 5.59 | - | - | - | -55°C ~ 200°C | - | 0.154" Dia x 0.465" L (4.00mm x 11.80mm) | ±2% | 2 | - | - | ±200ppm/°C | - | 51 Ohms | - | - | Metal Oxide Film | 1W | Fixed Resistors | - | METAL OXIDE FILM | Flameproof | FIXED RESISTOR | unknown | - | - | 1 W | 1.18 | 500 V | - | 0.032 | Axial Leads | Flame Proof, Safety | 1 | - | - | - | ||
![]() QW051 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | NTE Electronics | QW051 | NTE Electronics, Inc | - | Bag | - | - | - | - | Axial Lead | - | - | - | - | Active | - | - | - | - | -55°C ~ 155°C | - | 0.091" Dia x 0.256" L (2.30mm x 6.50mm) | ±2% | 2 | - | - | ±100ppm/°C | - | 51 Ohms | - | - | Metal Oxide Film | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | 1.18 | - | - | 0.024 | Axial Leads | Flame Proof, Safety | 0.25 | - | - | - | ||
![]() QW356 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | NTE Electronics | QW356 | NTE Electronics, Inc | - | Bag | - | - | - | - | Axial Lead | - | - | - | - | Active | - | - | - | - | -55°C ~ 155°C | - | 0.091" Dia x 0.256" L (2.30mm x 6.50mm) | ±2% | 2 | - | - | ±200ppm/°C | - | 56 kOhms | - | - | Metal Oxide Film | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | 1.18 | - | - | 0.024 | Axial Leads | Flame Proof, Safety | 0.25 | - | - | - | ||
![]() 2W256 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | 2 | - | - | NTE ELECTRONICS INC | - | NTE Electronics | 2W256 | NTE Electronics, Inc | - | Bag | - | 5.6 mm | 15.5 mm | Axial | Axial Lead | Active | - | - | - | Active | 5.6 | - | - | - | -55°C ~ 200°C | - | 0.220" Dia x 0.610" L (5.60mm x 15.50mm) | ±2% | 2 | - | EAR99 | ±200ppm/°C | - | 5.6 kOhms | - | - | Metal Oxide Film | 2W | Fixed Resistors | - | METAL OXIDE FILM | Flameproof | FIXED RESISTOR | unknown | - | - | 2 W | 1.18 | 500 V | - | 0.032 | Axial Leads | Flame Proof, Safety | 2 | - | - | - | ||
![]() QW115BR NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | NTE Electronics | QW115BR | NTE Electronics, Inc | - | Bag | - | - | - | - | Axial Lead | - | - | - | - | Active | - | - | - | - | -55°C ~ 155°C | - | 0.094" Dia x 0.256" L (2.40mm x 6.50mm) | ±1% | 2 | - | - | ±100ppm/°C | - | 150 Ohms | - | - | Metal Oxide Film | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | 1.024 | - | - | 0.024 | Axial Leads | Flame Proof, Safety | 0.25 | - | - | - | ||
![]() HW333 NTE Electronics, Inc | In Stock | - | - | Through Hole | Axial | Axial | - | - | - | - | - | NTE Electronics | HW333 | NTE Electronics, Inc | - | Bag | - | - | - | - | Axial Lead | - | - | - | - | Active | - | Non-Compliant | - | 350 V | -55°C ~ 155°C | - | 0.138" Dia x 0.355" L (3.50mm x 9.02mm) | ±2% | 2 | Axial | - | ±200ppm/°C | - | 33 kOhms | 155 °C | -55 °C | Metal Oxide Film | 0.5W, 1/2W | - | 500 mW | - | - | - | - | - | - | - | 1.5 | - | - | 0.032 | Axial Leads | Flame Proof, Safety | 0.5 | - | - | - | ||
![]() HW151 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | NTE Electronics | HW151 | NTE Electronics, Inc | - | Bag | - | - | - | - | Axial Lead | - | - | - | - | Active | - | No | - | - | -55°C ~ 155°C | - | 0.138" Dia x 0.355" L (3.50mm x 9.02mm) | ±2% | 2 | - | - | ±200ppm/°C | - | 510 Ohms | - | - | Metal Oxide Film | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | 1.5 | - | - | 0.032 | Axial Leads | Flame Proof, Safety | 0.5 | - | - | - | ||
![]() QW482 NTE Electronics, Inc | In Stock | - | - | Through Hole | Axial | Axial | - | - | - | - | - | NTE Electronics | QW482 | NTE Electronics, Inc | - | Bag | - | - | - | - | Axial Lead | - | - | - | - | Active | - | Non-Compliant | - | - | -55°C ~ 155°C | - | 0.091" Dia x 0.256" L (2.30mm x 6.50mm) | ±2% | 2 | Axial | - | ±200ppm/°C | - | 820 kOhms | 155 °C | -55 °C | Metal Oxide Film | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | 1.18 | - | - | 0.024 | Axial Leads | Flame Proof, Safety | 0.25 | - | - | - | ||
![]() 1W033 NTE Electronics, Inc | In Stock | - | - | Through Hole | Axial | Axial | - | - | - | - | - | NTE Electronics | 1W033 | NTE Electronics, Inc | - | Bag | - | - | - | - | Axial Lead | - | - | - | - | Active | - | Non-Compliant | - | - | -55°C ~ 200°C | - | 0.154" Dia x 0.465" L (4.00mm x 11.80mm) | ±2% | 2 | Axial | - | ±200ppm/°C | - | 33 Ohms | 200 °C | -55 °C | Metal Oxide Film | 1W | - | 1 W | - | - | - | - | - | - | - | 1.18 | - | - | 0.032 | Axial Leads | Flame Proof, Safety | 1 | - | - | - | ||
![]() 2W3D6 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | NTE Electronics | 2W3D6 | NTE Electronics, Inc | - | Bag | - | - | - | - | Axial Lead | - | - | - | - | Active | - | - | - | - | -55°C ~ 200°C | - | 0.220" Dia x 0.591" L (5.60mm x 15.00mm) | ±2% | 2 | - | - | ±200ppm/°C | - | 3.6 Ohms | - | - | Metal Oxide Film | 2W | - | - | - | - | - | - | - | - | - | 1.5 | - | - | 0.032 | Axial Leads | Flame Proof, Safety | 2 | - | - | - | ||
![]() HW168 NTE Electronics, Inc | In Stock | - | - | Through Hole | Axial | Axial | 2 | - | - | NTE ELECTRONICS INC | - | NTE Electronics | HW168 | NTE Electronics, Inc | - | Bag | - | 3.76 mm | 9.02 mm | Axial | Axial Lead | Active | - | - | - | Active | 5.59 | Compliant | - | 350 V | -55°C ~ 155°C | - | 0.148" Dia x 0.355" L (3.76mm x 9.02mm) | ±2% | 2 | Axial | EAR99 | ±200ppm/°C | - | 680 Ohms | 155 °C | -55 °C | Metal Oxide Film | 0.5W, 1/2W | Fixed Resistors | 500 mW | METAL OXIDE FILM | Flameproof | FIXED RESISTOR | unknown | - | - | 0.5 W | 1.5 | 350 V | - | 0.032 | Axial Leads | Flame Proof, Safety | 0.5 | - | - | - | ||
![]() HW227 NTE Electronics, Inc | In Stock | - | - | Through Hole | Axial | Axial | 2 | - | - | NTE ELECTRONICS INC | - | NTE Electronics | HW227 | NTE Electronics, Inc | - | Bag | - | 3.76 mm | 9.02 mm | Axial | Axial Lead | Active | - | - | - | Active | 5.6 | Compliant | - | 350 V | -55°C ~ 155°C | - | 0.138" Dia x 0.355" L (3.50mm x 9.02mm) | ±2% | 2 | Axial | EAR99 | ±200ppm/°C | - | 2.7 kOhms | 155 °C | -55 °C | Metal Oxide Film | 0.5W, 1/2W | Fixed Resistors | 500 mW | METAL OXIDE FILM | Flameproof | FIXED RESISTOR | unknown | - | - | 0.5 W | 1.5 | 350 V | - | 0.032 | Axial Leads | Flame Proof, Safety | 0.5 | - | - | - | ||
![]() QW322 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | NTE Electronics | QW322 | NTE Electronics, Inc | - | Bag | - | - | - | - | Axial Lead | - | - | - | - | Active | - | - | - | - | -55°C ~ 155°C | - | 0.091" Dia x 0.256" L (2.30mm x 6.50mm) | ±2% | 2 | - | - | ±200ppm/°C | - | 22 kOhms | - | - | Metal Oxide Film | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | 1.18 | - | - | 0.024 | Axial Leads | Flame Proof, Safety | 0.25 | - | - | - | ||
![]() QW347 NTE Electronics, Inc | In Stock | - | - | Through Hole | Axial | Axial | - | - | - | - | - | NTE Electronics | QW347 | NTE Electronics, Inc | - | Bag | - | - | - | - | Axial Lead | - | - | - | - | Active | - | Compliant | - | 250 V | -55°C ~ 155°C | - | 0.091" Dia x 0.256" L (2.30mm x 6.50mm) | ±2% | 2 | Axial | - | ±200ppm/°C | - | 47 kOhms | 155 °C | -55 °C | Metal Oxide Film | 0.25W, 1/4W | - | 250 mW | - | - | - | - | - | - | - | 1.18 | - | - | 0.024 | Axial Leads | Flame Proof, Safety | 0.25 | - | - | - | ||
![]() 2W047 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | 2 | - | - | NTE ELECTRONICS INC | - | NTE Electronics | 2W047 | NTE Electronics, Inc | - | Bag | - | 5.6 mm | 15.5 mm | Axial | Axial Lead | Active | - | - | - | Active | 1.92 | - | - | - | -55°C ~ 200°C | - | 0.220" Dia x 0.610" L (5.60mm x 15.50mm) | ±2% | 2 | - | - | ±200ppm/°C | - | 47 Ohms | - | - | Metal Oxide Film | 2W | Fixed Resistors | - | METAL OXIDE FILM | Flameproof | FIXED RESISTOR | unknown | - | - | 2 W | 1.18 | 500 V | - | 0.032 | Axial Leads | Flame Proof, Safety | 2 | - | - | - |