- Composition
- Features
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Resistance
- Series
- Size / Dimension
Attribute column
Manufacturer
NTE ELECT Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Supplier Device Package | Weight | Number of Terminals | Case Style | Flame-Proof Support | Ihs Manufacturer | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Mfr | Operating Temp Range | Package | Package Description | Package Diameter | Package Height | Package Length | Package Style | Package Type | Package Width | Part Life Cycle Code | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | Risk Rank | RoHS | Tolerance (+ or -) | Voltage Rating (DC) | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | HTS Code | Subcategory | Power Rating | Technology | Construction | Resistor Type | Reach Compliance Code | Military Standard | Termination Style | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Size Code | Terminal Type | Features | Wattage | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HW3D0 NTE Electronics, Inc | In Stock | - | - | Through Hole | Axial | Axial | - | 2 | Conformal Coated | NO | - | Not Required(mm) | NTE Electronics | HW3D0 | NTE Electronics, Inc | -55C to 155C | Bag | - | - | - | - | - | Axial Lead | - | - | 0.5 (1/2)(W) | Not Required(mm) | 3.5(mm) | Active | - | Non-Compliant | 5% | 300 V | -55°C ~ 155°C | - | 0.138" Dia x 0.355" L (3.50mm x 9.02mm) | ±2% | 2 | Axial | - | ±100ppm/°C | Metal Film | 3 Ohms | 155 °C | -55 °C | Metal Oxide Film | 0.5W, 1/2W | - | - | 500 mW | - | Cylindrical | - | - | Not Required | Axial | - | 1.02 | - | - | 0.027 | - | Axial Leads | Flame Proof, Safety | 0.5 | 9.5(mm) | - | - | - | - | Not Required(mm) | ||
![]() 1W130 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | 2 | Conformal Coated | NO | NTE ELECTRONICS INC | Not Required(mm) | NTE Electronics | 1W130 | NTE Electronics, Inc | -55C to 200C | Bag | Axial, | 4 mm | - | 11.8 mm | Axial | Axial Lead | - | Active | 1(W) | Not Required(mm) | 4(mm) | Active | 1.97 | - | 2% | - | -55°C ~ 200°C | - | 0.154" Dia x 0.465" L (4.00mm x 11.80mm) | ±2% | 2 | - | EAR99 | ±200ppm/°C | Metal Film | 300 Ohms | - | - | Metal Oxide Film | 1W | - | Fixed Resistors | - | METAL OXIDE FILM | Cylindrical | FIXED RESISTOR | unknown | Not Required | Axial | 1 W | 1.18 | 500 V | - | 0.032 | - | Axial Leads | Flame Proof, Safety | 1 | 11.8(mm) | - | - | - | - | Not Required(mm) | ||
![]() 25W010 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | 2 | - | - | NTE ELECTRONICS INC | - | NTE Electronics Inc | 25W010 | NTE Electronics, Inc | - | Bag | - | - | 12.5 mm | 63.5 mm | Axial | - | 12.5 mm | Active | - | - | - | Active | 1.91 | - | - | - | -55°C ~ 155°C | - | 0.492" Square x 2.50" L (12.50mm x 63.50mm) | ±5% | 2 | - | EAR99 | ±300ppm/°C | - | 10 Ohms | - | - | Wirewound | 25W | 8533.21.00.80 | Fixed Resistors | - | WIRE WOUND | Power | FIXED RESISTOR | unknown | - | - | 25 W | 38.1 mm | 800 V | - | 1 mm | 49 | - | - | - | - | - | - | - | - | - | ||
![]() HW047 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | - | NTE Electronics | HW047 | NTE Electronics, Inc | - | Bag | - | - | - | - | - | Axial Lead | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 155°C | - | 0.138" Dia x 0.355" L (3.50mm x 9.02mm) | ±2% | 2 | - | - | ±200ppm/°C | - | 47 Ohms | - | - | Metal Oxide Film | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | 1.5 | - | - | 0.032 | - | Axial Leads | Flame Proof, Safety | 0.5 | - | - | - | - | - | - | ||
![]() 2W015 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | 2 | - | - | NTE ELECTRONICS INC | - | NTE Electronics | 2W015 | NTE Electronics, Inc | - | Bag | - | 5.6 mm | - | 15.5 mm | Axial | Axial Lead | - | Active | - | - | - | Active | 5.59 | - | - | - | -55°C ~ 200°C | - | 0.220" Dia x 0.610" L (5.60mm x 15.50mm) | ±2% | 2 | - | EAR99 | ±200ppm/°C | - | 15 Ohms | - | - | Metal Oxide Film | 2W | - | Fixed Resistors | - | METAL OXIDE FILM | Flameproof | FIXED RESISTOR | unknown | - | - | 2 W | 1.18 | 500 V | - | 0.032 | - | Axial Leads | Flame Proof, Safety | 2 | - | - | - | - | - | - | ||
![]() HW422 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | 2 | Conformal Coated | NO | NTE ELECTRONICS INC | Not Required(mm) | NTE Electronics | HW422 | NTE Electronics, Inc | -55C to 155C | Bag | - | 3.76 mm | - | 9.02 mm | Axial | Axial Lead | - | Active | 0.5 (1/2)(W) | Not Required(mm) | 3.76(mm) | Active | 1.97 | - | 2% | - | -55°C ~ 155°C | - | 0.138" Dia x 0.355" L (3.50mm x 9.02mm) | ±2% | 2 | - | EAR99 | ±200ppm/°C | Metal Film | 220 kOhms | - | - | Metal Oxide Film | 0.5W, 1/2W | - | Fixed Resistors | - | METAL OXIDE FILM | Cylindrical | FIXED RESISTOR | unknown | Not Required | Axial | 0.5 W | 1.5 | 350 V | - | 0.032 | - | Axial Leads | Flame Proof, Safety | 0.5 | 9.02(mm) | - | - | - | - | Not Required(mm) | ||
![]() 2W182 NTE Electronics, Inc | In Stock | - | - | Through Hole | Axial | Axial | 1.088622 g | 2 | - | - | NTE ELECTRONICS INC | - | NTE Electronics | 2W182 | NTE Electronics, Inc | - | Bag | - | 5.6 mm | - | 15.5 mm | Axial | Axial Lead | - | Active | - | - | - | Active | 5.6 | Compliant | - | - | -55°C ~ 200°C | - | 0.220" Dia x 0.610" L (5.60mm x 15.50mm) | ±2% | 2 | Axial | EAR99 | ±200ppm/°C | - | 820 Ohms | 200 °C | -55 °C | Metal Oxide Film | 2W | - | Fixed Resistors | 2 W | METAL OXIDE FILM | Flameproof | FIXED RESISTOR | unknown | - | - | 2 W | 1.18 | 500 V | - | 0.032 | - | Axial Leads | Flame Proof, Safety | 2 | - | 6.35 mm | - | 82.55 mm | 6.35 mm | - | ||
![]() 1W122 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | - | NTE Electronics | 1W122 | NTE Electronics, Inc | - | Bag | - | - | - | - | - | Axial Lead | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 200°C | - | 0.154" Dia x 0.465" L (4.00mm x 11.80mm) | ±2% | 2 | - | - | ±200ppm/°C | - | 220 Ohms | - | - | Metal Oxide Film | 1W | - | - | - | - | - | - | - | - | - | - | 1.18 | - | - | 0.032 | - | Axial Leads | Flame Proof, Safety | 1 | - | - | - | - | - | - | ||
![]() HW247 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | 2 | - | - | NTE ELECTRONICS INC | - | NTE Electronics Inc | HW247 | NTE Electronics, Inc | - | Bag | - | 3.76 mm | - | 9.02 mm | Axial | - | - | Active | - | - | - | Active | 5.59 | - | - | - | -55°C ~ 155°C | - | 0.138" Dia x 0.355" L (3.50mm x 9.02mm) | ±2% | 2 | - | EAR99 | ±200ppm/°C | - | 4.7 kOhms | - | - | Metal Oxide Film | 0.5W, 1/2W | - | Fixed Resistors | - | METAL OXIDE FILM | Flameproof | FIXED RESISTOR | unknown | - | - | 0.5 W | - | 350 V | - | - | - | - | Flame Proof, Safety | - | - | - | - | - | - | - | ||
![]() 10W110 NTE Electronics, Inc | In Stock | - | - | Through Hole | Axial | Axial | - | - | - | - | - | - | NTE Electronics | 10W110 | NTE Electronics, Inc | - | Bag | - | - | - | - | - | Axial Lead | - | - | - | - | - | Active | - | Compliant | - | 550 V | -55°C ~ 155°C | - | 0.380" Square x 1.890" L (9.65mm x 48.00mm) | ±5% | 2 | Axial | - | ±300ppm/°C | - | 100 Ohms | 155 °C | -55 °C | Wirewound | 10W | - | - | 10 W | - | - | - | - | - | - | - | 1.5 | - | - | 0.036 | - | Axial Leads | - | 10 | - | - | - | - | - | - | ||
![]() HW6D8 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | 2 | - | - | NTE ELECTRONICS INC | - | NTE Electronics | HW6D8 | NTE Electronics, Inc | - | Bag | - | 3.5 mm | - | 9.5 mm | Axial | Axial Lead | - | Active | - | - | - | Active | 5.6 | - | - | - | -55°C ~ 155°C | - | 0.138" Dia x 0.355" L (3.50mm x 9.02mm) | ±2% | 2 | - | EAR99 | ±100ppm/°C | - | 6.8 Ohms | - | - | Metal Oxide Film | 0.5W, 1/2W | - | Fixed Resistors | - | METAL OXIDE FILM | Flameproof | FIXED RESISTOR | unknown | - | - | 0.5 W | 1.02 | 350 V | - | 0.032 | - | Axial Leads | Flame Proof, Safety | 0.5 | - | - | - | - | - | - | ||
![]() QW610 NTE Electronics, Inc | In Stock | - | - | Through Hole | Axial | Axial | - | - | - | - | - | - | NTE Electronics | QW610 | NTE Electronics, Inc | - | Bag | - | - | - | - | - | Axial Lead | - | - | - | - | - | Active | - | Compliant | - | 250 V | -55°C ~ 155°C | - | 0.091" Dia x 0.256" L (2.30mm x 6.50mm) | ±2% | 2 | Axial | - | ±200ppm/°C | - | 10 MOhms | 155 °C | -55 °C | Metal Oxide Film | 0.25W, 1/4W | - | - | 250 mW | - | - | - | - | - | - | - | 1.18 | - | - | 0.024 | - | Axial Leads | Flame Proof, Safety | 0.25 | - | - | - | - | - | - | ||
![]() 2WD10 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | 2 | - | - | NTE ELECTRONICS INC | - | NTE Electronics | 2WD10 | NTE Electronics, Inc | - | Bag | - | 5.6 mm | - | 15 mm | Axial | Axial Lead | - | Active | - | - | - | Active | 5.6 | - | - | - | -55°C ~ 200°C | - | 0.220" Dia x 0.591" L (5.60mm x 15.00mm) | ±5% | 2 | - | - | ±200ppm/°C | - | 100 mOhms | - | - | Metal Oxide Film | 2W | - | Fixed Resistors | - | METAL OXIDE FILM | Flameproof | FIXED RESISTOR | unknown | - | - | 2 W | 1.5 | 500 V | - | 0.032 | - | Axial Leads | Flame Proof, Safety | 2 | - | - | - | - | - | - | ||
![]() 1W368 NTE Electronics, Inc | In Stock | - | - | Through Hole | Axial | Axial | - | 2 | - | - | NTE ELECTRONICS INC | - | NTE Electronics | 1W368 | NTE Electronics, Inc | - | Bag | Axial, | 4 mm | - | 11.8 mm | Axial | Axial Lead | - | Active | - | - | - | Active | 5.6 | Non-Compliant | - | - | -55°C ~ 200°C | - | 0.154" Dia x 0.465" L (4.00mm x 11.80mm) | ±2% | 2 | Axial | EAR99 | ±200ppm/°C | - | 68 kOhms | 200 °C | -55 °C | Metal Oxide Film | 1W | - | Fixed Resistors | 1 W | METAL OXIDE FILM | Flameproof | FIXED RESISTOR | unknown | - | - | 1 W | 1.18 | 500 V | - | 0.032 | - | Axial Leads | Flame Proof, Safety | 1 | - | - | - | - | - | - | ||
![]() 2W1D3 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | - | - | NTE ELECTRONICS INC | - | NTE Electronics | 2W1D3 | NTE Electronics, Inc | - | Bag | - | - | - | - | - | Axial Lead | - | Active | - | - | - | Active | 5.71 | Non-Compliant | - | - | -55°C ~ 200°C | - | 0.220" Dia x 0.591" L (5.60mm x 15.00mm) | ±2% | 2 | - | - | ±200ppm/°C | - | 1.3 Ohms | - | - | Metal Oxide Film | 2W | - | - | - | - | - | - | unknown | - | - | - | 1.5 | - | - | 0.032 | - | Axial Leads | Flame Proof, Safety | 2 | - | - | - | - | - | - | ||
![]() HW418 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | 2 | - | - | NTE ELECTRONICS INC | - | NTE Electronics | HW418 | NTE Electronics, Inc | - | Bag | - | 3.76 mm | - | 9.02 mm | Axial | Axial Lead | - | Active | - | - | - | Active | 5.6 | - | - | - | -55°C ~ 155°C | - | 0.138" Dia x 0.355" L (3.50mm x 9.02mm) | ±2% | 2 | - | EAR99 | ±200ppm/°C | - | 180 kOhms | - | - | Metal Oxide Film | 0.5W, 1/2W | - | Fixed Resistors | - | METAL OXIDE FILM | Flameproof | FIXED RESISTOR | unknown | - | - | 0.5 W | 1.5 | 350 V | - | 0.032 | - | Axial Leads | Flame Proof, Safety | 0.5 | - | - | - | - | - | - | ||
![]() HW262 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | - | NTE Electronics | HW262 | NTE Electronics, Inc | - | Bag | - | - | - | - | - | Axial Lead | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 155°C | - | 0.138" Dia x 0.355" L (3.50mm x 9.02mm) | ±2% | 2 | - | - | ±200ppm/°C | - | 6.2 kOhms | - | - | Metal Oxide Film | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | 1.5 | - | - | 0.032 | - | Axial Leads | Flame Proof, Safety | 0.5 | - | - | - | - | - | - | ||
![]() HW439 NTE Electronics, Inc | In Stock | - | - | Through Hole | Axial | Axial | - | - | - | - | - | - | NTE Electronics | HW439 | NTE Electronics, Inc | - | Bag | - | - | - | - | - | Axial Lead | - | - | - | - | - | Active | - | Non-Compliant | - | - | -55°C ~ 155°C | - | 0.138" Dia x 0.355" L (3.50mm x 9.02mm) | ±2% | 2 | Axial | - | ±200ppm/°C | - | 390 kOhms | 155 °C | -55 °C | Metal Oxide Film | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | 1.5 | - | - | 0.032 | - | Axial Leads | Flame Proof, Safety | 0.5 | - | - | - | - | - | - | ||
![]() 2W527 NTE Electronics, Inc | In Stock | - | - | Through Hole | Axial | Axial | - | - | - | - | - | - | NTE Electronics | 2W527 | NTE Electronics, Inc | - | Bag | - | - | - | - | - | Axial Lead | - | - | - | - | - | Active | - | Non-Compliant | - | - | -55°C ~ 200°C | - | 0.220" Dia x 0.610" L (5.60mm x 15.50mm) | ±2% | 2 | Axial | - | ±200ppm/°C | - | 2.7 MOhms | 200 °C | -55 °C | Metal Oxide Film | 2W | - | - | 2 W | - | - | - | - | - | - | - | 1.5 | - | - | 0.032 | - | Axial Leads | Flame Proof, Safety | 2 | - | - | - | - | - | - | ||
![]() 2W2D0 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | - | - | NTE ELECTRONICS INC | - | NTE Electronics | 2W2D0 | NTE Electronics, Inc | - | Bag | - | - | - | - | - | Axial Lead | - | Active | - | - | - | Active | 5.7 | - | - | - | -55°C ~ 200°C | - | 0.220" Dia x 0.591" L (5.60mm x 15.00mm) | ±2% | 2 | - | - | ±200ppm/°C | - | 2 Ohms | - | - | Metal Oxide Film | 2W | - | - | - | - | - | - | unknown | - | - | - | 1.5 | - | - | 0.032 | - | Axial Leads | Flame Proof, Safety | 2 | - | - | - | - | - | - |