- Composition
- Features
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Resistance
- Series
- Size / Dimension
Attribute column
Manufacturer
NTE ELECT Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Supplier Device Package | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Package | Package Description | Package Diameter | Package Length | Package Style | Package Type | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Voltage Rating (DC) | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Subcategory | Power Rating | Technology | Construction | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Terminal Type | Features | Wattage | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QW033 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | NTE Electronics | QW033 | NTE Electronics, Inc | Bag | - | - | - | - | Axial Lead | - | Active | - | No | - | -55°C ~ 155°C | - | 0.091" Dia x 0.256" L (2.30mm x 6.50mm) | ±2% | 2 | - | - | ±100ppm/°C | 33 Ohms | - | - | Metal Oxide Film | 0.25W, 1/4W | - | - | - | - | - | - | - | 1.18 | - | - | 0.024 | Axial Leads | Flame Proof, Safety | 0.25 | - | ||
![]() 1W322 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | 2 | NTE ELECTRONICS INC | NTE Electronics | 1W322 | NTE Electronics, Inc | Bag | Axial, | 4 mm | 11.8 mm | Axial | Axial Lead | Active | Active | 5.58 | - | - | -55°C ~ 200°C | - | 0.154" Dia x 0.465" L (4.00mm x 11.80mm) | ±2% | 2 | - | EAR99 | ±200ppm/°C | 22 kOhms | - | - | Metal Oxide Film | 1W | Fixed Resistors | - | METAL OXIDE FILM | Flameproof | FIXED RESISTOR | unknown | 1 W | 1.18 | 500 V | - | 0.032 | Axial Leads | Flame Proof, Safety | 1 | - | ||
![]() HWD82 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | 2 | NTE ELECTRONICS INC | NTE Electronics | HWD82 | NTE Electronics, Inc | Bag | - | 3.5 mm | 9.5 mm | Axial | Axial Lead | Active | Active | 5.59 | - | - | -55°C ~ 155°C | - | 0.138" Dia x 0.374" L (3.50mm x 9.50mm) | ±5% | 2 | - | EAR99 | ±100ppm/°C | 820 mOhms | - | - | Metal Oxide Film | 0.5W, 1/2W | Fixed Resistors | - | METAL OXIDE FILM | Flameproof | FIXED RESISTOR | unknown | 0.5 W | 1.02 | 300 V | - | 0.032 | Axial Leads | Flame Proof, Safety | 0.5 | - | ||
![]() 1W110 NTE Electronics, Inc | In Stock | - | - | Through Hole | Axial | Axial | - | - | NTE Electronics | 1W110 | NTE Electronics, Inc | Bag | - | - | - | - | Axial Lead | - | Active | - | Compliant | 500 V | -55°C ~ 200°C | - | 0.154" Dia x 0.465" L (4.00mm x 11.80mm) | ±2% | 2 | Axial | - | ±200ppm/°C | 100 Ohms | 200 °C | -55 °C | Metal Oxide Film | 1W | - | 1 W | - | - | - | - | - | 1.18 | - | - | 0.032 | Axial Leads | Flame Proof, Safety | 1 | - | ||
![]() QW451 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | NTE Electronics | QW451 | NTE Electronics, Inc | Bag | - | - | - | - | Axial Lead | - | Active | - | - | - | -55°C ~ 155°C | - | 0.091" Dia x 0.256" L (2.30mm x 6.50mm) | ±2% | 2 | - | - | ±200ppm/°C | 510 kOhms | - | - | Metal Oxide Film | 0.25W, 1/4W | - | - | - | - | - | - | - | 1.18 | - | - | 0.024 | Axial Leads | Flame Proof, Safety | 0.25 | - | ||
![]() 1W412 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | 2 | NTE ELECTRONICS INC | NTE Electronics | 1W412 | NTE Electronics, Inc | Bag | Axial, | 4 mm | 11.8 mm | Axial | Axial Lead | Active | Active | 5.6 | - | - | -55°C ~ 200°C | - | 0.154" Dia x 0.465" L (4.00mm x 11.80mm) | ±2% | 2 | - | EAR99 | ±200ppm/°C | 120 kOhms | - | - | Metal Oxide Film | 1W | Fixed Resistors | - | METAL OXIDE FILM | Flameproof | FIXED RESISTOR | unknown | 1 W | 1.18 | 500 V | - | 0.032 | Axial Leads | Flame Proof, Safety | 1 | - | ||
![]() HW339 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | NTE Electronics | HW339 | NTE Electronics, Inc | Bag | - | - | - | - | Axial Lead | - | Active | - | - | - | -55°C ~ 155°C | - | 0.138" Dia x 0.355" L (3.50mm x 9.02mm) | ±2% | 2 | - | - | ±200ppm/°C | 39 kOhms | - | - | Metal Oxide Film | 0.5W, 1/2W | - | - | - | - | - | - | - | 1.5 | - | - | 0.032 | Axial Leads | Flame Proof, Safety | 0.5 | - | ||
![]() QW456 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | NTE Electronics | QW456 | NTE Electronics, Inc | Bag | - | - | - | - | Axial Lead | - | Active | - | - | - | -55°C ~ 155°C | - | 0.091" Dia x 0.256" L (2.30mm x 6.50mm) | ±2% | 2 | - | - | ±200ppm/°C | 560 kOhms | - | - | Metal Oxide Film | 0.25W, 1/4W | - | - | - | - | - | - | - | 1.18 | - | - | 0.024 | Axial Leads | Flame Proof, Safety | 0.25 | - | ||
![]() QW018 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | NTE Electronics | QW018 | NTE Electronics, Inc | Bag | - | - | - | - | Axial Lead | - | Active | - | - | - | -55°C ~ 155°C | - | 0.091" Dia x 0.256" L (2.30mm x 6.50mm) | ±2% | 2 | - | - | ±100ppm/°C | 18 Ohms | - | - | Metal Oxide Film | 0.25W, 1/4W | - | - | - | - | - | - | - | 1.18 | - | - | 0.024 | Axial Leads | Flame Proof, Safety | 0.25 | - | ||
![]() QW291 NTE Electronics, Inc | In Stock | - | - | Through Hole | Axial | Axial | - | - | NTE Electronics | QW291 | NTE Electronics, Inc | Bag | - | - | - | - | Axial Lead | - | Active | - | Non-Compliant | - | -55°C ~ 155°C | - | 0.091" Dia x 0.256" L (2.30mm x 6.50mm) | ±2% | 2 | Axial | - | ±200ppm/°C | 9.1 kOhms | 155 °C | -55 °C | Metal Oxide Film | 0.25W, 1/4W | - | - | - | - | - | - | - | 1.18 | - | - | 0.024 | Axial Leads | Flame Proof, Safety | 0.25 | - | ||
![]() 5WD33 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | NTE Electronics | 5WD33 | NTE Electronics, Inc | Bag | - | - | - | - | Axial Lead | - | Active | - | - | - | -55°C ~ 155°C | - | 0.380" Square x 0.866" L (9.65mm x 22.00mm) | ±5% | 2 | - | - | ±300ppm/°C | 330 mOhms | - | - | Wirewound | 5W | - | - | - | - | - | - | - | 1.5 | - | - | 0.036 | Axial Leads | - | 5 | - | ||
![]() QW275 NTE Electronics, Inc | In Stock | - | - | Through Hole | Axial | Axial | - | - | NTE Electronics | QW275 | NTE Electronics, Inc | Bag | - | - | - | - | Axial Lead | - | Active | - | Compliant | 250 V | -55°C ~ 155°C | - | 0.091" Dia x 0.256" L (2.30mm x 6.50mm) | ±2% | 2 | Axial | - | ±200ppm/°C | 7.5 kOhms | 155 °C | -55 °C | Metal Oxide Film | 0.25W, 1/4W | - | 250 mW | - | - | - | - | - | 1.18 | - | - | 0.024 | Axial Leads | Flame Proof, Safety | 0.25 | - | ||
![]() HW133 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | NTE Electronics | HW133 | NTE Electronics, Inc | Bag | - | - | - | - | Axial Lead | - | Active | - | - | - | -55°C ~ 155°C | - | 0.138" Dia x 0.355" L (3.50mm x 9.02mm) | ±2% | 2 | - | - | ±200ppm/°C | 330 Ohms | - | - | Metal Oxide Film | 0.5W, 1/2W | - | - | - | - | - | - | - | 1.5 | - | - | 0.032 | Axial Leads | Flame Proof, Safety | 0.5 | - | ||
![]() HW456 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | 2 | NTE ELECTRONICS INC | NTE Electronics | HW456 | NTE Electronics, Inc | Bag | - | 3.76 mm | 9.02 mm | Axial | Axial Lead | Active | Active | 5.58 | - | - | -55°C ~ 155°C | - | 0.138" Dia x 0.355" L (3.50mm x 9.02mm) | ±2% | 2 | - | - | ±200ppm/°C | 560 kOhms | - | - | Metal Oxide Film | 0.5W, 1/2W | Fixed Resistors | - | METAL OXIDE FILM | Flameproof | FIXED RESISTOR | unknown | 0.5 W | 1.5 | 350 V | - | 0.032 | Axial Leads | Flame Proof, Safety | 0.5 | - | ||
![]() 2W124 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | NTE ELECTRONICS INC | NTE Electronics | 2W124 | NTE Electronics, Inc | Bag | - | - | - | - | Axial Lead | Active | Active | 5.71 | - | - | -55°C ~ 200°C | - | 0.220" Dia x 0.610" L (5.60mm x 15.50mm) | ±2% | 2 | - | - | ±200ppm/°C | 240 Ohms | - | - | Metal Oxide Film | 2W | - | - | - | - | - | unknown | - | 1.18 | - | - | 0.032 | Axial Leads | Flame Proof, Safety | 2 | - | ||
![]() QW218 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | NTE Electronics | QW218 | NTE Electronics, Inc | Bag | - | - | - | - | Axial Lead | - | Active | - | No | - | -55°C ~ 155°C | - | 0.091" Dia x 0.256" L (2.30mm x 6.50mm) | ±2% | 2 | - | - | ±200ppm/°C | 1.8 kOhms | - | - | Metal Oxide Film | 0.25W, 1/4W | - | - | - | - | - | - | - | 1.18 | - | - | 0.024 | Axial Leads | Flame Proof, Safety | 0.25 | - | ||
![]() HW030 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | 2 | NTE ELECTRONICS INC | NTE Electronics | HW030 | NTE Electronics, Inc | Bag | - | 3.76 mm | 9.02 mm | Axial | Axial Lead | Active | Active | 5.59 | - | - | -55°C ~ 155°C | - | 0.138" Dia x 0.355" L (3.50mm x 9.02mm) | ±2% | 2 | - | EAR99 | ±200ppm/°C | 30 Ohms | - | - | Metal Oxide Film | 0.5W, 1/2W | Fixed Resistors | - | METAL OXIDE FILM | Flameproof | FIXED RESISTOR | unknown | 0.5 W | 1.5 | 350 V | - | 0.032 | Axial Leads | Flame Proof, Safety | 0.5 | - | ||
![]() HW068 NTE Electronics, Inc | In Stock | - | - | Through Hole | Axial | Axial | - | - | NTE Electronics | HW068 | NTE Electronics, Inc | Bag | - | - | - | - | Axial Lead | - | Active | - | Compliant | 350 V | -55°C ~ 155°C | - | 0.138" Dia x 0.355" L (3.50mm x 9.02mm) | ±2% | 2 | Axial | - | ±200ppm/°C | 68 Ohms | 155 °C | -55 °C | Metal Oxide Film | 0.5W, 1/2W | - | 500 mW | - | - | - | - | - | 1.5 | - | - | 0.032 | Axial Leads | Flame Proof, Safety | 0.5 | - | ||
![]() QW182 NTE Electronics, Inc | In Stock | - | - | Through Hole | Axial | Axial | - | - | NTE Electronics | QW182 | NTE Electronics, Inc | Bag | - | - | - | - | Axial Lead | - | Active | - | Compliant | 250 V | -55°C ~ 155°C | - | 0.091" Dia x 0.256" L (2.30mm x 6.50mm) | ±2% | 2 | Axial | - | ±200ppm/°C | 820 Ohms | 155 °C | -55 °C | Metal Oxide Film | 0.25W, 1/4W | - | 250 mW | - | - | - | - | - | 1.18 | - | - | 0.024 | Axial Leads | Flame Proof, Safety | 0.25 | - | ||
![]() QW5D1 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | NTE Electronics | QW5D1 | NTE Electronics, Inc | Bag | - | - | - | - | Axial Lead | - | Active | - | - | - | -55°C ~ 155°C | - | 0.091" Dia x 0.256" L (2.30mm x 6.50mm) | ±5% | 2 | - | - | ±200ppm/°C | 5.1 Ohms | - | - | Metal Oxide Film | 0.25W, 1/4W | - | - | - | - | - | - | - | 1.18 | - | - | 0.024 | Axial Leads | Flame Proof, Safety | 0.25 | - |