- Composition
- Features
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Resistance
- Series
- Size / Dimension
Attribute column
Manufacturer
NTE ELECT Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Supplier Device Package | Weight | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Package | Package Description | Package Diameter | Package Length | Package Style | Package Type | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Voltage Rating (DC) | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Subcategory | Power Rating | Technology | Construction | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Terminal Type | Features | Wattage | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HWD30 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | - | NTE Electronics | HWD30 | NTE Electronics, Inc | Bag | - | - | - | - | Axial Lead | - | Active | - | - | - | -55°C ~ 155°C | - | 0.138" Dia x 0.374" L (3.50mm x 9.50mm) | ±5% | 2 | - | - | ±100ppm/°C | 300 mOhms | - | - | Metal Oxide Film | 0.5W, 1/2W | - | - | - | - | - | - | - | 1.02 | - | - | 0.032 | Axial Leads | Flame Proof, Safety | 0.5 | - | - | - | - | ||
![]() QW251 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | - | NTE Electronics | QW251 | NTE Electronics, Inc | Bag | - | - | - | - | Axial Lead | - | Active | - | - | - | -55°C ~ 155°C | - | 0.091" Dia x 0.256" L (2.30mm x 6.50mm) | ±2% | 2 | - | - | ±200ppm/°C | 5.1 kOhms | - | - | Metal Oxide Film | 0.25W, 1/4W | - | - | - | - | - | - | - | 1.18 | - | - | 0.024 | Axial Leads | Flame Proof, Safety | 0.25 | - | - | - | - | ||
![]() 1W175 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | 2 | NTE ELECTRONICS INC | NTE Electronics | 1W175 | NTE Electronics, Inc | Bag | Axial, | 4 mm | 11.8 mm | Axial | Axial Lead | Active | Active | 5.6 | - | - | -55°C ~ 200°C | - | 0.154" Dia x 0.465" L (4.00mm x 11.80mm) | ±2% | 2 | - | - | ±200ppm/°C | 750 Ohms | - | - | Metal Oxide Film | 1W | Fixed Resistors | - | METAL OXIDE FILM | Flameproof | FIXED RESISTOR | unknown | 1 W | 1.18 | 500 V | - | 0.032 | Axial Leads | Flame Proof, Safety | 1 | - | - | - | - | ||
![]() 2W330 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | - | NTE Electronics | 2W330 | NTE Electronics, Inc | Bag | - | - | - | - | Axial Lead | - | Active | - | - | - | -55°C ~ 200°C | - | 0.220" Dia x 0.610" L (5.60mm x 15.50mm) | ±2% | 2 | - | - | ±200ppm/°C | 30 kOhms | - | - | Metal Oxide Film | 2W | - | - | - | - | - | - | - | 1.18 | - | - | 0.032 | Axial Leads | Flame Proof, Safety | 2 | - | - | - | - | ||
![]() 2W568 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | 2 | NTE ELECTRONICS INC | NTE Electronics | 2W568 | NTE Electronics, Inc | Bag | - | 5.6 mm | 15.5 mm | Axial | Axial Lead | Active | Active | 5.6 | - | - | -55°C ~ 200°C | - | 0.220" Dia x 0.610" L (5.60mm x 15.50mm) | ±2% | 2 | - | EAR99 | ±200ppm/°C | 6.8 MOhms | - | - | Metal Oxide Film | 2W | Fixed Resistors | - | METAL OXIDE FILM | Flameproof | FIXED RESISTOR | unknown | 2 W | 1.5 | 500 V | - | 0.032 | Axial Leads | Flame Proof, Safety | 2 | - | - | - | - | ||
![]() 2W515 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | - | NTE Electronics | 2W515 | NTE Electronics, Inc | Bag | - | - | - | - | Axial Lead | - | Active | - | - | - | -55°C ~ 200°C | - | 0.220" Dia x 0.610" L (5.60mm x 15.50mm) | ±2% | 2 | - | - | ±200ppm/°C | 1.5 MOhms | - | - | Metal Oxide Film | 2W | - | - | - | - | - | - | - | 1.5 | - | - | 0.032 | Axial Leads | Flame Proof, Safety | 2 | - | - | - | - | ||
![]() 1W151 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | 2 | NTE ELECTRONICS INC | NTE Electronics | 1W151 | NTE Electronics, Inc | Bag | Axial, | 4 mm | 11.8 mm | Axial | Axial Lead | Active | Active | 5.6 | No | - | -55°C ~ 200°C | - | 0.154" Dia x 0.465" L (4.00mm x 11.80mm) | ±2% | 2 | - | EAR99 | ±200ppm/°C | 510 Ohms | - | - | Metal Oxide Film | 1W | Fixed Resistors | - | METAL OXIDE FILM | Flameproof | FIXED RESISTOR | unknown | 1 W | 1.18 | 500 V | - | 0.032 | Axial Leads | Flame Proof, Safety | 1 | - | - | - | - | ||
![]() QW256 NTE Electronics, Inc | In Stock | - | - | Through Hole | Axial | Axial | - | - | - | NTE Electronics | QW256 | NTE Electronics, Inc | Bag | - | - | - | - | Axial Lead | - | Active | - | Compliant | 250 V | -55°C ~ 155°C | - | 0.091" Dia x 0.256" L (2.30mm x 6.50mm) | ±2% | 2 | Axial | - | ±200ppm/°C | 5.6 kOhms | 155 °C | -55 °C | Metal Oxide Film | 0.25W, 1/4W | - | 250 mW | - | - | - | - | - | 1.18 | - | - | 0.024 | Axial Leads | Flame Proof, Safety | 0.25 | - | - | - | - | ||
![]() 2W247 NTE Electronics, Inc | In Stock | - | - | Through Hole | Axial | Axial | 1.088622 g | 2 | NTE ELECTRONICS INC | NTE Electronics | 2W247 | NTE Electronics, Inc | Bag | - | 5.6 mm | 15.5 mm | Axial | Axial Lead | Active | Active | 5.59 | Compliant | 500 V | -55°C ~ 200°C | - | 0.220" Dia x 0.610" L (5.60mm x 15.50mm) | ±2% | 2 | Axial | EAR99 | ±200ppm/°C | 4.7 kOhms | 200 °C | -55 °C | Metal Oxide Film | 2W | Fixed Resistors | 2 W | METAL OXIDE FILM | Flameproof | FIXED RESISTOR | unknown | 2 W | 1.18 | 500 V | - | 0.032 | Axial Leads | Flame Proof, Safety | 2 | 6.35 mm | - | 82.55 mm | 6.35 mm | ||
![]() QW330 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | - | NTE Electronics | QW330 | NTE Electronics, Inc | Bag | - | - | - | - | Axial Lead | - | Active | - | Non-Compliant | - | -55°C ~ 155°C | - | 0.091" Dia x 0.256" L (2.30mm x 6.50mm) | ±2% | 2 | - | - | ±200ppm/°C | 30 kOhms | - | - | Metal Oxide Film | 0.25W, 1/4W | - | - | - | - | - | - | - | 1.18 | - | - | 0.024 | Axial Leads | Flame Proof, Safety | 0.25 | - | - | - | - | ||
![]() 1W133 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | 2 | NTE ELECTRONICS INC | NTE Electronics | 1W133 | NTE Electronics, Inc | Bag | Axial, | 4 mm | 11.8 mm | Axial | Axial Lead | Active | Active | 5.6 | No | - | -55°C ~ 200°C | - | 0.154" Dia x 0.465" L (4.00mm x 11.80mm) | ±2% | 2 | - | EAR99 | ±200ppm/°C | 330 Ohms | - | - | Metal Oxide Film | 1W | Fixed Resistors | - | METAL OXIDE FILM | Flameproof | FIXED RESISTOR | unknown | 1 W | 1.18 | 500 V | - | 0.032 | Axial Leads | Flame Proof, Safety | 1 | - | - | - | - | ||
![]() QW118 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | - | NTE Electronics | QW118 | NTE Electronics, Inc | Bag | - | - | - | - | Axial Lead | - | Active | - | - | - | -55°C ~ 155°C | - | 0.091" Dia x 0.256" L (2.30mm x 6.50mm) | ±2% | 2 | - | - | ±200ppm/°C | 180 Ohms | - | - | Metal Oxide Film | 0.25W, 1/4W | - | - | - | - | - | - | - | 1.18 | - | - | 0.024 | Axial Leads | Flame Proof, Safety | 0.25 | - | - | - | - | ||
![]() EW143 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | - | NTE Electronics | EW143 | NTE Electronics, Inc | Bag | - | - | - | - | Axial Lead | - | Active | - | - | - | -55°C ~ 155°C | - | 0.063" Dia x 0.146" L (1.60mm x 3.70mm) | ±2% | 2 | - | - | ±200ppm/°C | 430 Ohms | - | - | Metal Oxide Film | 0.125W, 1/8W | - | - | - | - | - | - | - | 1.18 | - | - | 0.016 | Axial Leads | Flame Proof, Safety | 0.125 | - | - | - | - | ||
![]() QW220BR NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | - | NTE Electronics | QW220BR | NTE Electronics, Inc | Bag | - | - | - | - | Axial Lead | - | Active | - | - | - | -55°C ~ 155°C | - | 0.094" Dia x 0.256" L (2.40mm x 6.50mm) | ±1% | 2 | - | - | ±100ppm/°C | 2 kOhms | - | - | Metal Oxide Film | 0.25W, 1/4W | - | - | - | - | - | - | - | 1.024 | - | - | 0.024 | Axial Leads | Flame Proof, Safety | 0.25 | - | - | - | - | ||
![]() 1W447 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | 2 | NTE ELECTRONICS INC | NTE Electronics | 1W447 | NTE Electronics, Inc | Bag | Axial, | 4 mm | 11.8 mm | Axial | Axial Lead | Active | Active | 5.57 | - | - | -55°C ~ 200°C | - | 0.154" Dia x 0.465" L (4.00mm x 11.80mm) | ±2% | 2 | - | EAR99 | ±200ppm/°C | 470 kOhms | - | - | Metal Oxide Film | 1W | Fixed Resistors | - | METAL OXIDE FILM | Flameproof | FIXED RESISTOR | unknown | 1 W | 1.18 | 500 V | - | 0.032 | Axial Leads | Flame Proof, Safety | 1 | - | - | - | - | ||
![]() 2W012 NTE Electronics, Inc | In Stock | - | - | Through Hole | Axial | Axial | - | - | NTE ELECTRONICS INC | NTE Electronics | 2W012 | NTE Electronics, Inc | Bag | - | - | - | - | Axial Lead | Active | Active | 5.7 | Non-Compliant | - | -55°C ~ 200°C | - | 0.220" Dia x 0.610" L (5.60mm x 15.50mm) | ±2% | 2 | Axial | - | ±200ppm/°C | 12 Ohms | 200 °C | -55 °C | Metal Oxide Film | 2W | - | 2 W | - | - | - | unknown | - | 1.18 | - | - | 0.032 | Axial Leads | Flame Proof, Safety | 2 | - | - | - | - | ||
![]() QW510 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | - | NTE Electronics | QW510 | NTE Electronics, Inc | Bag | - | - | - | - | Axial Lead | - | Active | - | - | - | -55°C ~ 155°C | - | 0.091" Dia x 0.256" L (2.30mm x 6.50mm) | ±2% | 2 | - | - | ±200ppm/°C | 1 MOhms | - | - | Metal Oxide Film | 0.25W, 1/4W | - | - | - | - | - | - | - | 1.18 | - | - | 0.024 | Axial Leads | Flame Proof, Safety | 0.25 | - | - | - | - | ||
![]() QW151 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | - | NTE Electronics | QW151 | NTE Electronics, Inc | Bag | - | - | - | - | Axial Lead | - | Active | - | - | - | -55°C ~ 155°C | - | 0.091" Dia x 0.256" L (2.30mm x 6.50mm) | ±2% | 2 | - | - | ±200ppm/°C | 510 Ohms | - | - | Metal Oxide Film | 0.25W, 1/4W | - | - | - | - | - | - | - | 1.18 | - | - | 0.024 | Axial Leads | Flame Proof, Safety | 0.25 | - | - | - | - | ||
![]() 2WD68 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | - | NTE Electronics | 2WD68 | NTE Electronics, Inc | Bag | - | - | - | - | Axial Lead | - | Active | - | - | - | -55°C ~ 200°C | - | 0.220" Dia x 0.591" L (5.60mm x 15.00mm) | ±5% | 2 | - | - | ±200ppm/°C | 680 mOhms | - | - | Metal Oxide Film | 2W | - | - | - | - | - | - | - | 1.5 | - | - | 0.032 | Axial Leads | Flame Proof, Safety | 2 | - | - | - | - | ||
![]() 2WD82 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | - | NTE Electronics | 2WD82 | NTE Electronics, Inc | Bag | - | - | - | - | Axial Lead | - | Active | - | - | - | -55°C ~ 200°C | - | 0.220" Dia x 0.591" L (5.60mm x 15.00mm) | ±5% | 2 | - | - | ±200ppm/°C | 820 mOhms | - | - | Metal Oxide Film | 2W | - | - | - | - | - | - | - | 1.5 | - | - | 0.032 | Axial Leads | Flame Proof, Safety | 2 | - | - | - | - |