- Composition
- Features
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Resistance
- Series
- Size / Dimension
Attribute column
Manufacturer
NTE ELECT Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Supplier Device Package | Weight | Number of Terminals | Case Style | ECCN (US) | Fail Safe Fusible Resistor | Flame-Proof Support | HTS | Ihs Manufacturer | Lead Diameter (mm) | Lead Length (mm) | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature (°C) | Maximum Voltage Rating (V) | Mfr | Minimum Operating Temperature (°C) | Mounting | Operating Temp Range | Package | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Package Type | Part Life Cycle Code | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | Resistance Value (Ohm) | Risk Rank | RoHS | Termination Forming | Tolerance (+ or -) | Operating Temperature | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Subcategory | Power Rating | Voltage - Rated DC | Technology | Construction | Resistor Type | Reach Compliance Code | Military Standard | Termination Style | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Terminal Type | Resistance Tolerance | Features | Wattage | Power Rating (W) | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height (mm) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1W168 NTE ELECT | In Stock | - | - | - | Axial | Axial | - | 2 | - | - | - | - | - | NTE ELECTRONICS INC | - | - | - | NTE Electronics | 1W168 | - | - | NTE Electronics, Inc | - | - | - | Bag | Axial, | 4 mm | 11.8 mm | - | Axial | Axial Lead | Active | - | - | - | Active | - | 5.6 | - | - | - | -55°C ~ 200°C | - | 0.154 Dia x 0.465 L (4.00mm x 11.80mm) | ±2% | - | 2 | - | EAR99 | ±200ppm/°C | - | 680 Ohms | - | - | Metal Oxide Film | 1W | Fixed Resistors | - | - | METAL OXIDE FILM | Flameproof | FIXED RESISTOR | unknown | - | - | 1 W | 1.18 | 500 V | - | 0.032 | Axial Leads | - | Flame Proof, Safety | 1 | - | - | - | - | - | - | - | - | ||
![]() 10W310-BULK NTE ELECT | In Stock | - | - | - | - | - | - | 2 | Molded | - | - | NO | - | - | - | - | Not Required(mm) | - | - | - | - | - | - | - | -55C to 155C | - | - | - | - | - | - | - | - | 10(W) | 9.65(mm) | Not Required(mm) | - | - | - | - | - | 5% | - | - | - | - | - | - | - | - | ±300(ppm/°C) | Wirewound | 10000(ohm) | - | - | - | - | - | - | - | - | Rectangular | - | - | Not Required | Axial | - | - | - | Not Required | - | - | - | - | - | - | 48(mm) | - | - | - | - | 9.65(mm) | - | ||
![]() 2W112-BULK NTE ELECT | In Stock | - | - | - | - | - | - | 2 | Conformal Coated | - | - | NO | - | - | - | - | Not Required(mm) | - | - | - | - | - | - | - | -55C to 200C | - | - | - | - | - | - | - | - | 2(W) | Not Required(mm) | 5.6(mm) | - | - | - | - | - | 2% | - | - | - | - | - | - | - | - | ±200(ppm/°C) | Metal Film | 120(ohm) | - | - | - | - | - | - | - | - | Cylindrical | - | - | Not Required | Axial | - | - | - | Not Required | - | - | - | - | - | - | 15.5(mm) | - | - | - | - | Not Required(mm) | - | ||
![]() QW139 NTE ELECT | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | - | - | NTE Electronics | QW139 | - | - | Sanyo Denki America Inc. | - | - | - | Bulk | - | - | - | - | - | Axial Lead | - | - | - | - | Obsolete | - | - | - | - | - | -55°C ~ 155°C | - | 0.091 Dia x 0.256 L (2.30mm x 6.50mm) | ±2% | - | 2 | - | - | ±200ppm/°C | - | 390 Ohms | - | - | Metal Oxide Film | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | 1.18 | - | - | 0.024 | Axial Leads | - | Flame Proof, Safety | 0.25 | - | - | - | - | - | - | - | - | ||
![]() QW139-BULK NTE ELECT | In Stock | - | - | - | - | - | - | 2 | Conformal Coated | - | - | NO | - | - | - | - | Not Required(mm) | - | - | - | - | - | - | - | -55C to 155C | - | - | - | - | - | - | - | - | 0.25 (1/4)(W) | Not Required(mm) | 2.3(mm) | - | - | - | - | - | 2% | - | - | - | - | - | - | - | - | ±200(ppm/°C) | Metal Film | 390(ohm) | - | - | - | - | - | - | - | - | Cylindrical | - | - | Not Required | Axial | - | - | - | Not Required | - | - | - | - | - | - | 6.5(mm) | - | - | - | - | Not Required(mm) | - | ||
![]() 1WD47-BULK NTE ELECT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 25W110-BULK NTE ELECT | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 5 % | - | - | Axial | - | 300 ppm/°C | - | 100 Ω | 155 °C | -55 °C | Wirewound | - | - | 25 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2W218-BULK NTE ELECT | In Stock | - | - | - | - | - | - | 2 | Conformal Coated | - | - | NO | - | - | - | - | Not Required(mm) | - | - | - | - | - | - | - | -55C to 200C | - | - | - | - | - | - | - | - | 2(W) | Not Required(mm) | 5.6(mm) | - | - | - | - | - | 2% | - | - | - | - | - | - | - | - | ±200(ppm/°C) | Metal Film | 1800(ohm) | - | - | - | - | - | - | - | - | Cylindrical | - | - | Not Required | Axial | - | - | - | Not Required | - | - | - | - | - | - | 15.5(mm) | - | - | - | - | Not Required(mm) | - | ||
![]() 5W310-BULK NTE ELECT | In Stock | - | - | - | - | - | - | 2 | Molded | - | - | NO | - | - | - | - | Not Required(mm) | - | - | - | - | - | - | - | -55C to 155C | - | - | - | - | - | - | - | - | 5(W) | 9.65(mm) | Not Required(mm) | - | - | - | - | - | 5% | - | - | - | - | - | - | - | - | ±300(ppm/°C) | Wirewound | 10000(ohm) | - | - | - | - | - | - | - | - | Rectangular | - | - | Not Required | Axial | - | - | - | Not Required | - | - | - | - | - | - | 22(mm) | - | - | - | - | 9.65(mm) | - | ||
![]() 2WD18-10 NTE ELECT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | 18 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3W133 NTE ELECT | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | - | - | NTE Electronics | 3W133 | - | - | NTE Electronics, Inc | - | - | - | Bag | - | - | - | - | - | Axial Lead | - | - | - | - | Active | - | - | No | - | - | -55°C ~ 200°C | - | 0.354 Dia x 0.965 L (9.00mm x 24.50mm) | ±5% | - | 2 | - | - | ±200ppm/°C | - | 330 Ohms | - | - | Metal Oxide Film | 3W | - | - | - | - | - | - | - | - | - | - | 1.18 | - | - | 0.032 | Axial Leads | - | Flame Proof, Safety | 3 | - | - | - | - | - | - | - | - | ||
![]() HW227-BULK NTE Electronics, Inc. | In Stock | - | Datasheet | Through Hole | - | - | - | 2 | Conformal Coated | - | - | NO | - | - | - | - | Not Required(mm) | - | - | - | - | - | - | - | -55C to 155C | - | - | - | - | - | - | - | - | 0.5 (1/2)(W) | Not Required(mm) | 3.76(mm) | - | - | - | Non-Compliant | - | 2% | - | - | - | 2 % | - | - | Axial | - | ±200(ppm/°C) | Metal Film | 2700(ohm) | 155 °C | -55 °C | - | - | - | - | - | - | Cylindrical | - | - | Not Required | Axial | - | - | - | Not Required | - | - | - | - | - | - | 9.02(mm) | - | - | - | - | Not Required(mm) | - | ||
![]() 10W227-BULK NTE Electronics, Inc. | In Stock | - | Datasheet | - | - | - | - | 2 | Molded | - | - | NO | - | - | - | - | Not Required(mm) | - | - | - | - | - | - | - | -55C to 155C | - | - | - | - | - | - | - | - | 10(W) | 9.65(mm) | Not Required(mm) | - | - | - | - | - | 5% | - | - | - | - | - | - | - | - | ±300(ppm/°C) | Wirewound | 2700(ohm) | - | - | - | - | - | - | - | - | Rectangular | - | - | Not Required | Axial | - | - | - | Not Required | - | - | - | - | - | - | 48(mm) | - | - | - | - | 9.65(mm) | - | ||
![]() 2W120-BP NTE ELECT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NTE Electronics | 2W120-PKG | - | - | - | - | - | - | - | - | - | - | - | - | Axial Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 Ohms | - | - | Metal Oxide Film | - | - | - | - | - | - | - | - | - | - | - | 1.18 | - | - | 0.032 | Axial Leads | - | - | 2 | - | - | - | - | - | - | - | - | ||
![]() QW122-BULK NTE ELECT | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55C to 155C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 2 % | - | - | Axial | - | 200 ppm/°C | - | 274 Ohm | 155 °C | -55 °C | - | - | - | 0.05 W | - | - | - | Sulfur Resistant | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | ||
![]() 2W410 NTE Electronics, Inc. | In Stock | - | Datasheet | Through Hole | Axial | - | 1.088622g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2% | - | 2 | - | - | 200 ppm/°C | - | 100kOhm | 200°C | -55°C | - | - | - | 2W | 500V | - | Flameproof | FIXED RESISTOR | - | - | - | 2W | - | - | - | 0.8 mm | - | - | - | - | - | - | 6.35mm | - | 82.55mm | 6.35mm | - | RoHS Compliant | ||
![]() 2WD22 NTE Electronics, Inc. | In Stock | - | Datasheet | Through Hole | Axial | - | 1.088622g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | - | 2 | - | EAR99 | 200 ppm/°C | - | 220mOhm | 200°C | -55°C | - | - | - | 2W | 500V | - | Flameproof | FIXED RESISTOR | - | - | - | 2W | - | - | - | 0.8 mm | - | - | - | - | - | - | 6.35mm | - | 82.55mm | 6.35mm | - | RoHS Compliant | ||
![]() QWCC247 NTE Electronics | In Stock | - | Datasheet | - | Axial | Axial | - | 2 | Conformal Coated | EAR99 | No | No | 8533.10.00.60 | - | 0.61 | 25.4 | - | NTE Electronics | QWCC247 | 150 | 250 | NTE Electronics, Inc | -55 | Through Hole | - | Bag | - | - | - | Cylindrical | - | Axial Lead | - | - | - | 2.3 | Active | 4.7K | - | - | Not Formed | - | -55°C ~ 150°C | - | 0.090 Dia x 0.250 L (2.29mm x 6.35mm) | 5% | Active | 2 | - | - | - | - | 4.7K Ohms | - | - | Carbon Film | 0.25W, 1/4W | - | - | - | - | - | - | - | - | Axial | - | 0.09 | - | - | 0.024 | Axial Leads | - | - | 0.25 | 0.25 (1/4) | 6.35 | - | - | - | - | - | RoHS Compliant | ||
![]() QWCC233 NTE Electronics | In Stock | - | Datasheet | - | Axial | Axial | - | 2 | Conformal Coated | EAR99 | No | No | 8533.10.00.60 | - | 0.61 | 25.4 | - | NTE Electronics | QWCC233 | 150 | 250 | NTE Electronics, Inc | -55 | Through Hole | - | Bag | - | - | - | Cylindrical | - | Axial Lead | - | - | - | 2.3 | Active | 3.3K | - | - | Not Formed | - | -55°C ~ 150°C | - | 0.090 Dia x 0.250 L (2.29mm x 6.35mm) | 5% | Active | 2 | - | - | - | - | 3.3K Ohms | - | - | Carbon Film | 0.25W, 1/4W | - | - | - | - | - | - | - | - | Axial | - | 0.09 | - | - | 0.024 | Axial Leads | - | - | 0.25 | 0.25 (1/4) | 6.35 | - | - | - | - | - | RoHS Compliant | ||
![]() 2W210 NTE Electronics, Inc. | In Stock | - | Datasheet | Through Hole | Metal | - | 1.088622g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2% | - | 2 | Axial | - | 200 ppm/°C | - | 1kOhm | 200°C | -55°C | - | - | - | 2W | 500V | - | Flameproof | FIXED RESISTOR | - | - | - | 2W | - | - | - | 0.8 mm | - | - | - | - | - | - | 6.35mm | - | 82.55mm | 6.35mm | - | RoHS Compliant |