- Composition
- Features
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Resistance
- Series
- Size / Dimension
Attribute column
Manufacturer
NTE ELECT Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Supplier Device Package | Weight | Number of Terminals | Case Style | ECCN (US) | Fail Safe Fusible Resistor | Flame-Proof Support | HTS | Ihs Manufacturer | Lead Diameter (mm) | Lead Length (mm) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature (°C) | Maximum Voltage Rating (V) | Mfr | Minimum Operating Temperature (°C) | Mounting | Package | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Package Type | Part Life Cycle Code | Product Diameter (mm) | Product Status | Resistance Value (Ohm) | Risk Rank | RoHS | Temperature Coefficient (ppm/°C) | Termination Forming | Voltage Rated | Voltage Rating (DC) | Operating Temperature | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Subcategory | Power Rating | Voltage - Rated DC | Construction | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Terminal Type | Features | Wattage | Power Rating (W) | Product Length (mm) | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1W112 NTE Electronics | In Stock | - | Datasheet | Through Hole | Axial | - | Axial | - | 2 | Conformal Coated | EAR99 | No | No | 8533.21.00.90 | NTE ELECTRONICS INC | 0.81 | 30 | NTE Electronics | 1W112 | 200 | 500 | NTE Electronics, Inc | -55 | Through Hole | Bag | Axial, | 4 mm | 11.8 mm | Cylindrical | Axial | Axial Lead | Active | 4 | Active | 120 | 5.6 | No | ±200 | Not Formed | - | 500 V | -55°C ~ 200°C | - | 0.154 Dia x 0.465 L (4.00mm x 11.80mm) | 2% | Active | 2 | Axial | EAR99 | 200 ppm/°C | 120 Ohms | 200 °C | -55 °C | Metal | 1W | Fixed Resistors | 1 W | - | Flameproof | FIXED RESISTOR | unknown | Axial | 1 W | 1.18 | 500 V | - | 0.032 | Axial Leads | Flame Proof, Safety | 1 | 1 | 11.8 | - | - | - | - | - | RoHS Compliant | ||
![]() HW127 NTE Electronics | In Stock | - | Datasheet | - | Axial | - | Axial | - | 2 | Conformal Coated | EAR99 | No | No | 8533.21.00.90 | NTE ELECTRONICS INC | 0.81 | 38.1 | NTE Electronics Inc | HW127 | 155 | 350 | NTE Electronics, Inc | -55 | Through Hole | Bag | - | 3.76 mm | 9.02 mm | Cylindrical | Axial | - | Active | 3.76 | Active | 270 | 5.59 | - | ±100 | Not Formed | - | - | -55°C ~ 155°C | - | 0.138 Dia x 0.355 L (3.50mm x 9.02mm) | 2% | Active | 2 | - | EAR99 | ±200ppm/°C | 270 Ohms | - | - | Metal Oxide Film | 0.5W, 1/2W | Fixed Resistors | - | - | Flameproof | FIXED RESISTOR | unknown | Axial | 0.5 W | - | 350 V | - | - | - | Flame Proof, Safety | - | 0.5 (1/2) | 9.02 | - | - | - | - | - | RoHS Compliant | ||
![]() HW220 NTE Electronics | In Stock | - | Datasheet | Through Hole | Axial | 2 | Axial | - | 2 | Conformal Coated | EAR99 | No | No | 8533.21.00.90 | NTE ELECTRONICS INC | 0.81 | 38.1 | NTE Electronics | HW220 | 155 | 350 | NTE Electronics, Inc | -55 | Through Hole | Bag | - | 3.76 mm | 9.02 mm | Cylindrical | Axial | Axial Lead | Active | 3.76 | Active | 2K | 5.59 | Compliant | ±200 | Not Formed | - | 350 V | -55°C ~ 155°C | - | 0.138 Dia x 0.355 L (3.50mm x 9.02mm) | 2% | Active | 2 | Axial | - | 200 ppm/°C | 2K Ohms | 155 °C | -55 °C | Metal Oxide Film | 0.5W, 1/2W | Fixed Resistors | 500 mW | - | Flameproof | FIXED RESISTOR | unknown | Axial | 0.5 W | 1.5 | 350 V | - | 0.032 | Axial Leads | Flame Proof, Safety | 0.5 | 0.5 (1/2) | 9.02 | - | - | - | - | - | RoHS Compliant | ||
![]() 2W6D8 NTE Electronics, Inc. | In Stock | - | Datasheet | Through Hole | Metal | - | - | 1.088622g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | - | - | Axial | - | 200 ppm/°C | 6.8Ohm | 200°C | -55°C | - | - | - | 2W | 500V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.35mm | - | 82.55mm | 6.35mm | - | RoHS Compliant | ||
![]() 2W115 NTE Electronics, Inc. | In Stock | - | Datasheet | Through Hole | Metal | - | - | 1.088622g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2% | - | 2 | Axial | EAR99 | 200 ppm/°C | 150Ohm | 200°C | -55°C | - | - | - | 2W | 500V | Flameproof | FIXED RESISTOR | - | - | 2W | - | - | - | 0.8 mm | - | - | - | - | - | 6.35mm | - | 82.55mm | 6.35mm | - | RoHS Compliant | ||
![]() HW2D2 NTE Electronics | In Stock | - | Datasheet | Through Hole | Axial | - | Axial | - | 2 | Conformal Coated | EAR99 | No | No | 8533.21.00.90 | - | 0.7 | 26 | NTE Electronics | HW2D2 | 155 | 300 | NTE Electronics, Inc | -55 | Through Hole | Bag | - | - | - | Cylindrical | - | Axial Lead | - | 3.5 | Active | 2.2 | - | Compliant | ±100 | Not Formed | - | 300 V | -55°C ~ 155°C | - | 0.138 Dia x 0.355 L (3.50mm x 9.02mm) | 5% | Active | 2 | Axial | - | 100 ppm/°C | 2.2 Ohms | 155 °C | -55 °C | Metal Oxide Film | 0.5W, 1/2W | - | 500 mW | - | - | - | - | Axial | - | 1.02 | - | - | 0.027 | Axial Leads | Flame Proof, Safety | 0.5 | 0.5 (1/2) | 9.5 | - | - | - | - | - | RoHS Compliant | ||
![]() 1W533 NTE Electronics | In Stock | - | Datasheet | Through Hole | Axial | - | Axial | - | 2 | Conformal Coated | EAR99 | No | No | 8533.21.00.90 | NTE ELECTRONICS INC | 0.7 | 35 | NTE Electronics | 1W533 | 200 | 350 | NTE Electronics, Inc | -55 | Through Hole | Bag | Axial, | 3.9 mm | 10.8 mm | Cylindrical | Axial | Axial Lead | Active | 3.9 | Active | 3.3M | 5.6 | Non-Compliant | ±200 | Not Formed | - | - | -55°C ~ 200°C | - | 0.154 Dia x 0.425 L (3.90mm x 10.80mm) | 2% | Active | 2 | Axial | EAR99 | 200 ppm/°C | 3.3M Ohms | 200 °C | -55 °C | Metal Oxide Film | 1W | Fixed Resistors | 1 W | - | Flameproof | FIXED RESISTOR | unknown | Axial | 1 W | 1.375 | 350 V | - | 0.027 | Axial Leads | Flame Proof, Safety | 1 | 1 | 10.8 | - | - | - | - | - | RoHS Compliant | ||
![]() 2WD47 NTE Electronics, Inc. | In Stock | - | Datasheet | Through Hole | Metal | - | - | 1.088622g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | - | 2 | Axial | EAR99 | 200 ppm/°C | 470mOhm | 200°C | -55°C | - | - | - | 2W | - | Flameproof | FIXED RESISTOR | - | - | 2W | - | 500V | - | 0.8 mm | - | - | - | - | - | 6.35mm | - | 82.55mm | 6.35mm | - | RoHS Compliant | ||
![]() QW122 NTE Electronics | In Stock | - | Datasheet | - | Axial | - | Axial | - | 2 | Conformal Coated | EAR99 | No | No | 8533.21.00.90 | - | 0.6 | 30 | NTE Electronics | QW122 | 155 | 250 | NTE Electronics, Inc | -55 | Through Hole | Bag | - | - | - | Cylindrical | - | Axial Lead | - | 2.3 | Active | 220 | - | - | ±200 | Not Formed | - | - | -55°C ~ 155°C | - | 0.091 Dia x 0.256 L (2.30mm x 6.50mm) | 2% | Active | 2 | - | - | ±200ppm/°C | 220 Ohms | - | - | Metal Oxide Film | 0.25W, 1/4W | - | - | - | - | - | - | Axial | - | 1.18 | - | - | 0.024 | Axial Leads | Flame Proof, Safety | 0.25 | 0.25 (1/4) | 6.5 | - | - | - | - | - | RoHS Compliant | ||
![]() 2W422 NTE Electronics, Inc. | In Stock | - | - | Through Hole | Axial | - | - | 1.088622g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2% | - | 2 | - | EAR99 | 200 ppm/°C | 220kOhm | 200°C | -55°C | - | - | - | 2W | 500V | Flameproof | FIXED RESISTOR | - | - | 2W | - | - | - | 0.8 mm | - | - | - | - | - | 6.35mm | - | 82.55mm | 6.35mm | - | RoHS Compliant | ||
![]() 2W1D5 NTE Electronics, Inc. | In Stock | - | - | - | - | - | - | 1.088622g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | - | 2 | - | EAR99 | 200 ppm/°C | 1.5Ohm | - | - | - | - | - | - | - | Flameproof | FIXED RESISTOR | - | - | 2W | - | 500V | - | 0.8 mm | - | - | - | - | - | 6.35mm | - | 82.55mm | 6.35mm | - | RoHS Compliant | ||
![]() 2W315 NTE Electronics, Inc. | In Stock | - | - | Through Hole | Axial | - | - | 1.088622g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2% | - | 2 | - | EAR99 | 200 ppm/°C | 15kOhm | 200°C | -55°C | - | - | - | 2W | 500V | Flameproof | FIXED RESISTOR | - | - | 2W | - | - | - | 0.8 mm | - | - | - | - | - | 6.35mm | - | 82.55mm | 6.35mm | - | RoHS Compliant | ||
![]() 2W2D2 NTE Electronics, Inc. | In Stock | - | - | Through Hole | Axial | - | - | 1.088622g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | - | 2 | - | EAR99 | 200 ppm/°C | 2.2Ohm | 200°C | -55°C | - | - | - | 2W | 500V | Flameproof | FIXED RESISTOR | - | - | 2W | - | - | - | 0.8 mm | - | - | - | - | - | 6.35mm | - | 82.55mm | 6.35mm | - | RoHS Compliant | ||
![]() 2W5D6 NTE Electronics, Inc. | In Stock | - | - | Through Hole | Metal | - | - | 1.088622g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | - | - | Axial | - | 200 ppm/°C | 5.6Ohm | 200°C | -55°C | - | - | - | 2W | 500V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.35mm | - | 82.55mm | 6.35mm | - | RoHS Compliant | ||
![]() 2W122 NTE Electronics, Inc. | In Stock | - | - | Through Hole | Axial | - | - | 1.088622g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2% | - | 2 | - | EAR99 | 200 ppm/°C | 220Ohm | 200°C | -55°C | - | - | - | 2W | 500V | Flameproof | FIXED RESISTOR | - | - | 2W | - | - | - | 0.8 mm | - | - | - | - | - | 6.35mm | - | 82.55mm | 6.35mm | - | RoHS Compliant | ||
![]() HW410 NTE Electronics | In Stock | - | Datasheet | - | Axial | - | Axial | - | 2 | Conformal Coated | EAR99 | No | No | 8533.21.00.90 | NTE ELECTRONICS INC | 0.81 | 38.1 | NTE Electronics | HW410 | 155 | 350 | NTE Electronics, Inc | -55 | Through Hole | Bag | - | 3.76 mm | 9.02 mm | Cylindrical | Axial | Axial Lead | Active | 3.76 | Active | 100K | 5.6 | - | ±100 | Not Formed | - | - | -55°C ~ 155°C | - | 0.138 Dia x 0.355 L (3.50mm x 9.02mm) | 2% | Active | 2 | - | EAR99 | ±200ppm/°C | 100K Ohms | - | - | Metal Oxide Film | 0.5W, 1/2W | Fixed Resistors | - | - | Flameproof | FIXED RESISTOR | unknown | Axial | 0.5 W | 1.5 | 350 V | - | 0.032 | Axial Leads | Flame Proof, Safety | 0.5 | 0.5 (1/2) | 9.02 | - | - | - | - | - | RoHS Compliant | ||
![]() HW182 NTE Electronics | In Stock | - | Datasheet | - | Axial | - | Axial | - | 2 | Conformal Coated | EAR99 | No | No | 8533.21.00.90 | NTE ELECTRONICS INC | 0.81 | 38.1 | NTE Electronics | HW182 | 155 | 350 | NTE Electronics, Inc | -55 | Through Hole | Bag | - | 3.76 mm | 9.02 mm | Cylindrical | Axial | Axial Lead | Active | 3.76 | Active | 820 | 5.6 | - | ±100 | Not Formed | - | - | -55°C ~ 155°C | - | 0.138 Dia x 0.355 L (3.50mm x 9.02mm) | 2% | Active | 2 | - | EAR99 | ±200ppm/°C | 820 Ohms | - | - | Metal Oxide Film | 0.5W, 1/2W | Fixed Resistors | - | - | Flameproof | FIXED RESISTOR | unknown | Axial | 0.5 W | 1.5 | 350 V | - | 0.032 | Axial Leads | Flame Proof, Safety | 0.5 | 0.5 (1/2) | 9.02 | - | - | - | - | - | RoHS Compliant | ||
![]() 2W1D8 NTE Electronics, Inc. | In Stock | - | - | Through Hole | Metal | - | - | 1.088622g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | - | 2 | Axial | EAR99 | 200 ppm/°C | 1.8Ohm | 200°C | -55°C | - | - | - | 2W | 500V | Flameproof | FIXED RESISTOR | - | - | 2W | - | - | - | 0.8 mm | - | - | - | - | - | 6.35mm | - | 82.55mm | 6.35mm | - | RoHS Compliant | ||
![]() QW210BR NTE Electronics, Inc. | In Stock | - | - | Through Hole | Metal | - | - | 9.071847g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | 1% | - | - | Axial | - | 100 ppm/°C | 1kOhm | 155°C | -55°C | Metal Film | - | - | 250mW | 250V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.05mm | - | 139.7mm | 44.45mm | No SVHC | RoHS Compliant | ||
![]() 2W110 NTE Electronics, Inc. | In Stock | - | - | Through Hole | Axial | - | - | 1.088622g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2% | - | 2 | - | EAR99 | 200 ppm/°C | 100Ohm | 200°C | -55°C | - | - | - | 2W | 500V | Flameproof | FIXED RESISTOR | - | - | 2W | - | - | - | 0.8 mm | - | - | - | - | - | 6.35mm | - | 82.55mm | 6.35mm | - | RoHS Compliant |