- Composition
- Features
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Resistance
- Series
- Size / Dimension
Attribute column
Manufacturer
NTE ELECT Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Supplier Device Package | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Package | Package Description | Package Diameter | Package Length | Package Style | Package Type | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Voltage Rating (DC) | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Subcategory | Power Rating | Technology | Construction | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Terminal Type | Features | Wattage | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1WRD10 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | NTE Electronics | 1WRD10 | NTE Electronics, Inc | Bag | - | - | - | - | Axial Lead | - | Active | - | Compliant | - | -65°C ~ 250°C | - | 0.094" Dia x 0.437" L (2.39mm x 11.10mm) | ±5% | 2 | - | - | ±90ppm/°C | 100 mOhms | - | - | Wirewound | 1W | - | - | - | - | - | - | - | 1.5 | - | - | 0.02 | Axial Leads | - | 1 | - | ||
![]() 5WR115 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | NTE Electronics | 5WR115 | NTE Electronics, Inc | Bag | - | - | - | - | Axial Lead | - | Active | - | - | - | -65°C ~ 250°C | - | 0.312" Dia x 1.000" L (7.92mm x 25.40mm) | ±5% | 2 | - | - | ±30ppm/°C | 150 Ohms | - | - | Wirewound | 5W | - | - | - | - | - | - | - | 1.5 | - | - | 0.04 | Axial Leads | - | 5 | - | ||
![]() 5WD30 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | NTE Electronics | 5WD30 | NTE Electronics, Inc | Bag | - | - | - | - | Axial Lead | - | Active | - | Non-Compliant | - | -55°C ~ 155°C | - | 0.380" Square x 0.866" L (9.65mm x 22.00mm) | ±5% | 2 | - | - | ±300ppm/°C | 300 mOhms | - | - | Wirewound | 5W | - | - | - | - | - | - | - | 1.5 | - | - | 0.036 | Axial Leads | - | 5 | - | ||
![]() 2W116 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | NTE Electronics | 2W116 | NTE Electronics, Inc | Bag | - | - | - | - | Axial Lead | - | Active | - | - | - | -55°C ~ 200°C | - | 0.220" Dia x 0.610" L (5.60mm x 15.50mm) | ±2% | 2 | - | - | ±200ppm/°C | 160 Ohms | - | - | Metal Oxide Film | 2W | - | - | - | - | - | - | - | 1.18 | - | - | 0.032 | Axial Leads | Flame Proof, Safety | 2 | - | ||
![]() QW1D1 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | NTE Electronics | QW1D1 | NTE Electronics, Inc | Bag | - | - | - | - | Axial Lead | - | Active | - | Non-Compliant | - | -55°C ~ 155°C | - | 0.091" Dia x 0.256" L (2.30mm x 6.50mm) | ±5% | 2 | - | - | ±200ppm/°C | 1.1 Ohms | - | - | Metal Oxide Film | 0.25W, 1/4W | - | - | - | - | - | - | - | 1.18 | - | - | 0.024 | Axial Leads | Flame Proof, Safety | 0.25 | - | ||
![]() HW1D0 NTE Electronics, Inc | In Stock | - | - | Through Hole | Axial | Axial | 2 | NTE ELECTRONICS INC | NTE Electronics | HW1D0 | NTE Electronics, Inc | Bag | - | 3.5 mm | 9.5 mm | Axial | Axial Lead | Active | Active | 5.6 | Non-Compliant | 300 V | -55°C ~ 155°C | - | 0.138" Dia x 0.355" L (3.50mm x 9.02mm) | ±2% | 2 | Axial | EAR99 | ±100ppm/°C | 1 Ohms | 155 °C | -55 °C | Metal Oxide Film | 0.5W, 1/2W | Fixed Resistors | 500 mW | METAL OXIDE FILM | Flameproof | FIXED RESISTOR | unknown | 0.5 W | 1.02 | 300 V | - | 0.027 | Axial Leads | Flame Proof, Safety | 0.5 | - | ||
![]() QW9D1 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | NTE Electronics | QW9D1 | NTE Electronics, Inc | Bag | - | - | - | - | Axial Lead | - | Active | - | Non-Compliant | - | -55°C ~ 155°C | - | 0.091" Dia x 0.256" L (2.30mm x 6.50mm) | ±5% | 2 | - | - | ±200ppm/°C | 9.1 Ohms | - | - | Metal Oxide Film | 0.25W, 1/4W | - | - | - | - | - | - | - | 1.18 | - | - | 0.024 | Axial Leads | Flame Proof, Safety | 0.25 | - | ||
![]() 2W011 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | NTE ELECTRONICS INC | NTE Electronics | 2W011 | NTE Electronics, Inc | Bag | - | - | - | - | Axial Lead | Active | Active | 5.71 | Non-Compliant | - | -55°C ~ 200°C | - | 0.220" Dia x 0.610" L (5.60mm x 15.50mm) | ±2% | 2 | - | - | ±200ppm/°C | 11 Ohms | - | - | Metal Oxide Film | 2W | - | - | - | - | - | unknown | - | 1.18 | - | - | 0.032 | Axial Leads | Flame Proof, Safety | 2 | - | ||
![]() HW020 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | 2 | NTE ELECTRONICS INC | NTE Electronics | HW020 | NTE Electronics, Inc | Bag | - | 3.76 mm | 9.02 mm | Axial | Axial Lead | Active | Active | 5.59 | - | - | -55°C ~ 155°C | - | 0.138" Dia x 0.355" L (3.50mm x 9.02mm) | ±2% | 2 | - | EAR99 | ±200ppm/°C | 20 Ohms | - | - | Metal Oxide Film | 0.5W, 1/2W | Fixed Resistors | - | METAL OXIDE FILM | Flameproof | FIXED RESISTOR | unknown | 0.5 W | 1.5 | 350 V | - | 0.032 | Axial Leads | Flame Proof, Safety | 0.5 | - | ||
![]() QW313 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | NTE Electronics | QW313 | NTE Electronics, Inc | Bag | - | - | - | - | Axial Lead | - | Active | - | - | - | -55°C ~ 155°C | - | 0.091" Dia x 0.256" L (2.30mm x 6.50mm) | ±2% | 2 | - | - | ±200ppm/°C | 13 kOhms | - | - | Metal Oxide Film | 0.25W, 1/4W | - | - | - | - | - | - | - | 1.18 | - | - | 0.024 | Axial Leads | Flame Proof, Safety | 0.25 | - | ||
![]() 2W039 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | 2 | NTE ELECTRONICS INC | NTE Electronics | 2W039 | NTE Electronics, Inc | Bag | - | 5.6 mm | 15.5 mm | Axial | Axial Lead | Active | Active | 5.6 | - | - | -55°C ~ 200°C | - | 0.220" Dia x 0.610" L (5.60mm x 15.50mm) | ±2% | 2 | - | EAR99 | ±200ppm/°C | 39 Ohms | - | - | Metal Oxide Film | 2W | Fixed Resistors | - | METAL OXIDE FILM | Flameproof | FIXED RESISTOR | unknown | 2 W | 1.18 | 500 V | - | 0.032 | Axial Leads | Flame Proof, Safety | 2 | - | ||
![]() 1WR125 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | NTE Electronics | 1WR125 | NTE Electronics, Inc | Bag | - | - | - | - | Axial Lead | - | Active | - | Non-Compliant | - | -65°C ~ 250°C | - | 0.094" Dia x 0.437" L (2.39mm x 11.10mm) | ±5% | 2 | - | - | ±30ppm/°C | 250 Ohms | - | - | Wirewound | 1W | - | - | - | - | - | - | - | 1.5 | - | - | 0.02 | Axial Leads | - | 1 | - | ||
![]() 2W236 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | NTE Electronics | 2W236 | NTE Electronics, Inc | Bag | - | - | - | - | Axial Lead | - | Active | - | Non-Compliant | - | -55°C ~ 200°C | - | 0.220" Dia x 0.610" L (5.60mm x 15.50mm) | ±2% | 2 | - | - | ±200ppm/°C | 3.6 kOhms | - | - | Metal Oxide Film | 2W | - | - | - | - | - | - | - | 1.18 | - | - | 0.032 | Axial Leads | Flame Proof, Safety | 2 | - | ||
![]() 1W1D3 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | 2 | NTE ELECTRONICS INC | NTE Electronics | 1W1D3 | NTE Electronics, Inc | Bag | Axial, | 3.9 mm | 10.8 mm | Axial | Axial Lead | Active | Active | 5.6 | - | - | -55°C ~ 200°C | - | 0.154" Dia x 0.425" L (3.90mm x 10.80mm) | ±5% | 2 | - | EAR99 | ±200ppm/°C | 1.3 Ohms | - | - | Metal Oxide Film | 1W | Fixed Resistors | - | METAL OXIDE FILM | Flameproof | FIXED RESISTOR | unknown | 1 W | 1.375 | 350 V | - | 0.027 | Axial Leads | Flame Proof, Safety | 1 | - | ||
![]() 2W424 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | NTE ELECTRONICS INC | NTE Electronics | 2W424 | NTE Electronics, Inc | Bag | - | - | - | - | Axial Lead | Active | Active | 5.72 | - | - | -55°C ~ 200°C | - | 0.220" Dia x 0.610" L (5.60mm x 15.50mm) | ±2% | 2 | - | - | ±200ppm/°C | 240 kOhms | - | - | Metal Oxide Film | 2W | - | - | - | - | - | unknown | - | 1.18 | - | - | 0.032 | Axial Leads | Flame Proof, Safety | 2 | - | ||
![]() QW6D2 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | NTE Electronics | QW6D2 | NTE Electronics, Inc | Bag | - | - | - | - | Axial Lead | - | Active | - | - | - | -55°C ~ 155°C | - | 0.091" Dia x 0.256" L (2.30mm x 6.50mm) | ±5% | 2 | - | - | ±200ppm/°C | 6.2 Ohms | - | - | Metal Oxide Film | 0.25W, 1/4W | - | - | - | - | - | - | - | 1.18 | - | - | 0.024 | Axial Leads | Flame Proof, Safety | 0.25 | - | ||
![]() 1W036 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | NTE Electronics | 1W036 | NTE Electronics, Inc | Bag | - | - | - | - | Axial Lead | - | Active | - | - | - | -55°C ~ 200°C | - | 0.154" Dia x 0.465" L (4.00mm x 11.80mm) | ±2% | 2 | - | - | ±200ppm/°C | 36 Ohms | - | - | Metal Oxide Film | 1W | - | - | - | - | - | - | - | 1.18 | - | - | 0.032 | Axial Leads | Flame Proof, Safety | 1 | - | ||
![]() QW343 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | NTE Electronics | QW343 | NTE Electronics, Inc | Bag | - | - | - | - | Axial Lead | - | Active | - | - | - | -55°C ~ 155°C | - | 0.091" Dia x 0.256" L (2.30mm x 6.50mm) | ±2% | 2 | - | - | ±200ppm/°C | 43 kOhms | - | - | Metal Oxide Film | 0.25W, 1/4W | - | - | - | - | - | - | - | 1.18 | - | - | 0.024 | Axial Leads | Flame Proof, Safety | 0.25 | - | ||
![]() QW047 NTE Electronics, Inc | In Stock | - | - | Through Hole | Axial | Axial | - | - | NTE Electronics | QW047 | NTE Electronics, Inc | Bag | - | - | - | - | Axial Lead | - | Active | - | Compliant | 250 V | -55°C ~ 155°C | - | 0.091" Dia x 0.256" L (2.30mm x 6.50mm) | ±2% | 2 | Axial | - | ±100ppm/°C | 47 Ohms | 155 °C | -55 °C | Metal Oxide Film | 0.25W, 1/4W | - | 250 mW | - | - | - | - | - | 1.18 | - | - | 0.024 | Axial Leads | Flame Proof, Safety | 0.25 | - | ||
![]() HW051 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | 2 | NTE ELECTRONICS INC | NTE Electronics | HW051 | NTE Electronics, Inc | Bag | - | 3.76 mm | 9.02 mm | Axial | Axial Lead | Active | Active | 5.59 | - | - | -55°C ~ 155°C | - | 0.138" Dia x 0.355" L (3.50mm x 9.02mm) | ±2% | 2 | - | EAR99 | ±200ppm/°C | 51 Ohms | - | - | Metal Oxide Film | 0.5W, 1/2W | Fixed Resistors | - | METAL OXIDE FILM | Flameproof | FIXED RESISTOR | unknown | 0.5 W | 1.5 | 350 V | - | 0.032 | Axial Leads | Flame Proof, Safety | 0.5 | - |