- Composition
- Failure Rate
- Features
- Height Seated (Max)
- Lead Diameter
- Lead Length
- Manufacturer
- Manufacturer Part Number
- Mfr
- Number of Terminations
- Operating Temperature
- Package
Attribute column
Manufacturer
NTE ELECT RF Antennas
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Supplier Device Package | Manufacturer | Manufacturer Part Number | Mfr | Package | Package Type | Product Status | RoHS | Voltage Rating (DC) | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Power Rating | Lead Length | Failure Rate | Lead Diameter | Terminal Type | Features | Wattage | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QW220 NTE ELECT | In Stock | - | - | Through Hole | Axial | Axial | NTE Electronics | QW220 | NTE Electronics, Inc | Bag | Axial Lead | Active | Compliant | 250 V | -55°C ~ 155°C | - | 0.091 Dia x 0.256 L (2.30mm x 6.50mm) | 2 % | 2 | Axial | 200 ppm/°C | 2K Ohms | 155 °C | -55 °C | Metal Oxide Film | 0.25W, 1/4W | 250 mW | 1.18 | - | 0.024 | Axial Leads | Flame Proof, Safety | 0.25 | - | ||
![]() QW136 NTE ELECT | In Stock | - | - | - | Axial | Axial | NTE Electronics | QW136 | NTE Electronics, Inc | Bag | Axial Lead | Active | Non-Compliant | - | -55°C ~ 155°C | - | 0.091 Dia x 0.256 L (2.30mm x 6.50mm) | ±2% | 2 | - | ±200ppm/°C | 360 Ohms | - | - | Metal Oxide Film | 0.25W, 1/4W | - | 1.18 | - | 0.024 | Axial Leads | Flame Proof, Safety | 0.25 | - | ||
![]() QW430 NTE ELECT | In Stock | - | - | - | Axial | Axial | NTE Electronics | QW430 | NTE Electronics, Inc | Bag | Axial Lead | Active | Non-Compliant | - | -55°C ~ 155°C | - | 0.091 Dia x 0.256 L (2.30mm x 6.50mm) | ±2% | 2 | - | ±200ppm/°C | 300K Ohms | - | - | Metal Oxide Film | 0.25W, 1/4W | - | 1.18 | - | 0.024 | Axial Leads | Flame Proof, Safety | 0.25 | - | ||
![]() QW162 NTE ELECT | In Stock | - | - | - | Axial | Axial | NTE Electronics | QW162 | NTE Electronics, Inc | Bag | Axial Lead | Active | - | - | -55°C ~ 155°C | - | 0.091 Dia x 0.256 L (2.30mm x 6.50mm) | ±2% | 2 | - | ±200ppm/°C | 620 Ohms | - | - | Metal Oxide Film | 0.25W, 1/4W | - | 1.18 | - | 0.024 | Axial Leads | Flame Proof, Safety | 0.25 | - |