- Current - Dark (Id) (Max)
- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Mfr
- Mounting Type
- Operating Temperature
- Optoelectronic Device Type
- Orientation
- Package
- Package / Case
- Part Life Cycle Code
Attribute column
Manufacturer
NTE ELECT Optical Sensors - Phototransistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Weight | Shape | Collector Current (DC) | Current-Collector (Ic) (Max) | Ihs Manufacturer | Light Current | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Number of Elements | Operating Temp Range | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Type | Part Life Cycle Code | Phototransistor Type | Power Dissipation (Max) | Product Status | Rad Hardened | Risk Rank | RoHS | Rohs Code | Operating Temperature | Series | ECCN Code | HTS Code | Subcategory | Orientation | Number of Functions | Reach Compliance Code | Pin Count | Polarity | Configuration | Power Dissipation | Viewing Angle | Power - Max | Optoelectronic Device Type | Size | Rise Time | Voltage - Collector Emitter Breakdown (Max) | Wavelength | Peak Wavelength | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Dark Current | Infrared Range | Response Time-Max | Current - Dark (Id) (Max) | Light Current-Nom | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NTE3122 NTE Electronics, Inc | In Stock | - | - | Through Hole | Radial - 2 Leads | NO | THROUGH HOLE MOUNT | - | ROUND | - | 4 mA | NTE ELECTRONICS INC | - | NTE Electronics | NTE3122 | NTE Electronics, Inc | - | - | - | - | 85 °C | -25 °C | Bag | - | - | Contact Manufacturer | - | 0.075 W | Active | - | 5.16 | - | - | -25°C ~ 85°C (TA) | - | - | - | Photo Transistors | Side View | 1 | unknown | - | - | SINGLE | - | - | 75 mW | PHOTO DARLINGTON | - | - | 35 V | 860nm | 860 nm | 1000 nA | 35 V | - | YES | 0.00008 s | 10 μA | - | - | - | - | ||
![]() NTE30052 NTE Electronics, Inc | In Stock | - | - | Through Hole | Radial - 2 Leads | - | - | 9.071847 g | - | - | 3 mA | NTE ELECTRONICS INC | - | NTE Electronics | NTE30052 | NTE Electronics, Inc | - | - | - | - | - | - | Bag | - | - | Active | - | - | Active | - | 5.66 | Compliant | - | -25°C ~ 85°C (TA) | - | - | - | - | Top View | - | unknown | - | - | - | - | 38° | 150 mW | PHOTO TRANSISTOR | - | - | 30 V | 900nm | - | - | - | - | - | - | 100 nA | - | 2.54 mm | 171.45 mm | 88.9 mm | ||
![]() NTE3120A NTE Electronics, Inc | In Stock | - | - | Through Hole | Radial - 2 Leads | - | - | - | - | - | 50 mA | NTE ELECTRONICS INC | - | NTE Electronics | NTE3120A | NTE Electronics, Inc | - | - | - | - | - | - | Bag | - | - | Active | - | - | Active | - | 5.64 | Compliant | Yes | -40°C ~ 100°C | - | - | - | - | Side View | - | unknown | - | - | - | - | 35° | 100 mW | PHOTO TRANSISTOR | - | - | 30 V | 880nm | - | - | - | - | - | - | 50 nA | - | - | - | - | ||
![]() NTE3031 NTE Electronics, Inc | In Stock | - | - | Through Hole | Radial - 3 Leads | NO | THROUGH HOLE MOUNT | - | ROUND | - | - | NTE ELECTRONICS INC | - | NTE Electronics | NTE3031 | NTE Electronics, Inc | - | - | - | - | 125 °C | -55 °C | Bag | - | - | Active | - | 0.2 W | Active | - | 5.62 | - | - | -55°C ~ 125°C | - | 3A001.A.2.C | - | Photo Transistors | Top View | 1 | unknown | - | - | SINGLE | - | - | 150 mW | PHOTO TRANSISTOR | 3.94 mm | - | 30 V | - | - | 100 nA | 30 V | - | - | 0.000002 s | 100 nA | 1 mA | - | - | - | ||
![]() NTE3123 NTE Electronics, Inc | In Stock | - | - | Through Hole | Radial - 2 Leads | NO | THROUGH HOLE MOUNT | - | ROUND | - | 800 μA | NTE ELECTRONICS INC | - | NTE Electronics | NTE3123 | NTE Electronics, Inc | - | - | - | - | 85 °C | -25 °C | Bag | - | - | Contact Manufacturer | - | 0.075 W | Active | - | 5.16 | - | - | -25°C ~ 85°C (TA) | - | - | - | Photo Transistors | Side View | 1 | unknown | - | - | SINGLE | - | 40° | 75 mW | PHOTO DARLINGTON | 2.5 mm | - | 35 V | - | 860 nm | 1000 nA | 35 V | - | YES | 0.0004 s | 10 μA | - | - | - | - | ||
![]() NTE3037 NTE Electronics, Inc | In Stock | - | - | Through Hole | Radial - 2 Leads | NO | THROUGH HOLE MOUNT | - | ROUND | 0.05(A) | - | NTE ELECTRONICS INC | 200(uA) | NTE Electronics | NTE3037 | NTE Electronics, Inc | Through Hole | 1 | -30C to 125C | Commercial | 125 °C | -30 °C | Bag | TO-18, 3 PIN | TO-18 | Contact Manufacturer | Phototransistor | 0.15 W | Active | No | 5.12 | - | - | -30°C ~ 125°C | - | - | 8541.40.70.80 | Photo Transistors | Top View | 1 | unknown | 3 | NPN | SINGLE | 0.15(W) | - | 150 mW | PHOTO TRANSISTOR | 4.69 mm | 2000(ns) | 40 V | - | - | 200 nA | 40 V | 200000(nA) | - | 0.000002 s | 200 μA | 300 mA | - | - | - | ||
![]() NTE3032 NTE Electronics, Inc | In Stock | - | - | Through Hole | TO-206AA, TO-18-3 Metal Can | NO | THROUGH HOLE MOUNT | - | ROUND | - | - | NTE ELECTRONICS INC | - | NTE Electronics | NTE3032 | NTE Electronics, Inc | - | - | - | - | 150 °C | -65 °C | Bag | TO-18, 3 PIN | - | Active | - | 0.2 W | Active | - | 5.13 | - | Yes | -65°C ~ 150°C (TJ) | - | 3A001.A.2.A | 8541.40.70.80 | Photo Transistors | Top View | 1 | unknown | - | - | SINGLE | - | - | 150 mW | PHOTO TRANSISTOR | 4.67 mm | - | 30 V | - | - | 100 nA | 30 V | - | - | 0.000002 s | 100 nA | 8 mA | - | - | - | ||
![]() NTE30133 NTE Electronics, Inc | In Stock | - | - | Surface Mount | Axial | - | - | - | - | - | 20 mA | NTE ELECTRONICS INC | - | NTE Electronics | NTE30133 | NTE Electronics, Inc | - | - | - | - | - | - | Bag | - | - | Active | - | - | Active | - | 5.66 | - | Yes | -25°C ~ 85°C (TA) | - | - | - | - | Top View | - | unknown | - | - | - | - | - | 75 mW | PHOTO TRANSISTOR | - | - | 30 V | 940nm | - | - | - | - | - | - | 100 nA | - | - | - | - | ||
![]() NTE30051 NTE Electronics, Inc | In Stock | - | - | Through Hole | Radial - 2 Leads | - | - | - | - | - | 1.5 mA | NTE ELECTRONICS INC | - | NTE Electronics | NTE30051 | NTE Electronics, Inc | - | - | - | - | - | - | Bag | - | - | Active | - | - | Active | - | 5.65 | - | - | -25°C ~ 85°C (TA) | - | - | - | - | Top View | - | unknown | - | - | - | - | 20° | 150 mW | PHOTO TRANSISTOR | - | - | 30 V | 900nm | - | - | - | - | - | - | 100 nA | - | - | - | - | ||
![]() NTE3034A NTE Electronics, Inc. | In Stock | - | - | Through Hole, Right Angle | Radial | NO | THROUGH HOLE MOUNT | - | ROUND | - | 50 mA | NTE ELECTRONICS INC | - | NTE Electronics | NTE3034A | NTE Electronics, Inc | - | - | - | - | 100 °C | -40 °C | Bag | - | - | Active | - | 0.15 W | Active | - | 2.03 | - | Yes | -40°C ~ 100°C | - | - | - | Photo Transistors | Side View | 1 | unknown | - | - | SINGLE | - | 70° | 100 mW | PHOTO TRANSISTOR | 1.14 mm | - | 30 V | 880nm | 800 nm | 100 nA | 30 V | - | YES | - | 50 nA | 0.5 mA | - | - | - |