- RoHS
- Weight
- Diameter
- Features
- Lead Free
- Length
- Mfr
- Operating Temperature
- Package
- Power (Watts)
- Product Status
- Series
Attribute column
Manufacturer
NTE ELECT Solder
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Contact Shape | Supplier Device Package | Material | Housing Material | Weight | PCB Mounting Orientation | PCB Mount Retention | Approvals | Base Product Number | Contact Materials | Manufacturer | Mfr | Package | Product Status | RoHS | Spanner size | Standard Number | Tail Length | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Number of Rows | Power (Watts) | Pitch | Orientation | Current Rating | Termination Style | Number of Outputs | Approval Agency | Number of Contacts | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Housing Color | Lead Length | Voltage - Input (Min) | Contact Style | Insulation Resistance | Row Spacing | ELV | Plating | Current - Output (Max) | Wire/Cable Gauge | Voltage - Output | Contact Current Rating | Topology | Mating Post Length | Dimming | Stackable | Features | Diameter | Height Seated (Max) | Length | Contact Finish Thickness - Mating | Stack Height | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 24-6337-8814 NTE ELECT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 24-6040-0061 NTE ELECT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 143-15 NTE ELECT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 24-6040-0039 NTE ELECT | In Stock | - | - | - | - | - | - | - | - | - | - | - | 454 g | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19 AWG | - | - | - | - | - | - | - | 1.02 mm | - | - | - | - | - | Contains Lead | - | ||
![]() 24-7068-7601 NTE ELECT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 24-6337-9718 NTE ELECT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 63-0000-0951 NTE ELECT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 70-0102-0519 NTE ELECT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 24-6337-8806 NTE ELECT | In Stock | - | - | - | - | - | - | - | - | - | - | - | 454 g | - | - | - | - | - | VITRAMON | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28 AWG | - | - | - | - | - | - | - | 381 µm | - | - | - | - | - | Contains Lead | - | ||
![]() 24-6337-6403 NTE ELECT | In Stock | - | - | Production (Last Updated: 5 days ago) | Gold | Through Hole | - | - | Square | - | - | Thermoplastic | - | Vertical | Without | CSA | - | Brass | - | - | - | - | Compliant | - | - | 2.54 mm | - | Carton | - | - | - | - | Through Hole | - | Header, Pin, Plug | - | - | 80 | 125 °C | -65 °C | - | Black | 2 | - | 2.54 mm | Vertical | 3 A | - | - | - | 80 | - | - | - | Black | 33.78 mm | - | Pin | 5 GΩ | 2.54 mm | Compliant | Gold | - | - | - | 3 A | - | 8.38 mm | - | Yes | - | - | - | 33.782 mm | 381 nm | 22.86 mm | UL94 V-0 | - | - | ||
![]() 24-7068-7608 NTE ELECT | In Stock | - | - | - | - | - | - | 0603 (1608 Metric) | - | 0603 | - | - | - | - | - | - | RN731J | - | - | KOA Speer Electronics, Inc. | Tape & Reel (TR) | Obsolete | - | - | - | - | -55°C ~ 155°C | - | RN73 | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | - | ±50ppm/°C | - | - | 3.48 kOhms | - | - | - | Thin Film | - | - | 0.063W, 1/16W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 0.022 (0.55mm) | - | - | - | - | - | - | ||
![]() 24-7068-7606 NTE ELECT | In Stock | - | - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | AUTEC POWER SYSTEMS | Bulk | Active | - | - | UL 8750 | - | -40°C ~ 70°C | - | LWA240-C | 8.46 L x 2.66 W x 1.32 H (214.9mm x 67.6mm x 33.5mm) | - | - | - | - | - | Constant Current | - | - | - | - | - | - | - | 240 W | - | - | - | Wire Leads | 1 | cUL, UL | - | - | 4 kV | 277VAC, 420VDC | - | - | 120VAC, 127VDC | - | - | - | - | - | 6.9A | - | 21 ~ 54V | - | AC DC Converter | - | Analog, PWM, Timer | - | OTP, OVP, SCP | - | - | - | - | - | - | - | IP67 | ||
![]() 83-1001-0952 NTE ELECT | In Stock | - | - | - | - | - | - | - | - | - | Chromium-vanadium steel | - | - | - | - | - | - | - | - | - | - | - | Compliant | 25mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 206.5mm | - | - | - | - | - | ||
![]() 24-9574-7610 NTE ELECT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 24-9574-7618 NTE ELECT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 91-7068-9815 NTE ELECT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 24-7068-7603 NTE ELECT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 24-6040-0053 NTE ELECT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2204-G NTE ELECT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 24-6040-0027 NTE ELECT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |