- Actuator Marking
- Actuator Type
- Circuit
- Color - Actuator/Cap
- Current Rating (Amps)
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Product Status
- Series
- Switch Function
Attribute column
Manufacturer
NTE ELECT Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Insert Material | Shape | Actuator Material | ActuatorColor | Approvals | Base Product Number | Contact Sizes | Current - Continuous Drain (Id) @ 25℃ | Current Transfer Ratio-Min | Drive Voltage (Max Rds On, Min Rds On) | Illuminated | Lead Free Status / RoHS Status | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Mfr | Package | Power Dissipation (Max) | Product Status | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Applications | Power (Watts) | Capacitance | Fastening Type | Contact Type | Technology | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Termination Style | Function | Voltage - Isolation | Housing Color | Output Type | ESR (Equivalent Series Resistance) | Circuit | Failure Rate | Lead Spacing | Configuration | Note | Number of Channels | Interface | Shell Size, MIL | Lead Style | Voltage - Forward (Vf) (Typ) | Number of Bits | Input Type | Architecture | FET Type | Number of Inputs | Rds On (Max) @ Id, Vgs | Vgs(th) (Max) @ Id | Reference Type | Gate Charge (Qg) (Max) @ Vgs | Data Interface | Drain to Source Voltage (Vdss) | Vgs (Max) | Terminal Type | Voltage - Supply, Analog | Operate Time | Includes | Voltage - Supply, Digital | Release Time | Rise / Fall Time (Typ) | Sampling Rate (Per Second) | Current - Output / Channel | Voltage - Output (Max) | Fault Protection | Number of A/D Converters | Depth Behind Panel | Current - DC Forward (If) (Max) | Ratio - S/H:ADC | Battery Chemistry | Number of Cells | Current Transfer Ratio (Max) | Power - Rated | Turn On / Turn Off Time (Typ) | Size - Body | FET Feature | Vce Saturation (Max) | Current - Switching | Operate Range | Current - Carry | Voltage - Switching AC | Voltage - Switching DC | Lamp Type | Features | Release Range | Circuit Configuration | Contacts | IP Rating | Height Seated (Max) | Thickness (Max) | Length - Overall | Height Above Board | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 54-536-BP NTE ELECT | In Stock | - | - | - | - | - | - | - | - | - | Round | Nylon | Clear | UL;CSA ,Yes | - | - | - | - | - | Yes | - | - | NTE Electronics | 54-536 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect | - | - | - | - | - | - | - | - | - | - | - | 0.799 Inches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | - | ON-NONE-OFF | SPST | - | - | - | - | - | - | - | ||
![]() 54-544-BP NTE ELECT | In Stock | - | - | - | - | - | - | - | - | - | Square w/ Round Actuator | Nylon | Black | UL;CSA ,Yes | - | - | - | - | - | No | - | - | NTE Electronics | 54-544 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect | - | - | - | - | - | - | - | - | - | - | - | 0.89 Inches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ON-NONE-(OFF) | SPST | - | - | - | - | - | - | - | ||
![]() 54-548-BP NTE ELECT | In Stock | - | - | - | - | - | - | - | - | - | Square w/ Round Actuator | Nylon | Black | UL;CSA ,Yes | - | - | - | - | - | No | - | - | NTE Electronics | 54-548 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect | - | - | - | - | - | - | - | - | - | - | - | 0.89 Inches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | (ON)-OFF-(ON) | SPDT | - | - | - | - | - | - | - | ||
![]() 54-549-BP NTE ELECT | In Stock | - | - | - | - | - | - | - | - | - | Square w/ Round Actuator | Nylon | Amber | UL;CSA ,Yes | - | - | - | - | - | Yes | - | - | NTE Electronics | 54-549 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect | - | - | - | - | - | - | - | - | - | - | - | 0.89 Inches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Neon | - | - | ON-NONE-OFF | SPST | - | - | - | - | - | - | - | ||
![]() 54-551-BP NTE ELECT | In Stock | - | - | - | - | - | - | - | - | - | Square w/ Round Actuator | Nylon | Black | UL;CSA ,Yes | - | - | - | - | - | Yes | - | - | NTE Electronics | 54-551 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect | - | - | - | - | - | - | - | - | - | - | - | 0.89 Inches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | - | ON-NONE-OFF | SPST | - | - | - | - | - | - | - | ||
![]() 54-552-BP NTE ELECT | In Stock | - | - | - | - | - | - | - | - | - | Square w/ Round Actuator | Nylon | Black | UL;CSA ,Yes | - | - | - | - | - | Yes | - | - | NTE Electronics | 54-552 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect | - | - | - | - | - | - | - | - | - | - | - | 0.89 Inches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | - | ON-NONE-OFF | SPST | - | - | - | - | - | - | - | ||
![]() 54-060-BP NTE ELECT | In Stock | - | - | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | - | - | - | 28-SSOP | - | Rectangular | Polyester/Nylon | Black | UL;CSA ,Yes | MAX1408 | - | - | - | - | No | - | - | NTE Electronics | 54-060 | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR) | - | Active | - | 0°C ~ 70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MUX-PGA-ADC | - | - | - | - | - | - | 16 | Differential | Sigma-Delta | - | 8 | - | - | External, Internal | - | SPI | - | - | Quick Connect | 2.7V ~ 3.6V | - | - | 2.7V ~ 3.6V | - | - | 60 | - | - | - | 1 | 1.1 Inches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PGA | - | OFF-NONE-ON | SPST | - | - | - | - | - | - | - | ||
![]() 54-081-BP NTE ELECT | In Stock | - | - | - | - | - | - | - | - | - | Square | Nylon | Black | UL;CSA ,Yes | YAFD58 | - | - | - | - | No | - | - | NTE Electronics | 54-081 | TE Connectivity Deutsch Connectors | Bulk | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect | - | - | - | - | - | - | - | - | - | - | - | 1.18 Inches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OFF-NONE-ON | DPST | - | - | - | - | - | - | - | ||
![]() 54-114-BP NTE ELECT | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | - | - | - | - | Rectangular | Nylon | Black | UL;CSA ,Yes | - | - | - | - | - | No | -- | 1000 Hrs @ 70°C | NTE Electronics | 54-114 | - | - | - | - | 2.5V | -25°C ~ 70°C | Bulk | DER | 1.378 Dia (35.00mm) | -20%, +50% | Active | -- | - | PC Pins | - | - | - | - | - | - | - | - | 350F | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 mOhm | - | - | 0.394 (10.00mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect | - | - | - | - | - | - | - | - | - | - | - | 1.461 Inches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | (ON)-NONE-OFF | DPST | - | 2.421 (61.50mm) | - | - | - | - | - | ||
![]() 54-117-BP NTE ELECT | In Stock | - | - | Panel Mount | - | Flange | Circular | Thermoplastic | - | Thermoplastic | Rectangular | Nylon | Black | UL;CSA ,Yes | RTS014 | 20 | - | - | - | No | - | - | NTE Electronics | 54-117 | Amphenol Sine Systems Corp | Bulk | - | Active | - | -40°C ~ 125°C | - | ecomate® Aquarius™ | - | - | - | - | - | - | - | Receptacle Housing | For Male Pins | - | 19 | - | - | - | - | Bayonet Lock | Crimp | - | N (Normal) | Unshielded | IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | 14-19 | - | - | - | Black | - | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect | - | - | - | - | - | - | - | - | - | - | - | 1.461 Inches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Backshell | - | ON-OFF-(ON) | DPDT | - | - | - | - | - | UL94 V-0 | - | ||
![]() 54-054-BP NTE ELECT | In Stock | - | - | - | 0603 (1608 Metric) | - | - | - | 0603 | - | Rectangular | Nylon | Black | UL;CSA ,Yes | - | - | - | - | - | Yes | - | - | NTE Electronics | 54-054 | Stackpole Electronics Inc | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | -55°C ~ 155°C | - | RMCF | 0.061 L x 0.031 W (1.55mm x 0.80mm) | ±1% | - | - | 2 | - | ±100ppm/°C | - | - | 68 kOhms | - | Thick Film | - | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect | - | - | - | - | - | - | - | - | - | - | - | 1.235 Inches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Neon | Automotive AEC-Q200 | - | OFF-NONE-ON | SPST | - | 0.022 (0.55mm) | - | - | - | - | AEC-Q200 | ||
![]() 54-065-BP NTE ELECT | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | 8-SOIC | - | Rectangular | Nylon | Red | UL;CSA ,Yes | SI4354 | - | 9.5A (Ta) | - | 4.5V, 10V | Yes | - | - | NTE Electronics | 54-065 | Vishay Siliconix | Tape & Reel (TR) | 2.5W (Ta) | Obsolete | - | -55°C ~ 150°C (TJ) | - | TrenchFET® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | - | 16.5mOhm @ 9.5A, 10V | 1.6V @ 250µA | - | 10.5 nC @ 4.5 V | - | 30 V | ±12V | Quick Connect | - | - | - | - | - | - | - | - | - | - | - | 1.1 Inches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Neon | - | - | OFF-NONE-ON | SPST | - | - | - | - | - | - | - | ||
![]() 54-090-BP NTE ELECT | In Stock | - | - | - | - | - | - | - | - | - | Rectangular | - | Black | UL;CSA ,Yes | - | - | - | - | - | Yes | - | - | NTE Electronics | 54-090 | Panduit Corp | Bulk | - | Obsolete | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect | - | - | - | - | - | - | - | - | - | - | - | 1.479 Inches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Incandescent | - | - | ON-OFF-ON | DPDT | IP66;IP68 | - | - | - | - | - | - | ||
![]() 54-387-BP NTE ELECT | In Stock | - | - | Surface Mount | SOT-23-8 | - | - | - | SOT-23-8 | - | Rectangular | Polycarbonate | Black/White | UL;CSA ,Yes | MAX6442 | - | - | - | - | Yes | - | - | NTE Electronics | 54-387 | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR) | - | Obsolete | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Battery Monitor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect | - | - | - | - | - | - | - | - | - | - | - | 1.228 Inches | - | - | Multi-Chemistry | 2 | - | - | - | - | - | - | - | - | - | - | - | LED | - | - | ON-NONE-OFF | SPST | - | - | - | - | - | - | - | ||
![]() 54-502-BP NTE ELECT | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | Round | Nylon | Black | UL;CSA ,Yes | - | - | - | - | - | No | - | - | NTE Electronics | 54-502 | Vishay Vitramon | Tape & Reel (TR) | - | Active | 25V | -55°C ~ 150°C | - | GA | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±20% | - | - | - | - | X8R | - | - | - | - | - | Automotive | - | 0.012 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | 0.764 Inches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ON-NONE-ON | DPDT | - | - | 0.038 (0.97mm) | - | - | - | AEC-Q200 | ||
![]() 54-507-BP NTE ELECT | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | - | Square | Nylon | Red | UL;CSA ,Yes | VJ1206 | - | - | - | - | No | - | - | NTE Electronics | 54-507 | Vishay Vitramon | Tape & Reel (TR) | - | Active | 200V | -55°C ~ 150°C | - | VJ | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | - | - | - | - | C0G, NP0 | - | - | - | - | - | General Purpose | - | 470 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | 0.724 Inches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ON-NONE-OFF | SPST | - | - | 0.067 (1.70mm) | - | - | - | - | ||
![]() 54-520-BP NTE ELECT | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | 8-DIP | - | Round | Nylon | Black | UL;CSA ,Yes | - | - | - | 20% @ 16mA | - | No | - | - | NTE Electronics | 54-520 | Toshiba Semiconductor and Storage | Bulk | - | Last Time Buy | - | -55°C ~ 100°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000Vrms | - | Transistor with Base | - | - | - | - | - | - | 1 | - | - | - | 1.65V | - | DC | - | - | - | - | - | - | - | - | - | - | Quick Connect | - | - | - | - | - | - | - | 8mA | 20V | - | - | 0.799 Inches | 25 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | (ON)-NONE-OFF | SPST | - | - | - | - | - | - | - | ||
![]() 54-040-BP NTE ELECT | In Stock | - | - | - | - | - | - | - | - | - | Rectangular | - | Black | UL;CSA ,Yes | - | - | - | - | - | Yes | - | - | NTE Electronics | 54-040 BLISTER PACK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect | - | - | - | - | - | - | - | - | - | - | - | 1.479 Inches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Incandescent | - | - | (ON)-OFF-(ON) | DPDT | IP66;IP68 | - | - | - | - | - | - | ||
![]() 54-546-BP NTE ELECT | In Stock | - | - | Through Hole | - | - | - | - | - | - | Square w/ Round Actuator | Nylon | Black | UL;CSA ,Yes | - | - | - | - | - | No | - | - | NTE Electronics | 54-546 | Standex-Meder Electronics | Bulk | - | Active | - | -40°C ~ 130°C | - | KSK-1E52 | - | - | - | - | - | - | - | - | Glass Body Reed | - | - | - | - | - | 0.5 pF | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | SPST-NO, Latching | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect | - | 1.1 ms | - | - | 0.1 ms | - | - | - | - | - | - | 0.89 Inches | - | - | - | - | - | 50W | - | 0.108 Dia x 0.827 L (2.75mm x 21.00mm) | - | - | 500mA (AC/DC) | 40 ~ 45AT | 2.5A (AC/DC) | 350 V | 350 V | - | - | - | ON-OFF-(ON) | SPDT | - | - | - | 2.181 (55.40mm) | - | - | - | ||
![]() 54-088-BP NTE ELECT | In Stock | - | - | - | Axial | - | - | - | Axial | - | Rectangular | - | Black | UL;CSA ,Yes | RWR89 | - | - | - | - | Yes | - | - | NTE Electronics | 54-088 BLISTER PACK | Vishay Dale | Tape & Reel (TR) | - | Active | - | -55°C ~ 250°C | - | Military, MIL-PRF-39007, RWR89N | 0.187 Dia x 0.560 L (4.75mm x 14.22mm) | ±1% | - | - | 2 | - | ±20ppm/°C | - | - | 330 Ohms | - | Wirewound | - | 3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | R (0.01%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect | - | - | - | - | - | - | - | - | - | - | - | 1.479 Inches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Incandescent | Military, Moisture Resistant, Non-Inductive | - | ON-NONE-OFF | SPST | IP66;IP68 | - | - | - | - | - | - |