- Actuator Type
- Manufacturer
- Manufacturer Part Number
- Approvals
- Connection Type
- Contacts
- Indicator
- Mfr
- Package
- Product Status
- Series
- Circuit
Attribute column
Manufacturer
NTE ELECT Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Material | Angle | Approvals | Base Product Number | Manufacturer | Manufacturer Part Number | Mfr | Package | Product Status | RoHS | Voltage Rating DC | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Current Rating (Amps) | Termination Style | Actuator Type | Circuit | Failure Rate | Operating Force | Overtravel | Differential Travel | Pretravel | Indicator | Connection Type | Features | Contacts | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 54-427-BP NTE ELECT | In Stock | - | - | - | - | - | - | ULR;CSA | - | NTE Electronics | 54-427 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lever | - | - | - | - | - | - | No | Screw Terminals | - | 1NO/1NC | - | ||
![]() 54-423-BP NTE ELECT | In Stock | - | - | - | - | - | - | ULR;CSA | - | NTE Electronics | 54-423 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plunger | - | - | - | - | - | - | No | Screw Terminals | - | 1NO/1NC | - | ||
![]() 54-411-BP NTE ELECT | In Stock | - | - | - | - | - | - | ULR;CSA | - | NTE Electronics | 54-411 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plunger | - | - | - | - | - | - | No | Quick Connect Terminals | - | 1NO/1NC | - | ||
![]() 54-405 NTE ELECT | In Stock | - | - | - | - | Steel | Straight | UL;CSA | - | Ocal, a T & B Brand | NPL1/2X26-G | NTE Electronics, Inc | Bulk | Active | Non-Compliant | 125 V | -25°C ~ 80°C | - | - | - | - | - | Conduit | - | Metallic | - | 15A (AC), 100mA (DC) | Screw Terminal | Roller Lever | SPDT | - | 115gf | 0.090 (2.3mm) | 0.030 (0.76mm) | 0.131 (3.3mm) | No | Male to Male Thread | - | 1NO/1NC | - | ||
![]() 54-429-BP NTE ELECT | In Stock | - | - | - | - | - | - | ULR;CSA | - | NTE Electronics | 54-429 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Roller Lever | - | - | - | - | - | - | No | Screw Terminals | - | 1NO/1NC | - | ||
![]() 54-438-BP NTE ELECT | In Stock | - | - | - | - | - | - | ULR;CSA | - | NTE Electronics | 54-438 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Roller Plunger | - | - | - | - | - | - | No | Screw Terminals | - | 1NO/1NC | - | ||
![]() 54-400-BP NTE ELECT | In Stock | - | - | - | - | - | - | ULR;CSA | - | NTE Electronics | 54-400 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Roller Lever | - | - | - | - | - | - | No | Quick Connect Terminals | - | 1NO/1NC | - | ||
![]() 54-403 NTE ELECT | In Stock | - | - | - | - | - | - | ULR;CSA | - | NTE Electronics | 54-403 | NTE Electronics, Inc | Bulk | Active | - | 125 V | -25°C ~ 80°C | - | - | - | - | - | - | - | - | - | 15A (AC), 100mA (DC) | Quick Connect - 0.187 (4.7mm) | Lever | SPDT | - | 125gf | 0.090 (2.3mm) | 0.030 (0.76mm) | 0.131 (3.3mm) | No | Quick Connect Terminals | - | 1NO/1NC | - | ||
![]() 54-450 NTE ELECT | In Stock | - | - | - | - | - | - | ULR;CSA | - | NTE Electronics | 54-450 | NTE Electronics, Inc | Bulk | Active | - | 125 V | -25°C ~ 80°C | - | - | - | - | - | - | - | - | - | 15A (AC), 500mA (DC) | Screw Terminal | Plunger | SPDT | - | 625gf | 0.219 (5.6mm) | 0.010 (0.25mm) | 0.050 (1.27mm) | No | Solder Terminals | - | 1NO/1NC | - | ||
![]() 54-452 NTE ELECT | In Stock | - | - | - | - | - | - | ULR;CSA | - | NTE Electronics | 54-452 | NTE Electronics, Inc | Bulk | Active | - | 125 V | -25°C ~ 80°C | - | - | - | - | - | - | - | - | - | 15A (AC), 500mA (DC) | Screw Terminal | Roller Lever | SPDT | - | 160gf | 0.050 (1.27mm) | 0.050 (1.3mm) | 0.250 (6.35mm) | No | Solder Terminals | - | 1NO/1NC | - | ||
![]() 54-407 NTE ELECT | In Stock | - | - | - | - | - | - | ULR;CSA | - | NTE Electronics | 54-407 | NTE Electronics, Inc | Bulk | Active | - | 125 V | -25°C ~ 80°C | - | - | - | - | - | - | - | - | - | 10A (AC), 100mA (DC) | Screw Terminal | Roller Lever | SPDT | - | 240gf | 0.039 (1.0mm) | 0.020 (0.5mm) | 0.060 (1.5mm) | No | Quick Connect Terminals | - | 1NO/1NC | - | ||
![]() 54-412 NTE ELECT | In Stock | - | - | - | - | - | - | ULR;CSA | - | NTE Electronics | 54-412 | NTE Electronics, Inc | Bulk | Active | - | 125 V | -25°C ~ 80°C | - | - | - | - | - | - | - | - | - | 15A (AC), 100mA (DC) | Quick Connect - 0.187 (4.7mm) | Plunger | SPST-NC | - | 110gf | - | 0.010 (0.25mm) | 0.718 (18.2mm) | No | Quick Connect Terminals | - | 1NC | - | ||
![]() 54-414 NTE ELECT | In Stock | - | - | - | - | - | - | ULR;CSA | - | NTE Electronics | 54-414 | NTE Electronics, Inc | Bulk | Active | - | 125 V | -25°C ~ 80°C | - | - | - | - | - | - | - | - | - | 10A (AC), 100mA (DC) | Quick Connect - 0.187 (4.7mm) | Lever | SPDT | - | 60gf | 0.090 (2.3mm) | 0.030 (0.76mm) | 0.131 (3.3mm) | No | Quick Connect Terminals | - | 1NO/1NC | - | ||
![]() 54-428 NTE ELECT | In Stock | - | - | - | - | - | - | ULR;CSA | - | NTE Electronics | 54-428 | NTE Electronics, Inc | Bulk | Active | - | 125 V | -25°C ~ 80°C | - | - | - | - | - | - | - | - | - | 15A (AC), 500mA (DC) | Screw Terminal | Lever | SPDT | - | 141gf | 0.060 (1.5mm) | - | 0.157 (4.0mm) | No | Screw Terminals | - | 1NO/1NC | - | ||
![]() 54-429 NTE ELECT | In Stock | - | - | - | - | - | - | ULR;CSA | - | NTE Electronics | 54-429 | NTE Electronics, Inc | Bulk | Active | - | 125 V | -25°C ~ 80°C | - | - | - | - | - | - | - | - | - | 15A (AC), 500mA (DC) | Screw Terminal | Roller Lever | SPDT | - | 160gf | 0.050 (1.27mm) | 0.020 (0.5mm) | 0.219 (5.6mm) | No | Screw Terminals | - | 1NO/1NC | - | ||
![]() 54-441 NTE ELECT | In Stock | - | - | - | - | - | - | ULR;CSA | - | NTE Electronics | 54-441 | NTE Electronics, Inc | Bulk | Active | - | 125 V | -25°C ~ 80°C | - | - | - | - | - | - | - | - | - | 15A (AC), 500mA (DC) | Screw Terminal | Roller Lever | SPDT | - | 100gf | 0.039 (1.0mm) | 0.040 (1.0mm) | 0.161 (4.1mm) | No | Screw Terminals | - | 1NO/1NC | - | ||
![]() 54-419 NTE ELECT | In Stock | - | - | - | - | - | - | ULR;CSA | - | NTE Electronics | 54-419 | NTE Electronics, Inc | Bulk | Active | Non-Compliant | 125 V | -25°C ~ 80°C | - | - | - | - | - | - | - | - | - | 10A (AC), 100mA (DC) | Quick Connect - 0.187 (4.7mm) | Plunger | SPDT | - | 250gf | 0.030 (0.76mm) | 0.020 (0.5mm) | 0.050 (1.27mm) | No | Quick Connect Terminals | - | 1NO/1NC | - | ||
![]() 54-454 NTE ELECT | In Stock | - | - | Axial | Axial | - | - | ULR;CSA | RLR07 | NTE Electronics | 54-454 | Vishay Dale | Tape & Reel (TR) | Active | - | 125 V | -65°C ~ 150°C | Military, MIL-PRF-39017/01, RLR07 | 0.090 Dia x 0.250 L (2.29mm x 6.35mm) | ±2% | 2 | ±100ppm/°C | - | 2 kOhms | Metal Film | 0.25W, 1/4W | 20A (AC), 500mA (DC) | Screw Terminal | Plunger | SPDT | P (0.1%) | 625gf | 0.120 (3.05mm) | 0.050 (1.3mm) | 0.050 (1.27mm) | No | Screw Terminals | Military, Moisture Resistant, Weldable | 1NO/1NC | - | ||
![]() 54-442 NTE ELECT | In Stock | - | - | - | - | - | - | ULR;CSA | - | NTE Electronics | 54-442 | Tri-Star Electronics | Bag | Active | - | 125 V | -25°C ~ 80°C | * | - | - | - | - | - | - | - | - | 15A (AC), 500mA (DC) | Screw Terminal | Cross Roller Plunger | SPDT | - | 350gf | 0.141 (3.6mm) | 0.002 (0.05mm) | 0.020 (0.5mm) | No | Screw Terminals | - | 1NO/1NC | - | ||
![]() 54-440-BP NTE ELECT | In Stock | - | - | - | - | - | - | ULR;CSA | - | NTE Electronics | 54-440 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Roller Lever | - | - | - | - | - | - | No | Solder Terminals | - | 1NO/1NC | - |