- Applications
- Backshell Material, Plating
- Cable Opening
- Color
- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Materials
- Current Rating (Amps)
- Fastening Type
- Features
- Ingress Protection
Attribute column
Manufacturer
NTE ELECT Abrasives and Surface Conditioning Products
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Shell Material | Insert Material | Backshell Material, Plating | Contact Finish Mating | Contact Materials | Mfr | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Number of Positions | Color | Applications | Fastening Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Shell Size, MIL | Cable Opening | Features | Contact Finish Thickness - Mating | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7448 NTE ELECT | In Stock | - | - | Free Hanging (In-Line) | - | Brass | Polyetheretherketone (PEEK) | Brass, Black Chrome | Gold | Brass | LEMO | Bulk | Metal | Active | - | -55°C ~ 200°C | 3K | Solder Cup | Plug, Male Pins | 8 | Black | - | Push-Pull, Detent Lock | 13A | G | Shielded | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | Black Chrome | 308 | - | 0.201 ~ 0.217 (5.10mm ~ 5.50mm) | Backshell | 39.4µin (1.00µm) | UL94 V-0 | ||
![]() 918 NTE ELECT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |