- Manufacturer
- Manufacturer Part Number
- Mfr
- Operating Temperature
- Package
- Package / Case
- Product Status
- Series
- Applications
- Capacitance
- Failure Rate
- Features
Attribute column
Manufacturer
NTE ELECT Wrenches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Material | Actuator Material | Bundle Center to Mounting Center | Package Quantity | (Ø) | Base Product Number | Case colour | Connections | Dim | Energy efficiency rating | Factory colour | LED features | Manufacturer | Manufacturer Part Number | Material properties | Mfr | Operating current | Package | Package Type | Product Status | Recess diameter | RoHS | RoHS-compliant | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | Temperature Coefficient | Type | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Capacitance | Voltage - Supply | Termination Style | Lead Pitch | Output Type | Lead Length | Failure Rate | Lead Spacing | Lead Diameter | Lead Style | Adhesive | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Must Operate | Features | Must Release | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Panel Thickness | Material Thickness | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 54-637 NTE ELECT | In Stock | - | - | - | - | Flange Mount | - | Magnet | - | - | - | - | - | - | - | - | - | - | NTE Electronics | 54-637 | - | NTE Electronics, Inc | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | Reed Switch | - | - | - | - | - | - | - | Wire Leads | - | SPST-NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 89112 NTE ELECT | In Stock | - | - | Through Hole | Through Hole | Radial, Disc | - | - | - | 1 | - | - | - | - | - | - | - | - | NTE Electronics | 89112 | - | Glenair | - | Retail Package | Disc | Active | - | No | - | 50V | -25°C ~ 85°C | * | 0.157 Dia (4.00mm) | ±10% | YSP | - | 85 °C | -25 °C | Ceramic | - | General Purpose | 120p Farads | - | - | 2.5 mm | - | 0.96 | - | 0.098 | 0.02 | Straight | - | - | - | - | - | - | - | - | - | 0.197 (5.00mm) | - | - | - | - | - | - | - | ||
![]() 89110 NTE ELECT | In Stock | - | - | - | Through Hole | Radial, Disc | - | - | - | 1 | - | - | - | - | - | - | - | - | NTE Electronics | 89110 | - | NTE Electronics, Inc | - | Bag | - | Active | - | - | - | 50V | -25°C ~ 85°C | 89000 | 0.315 Dia (8.00mm) | ±10% | C0G, NP0 | - | - | - | - | - | General Purpose | 100 pF | - | - | - | - | - | - | 0.201 (5.10mm) | - | Straight | - | - | - | - | - | - | - | - | - | 0.354 (9.00mm) | - | - | - | - | - | - | - | ||
![]() 89147 NTE ELECT | In Stock | - | - | Through Hole | - | Radial, Disc | - | - | - | 1 | - | PCL03 | - | - | - | - | - | - | NTE Electronics | 89147 | - | Amphenol PCD | - | Box | - | Active | - | Non-Compliant | - | 50V | -25°C ~ 85°C | - | 0.157 Dia (4.00mm) | 10 % | YSP | - | 85 °C | -25 °C | Ceramic | - | General Purpose | 470 pF | - | - | 2.5 mm | - | - | - | 0.098 (2.50mm) | - | Straight | - | - | - | - | - | - | - | - | - | 0.197 (5.00mm) | - | - | - | - | - | - | - | ||
![]() 89122 NTE ELECT | In Stock | - | - | - | Through Hole | Radial, Disc | Polyamide,Polycarbonate (PC),Brass | - | - | 1 | 15.6mm | - | Chrome | Type C CEE 7/16 plug 6.3 mm | (Ø x L) 15.6 mm x 57.7 mm | n.rel. | Green | front panel use | NTE Electronics | 89122 | shiny | NTE Electronics, Inc | 3mA | Bag | - | Active | 10mm | - | Yes | 50V | -25°C ~ 85°C | 89000 | 0.157 Dia (4.00mm) | ±10% | YSP | OSMAA C 0275 | - | - | - | - | General Purpose | 220 pF | - | - | - | - | - | - | 0.098 (2.50mm) | - | Straight | - | - | - | - | - | - | - | - | - | 0.197 (5.00mm) | 57.7mm | - | - | - | - | - | - |