- Product
- Product Type
- Subcategory
- Frequency
- Mounting Styles
- Termination Style
- Type
- Height
- Voltage, Rating
- Sound Pressure Level
- Length
- Width
Attribute column
Manufacturer
Advanced Acoustic Technology Alarms, Buzzers, and Sirens
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Dimensions | Mounting Styles | Sound Pressure Level | Voltage, Rating | Type | Subcategory | Current Rating | Frequency | Termination Style | Product Type | Product | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AI-12M5B1 Advanced Acoustic Technology | In Stock | - | - | 12 mm x 9.5 mm | Through Hole | 85 dBA | 5 VDC | Electromagnetic | Audio Devices | 35 mA | 2300 Hz | Pin | Audio Indicators & Alerts | Buzzers | 12 mm | 9.5 mm | 12 mm | 12 mm | ||
![]() AI-1003-CD-2P Advanced Acoustic Technology | In Stock | - | - | 9.6 mm x 5 mm | Through Hole | 80 dBA | 3 VDC | Electromagnetic | Audio Devices | 30 mA | 2700 Hz | Pin | Audio Indicators & Alerts | Buzzers | 9.6 mm | 5 mm | 9.6 mm | 9.6 mm | ||
![]() AS-12P2A Advanced Acoustic Technology | In Stock | - | - | 12 mm x 8.5 mm | Through Hole | 85 dBA | 1.5 VAC | Electromagnetic | Audio Devices | 35 mA | 2048 Hz | Pin | Audio Indicators & Alerts | Buzzers | 12 mm | 8.5 mm | 12 mm | 12 mm | ||
![]() AR-4032-PP-1C1 Advanced Acoustic Technology | In Stock | - | - | 40 mm x 9.7 mm | Wire | 118 dBA | - | Dynamic | Audio Devices | - | 3400 Hz | Wire Lead | Audio Indicators & Alerts | Receivers | 40 mm | 10.3 mm | 40 mm | 40 mm | ||
![]() ART-38150-PP-2 Advanced Acoustic Technology | In Stock | - | - | 38 mm x 21 mm | Through Hole | 97 dBA | - | Dynamic | Audio Devices | - | 3400 Hz | Pin | Audio Indicators & Alerts | Receivers | 38 mm | 21 mm | 38 mm | 38 mm | ||
![]() AR-2732-PM-1 Advanced Acoustic Technology | In Stock | - | - | 26.8 mm x 5.4 mm | Solder point | 120 dBA | - | Dynamic | Audio Devices | - | 3400 Hz | Solder | Audio Indicators & Alerts | Receivers | 26.8 mm | 5.4 mm | 26.8 mm | 26.8 mm | ||
![]() AE-1560E-4W Advanced Acoustic Technology | In Stock | - | - | - | Free Hanging | - | - | Piezo | Audio Devices | - | 6000 Hz | Wire Lead | Audio Indicators & Alerts | Buzzers | 15 mm | - | - | - | ||
![]() AI-10H5C Advanced Acoustic Technology | In Stock | - | - | 9.6 mm x 5 mm | Board Mount | 80 dBA | 5 V | - | Audio Devices | 30 mA | 2.7 kHz | Solder Pin | Audio Indicators & Alerts | Buzzers | 9.6 mm | 5 mm | - | - | ||
![]() AS-1204A-1RP Advanced Acoustic Technology | In Stock | - | - | 12 mm x 7.5 mm | Through Hole | 88 dBA | 3.5 VAC | Electromagnetic | Audio Devices | 70 mA | 2731 Hz | Pin | Audio Indicators & Alerts | Buzzers | 12 mm | 7.5 mm | 12 mm | 12 mm | ||
![]() AS-1204B-LF Advanced Acoustic Technology | In Stock | - | - | 12 mm x 8.5 mm | Through Hole | 85 dBA | 3.5 VAC | Electromagnetic | Audio Devices | 35 mA | 2048 Hz | Pin | Audio Indicators & Alerts | Buzzers | 12 mm | 8.5 mm | 12 mm | 12 mm | ||
![]() APD-75A6 Advanced Acoustic Technology | In Stock | - | - | 7.5 mm x 7.5 mm x 2 mm | SMD/SMT | 65 dBA | 3 VAC | Piezoelectric | Audio Devices | 1 mA | 6000 Hz | SMD/SMT | Audio Indicators & Alerts | Buzzers | - | 2 mm | 7.5 mm | 7.5 mm | ||
![]() AP-1205G-LF Advanced Acoustic Technology | In Stock | - | - | - | Free Hanging | 85 dBA | 5 VAC | Magnetic | Audio Devices | - | 2048 Hz | Pin | Audio Indicators & Alerts | Buzzers | - | 7.5 mm | 12 mm | 12 mm | ||
![]() AV-9004-CX2-LF Advanced Acoustic Technology | In Stock | - | - | - | SMD/SMT | 85 dBA | 3.6 VAC | Magnetic | Audio Devices | - | 2730 Hz | SMD/SMT | Audio Indicators & Alerts | Buzzers | - | 4 mm | 9 mm | 9 mm | ||
![]() AE-2720E-N Advanced Acoustic Technology | In Stock | - | - | - | Free Hanging | - | - | Piezo | Audio Devices | - | 2000 Hz | - | Audio Indicators & Alerts | Buzzers | 27 mm | - | - | - | ||
![]() AP-1205G-F2-LF Advanced Acoustic Technology | In Stock | - | - | - | Free Hanging | 85 dBA | 5 VAC | Magnetic | Audio Devices | - | 2400 Hz | Pin | Audio Indicators & Alerts | Buzzers | - | 9 mm | 12 mm | 12 mm | ||
![]() AC-E12F3A Advanced Acoustic Technology | In Stock | - | - | - | Free Hanging | 80 dBA | 3 VAC | Magnetic | Audio Devices | - | 2048 Hz | Pin | Audio Indicators & Alerts | Buzzers | - | 3.8 mm | 12 mm | 12 mm | ||
![]() AC-1212H-F Advanced Acoustic Technology | In Stock | - | - | 12 mm x 10 mm | Through Hole | 85 dBA | 12 VAC | Magnetic | Audio Devices | 240 mA | 2400 Hz | Pin | Audio Indicators & Alerts | Buzzers | 12 mm | 10 mm | 12 mm | 12 mm | ||
![]() AE-1540E-W1 Advanced Acoustic Technology | In Stock | - | - | - | Free Hanging | - | - | Piezo | Audio Devices | - | 4000 Hz | Wire Lead | Audio Indicators & Alerts | Buzzers | 15 mm | - | - | - | ||
![]() AI-1205-BE-IP Advanced Acoustic Technology | In Stock | - | - | 12 mm x 9.5 mm | Through Hole | 85 dBA | 5 VDC | Electromagnetic | Audio Devices | 30 mA | 2300 Hz | Pin | Audio Indicators & Alerts | Buzzers | 12 mm | 5 mm | 9.5 mm | 9.5 mm | ||
![]() AE-2040E-WV-LF Advanced Acoustic Technology | In Stock | - | - | - | Free Hanging | - | - | Piezo | Audio Devices | - | 4000 Hz | Wire Lead | Audio Indicators & Alerts | Buzzers | 20 mm | - | - | - |