- Product
- Product Type
- Subcategory
- Frequency
- Mounting Styles
- Termination Style
- Type
- Height
- Voltage, Rating
- Sound Pressure Level
- Length
- Width
Attribute column
Manufacturer
Advanced Acoustic Technology Alarms, Buzzers, and Sirens
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Dimensions | Mounting Styles | Sound Pressure Level | Voltage, Rating | Type | Subcategory | Current Rating | Frequency | Termination Style | Product Type | Product | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AD-503 Advanced Acoustic Technology | In Stock | - | - | - | SMD/SMT | 80 dBA | 3 VAC | Magnetic | Audio Devices | - | 2900 Hz | SMD/SMT | Audio Indicators & Alerts | Buzzers | - | 3 mm | 5 mm | 5 mm | ||
![]() AC-905I-H1-LF Advanced Acoustic Technology | In Stock | - | - | 9 mm x 4.5 mm | Through Hole | 85 dBA | 5 VAC | Electromagnetic | Audio Devices | 80 mA | 2.731 kHz | Pin | Audio Indicators & Alerts | Buzzers | 9 mm | 5.5 mm | 9 mm | 9 mm | ||
![]() AZ-1348E-WV1-LF Advanced Acoustic Technology | In Stock | - | - | - | Wire | 80 dBA | 10 VAC | Piezo | Audio Devices | - | 4.8 kHz | Wire Lead | Audio Indicators & Alerts | Buzzers | - | 2.8 mm | 13 mm | 13 mm | ||
![]() AZ-3035E-W1-LF Advanced Acoustic Technology | In Stock | - | - | 30 mm x 5.5 mm | Wire | 88 dBA | 9 VAC | Piezoelectric | Audio Devices | 8 mA | 3.5 kHz | Wire Lead | Audio Indicators & Alerts | Buzzers | 30 mm | 5.5 mm | 30 mm | 30 mm | ||
![]() AD-85D4CR Advanced Acoustic Technology | In Stock | - | - | - | SMD/SMT | 85 dBA | 3.6 VAC | Magnetic | Audio Devices | - | 2.73 kHz | SMD/SMT | Audio Indicators & Alerts | Buzzers | - | 3 mm | 8.5 mm | 8.5 mm |