- Product
- Product Type
- Subcategory
- Frequency
- Mounting Styles
- Termination Style
- Type
- Height
- Voltage, Rating
- Sound Pressure Level
- Length
- Width
Attribute column
Manufacturer
Advanced Acoustic Technology Alarms, Buzzers, and Sirens
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Dimensions | Mounting Styles | Sound Pressure Level | Voltage, Rating | Type | Subcategory | Current Rating | Frequency | Termination Style | Product Type | Product | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AZ-1348E-W-LF Advanced Acoustic Technology | In Stock | - | - | 13 mm x 2.5 mm | Board Mount | 80 dBA | 10 V | Piezoelectric | Audio Devices | 5 mA | 4.8 kHz | Wire Lead | Audio Indicators & Alerts | Buzzers | 13 mm | 2.5 mm | - | - | ||
![]() AZ-1340E-8P Advanced Acoustic Technology | In Stock | - | - | - | Pin | 80 dBA | 3 VAC | Piezo | Audio Devices | - | 4000 Hz | Pin | Audio Indicators & Alerts | Buzzers | - | 6.2 mm | 12.8 mm | 12.8 mm | ||
![]() AC-1201A-LF Advanced Acoustic Technology | In Stock | - | - | 12 mm x 10 mm | Board Mount | 85 dBA | 1.5 V | Electromagnetic | Audio Devices | 120 mA | 2800 Hz | Solder Pin | Audio Indicators & Alerts | Buzzers | 12 mm | 10 mm | - | - | ||
![]() AC-1001N-RP3 Advanced Acoustic Technology | In Stock | - | - | - | Free Hanging | 90 dBA | 1.5 VAC | Magnetic | Audio Devices | - | 2950 Hz | Pin | Audio Indicators & Alerts | Buzzers | - | 6.2 mm | 9.6 mm | 9.6 mm | ||
![]() AC-903-D-1P Advanced Acoustic Technology | In Stock | - | - | - | Free Hanging | 88 dBA | 3.3 VAC | Magnetic | Audio Devices | - | 3100 Hz | Pin | Audio Indicators & Alerts | Buzzers | - | 5.5 mm | 9 mm | 9 mm | ||
![]() AC-903Q-RPA Advanced Acoustic Technology | In Stock | - | - | - | Free Hanging | 85 dBA | 3 VAC | Magnetic | Audio Devices | - | 2731 Hz | Pin | Audio Indicators & Alerts | Buzzers | - | 4 mm | 9 mm | 9 mm | ||
![]() AE-2746E-N1 Advanced Acoustic Technology | In Stock | - | - | 27 mm x 0.45 mm | SMD/SMT | - | 30 VAC | External Drive Piezoelectric | Audio Devices | - | 4600 Hz | SMD/SMT | Audio Indicators & Alerts | Piezo Plates | 27 mm | - | - | - | ||
![]() AX-1205-P Advanced Acoustic Technology | In Stock | - | - | - | Pin | 85 dBA | 5 VDC | Magnetic | Audio Devices | - | 2300 Hz | Pin | Audio Indicators & Alerts | Buzzers | - | 9.5 mm | 12 mm | 12 mm | ||
![]() AC-1001N-RP5 Advanced Acoustic Technology | In Stock | - | - | 9.6 mm x 5 mm | Through Hole | 85 dBA | 1.5 VAC | Electromagnetic | Audio Devices | 240 mA | 2731 Hz | Pin | Audio Indicators & Alerts | Buzzers | 9.6 mm | 5 mm | 9.6 mm | 9.6 mm | ||
![]() AC-1005G-P Advanced Acoustic Technology | In Stock | - | - | 9.6 mm x 7 mm | Through Hole | 85 dBA | 5 VAC | Electromagnetic | Audio Devices | 180 mA | 3100 Hz | Pin | Audio Indicators & Alerts | Buzzers | 9.6 mm | 7 mm | - | - | ||
![]() AZ-1440E-P-LF Advanced Acoustic Technology | In Stock | - | - | 13.8 mm x 6.8 mm | Through Hole | 80 dBA | 5 VAC | Piezoelectric | Audio Devices | 5 mA | 4000 Hz | Pin | Audio Indicators & Alerts | Buzzers | 13.8 mm | 6.8 mm | 13.8 mm | 13.8 mm | ||
![]() AZ-1740E-W-LF Advanced Acoustic Technology | In Stock | - | - | 16.5 mm x 4 mm | Wire | 80 dBA | 9 VAC | Piezoelectric | Audio Devices | 10 mA | 4000 Hz | Wire Lead | Audio Indicators & Alerts | Buzzers | 16.5 mm | 4 mm | 16.5 mm | 16.5 mm | ||
![]() AZ-1348E-6WV1 Advanced Acoustic Technology | In Stock | - | - | - | Wire | 80 dBA | 10 VAC | Piezo | Audio Devices | - | 4800 Hz | Wire Lead | Audio Indicators & Alerts | Buzzers | - | 2.5 mm | 13 mm | 13 mm | ||
![]() AZ-1435E-P1 Advanced Acoustic Technology | In Stock | - | - | - | Pin | 80 dBA | 9 VAC | Piezo | Audio Devices | - | 3500 Hz | Pin | Audio Indicators & Alerts | Buzzers | - | 7.5 mm | 13.8 mm | 13.8 mm | ||
![]() AC-1205G-C Advanced Acoustic Technology | In Stock | - | - | 12 mm x 10 mm | Connector | 85 dBA | 5 V | Electromagnetic | Audio Devices | 150 mA | 2400 Hz | Wire Lead | Audio Indicators & Alerts | Buzzers | 12 mm | 10 mm | - | - | ||
![]() AX-1205-P14 Advanced Acoustic Technology | In Stock | - | - | 12 mm x 9.5 mm | Through Hole | 85 dBA | 5 VDC | Electromagnetic | Audio Devices | 35 mA | 2300 Hz | Pin | Audio Indicators & Alerts | Buzzers | 12 mm | 9.5 mm | 12 mm | 12 mm | ||
![]() AX-1212DM-1P Advanced Acoustic Technology | In Stock | - | - | - | Pin | 85 dBA | 12 VDC | Magnetic | Audio Devices | - | 3100 Hz | Pin | Audio Indicators & Alerts | Buzzers | - | 7.5 mm | 12 mm | 12 mm | ||
![]() AC-701S-P1-LF Advanced Acoustic Technology | In Stock | - | - | 6.7 mm x 3.6 mm | Through Hole | 70 dBA | 1.5 VAC | Electromagnetic | Audio Devices | 80 mA | 3000 Hz | Pin | Audio Indicators & Alerts | Buzzers | 6.7 mm | 3.6 mm | 6.7 mm | 6.7 mm | ||
![]() AC-9J5C1 Advanced Acoustic Technology | In Stock | - | - | - | Free Hanging | 85 dBA | 5 VAC | Magnetic | Audio Devices | - | 2731 Hz | Pin | Audio Indicators & Alerts | Buzzers | - | 5.5 mm | 9 mm | 9 mm | ||
![]() AC-9J5C2 Advanced Acoustic Technology | In Stock | - | - | - | Free Hanging | 85 dBA | 5 VAC | Magnetic | Audio Devices | - | 2731 Hz | Pin | Audio Indicators & Alerts | Buzzers | - | 5.5 mm | 9 mm | 9 mm |