- Product
- Product Type
- Subcategory
- Frequency
- Mounting Styles
- Termination Style
- Type
- Height
- Voltage, Rating
- Sound Pressure Level
- Length
- Width
Attribute column
Manufacturer
Advanced Acoustic Technology Alarms, Buzzers, and Sirens
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Dimensions | Mounting Styles | Sound Pressure Level | Voltage, Rating | Type | Subcategory | Current Rating | Frequency | Termination Style | Product Type | Product | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AE-2735E-W3 Advanced Acoustic Technology | In Stock | - | - | - | Free Hanging | - | - | Piezo | Audio Devices | - | 3500 Hz | Wire Lead | Audio Indicators & Alerts | Buzzers | 27 mm | - | - | - | ||
![]() AS-1205A-RPA Advanced Acoustic Technology | In Stock | - | - | - | Pin | 95 dBA | 5 VAC | Magnetic | Audio Devices | - | 2700 Hz | Pin | Audio Indicators & Alerts | Buzzers | - | 7.5 mm | 12 mm | 12 mm | ||
![]() APD-1203-PQ1 Advanced Acoustic Technology | In Stock | - | - | 12 mm x 12 mm x 3 mm | SMD/SMT | 75 dBA | 3 VAC | Piezoelectric | Audio Devices | 5 mA | 4000 Hz | SMD/SMT | Audio Indicators & Alerts | Transducers | - | 3 mm | 12 mm | 12 mm | ||
![]() AC-903Q-P12 Advanced Acoustic Technology | In Stock | - | - | - | Free Hanging | 82 dBA | 3 VAC | Magnetic | Audio Devices | - | 2730 Hz | Pin | Audio Indicators & Alerts | Buzzers | - | 5.5 mm | 9 mm | 9 mm | ||
![]() AX-1205-P1-LF Advanced Acoustic Technology | In Stock | - | - | - | Pin | 85 dBA | 5 VDC | Magnetic | Audio Devices | - | 2300 Hz | Pin | Audio Indicators & Alerts | Buzzers | - | 9.5 mm | 12 mm | 12 mm | ||
![]() AZ-1640E-W Advanced Acoustic Technology | In Stock | - | - | 16.5 mm x 4 mm | Wire | 80 dBA | 9 VAC | Piezoelectric | Audio Devices | 2 mA | 4000 Hz | Wire Lead | Audio Indicators & Alerts | Buzzers | 16.5 mm | 4 mm | 16.5 mm | 16.5 mm | ||
![]() AC-1001N-RP4 Advanced Acoustic Technology | In Stock | - | - | - | Free Hanging | 85 dBA | 1.5 VAC | Magnetic | Audio Devices | - | 2950 Hz | Pin | Audio Indicators & Alerts | Buzzers | - | 5 mm | 9.6 mm | 9.6 mm | ||
![]() AE-1558E-WE Advanced Acoustic Technology | In Stock | - | - | 15 mm x 2 mm | Free Hanging | - | 30 VAC | External Drive Piezoelectric | Audio Devices | - | 5800 Hz | Wire Lead | Audio Indicators & Alerts | Piezo Plates | 15 mm | - | - | - | ||
![]() AX-1212-H2-LF Advanced Acoustic Technology | In Stock | - | - | - | Pin | 83 dBA | 12 VDC | Magnetic | Audio Devices | - | 2300 Hz | Pin | Audio Indicators & Alerts | Buzzers | - | 6.5 mm | 12 mm | 12 mm | ||
![]() AZ-1348E-4WV Advanced Acoustic Technology | In Stock | - | - | - | Wire | 80 dBA | 9 VAC | Piezo | Audio Devices | - | 4800 Hz | Wire Lead | Audio Indicators & Alerts | Buzzers | - | 3.5 mm | 13 mm | 13 mm | ||
![]() AC-12L3A Advanced Acoustic Technology | In Stock | - | - | 12 mm x 9 mm | Through Hole | 85 dBA | 3 VAC | Electromagnetic | Audio Devices | 80 mA | 2048 Hz | Pin | Audio Indicators & Alerts | Buzzers | 12 mm | 9 mm | 12 mm | 12 mm | ||
![]() AR-1532A-3 Advanced Acoustic Technology | In Stock | - | - | 15 mm x 3.9 mm | Solder point | 115 dBA | - | Dynamic | Audio Devices | - | 3400 Hz | Solder | Audio Indicators & Alerts | Receivers | 15 mm | 3.9 mm | 15 mm | 15 mm | ||
![]() AX-1205-BH-1P Advanced Acoustic Technology | In Stock | - | - | - | Pin | 85 dBA | 5 VDC | Magnetic | Audio Devices | - | 2300 Hz | Pin | Audio Indicators & Alerts | Buzzers | - | 9.5 mm | 12 mm | 12 mm | ||
![]() AC-905G-P5 Advanced Acoustic Technology | In Stock | - | - | 9 mm x 4 mm | Through Hole | 85 dBA | 5 VAC | Electromagnetic | Audio Devices | 85 mA | 2731 Hz | Pin | Audio Indicators & Alerts | Buzzers | 9 mm | 4 mm | 9 mm | 9 mm | ||
![]() AZ-1740E-P-LF Advanced Acoustic Technology | In Stock | - | - | 16.5 mm x 6.5 mm | Board Mount | 75 dBA | 3 V | Piezoelectric | Audio Devices | 3 mA | 4 kHz | Solder Pin | Audio Indicators & Alerts | Buzzers | 16.5 mm | 6.5 mm | - | - | ||
![]() AZ-3025E-W-LF Advanced Acoustic Technology | In Stock | - | - | 30 mm x 9.5 mm | Board Mount | 86 dBA | 10 V | Piezoelectric | Audio Devices | 9 mA | 2.5 kHz | Wire Lead | Audio Indicators & Alerts | Buzzers | 30 mm | 9.5 mm | - | - | ||
![]() AZ-2844E-W1 Advanced Acoustic Technology | In Stock | - | - | 27.7 mm x 2.8 mm | Board Mount | 80 dBA | 6 V | Piezoelectric | Audio Devices | 5 mA | 4400 Hz | Wire Lead | Audio Indicators & Alerts | Buzzers | 27.7 mm | 2.8 mm | - | - | ||
![]() AX-1205-H2-LF Advanced Acoustic Technology | In Stock | - | - | 12 mm x 7.5 mm | Through Hole | 83 dBA | 5 VDC | Electromagnetic | Audio Devices | 30 mA | 2300 Hz | Pin | Audio Indicators & Alerts | Buzzers | 12 mm | 7.5 mm | 12 mm | 12 mm | ||
![]() AZ-1440E-PC-LF Advanced Acoustic Technology | In Stock | - | - | - | Pin | 80 dBA | 5 VAC | Piezo | Audio Devices | - | 4000 Hz | Pin | Audio Indicators & Alerts | Buzzers | - | 6.8 mm | 13.8 mm | 13.8 mm | ||
![]() AC-1205G-N1LF Advanced Acoustic Technology | In Stock | - | - | 12 mm x 10 mm | Through Hole | 85 dBA | 5 VAC | Magnetic | Audio Devices | 40 mA | 2400 Hz | Pin | Audio Indicators & Alerts | Buzzers | 12 mm | 10 mm | 12 mm | 12 mm |