- Product
- Product Type
- Subcategory
- Frequency
- Mounting Styles
- Termination Style
- Type
- Height
- Voltage, Rating
- Sound Pressure Level
- Length
- Width
Attribute column
Manufacturer
Advanced Acoustic Technology Alarms, Buzzers, and Sirens
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Dimensions | Mounting Styles | Sound Pressure Level | Voltage, Rating | Type | Subcategory | Current Rating | Frequency | Termination Style | Product Type | Product | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AX-1201-P1-LF Advanced Acoustic Technology | In Stock | - | - | - | Pin | 80 dBA | 1.5 VDC | Magnetic | Audio Devices | - | 2300 Hz | Pin | Audio Indicators & Alerts | Buzzers | - | 9.5 mm | 12 mm | 12 mm | ||
![]() AE-2038E-3A Advanced Acoustic Technology | In Stock | - | - | - | Free Hanging | - | - | Piezo | Audio Devices | - | 3800 Hz | - | Audio Indicators & Alerts | Buzzers | 20 mm | - | - | - | ||
![]() AS-905I-P2 Advanced Acoustic Technology | In Stock | - | - | - | Pin | 85 dBA | 5 VAC | Magnetic | Audio Devices | - | 2731 Hz | Pin | Audio Indicators & Alerts | Buzzers | - | 4.8 mm | 9 mm | 9 mm | ||
![]() AS-903Q-LF Advanced Acoustic Technology | In Stock | - | - | 9 mm x 4.8 mm | Through Hole | 85 dBA | 3 VAC | Electromagnetic | Audio Devices | 90 mA | 2731 Hz | Pin | Audio Indicators & Alerts | Buzzers | 9 mm | 4.8 mm | 9 mm | 9 mm | ||
![]() AP-1205G-P7 Advanced Acoustic Technology | In Stock | - | - | 12 mm x 7.5 mm | Through Hole | 85 dBA | 5 VAC | Electromagnetic | Audio Devices | 50 mA | 2400 Hz | Pin | Audio Indicators & Alerts | Buzzers | 12 mm | 7.5 mm | 12 mm | 12 mm | ||
![]() AP-1201B-LF Advanced Acoustic Technology | In Stock | - | - | - | Free Hanging | 75 dBA | 1.5 VAC | Magnetic | Audio Devices | - | 2048 Hz | Pin | Audio Indicators & Alerts | Buzzers | - | 7.5 mm | 12 mm | 12 mm | ||
![]() AS-1204A-LF Advanced Acoustic Technology | In Stock | - | - | - | Pin | 85 dBA | 3.5 VAC | Magnetic | Audio Devices | - | 2048 Hz | Pin | Audio Indicators & Alerts | Buzzers | - | 8.5 mm | 12 mm | 12 mm | ||
![]() AX-1005-2P Advanced Acoustic Technology | In Stock | - | - | 9.6 mm x 5 mm | Through Hole | 80 dBA | 5 VDC | Electromagnetic | Audio Devices | 30 mA | 2730 Hz | Pin | Audio Indicators & Alerts | Buzzers | 9.6 mm | 5 mm | 9.6 mm | 9.6 mm | ||
![]() AS-9G3C Advanced Acoustic Technology | In Stock | - | - | - | Pin | 93 dBA | 3 VAC | Magnetic | Audio Devices | - | 2730 Hz | Pin | Audio Indicators & Alerts | Buzzers | - | 4.7 mm | 9 mm | 9 mm | ||
![]() AR-20150AA-2W Advanced Acoustic Technology | In Stock | - | - | 20 mm x 4 mm | Wire | 92 dBA | - | Dynamic | Audio Devices | - | 10 kHz | Wire Lead | Audio Indicators & Alerts | Receivers | 20 mm | 4 mm | 20 mm | 20 mm | ||
![]() AD-8504-MZ1 Advanced Acoustic Technology | In Stock | - | - | 8.5 mm x 8.5 mm x 3 mm | SMD/SMT | 85 dBA | 4.4 VAC | Magnetic | Audio Devices | 80 mA | 2.5 kHz | SMD/SMT | Audio Indicators & Alerts | Transducers | - | 3 mm | 8.5 mm | 8.5 mm | ||
![]() AD-1305-GVS Advanced Acoustic Technology | In Stock | - | - | 12.8 mm x 12.8 mm x 10 mm | SMD/SMT | 90 dBA | 5 VDC | Magnetic | Audio Devices | 30 mA | 2.4 kHz | SMD/SMT | Audio Indicators & Alerts | Transducers | - | 10 mm | 12.8 mm | 12.8 mm | ||
![]() AX-1005-P8 Advanced Acoustic Technology | In Stock | - | - | 9.6 mm x 5 mm | Through Hole | 80 dBA | 5 VDC | Electromagnetic | Audio Devices | 25 mA | 2.5 kHz | Pin | Audio Indicators & Alerts | Buzzers | 9.6 mm | 5 mm | 9.6 mm | 9.6 mm | ||
![]() AZ-1248E-P1 Advanced Acoustic Technology | In Stock | - | - | - | Pin | 75 dBA | 5 VAC | Piezo | Audio Devices | - | 4.8 kHz | Pin | Audio Indicators & Alerts | Buzzers | - | 4.8 mm | 12 mm | 12 mm | ||
![]() AZ-1032E-W Advanced Acoustic Technology | In Stock | - | - | 10 mm x 3.2 mm | Wire | 80 dBA | 10 VAC | Piezoelectric | Audio Devices | 5 mA | 3.2 kHz | Wire Lead | Audio Indicators & Alerts | Buzzers | 10 mm | 3.2 mm | 10 mm | 10 mm | ||
![]() AC-1204A-RP Advanced Acoustic Technology | In Stock | - | - | - | Free Hanging | 85 dBA | 3.5 VAC | Magnetic | Audio Devices | - | 2.73 kHz | Pin | Audio Indicators & Alerts | Buzzers | - | 7.5 mm | 12 mm | 12 mm | ||
![]() AC-1612C-1P Advanced Acoustic Technology | In Stock | - | - | 17 mm x 14 mm | Through Hole | 92 dBA | 12 VAC | Electromagnetic | Audio Devices | 50 mA | 2.8 kHz | Pin | Audio Indicators & Alerts | Buzzers | 17 mm | 14 mm | 16 mm | 16 mm | ||
![]() APD-R2212-PT1 Advanced Acoustic Technology | In Stock | - | - | 22.7 mm x 7 mm | SMD/SMT | 90 dBA | 12 VAC | Piezoelectric | Audio Devices | 5 mA | 4 kHz | SMD/SMT | Audio Indicators & Alerts | Buzzers | 22.7 mm | 7 mm | 22 mm | 22 mm | ||
![]() AC-1205D-LF Advanced Acoustic Technology | In Stock | - | - | 12 mm x 10 mm | Through Hole | 85 dBA | 5 VAC | Electromagnetic | Audio Devices | 150 mA | 2.4 kHz | Pin | Audio Indicators & Alerts | Buzzers | 12 mm | 10 mm | 12 mm | 12 mm | ||
![]() AZ-2434S-PD Advanced Acoustic Technology | In Stock | - | - | 23.5 mm x 9.5 mm | Through Hole | 95 dBA | 12 VDC | Piezoelectric | Audio Devices | 10 mA | 3.4 kHz | Pin | Audio Indicators & Alerts | Buzzers | 23.5 mm | 9.5 mm | 23.5 mm | 23.5 mm |