- Frequency-Self-Resonant
- Impedance
- Packaging
- Part Status
- Power - Rated
- Shape
- Size / Dimension
- Frequency Range
- Height Seated (Max)
- Power - Max
- Efficiency - Testing
- Efficiency - Type
Attribute column
Manufacturer
Analog Devices, Inc. Speakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Shape | Material - Cone | Material - Magnet | Frequency-Self-Resonant | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Termination | Type | Impedance | Power - Max | Frequency Range | Power - Rated | Port Location | Efficiency - dBA | Efficiency - Type | Efficiency - Testing | Distortion Rating | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 28A1050-32B0428 RDI, Inc. | In Stock | - | - | Round | Polyester, Polyethylene Terephthalate (PET) | Nd-Fe-B-N35 | 800Hz | -25°C ~ 60°C | Tray | - | 1.004" Dia (25.50mm) | Active | Wire Leads with Connector | General Purpose | 32 Ohms | 800 mW | 800 Hz ~ 5.9 kHz | 500 mW | Top | 90.00 | Sound Pressure Level (SPL) | 100mW/100mm | 5% Max @ 1kHZ, 500mW | 0.283" (7.20mm) | ||
![]() SMS2020-08H4.5 BeStar Technologies, Inc. | In Stock | - | Datasheet | Square | - | Nd-Fe-B | 850Hz | - | Box | SMS | 0.787" L x 0.787" W (20.00mm x 20.00mm) | Active | - | General Purpose | 8 Ohms | 1 W | 950 Hz ~ 950 Hz | 500 mW | Top | 93.00 | Sound Pressure Level (SPL) | 500mW/100cm | - | 0.177" (4.50mm) |