- Accessory Type
- Mfr
- Package
- Product Status
- Series
- Manufacturer
- Manufacturer Part Number
- Mounting Type
- Type
- RoHS
- Approvals
- Packaging
Attribute column
Manufacturer
interlight Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Supplier Device Package | Resistive Material | Contact Materials | Frequency-Self-Resonant | Impedance (Max) (Zzt) | Inductance Frequency-Test | Lead Free Status / RoHS Status | Material-Core | Mfr | Package | Product Status | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Power Rating | Shielding | Current Rating | Termination Style | Inductance | DC Resistance (DCR) | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Accessory Type | Power - Max | Q @ Freq | Contact Current Rating | Operating Force | Current - Saturation | Voltage - Zener (Nom) (Vz) | Adjustment Type | Number of Turns | Height | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CS-CRL300NB BATTERY interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlight | Retail Package | Active | - | 150 V | - | - | - | - | 1 % | - | - | - | 50 ppm/°C | - | 60.4 Ω | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | - | - | - | - | Replacement Battery | - | - | - | - | - | - | - | - | 650 µm | - | - | ||
![]() WAKE AGM GRAY CASE 2010 BATTERY interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlight | Retail Package | Active | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Replacement Battery | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XPERIA XA interlight | In Stock | - | - | PCB | - | - | - | - | Silver, Stainless Steel | - | - | - | - | - | Interlight | Retail Package | Active | Compliant | - | - | - | - | - | - | - | - | Through Hole | - | - | - | 70 °C | -25 °C | - | - | - | - | - | - | - | - | - | - | Replacement Battery | - | - | 50 mA | 1.569 N | - | - | - | - | - | - | - | ||
![]() M90 SERIES (BACK UP) interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlight | Retail Package | Active | - | 150 V | - | - | - | - | 0.5 % | - | - | - | 50 ppm/°C | - | 1 MΩ | 155 °C | -55 °C | Thin Film | - | 125 mW | - | - | - | - | - | - | - | Replacement Battery | - | - | - | - | - | - | - | - | 650 µm | - | - | ||
![]() NP1.9-12 UPS BATTERY interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlight | Retail Package | Active | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Replacement Battery | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 325XI L6 2.5L 850CCA YEAR 2004 BATTERY interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlight | Retail Package | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Replacement Battery | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 220SB AGM YEAR 1965 BATTERY interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlight | Retail Package | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Replacement Battery | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STREAM 11-Y015TU BATTERY interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlight | Retail Package | Active | - | 150 V | - | - | - | - | 0.1 % | - | - | - | 100 ppm/°C | - | 2.55 kΩ | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | - | - | - | - | Replacement Battery | - | - | - | - | - | - | - | - | 650 µm | - | - | ||
![]() 4PAK:WX-5RXG-7 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlight | Retail Package | Active | - | 50 V | - | - | - | - | 0.25 % | - | - | - | 50 ppm/°C | - | 18 kΩ | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | - | - | - | - | - | Replacement Battery | - | - | - | - | - | - | - | - | 550 µm | - | - | ||
![]() EY9107 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlight | Retail Package | Active | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Replacement Battery | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WW-FE25-5 interlight | In Stock | - | - | - | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | SOD-80 MiniMELF | - | - | - | 8 Ohms | - | - | - | Interlight | Retail Package | Active | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Automotive, AEC-Q101 | - | ±5% | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100nA @ 3V | 1.5V @ 200mA | Replacement Battery | 500mW | - | - | - | - | 6.8V | - | - | - | - | - | ||
![]() DB12AA BATTERY interlight | In Stock | - | - | - | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | SOD-80 MiniMELF | - | - | - | 65 Ohms | - | - | - | Interlight | Retail Package | Active | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Automotive, AEC-Q101 | - | -- | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40nA @ 29.4V | 1.5V @ 200mA | Replacement Battery | 500mW | - | - | - | - | 33V | - | - | - | - | - | ||
![]() 3SN2/3AAA30HSJ1 interlight | In Stock | - | - | - | Surface Mount | Nonstandard | -- | - | - | 15MHz | - | 100kHz | - | -- | Interlight | Retail Package | Active | - | - | -40°C ~ 125°C | Tape & Reel (TR) | TYS4020 | 0.157 L x 0.157 W (4.00mm x 4.00mm) | ±20% | Active | - | - | - | -- | - | - | - | - | - | - | Shielded | 620mA | - | 22µH | 350 mOhm Max | - | - | Replacement Battery | - | -- | - | - | 1.05A | - | - | - | - | 0.079 (2.00mm) | -- | ||
![]() PXL12023 BATTERY interlight | In Stock | - | - | - | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | SOD-80 MiniMELF | - | - | - | 40 Ohms | - | - | - | Interlight | Retail Package | Active | - | - | -65°C ~ 175°C | Tape & Reel (TR) | -- | - | -- | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100nA @ 12V | 1.5V @ 200mA | Replacement Battery | 500mW | - | - | - | - | 16V | - | - | - | - | - | ||
![]() 190 L4 1.9L 295CCA AGM YEAR 1959 BATTERY interlight | In Stock | - | - | - | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | SOD-80 MiniMELF | - | - | - | 7 Ohms | - | - | - | Interlight | Retail Package | Active | - | - | -65°C ~ 175°C | Tape & Reel (TR) | -- | - | -- | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100nA @ 5V | 1.5V @ 200mA | Replacement Battery | 500mW | - | - | - | - | 7.5V | - | - | - | - | - | ||
![]() 5136 BATTERY interlight | In Stock | - | - | - | Surface Mount | - | - | Cermet | - | - | - | - | -- | - | Interlight | Retail Package | Active | - | - | - | Tape & Reel (TR) | ST42 | Square - 0.197 L x 0.177 W x 0.224 H (5.00mm x 4.50mm x 5.70mm) | ±20% | Active | -- | - | ±100ppm/°C | - | 200 kOhms | - | - | - | 0.25W, 1/4W | - | - | - | J Lead | - | - | - | - | Replacement Battery | - | - | - | - | - | - | Side Adjustment | 1 | - | - | - | ||
![]() 8725-1001 BLACK interlight | In Stock | - | - | - | Surface Mount | - | - | Cermet | - | - | - | - | -- | - | Interlight | Retail Package | Active | - | - | - | Tape & Reel (TR) | ST-32 | Square - 0.142 L x 0.138 W x 0.185 H (3.60mm x 3.50mm x 4.70mm) | ±20% | Active | -- | - | ±100ppm/°C | - | 100 kOhms | - | - | - | 0.125W, 1/8W | - | - | - | J Lead | - | - | - | - | Replacement Battery | - | - | - | - | - | - | Side Adjustment | 1 | - | - | - | ||
![]() BSS501F BATTERY interlight | In Stock | - | - | - | Surface Mount | - | - | Cermet | - | - | - | - | - | - | Interlight | Retail Package | Active | - | - | - | Bulk | ST-32 | Rectangular - 0.142 x 0.138 Face x 0.185 H (3.60mm x 3.50mm x 4.70mm) | ±20% | Active | -- | - | ±100ppm/°C | - | 2 MOhms | - | - | - | 0.125W, 1/8W | - | - | - | Gull Wing | - | - | - | - | Replacement Battery | - | - | - | - | - | - | Side Adjustment | 1 | - | - | - | ||
![]() VCC152 interlight | In Stock | - | - | - | Surface Mount | - | - | Cermet | - | - | - | - | - | - | Interlight | Retail Package | Active | - | - | - | Bulk | SM4 | Rectangular - 0.189 x 0.138 Face x 0.201 H (4.80mm x 3.50mm x 5.10mm) | ±10% | Active | -- | - | ±100ppm/°C | - | 20 kOhms | - | - | - | 0.25W, 1/4W | - | - | - | Gull Wing | - | - | - | - | Replacement Battery | - | - | - | - | - | - | Top Adjustment | 5 | - | - | - | ||
![]() TL96509 interlight | In Stock | - | - | - | Surface Mount | - | - | Cermet | - | - | - | - | -- | - | Interlight | Retail Package | Active | - | - | - | Bulk | SM31 | Square - 0.154 L x 0.126 W x 0.154 H (3.90mm x 3.20mm x 3.90mm) | ±20% | Active | -- | - | ±100ppm/°C | - | 50 Ohms | - | - | - | 0.125W, 1/8W | - | - | - | J Lead | - | - | - | - | Replacement Battery | - | - | - | - | - | - | Top Adjustment | 5 | - | - | - |