- Accessory Type
- Mfr
- Package
- Product Status
- Series
- Brand
- Manufacturer
- Product Category
- Factory Pack QuantityFactory Pack Quantity
- Subcategory
- Product Type
- RoHS
Attribute column
Manufacturer
interlight Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Housing Material | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Current - Average Rectified (Io) (per Diode) | Mfr | Package | Product Status | Torque-Screw | Operating Temperature | Packaging | Series | Part Status | Connector Type | Number of Positions | Color | Number of Rows | Fastening Type | Contact Type | Pitch | Technology | Base Part Number | Wire Gauge | Row Spacing | Note | Voltage | Number of Levels | Speed | Current | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Accessory Type | Operating Temperature - Junction | Contact Termination | Positions Per Level | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Mating Orientation | Wire Termination | Screw Thread | Diode Configuration | Voltage - Peak Reverse (Max) | Reverse Recovery Time (trr) | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 633809-001 BATTERY interlight | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | Interlight | Retail Package | Active | - | - | Bulk | VRPC | Active | Plug | 3 | -- | 1 | Locking Ramp | Female Socket | 0.236 (6.00mm) | - | - | - | -- | Contacts Not Included | - | - | - | - | - | - | - | Replacement Battery | - | Crimp | - | - | - | - | - | - | - | - | - | -- | ||
![]() 42T4589 interlight | In Stock | - | - | Chassis Mount | PWS-C | PWS-C | - | - | - | - | - | Interlight | Retail Package | Active | - | -40°C ~ 150°C (TJ) | Bulk | -- | Active | - | - | - | - | - | - | - | Standard | VUO125 | - | - | - | - | - | - | - | Three Phase | 200µA @ 1400V | 1.07V @ 50A | Replacement Battery | - | - | - | - | 166A | - | - | - | - | 1.4kV | - | - | ||
![]() WW-FF5C-9 interlight | In Stock | - | - | Through Hole | TO-220-3 | TO-220AB | - | - | - | - | 10A | Interlight | Retail Package | Active | - | - | Tube | TMBS® | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery = 200mA (Io) | - | Schottky | 700µA @ 120V | 910mV @ 10A | Replacement Battery | -40°C ~ 175°C | - | - | 120V | - | - | - | - | 1 Pair Common Cathode | - | - | - | ||
![]() EAGLE P5-L ELECTRIC 6 PACK interlight | In Stock | - | - | Surface Mount | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | D2PAK | - | - | - | - | 15A | Interlight | Retail Package | Active | - | - | Tape & Reel (TR) | -- | Discontinued at Digi-Key | - | - | - | - | - | - | - | - | MBRB2535CT | - | - | - | - | - | Fast Recovery = 200mA (Io) | - | Schottky | 200µA @ 35V | 820mV @ 30A | Replacement Battery | -65°C ~ 150°C | - | - | 35V | - | - | - | - | 1 Pair Common Cathode | - | - | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | SOT-227-4, miniBLOC | SOT-227 | - | - | - | - | 30A (DC) | Interlight | Retail Package | Active | - | - | Tray | HEXFRED® | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery = 200mA (Io) | - | Standard | 75µA @ 1200V | 3V @ 30A | Replacement Battery | -55°C ~ 150°C | - | - | 1200V | - | - | - | - | 1 Pair Series Connection | - | 145ns | - | ||
![]() XPERIA Z ULTRA interlight | In Stock | - | - | Chassis Mount | SOT-227-4, miniBLOC | SOT-227 | - | - | - | - | 60A | Interlight | Retail Package | Active | - | - | Tray | HEXFRED® | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery = 200mA (Io) | - | Standard | 75µA @ 1200V | 4V @ 60A | Replacement Battery | -55°C ~ 150°C | - | - | 1200V | - | - | - | - | 2 Independent | - | 145ns | - | ||
![]() ASPIRE 4736ZG-2 interlight | In Stock | - | - | Through Hole | 4-Square, D-72 | D-72 | - | - | - | - | - | Interlight | Retail Package | Active | - | -40°C ~ 150°C (TJ) | Bulk | -- | Active | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | Single Phase | 10µA @ 100V | - | Replacement Battery | - | - | - | - | 6A | - | - | - | - | 100V | - | - | ||
![]() W41LD BATTERY interlight | In Stock | - | - | Surface Mount | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | D2PAK | - | - | - | - | 15A | Interlight | Retail Package | Active | - | - | Tube | Automotive, AEC-Q101 | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery = 200mA (Io) | - | Schottky | 550µA @ 100V | 1.05V @ 30A | Replacement Battery | 175°C (Max) | - | - | 100V | - | - | - | - | 1 Pair Common Cathode | - | - | - | ||
![]() EAC63878401 BATTERY interlight | In Stock | - | - | Through Hole | TO-220-3 | TO-220AB | - | - | - | - | 15A | Interlight | Retail Package | Active | - | - | Tube | Automotive, AEC-Q101 | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery = 200mA (Io) | - | Schottky | 1.5mA @ 30V | 460mV @ 15A | Replacement Battery | -55°C ~ 150°C | - | - | 30V | - | - | - | - | 1 Pair Common Cathode | - | - | - | ||
![]() CS-HSE500SL interlight | In Stock | - | - | Surface Mount | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263AB | - | - | - | - | 30A | Interlight | Retail Package | Active | - | - | - | Automotive, AEC-Q101, TMBS® | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery = 200mA (Io) | - | Schottky | 1mA @ 100V | 790mV @ 30A | Replacement Battery | -40°C ~ 150°C | - | - | 100V | - | - | - | - | 1 Pair Common Cathode | - | - | - | ||
![]() CS-AUB400NB interlight | In Stock | - | - | Surface Mount | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263AB | - | - | - | - | 20A | Interlight | Retail Package | Active | - | - | - | Automotive, AEC-Q101, TMBS® | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery = 200mA (Io) | - | Schottky | 250µA @ 150V | 1.43V @ 20A | Replacement Battery | -55°C ~ 150°C | - | - | 150V | - | - | - | - | 1 Pair Common Cathode | - | - | - | ||
![]() 6010DW interlight | In Stock | - | - | Through Hole | 4-Square, D-72 | D-72 | - | - | - | - | - | Interlight | Retail Package | Active | - | -40°C ~ 150°C (TJ) | Bulk | -- | Active | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | Single Phase | 10µA @ 50V | - | Replacement Battery | - | - | - | - | 6A | - | - | - | - | 50V | - | - | ||
![]() CGA-S002 interlight | In Stock | - | - | Surface Mount | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263AB | - | - | - | - | 30A | Interlight | Retail Package | Active | - | - | - | Automotive, AEC-Q101, TMBS® | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery = 200mA (Io) | - | Schottky | 1mA @ 100V | 790mV @ 30A | Replacement Battery | -40°C ~ 150°C | - | - | 100V | - | - | - | - | 1 Pair Common Cathode | - | - | - | ||
![]() PTC-610 interlight | In Stock | - | - | QC Terminal | 4-Square, D-34 | D-34 | - | - | - | - | - | Interlight | Retail Package | Active | - | -55°C ~ 150°C (TJ) | Bulk | -- | Active | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | Single Phase | 10µA @ 800V | - | Replacement Battery | - | - | - | - | 35A | - | - | - | - | 800V | - | - | ||
![]() G752VY-GC264T BATTERY interlight | In Stock | - | - | Chassis Mount | ECO-PAC1 | ECO-PAC1 | - | - | - | - | - | Interlight | Retail Package | Active | - | -40°C ~ 150°C (TJ) | Bulk | -- | Active | - | - | - | - | - | - | - | Standard | VUE | - | - | - | - | - | - | - | Three Phase | 60µA @ 1200V | 2.01V @ 10A | Replacement Battery | - | - | - | - | 24A | - | - | - | - | 1.2kV | - | - | ||
![]() DBS3000L MAH BLUE LINE BATTERY BLACK interlight | In Stock | - | - | Chassis Mount | ECO-PAC2 | ECO-PAC2 | - | - | - | - | - | Interlight | Retail Package | Active | - | -40°C ~ 150°C (TJ) | Bulk | -- | Active | - | - | - | - | - | - | - | Standard | VBO88 | - | - | - | - | - | - | - | Single Phase | 100µA @ 1200V | 1.13V @ 50A | Replacement Battery | - | - | - | - | 92A | - | - | - | - | 1.2kV | - | - | ||
![]() E-2DB BATTERY interlight | In Stock | - | - | Chassis Mount | PWS-B | PWS-B | - | - | - | - | - | Interlight | Retail Package | Active | - | -40°C ~ 150°C (TJ) | Bulk | -- | Active | - | - | - | - | - | - | - | Standard | VUO55 | - | - | - | - | - | - | - | Three Phase | 100µA @ 1400V | 1.03V @ 20A | Replacement Battery | - | - | - | - | 58A | - | - | - | - | 1.4kV | - | - | ||
![]() SP584646-1S2P BATTERY interlight | In Stock | - | - | Chassis Mount | V2-PAK | V2-PAK | - | - | - | - | - | Interlight | Retail Package | Active | - | -40°C ~ 150°C (TJ) | Bulk | -- | Active | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | Three Phase (Braking) | 100µA @ 1600V | 2.7V @ 30A | Replacement Battery | - | - | - | - | 180A | - | - | - | - | 1.6kV | - | - | ||
![]() G20 V8 5.7L 525CCA YEAR 1988 BATTERY interlight | In Stock | - | - | Chassis Mount | PWS-E1 | PWS-E1 | - | - | - | - | - | Interlight | Retail Package | Active | - | -40°C ~ 150°C (TJ) | Bulk | -- | Active | - | - | - | - | - | - | - | Standard | VUO160 | - | - | - | - | - | - | - | Three Phase | 200µA @ 1800V | 1.1V @ 60A | Replacement Battery | - | - | - | - | 175A | - | - | - | - | 1.8kV | - | - | ||
![]() 2462 BATTERY interlight | In Stock | - | - | Through Hole | - | - | Thermoplastic | -- | Brass - Nickel Plated | Steel - Zinc Plated | - | Interlight | Retail Package | Active | 0.4 Nm (3.5 Lb-In) | -40°C ~ 115°C | Bulk | VJ | Active | - | - | Green | - | - | - | 0.200 (5.08mm) | - | - | 12-30 AWG | - | - | 300V | 1 | - | 20A | - | - | - | Replacement Battery | - | - | 23 | - | - | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | - | - | Interlocking (Side) |