- Packaging
- Part Status
- Voltage-Input
- Battery Chemistry
- Power - Max
- Termination Style
- Type
- Mounting Type
- Operating Temperature
- Series
- Size / Dimension
- Weight
Attribute column
Manufacturer
Coolgear Battery Chargers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Voltage-Input | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Type | Termination Style | Approval Agency | Power - Max | Battery Chemistry | Number of Cells | Charge Current - Max | Features | Voltage - Nominal |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CG-PD60PPS Coolgear | In Stock | - | Datasheet | Chassis Mount | 127.5 g | 12 ~ 24V | 0°C ~ 55°C | Box | ChargeIT! | 3.48" L x 1.99" W x 1.03" H (88.39mm x 50.55mm x 26.16mm) | Active | Desktop | USB A Receptacle, USB C Receptacle | FCC | 60W | Mobile Devices | 2 | 3A | LED Indicator | 5V ~ 20V | ||
![]() CGL-CCG3PAV3 Coolgear | In Stock | - | Datasheet | - | 16.8 g | 9 ~ 24VDC | - | Retail Package | ODM | 1.93" L x 1.77" W x 0.47" H (49.02mm x 44.96mm x 11.94mm) | Active | Open Frame | USB A Receptacle, USB C Receptacle | - | 60W | Mobile Devices | - | 3A | - | - | ||
![]() CG-CMD60W Coolgear | In Stock | - | Datasheet | Desktop, Wall Mount | - | 9 ~ 24VDC | 0°C ~ 55°C | Retail Package | ChargeIT! | - | Active | - | - | - | - | - | - | - | - | - | ||
![]() CG-UC4AQC3 Coolgear | In Stock | - | Datasheet | Chassis Mount, DIN Rail | 453.59 g | 7 ~ 28VDC | 0°C ~ 55°C | Retail Package | - | 3.36" L x 2.03" W x 0.75" H (85.34mm x 51.56mm x 19.05mm) | Obsolete | Desktop | USB A Receptacle (4), USB C Receptacle | - | 88W | Mobile Devices | 5 | - | - | - | ||
![]() CG-PD60QC Coolgear | In Stock | - | Datasheet | Chassis Mount | 127.5 g | 9 ~ 24VDC | 0°C ~ 55°C | Retail Package | - | 3.48" L x 1.99" W x 1.03" H (88.39mm x 50.55mm x 26.16mm) | Obsolete | Desktop | USB A Receptacle, USB C Receptacle | - | 60W | Mobile Devices | 2 | - | - | - | ||
![]() CG-PDC100W-PCBA Coolgear | In Stock | - | Datasheet | - | - | 12 ~ 24V | - | Retail Package | ODM | - | Active | Open Frame | USB C Receptacle | - | 100W | Mobile Devices | - | 5A | Supports USB Protocols: BC 1.2, PD, PPS, QC 4.0 / 3.0 / 2.0 | 5V/9V/12V/15V/20V |