- Degree of protection (IP)
- Insulation
- Surface protection
- Length
- Type
- Width
- Attachment Method
- Color
- Connection angle
- Connector thickness
- Connector width
- Contact Materials
Attribute column
Manufacturer
Greenlee Klauke Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Material | Housing Material | Shape | Package Cooled | Material Finish | Connection angle | Connector thickness | Connector width | Contact Materials | Content | Degree of protection (IP) | Factory colour | Hole Ø | Insulation type | Manufacturer part # | Material (details) | RoHS | RoHS-compliant | Support sleeve | Surface protection | Voltage Rating (DC) | Packaging | Series | Tolerance | Part Status | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Shielding | Current Rating | Number of Contacts | Housing Color | Inductance | Number of Circuits | Test Frequency | DC Resistance (DCR) | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Wire/Cable Gauge | Size | Insulation | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Diameter | Height | Length | Width | REACH SVHC | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2140 Greenlee Klauke | In Stock | - | - | Nickel | Surface Mount | - | Plastic | - | - | - | 180° | 0.8mm | 6.3mm | Brass, Tin | 1pc(s) | - | Metal | 4,3mm | Not insulated | 2140 | CuZn, tin-plated | Compliant | Yes | No | - | 250 V | Tape & Reel (TR) | - | 20 % | - | 6.3 x 0.8 mm | 2 | 125 °C | -40 °C | Black | 2 | Unshielded | 2 A | 2 | Black | 12 µH | 2 | 1 kHz | 80 mΩ | - | - | - | 16 AWG | 6.3 x 0.8 mm | - | - | - | - | 5.0546 mm | 7.7978 mm | 7.0104 mm | No SVHC | UL94 V-1 | ||
![]() 800037351 Greenlee Klauke | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | Tinned | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | ||
![]() 800037151 Greenlee Klauke | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | Tinned | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | ||
![]() 800037111 Greenlee Klauke | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | Tinned | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | ||
![]() 800037131 Greenlee Klauke | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | Tinned | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | ||
![]() 800037191 Greenlee Klauke | In Stock | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | Tinned | - | - | pushPIN™ | - | Active | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.790 (20.00mm) | 14.95°C/W @ 100 LFM | - | - | No | -- | -- | -- | - | 0.984 (25.00mm) | 0.984 (25.00mm) | - | - | ||
![]() 800037271 Greenlee Klauke | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | Tinned | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | ||
![]() 800037171 Greenlee Klauke | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | Tinned | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | ||
![]() 800037291 Greenlee Klauke | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | Tinned | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | ||
![]() 800037231 Greenlee Klauke | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | Tinned | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | ||
![]() 800037311 Greenlee Klauke | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | Tinned | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | ||
![]() 800037211 Greenlee Klauke | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | Tinned | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - |