- Mfr
- Package
- Product Status
- Series
- Operating Temperature
- RoHS
- Base Product Number
- Features
- Package / Case
- Mounting Type
- Manufacturer
- Size / Dimension
Attribute column
Manufacturer
interlight Specialized Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Insert Material | Base Product Number | Class | Contact Sizes | For Use With/Related Products | Mfr | Package | Product Status | Voltage-Input | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Applications | Power (Watts) | Fastening Type | Contact Type | Current Rating (Amps) | Voltage - Supply | Orientation | Shielding | Ingress Protection | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Function | Base Resonator | Current - Supply (Max) | Approval Agency | Efficiency | Voltage - Input (Max) | Housing Color | Output Type | ESR (Equivalent Series Resistance) | Failure Rate | Current - Supply (Disable) (Max) | Note | Current - Output (Max) | Load Capacitance | Output Configuration | Operating Mode | Shell Size, MIL | Current - Output | Accessory Type | Frequency Tolerance | Spread Spectrum Bandwidth | Input Type | Control Features | Voltage - Output | Response Time | Voltage - Output (Min/Fixed) | Number of Regulators | Protection Features | Current - Quiescent (Iq) | Voltage Dropout (Max) | Fuse Type | PSRR | Breaking Capacity @ Rated Voltage | Includes | Voltage - Output (Max) | Form | Output Connector | Absolute Pull Range (APR) | Features | Height Seated (Max) | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X-TC-CR10 interlight | In Stock | - | - | - | 2512 (6332 Metric) | - | - | - | 2512 | - | - | - | - | - | Kamaya Inc. | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | RMC | 0.248 L x 0.126 W (6.30mm x 3.20mm) | ±1% | 2 | ±100ppm/°C | - | - | 3.65 kOhms | - | Thick Film | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.028 (0.70mm) | - | - | ||
![]() PROCARE 300 SPO2 ADAPTER CABLE interlight | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | Mercury United Electronics, Inc. | Strip | Active | - | -40°C ~ 85°C | QuikXO | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | TCXO | - | - | - | - | - | - | - | - | 3.3V | - | - | - | 22 MHz | ±1ppm | LVDS | - | - | Enable/Disable | Crystal | 25mA | - | - | - | - | - | - | - | 18mA (Typ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.102 (2.60mm) | - | - | ||
![]() USOC44121 TRANSDUCER REPAIR CASES interlight | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | SG-8101 | - | - | - | EPSON | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | 25.0002 MHz | ±15ppm | CMOS | - | - | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | - | - | - | - | - | 3.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | SG-8101 | - | - | - | EPSON | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | 70.8333 MHz | ±15ppm | CMOS | - | - | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | - | - | - | - | - | 3.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | ||
![]() WX-KDC9-5 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | - | - | - | - | CTS-Frequency Controls | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | 435 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | 27 MHz | ±30ppm | - | - | - | - | - | - | - | - | - | - | - | 40 Ohms | - | - | - | - | 8pF | - | Fundamental | - | - | - | ±15ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | SiTime | Strip | Active | - | -40°C ~ 85°C | SiT8208 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 2.8V | - | - | - | 66.666 MHz | ±20ppm | LVCMOS, LVTTL | - | - | Enable/Disable | MEMS | 33mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Kamaya Inc. | Tape & Reel (TR) | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WX-KF1A-3 interlight | In Stock | - | - | - | 0805 (2012 Metric) | - | - | - | 0805 | - | RN73R2A | - | - | - | KOA Speer Electronics, Inc. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -55°C ~ 155°C | RN73R | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.1% | 2 | ±50ppm/°C | - | - | 19.6 Ohms | - | Thin Film | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | 0.024 (0.60mm) | - | AEC-Q200 | ||
![]() 593197 interlight | In Stock | - | - | Panel Mount | - | Flange | Circular | Aluminum | - | - | D38999/20ZF | - | 16 (2), 20 (26) | - | Amphenol Aerospace Operations | Bulk | Active | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | - | Receptacle Housing | For Female Sockets | - | 28 | - | - | - | Threaded | Crimp | - | - | D | Shielded | Environment Resistant | - | - | - | Zinc Nickel | 19-28 | - | - | - | - | - | - | Black | - | - | - | - | Contacts Not Included | - | - | - | - | F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G40 ECG TRUNK CABLES MOLDED DIN STYLE interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | AUTEC POWER SYSTEMS | Case | Active | 100 ~ 240 VAC | - | DT072P6 (72W) | - | - | - | - | - | - | - | - | - | ITE (Commercial) | 72 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Level VI | - | - | - | - | - | - | - | 2A | - | - | - | - | - | - | - | - | IEC 320-C6 | - | 36V | - | - | - | - | - | - | - | - | - | - | - | Desktop | USB | - | - | - | - | - | ||
![]() NFNE200 SHORT SPO2 SENSOR interlight | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | SG-8101 | - | - | - | EPSON | Tape & Reel (TR) | Active | - | -40°C ~ 105°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | 49.0908 MHz | ±20ppm | CMOS | - | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | - | - | - | - | - | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | Mercury United Electronics, Inc. | Strip | Active | - | -40°C ~ 85°C | QuikXO | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | TCXO | - | - | - | - | - | - | - | - | 3.3V | - | - | - | 12.504 MHz | ±1ppm | CMOS | - | - | Enable/Disable | Crystal | 26mA | - | - | - | - | - | - | - | 18mA (Typ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.067 (1.70mm) | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | XBTGK, XBTGT | Schneider Electric | Box | Active | - | - | Harmony XBT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Expansion Card | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 565443 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WX-KAEJ-7 interlight | In Stock | - | - | - | - | - | - | - | - | - | 323-7 | - | - | - | ITT Cannon, LLC | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WX-KBR1-9 interlight | In Stock | - | - | Requires Holder | 3AB, 3AG, 1/4 x 1-1/4 | - | - | - | - | - | - | - | - | - | Eaton - Bussmann Electrical Division | Bulk | Active | - | - | - | 0.250 Dia x 1.250 L (6.35mm x 31.75mm) | - | - | - | - | - | - | - | - | Electrical, Industrial | - | - | - | 15A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cartridge | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M3002A MMS X2 ECG LEADWIRE interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 729198847074 interlight | In Stock | - | - | Surface Mount | 6-SMD, Flat Lead Exposed Pad | - | - | - | HSNT-6A | - | S-13A1 | - | - | - | ABLIC Inc. | Tape & Reel (TR) | Active | - | -40°C ~ 85°C (TA) | S-13A1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90 µA | - | - | 5.5V | - | Fixed | - | - | - | - | - | - | Positive | - | - | 1A | - | - | - | - | Enable | - | - | 1.3V | 1 | Inrush Current Limit, Over Current, Thermal Shutdown | 1 µA | 0.28V @ 300mA | - | 65dB (1kHz) | - | - | - | - | - | - | - | - | - | - | ||
![]() CP 50 DIRECT-CONNECT EKG CABLES NEEDLE interlight | In Stock | - | - | - | - | - | - | - | - | - | CIR06 | - | - | - | ITT Cannon, LLC | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |