- Mfr
- Package
- Product Status
- Series
- RoHS
- Manufacturer
- Operating Temperature
- Features
- Package / Case
- Mounting Type
- Base Product Number
- Tolerance
Attribute column
Manufacturer
interlight Specialized Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | 1st Connector Mounting Type | 2nd Connector Mounting Type | 1st Connector Mounting Feature | 1st Contact Gender | 2nd Connector Mounting Feature | 2nd Contact Gender | Base Product Number | Cable Impedance | Cable Types | Frequency-Max | Mfr | Package | Product Status | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Color | Applications | Power (Watts) | Capacitance | Ingress Protection | Style | Output | Failure Rate | Lead Spacing | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Lead Style | Reset | Voltage - Threshold | Number of Voltages Monitored | Operating Temperature - Junction | Reset Timeout | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | 1st Connector | 2nd Connector | Capacitance @ Vr, F | Reverse Recovery Time (trr) | Features | Height Seated (Max) | Length | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5204669 REUSABLE TEMPERATURE PROBES interlight | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | - | - | - | Vishay Vitramon | Tape & Reel (TR) | Obsolete | 50V | -55°C ~ 150°C | GA | 0.132 L x 0.063 W (3.35mm x 1.60mm) | ±1% | - | C0G, NP0 | - | - | - | - | Automotive, Boardflex Sensitive | - | 12 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Soft Termination, High Temperature | - | - | 0.067 (1.70mm) | AEC-Q200 | ||
![]() NXDX300 SPO2 ADAPTER CABLE interlight | In Stock | - | - | Surface Mount, MLCC | 2225 (5763 Metric) | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | Tape & Reel (TR) | Active | 2500V (2.5kV) | -55°C ~ 125°C | - | 0.225 L x 0.250 W (5.72mm x 6.35mm) | ±10% | - | C0G, NP0 | - | - | - | - | General Purpose | - | 1000 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage | - | - | 0.100 (2.54mm) | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | 130062 | - | - | - | Molex | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WX-K8K8-6 interlight | In Stock | - | - | - | - | - | Free Hanging (In-Line) | - | - | Female | - | - | UFL-LPHF | 50 Ohms | 0.81mm OD Coaxial Cable | 6 GHz | Hirose Electric Co Ltd | Bulk | Active | - | -40°C ~ 90°C | U.FL | - | - | - | - | - | - | - | Black | - | - | - | - | U.FL (UMCC) to Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | U.FL (UMCC) Plug, Right Angle | Cable (Round) | - | - | - | - | 31.50 (800.00mm) | - | - | ||
![]() WX-K2WW-0 interlight | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | - | RNC60 | - | - | - | Vishay Dale | Bulk | Active | - | -65°C ~ 175°C | Military, MIL-PRF-55182/03, RNC60 | 0.097 Dia x 0.280 L (2.46mm x 7.11mm) | ±1% | 2 | ±100ppm/°C | - | 7.5 kOhms | Metal Film | - | - | 0.25W, 1/4W | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | ||
![]() WX-DQ6X-3-LKM035 ECG LEADWIRES interlight | In Stock | - | - | - | 0603 (1608 Metric) | 0603 | - | - | - | - | - | - | M55342 | - | - | - | Vishay Dale Thin Film | Tape & Reel (TR) | Active | - | -55°C ~ 150°C | Military, MIL-PRF-55342, RM0603 | 0.064 L x 0.032 W (1.63mm x 0.81mm) | ±0.1% | 2 | ±25ppm/°C | - | 392 Ohms | Thin Film | - | - | 0.1W, 1/10W | - | - | - | - | R (0.01%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Non-Inductive | 0.033 (0.84mm) | - | - | - | ||
![]() WX-DX7Q-6-AC0305517U AC ADAPTER interlight | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | - | ERC50 | - | - | - | Vishay Dale | Tape & Reel (TR) | Active | - | -65°C ~ 175°C | ERC | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±1% | 2 | ±50ppm/°C | - | 178 kOhms | Metal Film | - | - | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | - | ||
![]() 15-100-0010 DIRECT-CONNECT SPO2 SENSORS interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | 093616 | - | - | - | Molex | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WX-K5UD-8 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Taiyo Yuden | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount, MLCC | 1808 (4520 Metric) | - | - | - | - | - | - | - | - | - | - | - | Vishay Vitramon | Tape & Reel (TR) | Obsolete | 630V | -55°C ~ 125°C | VJ | 0.180 L x 0.080 W (4.57mm x 2.03mm) | ±2% | - | C0G, NP0 | - | - | - | - | General Purpose | - | 12 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Magnetic | - | - | 0.086 (2.18mm) | - | ||
![]() WX-KARS-9-AD10-DS0 EKG ACCESSORIES interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Carling Technologies | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 710 SHORT SPO2 SENSORS MULTI-SITE interlight | In Stock | - | - | Surface Mount | SOT-23-8 | SOT-23-8 | - | - | - | - | - | - | MAX6706 | - | - | - | Analog Devices Inc./Maxim Integrated | Bulk | Obsolete | - | -40°C ~ 125°C (TA) | - | - | - | - | - | Multi-Voltage Supervisor | - | - | - | - | - | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | - | Active High | 2.63V, Adj | 2 | - | 140ms Minimum | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C2557S0 DIRECT-CONNECT ECG CABLES interlight | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | - | ERC50 | - | - | - | Vishay Dale | Bulk | Active | - | -65°C ~ 175°C | ERC | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±0.5% | 2 | ±50ppm/°C | - | 27.1 kOhms | Metal Film | - | - | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | - | ||
![]() IC-NK2-MX10 interlight | In Stock | - | - | Surface Mount, MLCC | 0306 (0816 Metric) | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | Tape & Reel (TR) | Active | 10V | -55°C ~ 125°C | - | 0.032 L x 0.063 W (0.81mm x 1.60mm) | ±10% | - | X7R | - | - | - | - | Bypass, Decoupling | - | 0.22 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low ESL (Reverse Geometry) | - | - | 0.024 (0.61mm) | - | ||
![]() WX-KBFT-7 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | Bulk | Obsolete | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WX-GRG7-2-244350 interlight | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | - | VJ0805 | - | - | - | Vishay Vitramon | Tape & Reel (TR) | Active | 200V | -55°C ~ 125°C | VJ HIFREQ | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.25pF | - | C0G, NP0 | - | - | - | - | RF, Microwave, High Frequency | - | 1.5 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss | - | - | 0.057 (1.45mm) | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | Bulk | Obsolete | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 186-0201-MR BIS CABLE interlight | In Stock | - | - | Requires Holder | Disk, Metal Fitting - Threaded | - | - | - | - | - | - | - | - | - | - | - | Vishay Beyschlag/Draloric/BC Components | Bulk | Active | 13000V (13kV) | -55°C ~ 100°C | P | 5.512 Dia (140.00mm) | ±20% | - | - | - | - | - | - | RF, Microwave, High Frequency | - | 2500 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage | 1.575 (40.00mm) | - | - | - | ||
![]() C2595P0 DIRECT-CONNECT ECG CABLES interlight | In Stock | - | - | - | 0805 (2012 Metric) | 0805 | - | - | - | - | - | - | RN732A | - | - | - | KOA Speer Electronics, Inc. | Tape & Reel (TR) | Obsolete | - | -55°C ~ 155°C | RN73 | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.25% | 2 | ±50ppm/°C | - | 16.2 Ohms | Thin Film | - | - | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 0.024 (0.60mm) | - | - | - | ||
![]() 596765 interlight | In Stock | - | - | Through Hole | TO-220-2 | TO-220AC | - | - | - | - | - | - | SDUR1 | - | - | - | SMC Diode Solutions | Tube | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10 µA @ 600 V | 2.2 V @ 10 A | - | - | - | - | -55°C ~ 150°C | - | 600 V | - | - | - | - | 32 ns | - | - | - | - | - |