- Cable Types
- Conductor Insulation
- Conductor Material
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket Color
- Length
- Mfr
- Number of Conductors
- Packaging
- Part Status
- Wire Gauge
Attribute column
Manufacturer
SAB North America Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Shield Material | Base Product Number | Cable Types | Mfr | Operating Temperature | Packaging | Series | Part Status | Number of Conductors | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 32301603 SAB North America | In Stock | - | Datasheet | Copper, Bare | Thermoplastic Elastomer (TPE) | - | - | Multi-Conductor | SAB North America | 90°C | Spool | TR 600 HD | Active | 3 | 16 AWG | 600 V | Orange | - | Industrial | 0.321" (8.15mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | - | - | Oil Resistant | Enter Number of Feet in Order Quantity | - | ||
![]() DC3222404S SAB North America | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | DC3222404 | Multi-Conductor | SAB North America | -25°C ~ 105°C | Spool | DC 105 C | Active | 4 | 24 AWG | 300 V | Gray | 7/32 | Industrial, Signal, Control | 0.209" (5.31mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | - | Drain Wire | Enter Number of Feet in Order Quantity | - | ||
![]() 7872225 SAB North America | In Stock | - | Datasheet | Copper, Bare | Polyurethane (PU) | Copper, Tinned | - | Multi-Pair | SAB North America | 80°C | Spool | SD 960 CP TP | Active | 50 (25 Pair Twisted) | 22 AWG | 300 V | Gray | 42/38 | Industrial | 0.732" (18.59mm) | Poly-Vinyl Chloride (PVC) | Braid | - | Abrasion Resistant, Oil Resistant | Enter Number of Feet in Order Quantity | - | ||
![]() 7951818 SAB North America | In Stock | - | Datasheet | Copper, Bare | Polyurethane (PU) | - | - | Multi-Conductor | SAB North America | 80°C | Spool | RT 123 | Active | 18 | 18 AWG | - | Black | 56/34 | Industrial, Signal, Control | 0.587" (14.90mm) | Thermoplastic Elastomer (TPE) | - | - | Abrasion Resistant, Oil Resistant | Enter Number of Feet in Order Quantity | - | ||
![]() 93331818 SAB North America | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | - | Multi-Conductor | SAB North America | - | Spool | TR 600 S | Active | 18 | 18 AWG | - | Black | - | Industrial, Signal, Control | 0.596" (15.14mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | - | - | Oil Resistant, UV Resistant | Enter Number of Feet in Order Quantity | - | ||
![]() 7740715 SAB North America | In Stock | - | Datasheet | Copper, Bare | Polyurethane (PU) | - | - | Multi-Conductor | SAB North America | -40°C ~ 90°C | Spool | S200 | Active | 7 | 16 AWG | 500 V | Gray | 84/34 | Industrial | 0.378" (9.60mm) | Thermoplastic Elastomer (TPE) | - | - | Abrasion Resistant | Enter Number of Feet in Order Quantity | - | ||
![]() 95561605 SAB North America | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | - | Multi-Conductor | SAB North America | 90°C | Spool | TR 600 CY Plus | Active | 5 | 16 AWG | 600 V | Black | - | Industrial | 0.374" (9.50mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | Foil, Braid | - | Direct Burial, Oil Resistant, UV Resistant | Enter Number of Feet in Order Quantity | - | ||
![]() 95551609 SAB North America | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | - | Multi-Conductor | SAB North America | -25°C ~ 105°C | Spool | TR 600 Plus | Active | 9 | 16 AWG | 600 V | Black | - | Industrial | 0.472" (11.99mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | - | - | Direct Burial, Oil Resistant, UV Resistant | Enter Number of Feet in Order Quantity | UL Style 21179 | ||
![]() DC3222425S SAB North America | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | DC3222425 | Multi-Conductor | SAB North America | -25°C ~ 105°C | Spool | DC 105 C | Active | 25 | 24 AWG | 300 V | Gray | 7/32 | Industrial, Signal, Control | 0.372" (9.45mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | - | Drain Wire | Enter Number of Feet in Order Quantity | - | ||
![]() 93330805 SAB North America | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | - | Multi-Conductor | SAB North America | 90°C | Spool | TR 600 S | Active | 5 | 8 AWG | 600 V | Black | - | - | 0.826" (20.98mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | - | - | - | Enter Number of Feet in Order Quantity | - | ||
![]() DC3332006S SAB North America | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | - | Multi-Conductor | SAB North America | -25°C ~ 105°C | Spool | DC 105 C | Active | 6 | 20 AWG | 300 V | Tan | 19/32 | - | 0.289" (7.34mm) | Poly-Vinyl Chloride (PVC), Semi-Rigid | Foil, Braid | 100% | - | Enter Number of Feet in Order Quantity | - | ||
![]() 7521405 SAB North America | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | - | Multi-Conductor | SAB North America | 90°C | Spool | S 960 | Active | 5 | 14 AWG | 600 V | Black | 140/34 | Industrial | 0.457" (11.61mm) | Poly-Vinyl Chloride (PVC) | - | - | Flame Retardant, UV Resistant | Enter Number of Feet in Order Quantity | UL Style 2587 | ||
![]() 7522007 SAB North America | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | - | Multi-Conductor | SAB North America | 90°C | Spool | S 960 | Active | 7 | 20 AWG | 600 V | Black | 28/34 | Industrial | 0.323" (8.20mm) | Poly-Vinyl Chloride (PVC) | - | - | Flame Retardant, UV Resistant | Enter Number of Feet in Order Quantity | UL Style 2587 | ||
![]() 16774631 SAB North America | In Stock | - | Datasheet | Copper, Bare | Polyurethane (PU) | Copper, Tinned | - | Multi-Pair, Cat6a | SAB North America | 80°C | Spool | CATLine | Active | 8 (4 Pair Twisted) | 26 AWG | 300 V | Green | 7/34 | Industrial, Network | 0.280" (7.11mm) | Polymer | Foil, Braid | - | - | Enter Number of Feet in Order Quantity | UL Style 20549 | ||
![]() DC3332201TP SAB North America | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | DC3332201 | Multi-Pair | SAB North America | -25°C ~ 105°C | Spool | DC 105 C TP | Active | 2 (1 Pair Twisted) | 22 AWG | 300 V | Gray | 7/30 | Industrial, Signal, Control | 0.203" (5.16mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | - | Oil Resistant | Enter Number of Feet in Order Quantity | - | ||
![]() 7961618 SAB North America | In Stock | - | Datasheet | Copper, Bare | Polyurethane (PU) | Copper, Tinned | - | Multi-Conductor | SAB North America | 80°C | Spool | RT 123 D | Active | 18 | 16 AWG | 600 V | Black | 84/34 | Industrial | 0.701" (17.81mm) | Thermoplastic Elastomer (TPE) | Braid | - | Abrasion Resistant, Oil Resistant | Enter Number of Feet in Order Quantity | UL Style 21060 | ||
![]() 35781204 SAB North America | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | - | Multi-Conductor | SAB North America | - | Spool | - | Active | 4 | 12 AWG | - | Black | - | Industrial, Servo Motor | 0.646" (16.41mm) | Polyethylene (XLPE), Irradiated | Foil, Braid | - | Direct Burial, Flame Retardant, Oil Resistant, UV Resistant | Enter Number of Feet in Order Quantity | - | ||
![]() 2590404 SAB North America | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | - | Multi-Conductor | SAB North America | 90°C | Spool | CC 600 CY | Active | 4 | 4 AWG | 600 V | Gray | 175/26 | Industrial, Signal, Control | 1.157" (29.39mm) | Poly-Vinyl Chloride (PVC) | Braid | - | Flame Retardant, Oil Resistant | Enter Number of Feet in Order Quantity | UL Style 21216 | ||
![]() 7890414 SAB North America | In Stock | - | Datasheet | Copper, Bare | Polyurethane (PU) | Copper, Tinned | - | Multi-Conductor | SAB North America | - | Spool | SD 200 C TP | Active | 8 (4 Pair Twisted) | 26 AWG | - | Gray | 18/38 | Industrial | 0.228" (5.79mm) | Thermoplastic Elastomer (TPE) | Braid | - | Abrasion Resistant | Enter Number of Feet in Order Quantity | - | ||
![]() 93331634 SAB North America | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | - | Multi-Conductor | SAB North America | - | Spool | TR 600 S | Active | 34 | 16 AWG | - | Black | - | Industrial, Signal, Control | 0.884" (22.45mm) | Poly-Vinyl Chloride (PVC), Polyamide (PA), Nylon | - | - | Oil Resistant, UV Resistant | Enter Number of Feet in Order Quantity | - |