- Color
- Ingress Protection
- Material
- Operating Temperature
- Outside Cable Diameter (Max)
- Outside Cable Diameter (Min)
- Packaging
- Panel Hole Size
- Part Status
- Series
- Thread Length
- Thread Size
Attribute column
Manufacturer
SAB North America Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Base Product Number | Outside Cable Diameter (Max) | Outside Cable Diameter (Min) | Thread Length | Operating Temperature | Packaging | Series | Part Status | Type | Color | Ingress Protection | Thread Size | Panel Hole Size |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FNG-3/4R SAB North America | In Stock | - | Datasheet | Polyamide (PA6), Nylon 6 | FNG-3 | 0.630" (16.00mm) | 0.354" (9.00mm) | 0.591" (15.00mm) | -20°C ~ 100°C | Box | CG 200 NPT | Active | Cable Gland | Black | IP68 - Dust Tight, Waterproof | 3/4" NPT | 1.050" (26.7mm) | ||
![]() FPB-7 SAB North America | In Stock | - | Datasheet | Polyamide (PA6), Nylon 6 | - | 0.256" (6.50mm) | 0.118" (3.00mm) | 0.315" (8.00mm) | -20°C ~ 100°C | Box | CG 200 PG | Active | Cable Gland | Black | IP68 - Dust Tight, Waterproof | PG7 | 0.492" (12.5mm) | ||
![]() PMG-32R SAB North America | In Stock | - | Datasheet | Polyamide (PA6), Nylon 6 | PMG-32 | 0.788" (20.02mm) | 0.472" (12.00mm) | 0.591" (15.00mm) | -20°C ~ 100°C | Box | CG 100 | Active | Cable Gland | Gray | IP68 - Dust Tight, Waterproof | M32x1.5 | 1.260" (32.0mm) | ||
![]() PMB-25R SAB North America | In Stock | - | Datasheet | Polyamide (PA6), Nylon 6 | PMB-25 | 0.630" (16.00mm) | 0.354" (9.00mm) | 0.394" (10.00mm) | -20°C ~ 100°C | Box | CG 100 | Active | Cable Gland | Black | IP68 - Dust Tight, Waterproof | M25x1.5 | 0.984" (25.0mm) | ||
![]() PMG-63 SAB North America | In Stock | - | Datasheet | Polyamide (PA6), Nylon 6 | - | 1.732" (44.00mm) | 1.339" (34.00mm) | 0.709" (18.01mm) | -20°C ~ 100°C | Box | CG 100 | Active | Cable Gland | Gray | IP68 - Dust Tight, Waterproof | M63x1.5 | 2.480" (63.0mm) | ||
![]() MPS-16L SAB North America | In Stock | - | Datasheet | Brass, Nickel Plated | MPS-16 | 0.551" (14.00mm) | 0.394" (10.00mm) | 0.394" (10.00mm) | -20°C ~ 100°C | Box | CG 300 | Active | Cable Gland | Silver | IP68 - Dust Tight, Waterproof | PG16 | 0.886" (22.5mm) | ||
![]() PNG-3/8 SAB North America | In Stock | - | Datasheet | Polyamide (PA6), Nylon 6 | PNG-3 | 0.394" (10.00mm) | 0.197" (5.00mm) | 0.591" (15.00mm) | -20°C ~ 100°C | Box | CG 100 | Active | Cable Gland | Gray | IP68 - Dust Tight, Waterproof | 3/8" NPT | 0.675" (17.2mm) | ||
![]() PNG-1/2C SAB North America | In Stock | - | Datasheet | Polyamide (PA6), Nylon 6 | PNG-1 | 0.551" (14.00mm) | 0.394" (10.00mm) | 0.433" (11.00mm) | -20°C ~ 100°C | Box | CG 100 | Active | Cable Gland | Gray | IP68 - Dust Tight, Waterproof | 1/2" NPT | 0.840" (21.3mm) | ||
![]() PMG-20RC SAB North America | In Stock | - | Datasheet | Polyamide (PA6), Nylon 6 | PMG-20 | 0.473" (12.01mm) | 0.276" (7.00mm) | 0.394" (10.00mm) | -20°C ~ 100°C | Box | CG 100 | Active | Cable Gland | Gray | IP68 - Dust Tight, Waterproof | M20x1.5 | 0.787" (20.0mm) | ||
![]() PPG-13R SAB North America | In Stock | - | Datasheet | Polyamide (PA6), Nylon 6 | PPG-13 | 0.355" (9.02mm) | 0.197" (5.00mm) | 0.394" (10.00mm) | -20°C ~ 100°C | Box | CG 100 PG | Active | Cable Gland | Gray | IP68 - Dust Tight, Waterproof | PG13.5 | 0.803" (20.4mm) | ||
![]() PNG-3/4R SAB North America | In Stock | - | Datasheet | Polyamide (PA6), Nylon 6 | PNG-3 | 0.630" (16.00mm) | 0.354" (9.00mm) | 0.591" (15.00mm) | -20°C ~ 100°C | Box | CG 100 | Active | Cable Gland | Gray | IP68 - Dust Tight, Waterproof | 3/4" NPT | 1.050" (26.7mm) |