- Case
- Certificates
- Max. forward impulse current
- Max. forward voltage
- Max. off-state voltage
- Mounting
- Semiconductor structure
- Type of diode
- Kind of package
- Kind of package1
- Max. load current
- Features of semiconductor devices
Attribute column
Manufacturer
Diotec Semiconductor AG Pulling, Support Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case | Certificates | Features of semiconductor devices | Features of semiconductor devices1 | Kind of package | Kind of package1 | Max. forward impulse current | Max. forward voltage | Max. load current | Max. off-state voltage | Mounting | Semiconductor structure | Semiconductor structure1 | Type of diode | Applications | Capacitance |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ERL1D DIOTEC SEMICONDUCTOR | In Stock | - | - | SOD123F | RoHS compliant | - | - | reel | tape | 23A | 0.95V | - | 200V | SMD | single diode | - | rectifying | - | 10pF | ||
![]() ERL1B DIOTEC SEMICONDUCTOR | In Stock | - | - | SOD123F | RoHS compliant | - | - | reel | tape | 23A | 0.95V | - | 100V | SMD | single diode | - | rectifying | - | 10pF | ||
![]() GL34MR13 DIOTEC SEMICONDUCTOR | In Stock | - | - | MiniMELF plastic | RoHS compliant | - | - | reel | tape | 8.5A | 1.3V | - | 1kV | SMD | single diode | - | rectifying | - | 4pF | ||
![]() ERL1J DIOTEC SEMICONDUCTOR | In Stock | - | - | SOD123F | RoHS compliant | - | - | reel | tape | 23A | 1.7V | - | 0.6kV | SMD | single diode | - | rectifying | - | 10pF | ||
![]() FR1M-AQ DIOTEC SEMICONDUCTOR | In Stock | - | - | SMA | RoHS compliant | fast switching | - | reel | tape | 30A | 1.3V | 6A | 1kV | SMD | single diode | - | rectifying | automotive industry | 12pF | ||
![]() GL34JR13 DIOTEC SEMICONDUCTOR | In Stock | - | - | MiniMELF plastic | RoHS compliant | - | - | reel | tape | 8.5A | 1.3V | - | 0.6kV | SMD | single diode | - | rectifying | - | 4pF | ||
![]() BAV199-AQ DIOTEC SEMICONDUCTOR | In Stock | - | - | SOT23 | RoHS compliant | - | - | reel | tape | 2A | 1.25V | - | 75V | SMD | double series | - | switching | automotive industry | - | ||
![]() BAV70-AQ DIOTEC SEMICONDUCTOR | In Stock | - | - | SOT23 | RoHS compliant | superfast switching | - | reel | tape | 2A | 1.25V | 0.3A | 100V | SMD | common cathode | double | switching | automotive industry | - | ||
![]() BAV21WS-AQ DIOTEC SEMICONDUCTOR | In Stock | - | - | SOD323F | RoHS compliant | small signal | superfast switching | reel | tape | 2.5A | 1.25V | 0.625A | 200V | SMD | single diode | - | switching | automotive industry | - | ||
![]() BAV70DW DIOTEC SEMICONDUCTOR | In Stock | - | - | SOT363 | RoHS compliant | small signal | - | reel | tape | 2A | 1.25V | - | 100V | SMD | common cathode | double x2 | switching | - | - | ||
![]() BAV756DW DIOTEC SEMICONDUCTOR | In Stock | - | - | SOT363 | RoHS compliant | small signal | - | reel | tape | 2A | 1.25V | - | 90V | SMD | common anode | double x2 | switching | - | - | ||
![]() BAS35-DIO DIOTEC SEMICONDUCTOR | In Stock | - | - | SOT23 | RoHS compliant | - | - | reel | tape | 2A | 1.25V | - | 90V | SMD | common anode | double | switching | - | - | ||
![]() S8M DIOTEC SEMICONDUCTOR | In Stock | - | - | SMC | RoHS compliant | - | - | reel | tape | 0.4kA | 0.98V | 72A | 1kV | SMD | single diode | - | rectifying | - | - | ||
![]() S8G DIOTEC SEMICONDUCTOR | In Stock | - | - | SMC | RoHS compliant | - | - | reel | tape | 0.4kA | 0.98V | 72A | 0.4kV | SMD | single diode | - | rectifying | - | - | ||
![]() S8K DIOTEC SEMICONDUCTOR | In Stock | - | - | SMC | RoHS compliant | - | - | reel | tape | 0.4kA | 0.98V | 72A | 0.8kV | SMD | single diode | - | rectifying | - | - | ||
![]() ST1M DIOTEC SEMICONDUCTOR | In Stock | - | - | SMA flat | RoHS compliant | - | - | reel | tape | 27A | 1.1V | 6A | 1kV | SMD | single diode | - | rectifying | - | - | ||
![]() ST1G DIOTEC SEMICONDUCTOR | In Stock | - | - | SMA flat | RoHS compliant | - | - | reel | tape | 27A | 1.1V | 6A | 0.4kV | SMD | single diode | - | rectifying | - | - | ||
![]() RGL1JR13 DIOTEC SEMICONDUCTOR | In Stock | - | - | MiniMELF plastic | RoHS compliant | fast switching | - | reel | tape | 22A | 1.3V | - | 0.6kV | SMD | single diode | - | rectifying | - | - | ||
![]() RGL1GR13 DIOTEC SEMICONDUCTOR | In Stock | - | - | MiniMELF plastic | RoHS compliant | fast switching | - | reel | tape | 22A | 1.3V | - | 0.4kV | SMD | single diode | - | rectifying | - | - | ||
![]() ST1A DIOTEC SEMICONDUCTOR | In Stock | - | - | SMA flat | RoHS compliant | ultrafast switching | - | reel | tape | 27A | 1.1V | 6A | 50V | SMD | single diode | - | rectifying | - | - |