- Case
- Certificates
- Max. forward impulse current
- Max. forward voltage
- Max. off-state voltage
- Mounting
- Semiconductor structure
- Type of diode
- Kind of package
- Kind of package1
- Max. load current
- Features of semiconductor devices
Attribute column
Manufacturer
Diotec Semiconductor AG Pulling, Support Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case | Certificates | Features of semiconductor devices | Kind of package | Kind of package1 | Max. forward impulse current | Max. forward voltage | Max. load current | Max. off-state voltage | Mounting | Semiconductor structure | Type of diode | Capacitance |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FR2K DIOTEC SEMICONDUCTOR | In Stock | - | - | SMB | RoHS compliant | fast switching | reel | tape | 50A | 1.3V | 10A | 0.8kV | SMD | single diode | rectifying | - | ||
![]() ES1A DIOTEC SEMICONDUCTOR | In Stock | - | - | SMA | RoHS compliant | superfast switching | reel | tape | 30A | 0.92V | 6A | 50V | SMD | single diode | rectifying | - | ||
![]() S5D DIOTEC SEMICONDUCTOR | In Stock | - | - | SMC | RoHS compliant | - | reel | tape | 180A | 1.1V | 36A | 200V | SMD | single diode | rectifying | 80pF | ||
![]() FR1A DIOTEC SEMICONDUCTOR | In Stock | - | - | SMA | RoHS compliant | fast switching | reel | tape | 30A | 1.3V | 6A | 50V | SMD | single diode | rectifying | - | ||
![]() ER1A DIOTEC SEMICONDUCTOR | In Stock | - | - | SMA | RoHS compliant | superfast switching | reel | tape | 30A | 1V | 6A | 50V | SMD | single diode | rectifying | - | ||
![]() ER2B DIOTEC SEMICONDUCTOR | In Stock | - | - | SMB | RoHS compliant | superfast switching | reel | tape | 50A | 1V | 10A | 100V | SMD | single diode | rectifying | - | ||
![]() US3K DIOTEC SEMICONDUCTOR | In Stock | - | - | SMC | RoHS compliant | ultrafast switching | reel | tape | 100A | 1.7V | 15A | 0.8kV | SMD | single diode | rectifying | - | ||
![]() SA160 DIOTEC SEMICONDUCTOR | In Stock | - | - | MELF plastic | RoHS compliant | fast switching | reel | tape | 35A | 1.3V | 10A | 1kV | SMD | single diode | rectifying | - | ||
![]() ES3GSMB DIOTEC SEMICONDUCTOR | In Stock | - | - | SMB | RoHS compliant | superfast switching | reel | tape | 115A | 1.3V | 15A | 0.4kV | SMD | single diode | rectifying | - | ||
![]() SM4000 DIOTEC SEMICONDUCTOR | In Stock | - | - | MELF plastic | RoHS compliant | - | reel | tape | 27A | 2.5V | - | 4kV | SMD | single diode | rectifying | - | ||
![]() M7L DIOTEC SEMICONDUCTOR | In Stock | - | - | SMA | RoHS compliant | - | reel | tape | 22A | 1.1V | - | 1kV | SMD | single diode | rectifying | - | ||
![]() RGL1KR13 DIOTEC SEMICONDUCTOR | In Stock | - | - | MiniMELF plastic | RoHS compliant | fast switching | reel | tape | 22A | 1.3V | - | 0.8kV | SMD | single diode | rectifying | - | ||
![]() UGB8DT DIOTEC SEMICONDUCTOR | In Stock | - | - | D2PAK | RoHS compliant | superfast switching | tube | - | 112A | 1V | 22A | 200V | SMD | single diode | rectifying | - | ||
![]() FR2XSMA DIOTEC SEMICONDUCTOR | In Stock | - | - | SMA | RoHS compliant | fast switching | reel | tape | 45A | 1.8V | 10A | 1.8kV | SMD | single diode | rectifying | - | ||
![]() ST1B DIOTEC SEMICONDUCTOR | In Stock | - | - | SMA flat | RoHS compliant | - | reel | tape | 27A | 1.1V | 6A | 100V | SMD | single diode | rectifying | - | ||
![]() EGL34A DIOTEC SEMICONDUCTOR | In Stock | - | - | MiniMELF plastic | RoHS compliant | superfast switching | reel | tape | 8.5A | 1.25V | 2A | 50V | SMD | single diode | rectifying | - | ||
![]() EGL34B DIOTEC SEMICONDUCTOR | In Stock | - | - | MiniMELF plastic | RoHS compliant | superfast switching | reel | tape | 8.5A | 1.25V | 2A | 100V | SMD | single diode | rectifying | - | ||
![]() EGL1B DIOTEC SEMICONDUCTOR | In Stock | - | - | MiniMELF plastic | RoHS compliant | superfast switching | reel | tape | 25A | 1.25V | 8A | 100V | SMD | single diode | rectifying | - | ||
![]() RGL1B DIOTEC SEMICONDUCTOR | In Stock | - | - | MiniMELF plastic | RoHS compliant | fast switching | reel | tape | 22A | 1.3V | - | 100V | SMD | single diode | rectifying | - | ||
![]() RGL1A DIOTEC SEMICONDUCTOR | In Stock | - | - | MiniMELF plastic | RoHS compliant | fast switching | reel | tape | 22A | 1.3V | - | 50V | SMD | single diode | rectifying | - |