- Case
- Certificates
- Max. forward impulse current
- Max. forward voltage
- Max. off-state voltage
- Mounting
- Semiconductor structure
- Type of diode
- Kind of package
- Kind of package1
- Max. load current
- Features of semiconductor devices
Attribute column
Manufacturer
Diotec Semiconductor AG Pulling, Support Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case | Certificates | Features of semiconductor devices | Kind of package | Kind of package1 | Max. forward impulse current | Max. forward voltage | Max. load current | Max. off-state voltage | Mounting | Semiconductor structure | Type of diode | Capacitance |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S5D DIOTEC SEMICONDUCTOR | In Stock | - | - | SMC | RoHS compliant | - | reel | tape | 180A | 1.1V | 36A | 200V | SMD | single diode | rectifying | 80pF | ||
![]() FR1A DIOTEC SEMICONDUCTOR | In Stock | - | - | SMA | RoHS compliant | fast switching | reel | tape | 30A | 1.3V | 6A | 50V | SMD | single diode | rectifying | - | ||
![]() ER1A DIOTEC SEMICONDUCTOR | In Stock | - | - | SMA | RoHS compliant | superfast switching | reel | tape | 30A | 1V | 6A | 50V | SMD | single diode | rectifying | - | ||
![]() ER2B DIOTEC SEMICONDUCTOR | In Stock | - | - | SMB | RoHS compliant | superfast switching | reel | tape | 50A | 1V | 10A | 100V | SMD | single diode | rectifying | - | ||
![]() US3K DIOTEC SEMICONDUCTOR | In Stock | - | - | SMC | RoHS compliant | ultrafast switching | reel | tape | 100A | 1.7V | 15A | 0.8kV | SMD | single diode | rectifying | - |