- Operating Temperature
- Package / Case
- Series
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Lead Spacing
- Lifetime @ Temp.
- Mfr
- Mounting Type
- Package
Attribute column
Manufacturer
Meritek Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount Land Size | Brand | Factory Pack QuantityFactory Pack Quantity | Frequency Aging | Lifetime @ Temp. | Manufacturer | Mfr | Mode of Oscillation | Mounting | Package | Product Status | Qualification | RoHS | Standard Frequency | Voltage Rated | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Temperature Coefficient | Type | Resistance | Applications | Capacitance | Subcategory | Power Rating | Resistor Type | Frequency Stability | Pin Count | ESR (Equivalent Series Resistance) | Lead Spacing | Polarization | Load Capacitance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Frequency Tolerance | Product Type | Inductance Tolerance | Series Resistance | Resistance Tolerance | Product Category | Product Length | Product Width | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRB10V330M-E55 Meritek | In Stock | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 2000 Hrs @ 85°C | - | Meritek | - | - | Bulk | Active | - | - | - | 10 V | - | -55°C ~ 85°C | SRB | 0.197 Dia (5.00mm) | ±20% | - | - | - | General Purpose | 33 µF | - | - | - | - | - | - | - | Polar | - | 44 mA @ 120 Hz | 55 mA @ 10 kHz | - | - | - | - | - | - | - | - | 0.217 (5.50mm) | - | ||
![]() SRF10V471MJ102 Meritek | In Stock | - | - | Surface Mount | Radial, Can - SMD | 0.327 L x 0.327 W (8.30mm x 8.30mm) | - | - | - | 2000 Hrs @ 105°C | - | Meritek | - | - | Bulk | Active | - | - | - | 10 V | - | -55°C ~ 105°C | SRF | 0.315 Dia (8.00mm) | ±20% | - | - | - | General Purpose | 470 µF | - | - | - | - | - | - | - | Polar | - | - | - | - | - | - | - | - | - | - | - | 0.406 (10.30mm) | - | ||
![]() HT100V101M Meritek | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | 2000 Hrs @ 105°C | - | Meritek | - | - | Bulk | Active | - | - | - | 100 V | - | -40°C ~ 105°C | HT | - | ±20% | - | - | - | General Purpose | 100 µF | - | - | - | - | - | - | - | Polar | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SRB6.3V220M-D55 Meritek | In Stock | - | - | Surface Mount | Radial, Can - SMD | - | Amphenol FCI | 200 | - | 2000 Hrs @ 85°C | Amphenol | Meritek | - | - | Tape & Reel (TR) | Active | - | - | - | 6.3 V | - | -55°C ~ 85°C | SRB | 0.157 Dia (4.00mm) | ±20% | - | - | - | General Purpose | 22 µF | Cable Assemblies | - | - | - | - | - | - | Polar | - | 27 mA @ 120 Hz | 33.75 mA @ 10 kHz | - | Specialized Cables | - | - | - | Specialized Cables | - | - | 0.217 (5.50mm) | - | ||
![]() HT35V101MTA-2.5 Meritek | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | 2000 Hrs @ 105°C | - | Meritek | - | - | Tape & Box (TB) | Active | - | - | - | 35 V | - | -40°C ~ 105°C | HT | - | ±20% | - | - | - | General Purpose | 100 µF | - | - | - | - | - | - | - | Polar | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SHT16V220M-UT Meritek | In Stock | - | - | Surface Mount | Radial, Can - SMD | 0.209 L x 0.209 W (5.30mm x 5.30mm) | - | - | - | 1000 Hrs @ 105°C | - | Meritek | - | - | Bulk | Active | - | - | - | 16 V | - | -55°C ~ 105°C | SHT | 0.197 Dia (5.00mm) | ±20% | - | - | - | General Purpose | 22 µF | - | - | - | - | - | - | - | Polar | - | - | - | - | - | - | - | - | - | - | - | 0.217 (5.50mm) | - | ||
![]() HT100V331M16X25 Meritek | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | 2000 Hrs @ 105°C | - | Meritek | - | - | Bulk | Active | - | - | - | 100 V | - | -40°C ~ 105°C | HT | 0.630 Dia (16.00mm) | ±20% | - | - | - | General Purpose | 330 µF | - | - | - | - | - | - | 0.295 (7.50mm) | Polar | - | 660 mA @ 120 Hz | 924 mA @ 10 kHz | - | - | - | - | - | - | - | - | 1.043 (26.50mm) | - | ||
![]() SHT35V4R7M-D55 Meritek | In Stock | - | - | Surface Mount | Radial, Can - SMD | 0.169 L x 0.169 W (4.30mm x 4.30mm) | - | - | - | 1000 Hrs @ 105°C | - | Meritek | - | - | Bulk | Active | - | - | - | 35 V | - | -55°C ~ 105°C | SHT | 0.157 Dia (4.00mm) | ±20% | - | - | - | General Purpose | 4.7 µF | - | - | - | - | - | - | - | Polar | - | 15 mA @ 120 Hz | - | - | - | - | - | - | - | - | - | 0.217 (5.50mm) | - | ||
![]() LL50VR68K5X11 Meritek | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 | - | - | - | - | - | - | - | ||
![]() MUT80V103M3550 Meritek | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | - | - | - | - | - | 200 ppm/K | - | 4.7 kOhm | - | - | - | 0.125 W | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | 2 mm | 1.25 mm | - | - | ||
![]() LL50VR47K5X11 Meritek | In Stock | - | - | - | - | - | - | - | ±3 ppm/Year | - | - | - | Fundamental | Surface Mount | - | - | - | - | 27.12 MHz | - | - | -20 to 70 °C | - | - | - | - | Crystal | - | - | - | - | - | - | 20 ppm | 4 | - | - | - | 10 pF | - | - | ±20 ppm | - | - | 200 Ohm | - | - | - | - | - | - | ||
![]() HT50V220M5X11 Meritek | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | 2000 Hrs @ 105°C | - | Meritek | - | - | Tape & Box (TB) | Active | - | - | - | 50 V | 200 V | -40°C ~ 105°C | HT | 0.197 Dia (5.00mm) | ±20% | 50.0000 ppm/°C | - | 75.9 kOhm | General Purpose | 22 µF | - | 0.125 W | High Reliability, MIL-PRF-55182 | - | - | - | 0.079 (2.00mm) | Polar | - | - | - | - | - | - | - | 0.1 | - | 7.62 | - | 0.492 (12.50mm) | - | ||
![]() HT50V470MTA-2.5 Meritek | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | 2000 Hrs @ 105°C | - | Meritek | - | - | Tape & Box (TB) | Active | MIL-PRF-39009 | - | - | 50 V | - | -40°C ~ 105°C | HT | - | ±20% | ± 20ppm/°C | - | 20.5 Ohm | General Purpose | 47 µF | - | 30 W | - | - | - | - | - | Polar | - | - | - | - | - | - | - | ± 1% | - | 49.99 mm | 28.96 mm | - | - | ||
![]() HT50V470M6X11 Meritek | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | 2000 Hrs @ 105°C | - | Meritek | - | - | Bulk | Active | - | - | - | 50 V | - | -40°C ~ 105°C | HT | 0.236 Dia (6.00mm) | ±20% | 50.0000 ppm/°C | - | 619 Ohm | General Purpose | 47 µF | - | 0.25 W | High Reliability, MIL-PRF-55182 | - | - | - | - | Polar | - | - | - | - | - | - | - | 1 | - | 8.89 | - | 0.492 (12.50mm) | - | ||
![]() RB50V100M5X11 Meritek | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 V | - | - | - | - | 100.0000 ppm/°C | - | 442 kOhm | - | - | - | 0.125 W | High Reliability, MIL-PRF-39017 | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 4.75 | - | - | - | ||
![]() RB50V220M5X11 Meritek | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25.0000 ppm/°C | - | 17.8 kOhm | - | - | - | 0.125 W | High Reliability, MIL-PRF-55182 | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 7.62 | - | - | - | ||
![]() NP25V220K6X11 Meritek | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 ppm/°C | - | 2.15 kOhm | - | - | - | 0.25 W | High Reliability | - | - | - | - | - | - | - | - | - | - | - | - | 0.1 | - | 3.2 | 1.6 | - | - | ||
![]() RB100V470M10X16 Meritek | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25.0000 ppm/°C | - | 57.6 kOhm | - | - | - | 0.125 W | High Reliability, MIL-PRF-55182 | - | - | - | - | - | - | - | - | - | - | - | - | 0.1 | - | 7.62 | - | - | - | ||
![]() HT16V221MTR Meritek | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | 2000 Hrs @ 105°C | - | Meritek | - | - | Tape & Reel (TR) | Active | - | - | - | 16 V | - | -40°C ~ 105°C | HT | - | ±20% | - | - | - | General Purpose | 220 µF | - | - | - | - | - | - | - | Polar | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HT50V1R0M5X11 Meritek | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | 2000 Hrs @ 105°C | - | Meritek | - | - | Bulk | Active | - | - | - | 50 V | - | -40°C ~ 105°C | HT | 0.197 Dia (5.00mm) | ±20% | - | - | - | General Purpose | 1 µF | - | - | - | - | - | - | 0.079 (2.00mm) | Polar | - | 16 mA @ 120 Hz | 22.4 mA @ 10 kHz | - | - | - | - | - | - | - | - | 0.492 (12.50mm) | - |