- Operating Temperature
- Package / Case
- Series
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Lead Spacing
- Lifetime @ Temp.
- Mfr
- Mounting Type
- Package
Attribute column
Manufacturer
Meritek Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount Land Size | Lifetime @ Temp. | Mfr | Package | Product Status | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | Applications | Capacitance | ESR (Equivalent Series Resistance) | Lead Spacing | Polarization | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRB35V100M-E55 Meritek | In Stock | - | - | Surface Mount | Radial, Can - SMD | 0.209 L x 0.209 W (5.30mm x 5.30mm) | 2000 Hrs @ 85°C | Meritek | Bulk | Active | 35 V | -55°C ~ 85°C | SRB | 0.197 Dia (5.00mm) | ±20% | General Purpose | 10 µF | - | - | Polar | - | 31 mA @ 120 Hz | 38.75 mA @ 10 kHz | 0.224 (5.70mm) | - | ||
![]() HT50V100M5X11 Meritek | In Stock | - | - | Through Hole | Radial, Can | - | 2000 Hrs @ 105°C | Meritek | Bulk | Active | 50 V | -40°C ~ 105°C | HT | 0.197 Dia (5.00mm) | ±20% | General Purpose | 10 µF | - | 0.079 (2.00mm) | Polar | - | 50 mA @ 120 Hz | 70 mA @ 10 kHz | 0.492 (12.50mm) | - | ||
![]() SNP50V100MF077 Meritek | In Stock | - | - | Surface Mount | Radial, Can - SMD | 0.260 L x 0.260 W (6.60mm x 6.60mm) | 2000 Hrs @ 85°C | Meritek | Bulk | Active | 50 V | -40°C ~ 85°C | SNP | 0.248 Dia (6.30mm) | ±20% | General Purpose | 10 µF | - | - | Polar | - | - | - | 0.217 (5.50mm) | - | ||
![]() HT50V4R7M5X11 Meritek | In Stock | - | - | Through Hole | Radial, Can | - | 2000 Hrs @ 105°C | Meritek | Bulk | Active | 50 V | -40°C ~ 105°C | HT | 0.197 Dia (5.00mm) | ±20% | General Purpose | 4.7 µF | - | 0.079 (2.00mm) | Polar | - | 34 mA @ 120 Hz | 47.6 mA @ 10 kHz | 0.492 (12.50mm) | - | ||
![]() SHT50V010MD054 Meritek | In Stock | - | - | Surface Mount | Radial, Can - SMD | 0.169 L x 0.169 W (4.30mm x 4.30mm) | 1000 Hrs @ 105°C | Meritek | Bulk | Active | 50 V | -55°C ~ 105°C | SHT | 0.157 Dia (4.00mm) | ±20% | General Purpose | 1 µF | - | - | Polar | - | 8 mA @ 120 Hz | - | 0.217 (5.50mm) | - | ||
![]() SRB50V1R0MD054 Meritek | In Stock | - | - | Surface Mount | Radial, Can - SMD | - | 2000 Hrs @ 85°C | Meritek | Bulk | Active | 50 V | -55°C ~ 85°C | SRB | 0.157 Dia (4.00mm) | ±20% | General Purpose | 1 µF | - | - | Polar | - | 9 mA @ 120 Hz | 11.25 mA @ 10 kHz | 0.217 (5.50mm) | - | ||
![]() HTK1V332ML355 Meritek | In Stock | - | - | Through Hole | Radial, Can | - | 2000 Hrs @ 105°C | Meritek | Bulk | Active | 35 V | -55°C ~ 105°C | HTK | 0.630 Dia (16.00mm) | ±20% | General Purpose | 3300 µF | - | 0.295 (7.50mm) | Polar | - | 2.07 A @ 120 Hz | 2.5875 A @ 10 kHz | 1.457 (37.00mm) | - | ||
![]() HTK50V221M10X12 Meritek | In Stock | - | - | Through Hole | Radial, Can | - | 2000 Hrs @ 105°C | Meritek | Bulk | Active | 50 V | -55°C ~ 105°C | HTK | 0.394 Dia (10.00mm) | ±20% | General Purpose | 220 µF | - | 0.197 (5.00mm) | Polar | - | 370 mA @ 120 Hz | 462.5 mA @ 10 kHz | 0.551 (14.00mm) | - | ||
![]() SREL35V331MJ102 Meritek | In Stock | - | - | Surface Mount | Radial, Can - SMD | 0.406 L x 0.406 W (10.30mm x 10.30mm) | 3000 Hrs @ 105°C | Meritek | Bulk | Active | 35 V | -40°C ~ 105°C | SREL | 0.394 Dia (10.00mm) | ±20% | General Purpose | 330 µF | - | - | Polar | 80 mOhms | - | 850 mA @ 100 kHz | 0.406 (10.30mm) | - | ||
![]() SRE35V100M-E55 Meritek | In Stock | - | - | Surface Mount | Radial, Can - SMD | 0.209 L x 0.209 W (5.30mm x 5.30mm) | 1000 Hrs @ 105°C | Meritek | Bulk | Active | 35 V | -55°C ~ 105°C | SRE | 0.197 Dia (5.00mm) | ±20% | General Purpose | 10 µF | - | - | Polar | 760 mOhms | - | 150 mA @ 100 kHz | 0.232 (5.90mm) | - | ||
![]() HT160V100M10X12 Meritek | In Stock | - | - | Through Hole | Radial, Can | - | 2000 Hrs @ 105°C | Meritek | Bulk | Active | 160 V | -25°C ~ 105°C | HT | 0.394 Dia (10.00mm) | ±20% | General Purpose | 10 µF | - | 0.197 (5.00mm) | Polar | - | 75 mA @ 120 Hz | 120 mA @ 10 kHz | 0.531 (13.50mm) | - | ||
![]() HT50V100MTA-5 Meritek | In Stock | - | - | Through Hole | Radial, Can | - | 2000 Hrs @ 105°C | Meritek | Tape & Box (TB) | Active | 50 V | -40°C ~ 105°C | HT | - | ±20% | General Purpose | 10 µF | - | - | Polar | - | - | - | - | - | ||
![]() HT16V472M16X32 Meritek | In Stock | - | - | Through Hole | Radial, Can | - | 2000 Hrs @ 105°C | Meritek | Bulk | Active | 16 V | -40°C ~ 105°C | HT | 0.630 Dia (16.00mm) | ±20% | General Purpose | 4700 µF | - | 0.295 (7.50mm) | Polar | - | - | - | 1.319 (33.50mm) | - | ||
![]() HT50V4R7MTA-5 Meritek | In Stock | - | - | Through Hole | Radial, Can | - | 2000 Hrs @ 105°C | Meritek | Tape & Box (TB) | Active | 50 V | -40°C ~ 105°C | HT | - | ±20% | General Purpose | 4.7 µF | - | - | Polar | - | - | - | - | - | ||
![]() SRB50V101MH102 Meritek | In Stock | - | - | Surface Mount | Radial, Can - SMD | - | 2000 Hrs @ 85°C | Meritek | Bulk | Active | 50 V | -55°C ~ 85°C | SRB | 0.394 Dia (10.00mm) | ±20% | General Purpose | 100 µF | - | - | Polar | - | 200 mA @ 120 Hz | 250 mA @ 10 kHz | 0.406 (10.30mm) | - | ||
![]() SRE25V471MJ102 Meritek | In Stock | - | - | Surface Mount | Radial, Can - SMD | 0.406 L x 0.406 W (10.30mm x 10.30mm) | 2000 Hrs @ 105°C | Meritek | Bulk | Active | 25 V | -55°C ~ 105°C | SRE | 0.394 Dia (10.00mm) | ±20% | General Purpose | 470 µF | - | - | Polar | 90 mOhms | - | 670 mA @ 100 kHz | 0.406 (10.30mm) | - | ||
![]() HT50V101MTA-3.5 Meritek | In Stock | - | - | Through Hole | Radial, Can | - | 2000 Hrs @ 105°C | Meritek | Tape & Box (TB) | Active | 50 V | -40°C ~ 105°C | HT | 0.394 Dia (10.00mm) | ±20% | General Purpose | 100 µF | - | 0.197 (5.00mm) | Polar | - | - | - | 0.551 (14.00mm) | - | ||
![]() SRB50V2R2M-D55 Meritek | In Stock | - | - | Surface Mount | Radial, Can - SMD | - | 2000 Hrs @ 85°C | Meritek | Bulk | Active | 50 V | -55°C ~ 85°C | SRB | 0.157 Dia (4.00mm) | ±20% | General Purpose | 2.2 µF | - | - | Polar | - | 13 mA @ 120 Hz | 16.25 mA @ 10 kHz | 0.217 (5.50mm) | - | ||
![]() SRF25V100M-D61 Meritek | In Stock | - | - | Surface Mount | Radial, Can - SMD | 0.169 L x 0.169 W (4.30mm x 4.30mm) | 1000 Hrs @ 105°C | Meritek | Bulk | Active | 25 V | -55°C ~ 105°C | SRF | 0.157 Dia (4.00mm) | ±20% | General Purpose | 10 µF | - | - | Polar | 1.45 Ohms | - | 90 mA @ 100 kHz | 0.232 (5.90mm) | - | ||
![]() HT35V100M5X11 Meritek | In Stock | - | - | Through Hole | Radial, Can | - | 2000 Hrs @ 105°C | Meritek | Bulk | Active | 35 V | -40°C ~ 105°C | HT | 0.197 Dia (5.00mm) | ±20% | General Purpose | 10 µF | - | 0.079 (2.00mm) | Polar | - | 47 mA @ 120 Hz | 65.8 mA @ 10 kHz | 0.492 (12.50mm) | - |