- Operating Temperature
- Package / Case
- Series
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Lead Spacing
- Lifetime @ Temp.
- Mfr
- Mounting Type
- Package
Attribute column
Manufacturer
Meritek Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Contact Shape | Supplier Device Package | Surface Mount Land Size | Base Product Number | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Lifetime @ Temp. | Mated Stacking Heights | Mfr | Package | Product Status | Voltage Rated | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Resistance | Number of Positions | Composition | Applications | Number of Rows | Power (Watts) | Capacitance | Fastening Type | Contact Type | Current Rating (Amps) | Ingress Protection | Insulation Height | Style | Number of Positions Loaded | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Contact Finish - Post | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Overall Contact Length | Polarization | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Features | Height Seated (Max) | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HT63V471M13X26 Meritek | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | Meritek | Bulk | Active | 63 V | - | -40°C ~ 105°C | HT | 0.512 Dia (13.00mm) | ±20% | - | - | - | - | - | - | - | General Purpose | - | - | 470 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Polar | - | - | - | - | 1.083 (27.50mm) | - | - | - | - | ||
![]() HT25V4R7M5X11 Meritek | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | Meritek | Bulk | Active | 25 V | - | -40°C ~ 105°C | HT | 0.197 Dia (5.00mm) | ±20% | - | - | - | - | - | - | - | General Purpose | - | - | 4.7 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.079 (2.00mm) | - | Polar | - | - | - | - | 0.492 (12.50mm) | - | - | - | - | ||
![]() HTK450V100M1320 Meritek | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | Meritek | Bulk | Active | 450 V | - | -25°C ~ 105°C | HTK | 0.394 Dia (10.00mm) | ±20% | - | - | - | - | - | - | - | General Purpose | - | - | 10 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.197 (5.00mm) | - | Polar | - | - | - | - | 0.846 (21.50mm) | - | - | - | - | ||
![]() SRB50V1R0M-D55 Meritek | In Stock | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | Meritek | Bulk | Active | 50 V | - | -55°C ~ 85°C | SRB | - | ±20% | - | - | - | - | - | - | - | General Purpose | - | - | 1 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Polar | - | 9 mA @ 120 Hz | 11.25 mA @ 10 kHz | - | - | - | - | - | - | ||
![]() SHT25V221MJ102 Meritek | In Stock | - | - | Surface Mount | Radial, Can - SMD | - | - | 0.406 L x 0.406 W (10.30mm x 10.30mm) | - | - | - | - | - | 1000 Hrs @ 105°C | - | Meritek | Bulk | Active | 25 V | - | -55°C ~ 105°C | SHT | 0.394 Dia (10.00mm) | ±20% | - | - | - | - | - | - | - | General Purpose | - | - | 220 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Polar | - | 230 mA @ 120 Hz | - | - | 0.406 (10.30mm) | - | - | - | - | ||
![]() SRB6.3V221MF054 Meritek | In Stock | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | Meritek | Bulk | Active | 6.3 V | - | -55°C ~ 85°C | SRB | 0.315 Dia (8.00mm) | ±20% | - | - | - | - | - | - | - | General Purpose | - | - | 220 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Polar | - | 74 mA @ 120 Hz | 92.5 mA @ 10 kHz | - | 0.248 (6.30mm) | - | - | - | - | ||
![]() HT200V101M16X26 Meritek | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | Meritek | Bulk | Active | 200 V | - | -25°C ~ 105°C | HT | 0.630 Dia (16.00mm) | ±20% | - | - | - | - | - | - | - | General Purpose | - | - | 100 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.295 (7.50mm) | - | Polar | - | - | - | - | 1.083 (27.50mm) | - | - | - | - | ||
![]() SLL6.3V470M-TY Meritek | In Stock | - | - | Surface Mount | Radial, Can - SMD | - | - | 0.209 L x 0.209 W (5.30mm x 5.30mm) | - | - | - | - | - | 2000 Hrs @ 85°C | - | Meritek | Bulk | Active | 6.3 V | - | -40°C ~ 85°C | SLL | 0.197 Dia (5.00mm) | ±20% | - | - | - | - | - | - | - | General Purpose | - | - | 47 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Polar | - | - | - | - | 0.217 (5.50mm) | - | - | - | - | ||
![]() HT400V470M18X27 Meritek | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | Meritek | Bulk | Active | 400 V | - | -25°C ~ 105°C | HT | 0.709 Dia (18.00mm) | ±20% | - | - | - | - | - | - | - | General Purpose | - | - | 47 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.295 (7.50mm) | - | Polar | - | - | - | - | 1.122 (28.50mm) | - | - | - | - | ||
![]() SRE25V101MF077 Meritek | In Stock | - | - | Surface Mount | Radial, Can - SMD | - | - | 0.260 L x 0.260 W (6.60mm x 6.60mm) | - | - | - | - | - | 1000 Hrs @ 105°C | - | Meritek | Bulk | Active | 25 V | - | -55°C ~ 105°C | SRE | 0.248 Dia (6.30mm) | ±20% | - | - | - | - | - | - | - | General Purpose | - | - | 100 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Polar | 340 mOhms | - | 280 mA @ 100 kHz | - | 0.307 (7.80mm) | - | - | - | - | ||
![]() HT63V102M-UT Meritek | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | Meritek | Bulk | Active | 63 V | - | -40°C ~ 105°C | HT | - | ±20% | - | - | - | - | - | - | - | General Purpose | - | - | 1000 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Polar | - | - | - | - | - | - | - | - | - | ||
![]() RB25V102MTA Meritek | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HT25V470M5X11 Meritek | In Stock | - | - | Through Hole | Radial, Can | Circular | - | - | AT15 | Gold | - | Copper Alloy | Thermoplastic | 2000 Hrs @ 105°C | - | Amphenol Sine Systems Corp | Tray | Active | 25 V | 250V | -55°C ~ 125°C | BoardLock™ AT | 0.197 Dia (5.00mm) | ±20% | - | Solder | - | Receptacle | - | 12 | - | Automotive, Industrial | 2 | - | 47 µF | Latch Holder | Male Pin | 13A | IP67 | 1.185 (30.10mm) | Board to Cable/Wire | All | - | Brown | 0.358 (9.10mm) | 0.122 (3.10mm) | Shrouded - 4 Wall | Gold | - | - | 0.079 (2.00mm) | - | Polar | - | - | - | Board Guide, Mating Flange, Mounting Flange, Potting Wall | 0.492 (12.50mm) | - | - | - | - | ||
![]() HT10V471M8X12 Meritek | In Stock | - | - | Through Hole | 1210 (3225 Metric) | - | 1210 | - | SG73P2 | - | - | - | - | 2000 Hrs @ 105°C | - | KOA Speer Electronics, Inc. | Tape & Reel (TR) | Active | 10 V | - | -55°C ~ 155°C | SG73P | 0.126 L x 0.102 W (3.20mm x 2.60mm) | ±1% | 2 | - | ±200ppm/°C | - | 2.87 Ohms | - | Thick Film | General Purpose | - | 0.5W, 1/2W | 470 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.138 (3.50mm) | - | Polar | - | - | - | Automotive AEC-Q200, Pulse Withstanding | 0.028 (0.70mm) | - | - | - | AEC-Q200 | ||
![]() HT25V221M8X11 Meritek | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | Meritek | Bulk | Active | 25 V | - | -40°C ~ 105°C | HT | 0.315 Dia (8.00mm) | ±20% | - | - | - | - | - | - | - | General Purpose | - | - | 220 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.138 (3.50mm) | - | Polar | - | - | - | - | 0.492 (12.50mm) | - | - | - | - | ||
![]() SRB16V330M-E55 Meritek | In Stock | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | Meritek | Bulk | Active | 16 V | - | -55°C ~ 85°C | SRB | 0.248 Dia (6.30mm) | ±20% | - | - | - | - | - | - | - | General Purpose | - | - | 33 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Polar | - | 45 mA @ 120 Hz | 56.25 mA @ 10 kHz | - | 0.217 (5.50mm) | - | - | - | - | ||
![]() HTK200V470MTA-5 Meritek | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | Meritek | Tape & Box (TB) | Active | 200 V | - | -40°C ~ 105°C | HTK | 0.492 Dia (12.50mm) | ±20% | - | - | - | - | - | - | - | General Purpose | - | - | 47 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.197 (5.00mm) | - | Polar | - | - | - | - | 0.846 (21.50mm) | - | - | - | - | ||
![]() SRE16V220M-E55 Meritek | In Stock | - | - | Surface Mount | Radial, Can - SMD | - | - | 0.209 L x 0.209 W (5.30mm x 5.30mm) | - | - | - | - | - | 1000 Hrs @ 105°C | - | Meritek | Bulk | Active | 16 V | - | -55°C ~ 105°C | SRE | 0.197 Dia (5.00mm) | ±20% | - | - | - | - | - | - | - | General Purpose | - | - | 22 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Polar | 760 mOhms | - | 150 mA @ 100 kHz | - | 0.232 (5.90mm) | - | - | - | - | ||
![]() HT50V682M25X40 Meritek | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | Meritek | Bulk | Active | 50 V | - | -40°C ~ 105°C | HT | 0.984 Dia (25.00mm) | ±20% | - | - | - | - | - | - | - | General Purpose | - | - | 6800 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.492 (12.50mm) | - | Polar | - | - | - | - | 1.654 (42.00mm) | - | - | - | - | ||
![]() SRED35V100ME054 Meritek | In Stock | - | - | Surface Mount | Radial, Can - SMD | - | - | 0.209 L x 0.209 W (5.30mm x 5.30mm) | - | - | - | - | - | 2000 Hrs @ 105°C | - | Meritek | Bulk | Active | 35 V | - | -55°C ~ 105°C | SRED | 0.197 Dia (5.00mm) | ±20% | - | - | - | - | - | - | - | General Purpose | - | - | 10 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Polar | 760 mOhms | 105 mA @ 120 Hz | 150 mA @ 100 kHz | - | 0.224 (5.70mm) | - | - | - | - |