- Operating Temperature
- Package / Case
- Series
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Lead Spacing
- Lifetime @ Temp.
- Mfr
- Mounting Type
- Package
Attribute column
Manufacturer
Meritek Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount Land Size | Lifetime @ Temp. | Mfr | Package | Product Status | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | Applications | Capacitance | ESR (Equivalent Series Resistance) | Lead Spacing | Polarization | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HT10V471MTR-5 Meritek | In Stock | - | - | Through Hole | Radial, Can | - | 2000 Hrs @ 105°C | Meritek | Tape & Reel (TR) | Active | 10 V | -40°C ~ 105°C | HT | - | ±20% | General Purpose | 470 µF | - | - | Polar | - | - | - | - | - | ||
![]() HT50V2R2MTR-2.5 Meritek | In Stock | - | - | Through Hole | Radial, Can | - | 2000 Hrs @ 105°C | Meritek | Tape & Reel (TR) | Active | 50 V | -40°C ~ 105°C | HT | - | ±20% | General Purpose | 2.2 µF | - | - | Polar | - | - | - | - | - | ||
![]() HT100V4R7M5X11 Meritek | In Stock | - | - | Through Hole | Radial, Can | - | 2000 Hrs @ 105°C | Meritek | Bulk | Active | 100 V | -40°C ~ 105°C | HT | 0.197 Dia (5.00mm) | ±20% | General Purpose | 4.7 µF | - | 0.079 (2.00mm) | Polar | - | 39 mA @ 120 Hz | 54.6 mA @ 10 kHz | 0.492 (12.50mm) | - | ||
![]() SHTL50V101MF058 Meritek | In Stock | - | - | Surface Mount | Radial, Can - SMD | 0.260 L x 0.260 W (6.60mm x 6.60mm) | 2000 Hrs @ 105°C | Meritek | Bulk | Active | 50 V | -55°C ~ 105°C | SHTL | 0.248 Dia (6.30mm) | ±20% | General Purpose | 100 µF | - | - | Polar | - | - | - | 0.232 (5.90mm) | - | ||
![]() HT25V221MTR-2.5 Meritek | In Stock | - | - | Through Hole | Radial, Can | - | 2000 Hrs @ 105°C | Meritek | Tape & Reel (TR) | Active | 25 V | -40°C ~ 105°C | HT | - | ±20% | General Purpose | 220 µF | - | - | Polar | - | - | - | - | - | ||
![]() HT2A100M611A5 Meritek | In Stock | - | - | Through Hole | Radial, Can | - | 2000 Hrs @ 105°C | Meritek | Tape & Box (TB) | Active | 100 V | -40°C ~ 105°C | HT | 0.248 Dia (6.30mm) | ±20% | General Purpose | 10 µF | - | 0.098 (2.50mm) | Polar | - | 65 mA @ 120 Hz | 91 mA @ 10 kHz | 0.492 (12.50mm) | - | ||
![]() SHT6.3V221M-H63 Meritek | In Stock | - | - | Surface Mount | Radial, Can - SMD | 0.260 L x 0.260 W (6.60mm x 6.60mm) | 1000 Hrs @ 105°C | Meritek | Bulk | Active | 6.3 V | -55°C ~ 105°C | SHT | 0.248 Dia (6.30mm) | ±20% | General Purpose | 220 µF | - | - | Polar | - | - | - | 0.217 (5.50mm) | - | ||
![]() HT100V221M13X25 Meritek | In Stock | - | - | Through Hole | Radial, Can | - | 2000 Hrs @ 105°C | Meritek | Bulk | Active | 100 V | -40°C ~ 105°C | HT | 0.512 Dia (13.00mm) | ±20% | General Purpose | 220 µF | - | - | Polar | - | - | - | 1.043 (26.50mm) | - | ||
![]() SRE50V221MJ102 Meritek | In Stock | - | - | Surface Mount | Radial, Can - SMD | 0.406 L x 0.406 W (10.30mm x 10.30mm) | 2000 Hrs @ 105°C | Meritek | Bulk | Active | 50 V | -55°C ~ 105°C | SRE | 0.394 Dia (10.00mm) | ±20% | General Purpose | 220 µF | - | - | Polar | 180 mOhms | - | 670 mA @ 100 kHz | 0.406 (10.30mm) | - | ||
![]() HT16V221M6X11 Meritek | In Stock | - | - | Through Hole | Radial, Can | - | 2000 Hrs @ 105°C | Meritek | Bulk | Active | 16 V | -40°C ~ 105°C | HT | 0.236 Dia (6.00mm) | ±20% | General Purpose | 220 µF | - | - | Polar | - | - | - | 0.492 (12.50mm) | - | ||
![]() HT10V221M6X11 Meritek | In Stock | - | - | Through Hole | Radial, Can | - | 2000 Hrs @ 105°C | Meritek | Bulk | Active | 10 V | -40°C ~ 105°C | HT | 0.236 Dia (6.00mm) | ±20% | General Purpose | 220 µF | - | - | Polar | - | 190 mA @ 120 Hz | 228 mA @ 10 kHz | 0.492 (12.50mm) | - | ||
![]() SRB50V221MJ102 Meritek | In Stock | - | - | Surface Mount | Radial, Can - SMD | - | 2000 Hrs @ 85°C | Meritek | Bulk | Active | 50 V | -55°C ~ 85°C | SRB | 0.394 Dia (10.00mm) | ±20% | General Purpose | 220 µF | - | - | Polar | - | 460 mA @ 120 Hz | 575 mA @ 10 kHz | 0.406 (10.30mm) | - | ||
![]() SRB50V2R2M-UT Meritek | In Stock | - | - | Surface Mount | Radial, Can - SMD | - | 2000 Hrs @ 85°C | Meritek | Bulk | Active | 50 V | -55°C ~ 85°C | SRB | 0.157 Dia (4.00mm) | ±20% | General Purpose | 2.2 µF | - | - | Polar | - | - | - | 0.217 (5.50mm) | - | ||
![]() HT25V330MTA-5 Meritek | In Stock | - | - | Through Hole | Radial, Can | - | 2000 Hrs @ 105°C | Meritek | Tape & Box (TB) | Active | 25 V | -40°C ~ 105°C | HT | - | ±20% | General Purpose | 33 µF | - | - | Polar | - | - | - | - | - | ||
![]() SRB50V4R7M-UT Meritek | In Stock | - | - | Surface Mount | Radial, Can - SMD | - | 2000 Hrs @ 85°C | Meritek | Bulk | Active | 50 V | -55°C ~ 85°C | SRB | 0.197 Dia (5.00mm) | ±20% | General Purpose | 4.7 µF | - | - | Polar | - | - | - | 0.217 (5.50mm) | - | ||
![]() SRB50V101M-J10 Meritek | In Stock | - | - | Surface Mount | Radial, Can - SMD | - | 2000 Hrs @ 85°C | Meritek | Bulk | Active | 50 V | -55°C ~ 85°C | SRB | 0.394 Dia (10.00mm) | ±20% | General Purpose | 100 µF | - | - | Polar | - | 310 mA @ 120 Hz | 387.5 mA @ 10 kHz | 0.406 (10.30mm) | - | ||
![]() HT35V331M10X16 Meritek | In Stock | - | - | Through Hole | Radial, Can | - | 2000 Hrs @ 105°C | Meritek | Bulk | Active | 35 V | -40°C ~ 105°C | HT | 0.394 Dia (10.00mm) | ±20% | General Purpose | 330 µF | - | 0.197 (5.00mm) | Polar | - | 420 mA @ 120 Hz | 588 mA @ 10 kHz | 0.689 (17.50mm) | - | ||
![]() LL50V2R2K5X11 Meritek | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LL50V1R0K5X11 Meritek | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SRB25V221MH102 Meritek | In Stock | - | - | Surface Mount | Radial, Can - SMD | - | 2000 Hrs @ 85°C | Meritek | Bulk | Active | 25 V | -55°C ~ 85°C | SRB | 0.315 Dia (8.00mm) | ±20% | General Purpose | 220 µF | - | - | Polar | - | 270 mA @ 120 Hz | 337.5 mA @ 10 kHz | 0.406 (10.30mm) | - |