- Degree of protection (IP)
- Material
- Surface protection
- Bolt dimension (metric)
- Height
- Operating Temperature
- Composition
- Conductor category
- Degree of protection (NEMA)
- Failure Rate
- Features
- Function
Attribute column
Manufacturer
Cooper Wiring Devices Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Material | Bolt dimension (metric) | Conductor category | Degree of protection (IP) | Degree of protection (NEMA) | Material of contact surface | Material quality | Model | Mounting | Nominal cross section | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Rated control supply voltage at DC | Rated current In | Rated operation current Ie at AC-3, 400 V | Rated operation power at AC-3, 400 V | Surface protection | Type of electrical connection of main circuit | Voltage type for actuating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Resistance | Composition | Power (Watts) | Pin Count | Function | Failure Rate | Lead Style | Transformer Type | Features | Turns Ratio | Product Length | Insulated | Height | Height Seated (Max) | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AH20CW Cooper Wiring Devices | In Stock | - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-22684/01, RL07 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±5% | Active | 2 | ±200ppm/°C | 20 Ohms | Metal Film | 0.25W, 1/4W | - | - | -- | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | - | - | -- | - | ||
![]() CDCP3430 Cooper Wiring Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CDCP320 Cooper Wiring Devices | In Stock | - | - | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tinned | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CDCP420 Cooper Wiring Devices | In Stock | - | - | - | - | Steel | - | - | IP40 | - | - | - | Panel door | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 844 | - | 575 | ||
![]() CDCP520 Cooper Wiring Devices | In Stock | - | - | - | - | - | - | - | IP67 | - | Gold | - | - | - | - | -40 - 90 | -25 - 90 | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 14WBK Cooper Wiring Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 30PW Cooper Wiring Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | -40 to 85 °C | - | - | - | - | - | - | - | - | - | - | 24 | - | - | Gull wing | 10/100Base-TX Magnetic Module Transformer | - | 1:1 | 27.94 mm | - | - | - | - | ||
![]() 142258-4 Cooper Wiring Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CDCP530 Cooper Wiring Devices | In Stock | - | - | - | - | Aluminium | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | Anodised | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | ||
![]() CDCP100 Cooper Wiring Devices | In Stock | - | - | - | - | Copper | 5 | Several | - | - | - | - | - | - | 25 | - | - | - | - | - | - | Tinned | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | ||
![]() CDCP60 Cooper Wiring Devices | In Stock | - | - | - | - | - | - | - | Other | Other | - | - | - | - | - | - | - | 48 - 48 | - | 12 | 5.5 | - | Screw connection | DC | - | - | - | - | - | - | - | - | - | - | - | - | Reversing contactor | - | - | - | - | - | - | - | - | - | - | ||
![]() 15WBK Cooper Wiring Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |